Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Integrated Device Technology
Description: The MK5811C device generates a low EMI output clock from a clock or crystal input. The device is designed to dither a high emissions clock to lower EMI in consumer applications. Using IDT ’s proprietary mix of analog and digital Phase Locked Loop ( PLL ) technology, the device spreads
- Supply Voltage: 3.3 volts
- Output Frequency: 4 to 32 MHz
- Operating Temperature: 0 to 70 C
- Device Type: Clock Generator
-
Supplier: Integrated Device Technology
Description: Low EMI , Spread Modulating, Clock Generator
- Supply Voltage: 3.3 volts
- Output Frequency: 14.318 to 80 MHz
- Operating Temperature: 0 to 70 C
- Device Type: Clock Generator
-
Supplier: Utmel Electronic Limited
Description: IC CLOCK GENERATOR LOW EMI 8SOIC
- Supply Voltage: 3 to 3.6 volts
- Output Frequency: 80 MHz
- Operating Temperature: 0 to 85 C
- Device Type: Clock Generator
-
-
Supplier: Utmel Electronic Limited
Description: IC CLK GENERATOR LOW EMI 8-SOIC
- Supply Voltage: 3.135 to 5.5 volts
- Output Frequency: 167 MHz
- Operating Temperature: -40 to 85 C
- Device Type: Clock Generator
-
Supplier: ValueTronics International, Inc.
Description: The MPG200 is EMI equipment from EM Test. EMI equipment is used to test the immunity of a circuit or system. Additional Features: Micropulse Generator The EM Test MPG200 is a Micropulse Generator.
-
Supplier: ValueTronics International, Inc.
Description: The SIM-31200 is a generator from DDC. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many
- Device Type: Generator
- Generator Type: Signal
-
Supplier: ValueTronics International, Inc.
Description: The CGO-515 is a Comb Generator from Com-Power. Comb generators are signal generators that ouput many harmonics of the input signal. Comb Generators are very important to any EMC test lab. The generator can be used to verify that an anechoic test chamber is reading
-
Supplier: ValueTronics International, Inc.
Description: The 8282-1 is a pulse generator from Solar. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of
- Device Type: Generator
- Generator Type: Pulse
-
Supplier: Picosecond Pulse Labs, Inc.
Description: Features 45 ps Risetime 10V Positive Pulse 10 ns Pulse Duration 1 Hz to 1 MHz Rep Rate Low Jitter, 1.5 ps RMS Applications EMI, EMC and EMP Testing TDR and TDT Testing UWB Testing The Picosecond Advantage: This generator delivers 45 ps risetime pulses with excellent transient response
- Pulse Duration: 0.01 µs
- Amplitude: 10 volts
- User Interface: Front Panel and Display
- Device Type: Generator
-
Supplier: Picosecond Pulse Labs, Inc.
Description: Features ±35 V Amplitude 1 MHz Max. Repetition Rate 500 ps Impulse Duration (FWHM) Low Jitter, 1.5 ps RMS Applications Spectrum Amplitude Calibrators for EMI measurements Laser Diode Drivers EMP simulators Impulse Response Testing The Picosecond Advantage: Dual +35 V and -35 V outputs, 500 ps
- Pulse Duration: 0.0004999999999802 µs
- Amplitude: 35 volts
- User Interface: Front Panel and Display
- Device Type: Generator
-
Supplier: Picosecond Pulse Labs, Inc.
Description: Features Rectangular Waveform IEEE-488 Programmable User-Friendly Controls 10V, 45 ps Risetime Pulse 100 ps to 10 ns Pulse Duration Low Jitter, 1.5 ps RMS Applications EMI, EMC and EMP Testing TDR and TDT Testing UWB Testing The Picosecond Advantage: High-speed (45 ps risetime) pulse
- Pulse Duration: 0.00009999999999604 to 0.01 µs
- Amplitude: 10 volts
- User Interface: Front Panel and Display
- Device Type: Generator
-
Supplier: ODG (Origin Data Global)
Description: IC CLOCK GENERATOR LOW EMI 8SOIC
- Supply Voltage: 3 to 3.63 volts
- Output Frequency: 32 MHz
- Operating Temperature: 0 to 85 C
- Device Type: Clock Generator
-
Supplier: Silicon Labs
Description: Silicon Labs' programmable spread spectrum clock generators feature a wide range of programming options that allow system designers to minimize electro-magnetic interference (EMI) at the application level. Configurable parameters to reduce EMI include a wide range of signal
- Supply Voltage: 2.5 to 3.3 volts
- Output Frequency: 3 to 200 MHz
- Operating Temperature: -40 to 85 C
- Device Type: Clock Generator
-
Supplier: Lingto Electronic Limited
Description: IC CLOCK GENERATOR LOW EMI 8SOIC
- Device Type: Clock Generator
-
Supplier: kTB Solutions
Description: kTB Programmable Noise Generators Programmable noise generators covering frequencies from 1MHz to 50GHz. kTB programmable noise generators offer a convenient, economical, rugged instrument ideal for all automated test requiring noise. Manual control via an intuitive touch screen
- Minimum Frequency Range: 10 MHz
- Maximum Frequency Range: 2,000 MHz
-
Supplier: kTB Solutions
Description: kTB Manual Noise Generators Manual Amplitude Adjustable Noise generators covering frequencies from 1MHz to 26.5GHz The kM3000 Series noise generators offer a convenient, economical, and rugged solution for a wide range of noise testing applications. Designed for both benchtop
- Minimum Frequency Range: 2,000 MHz
- Maximum Frequency Range: 18,000 MHz
-
Description: IC CLK GENERATOR LOW EMI 8SOIC
- Supply Voltage: 2.97 to 3.63 volts
- Output Frequency: 60 MHz
- Operating Temperature: 0 to 70 C
- Device Type: Clock Generator
-
Supplier: Picosecond Pulse Labs, Inc.
Description: Features 230 mV Pulse Amplitude 20 ps to 25 ps Transition Time Adjustable Delay Low Jitter of 2.1 ps RMS Long duration of 4 us Applications High-Speed Pulse Testing TDR and TDT Measurements EMP, EMI, and EMC Testing The Picosecond Advantage: The Model TD1107C Tunnel Diode Pulse Head and the
- Pulse Duration: 4 µs
- Amplitude: 0.23 volts
- User Interface: Front Panel and Display
- Device Type: Generator
-
Supplier: Microchip Technology, Inc.
Description: PL607041 accepts a 25MHz crystal.For more information and to order samples, please contact your local Microchip FAE. Additional Features 25MHz fundamental crystal or reference input Generates four HCSL clock outputs at 25MHz, 100MHz, 125MHz, and 200MHz Spread spectrum for EMI reduction 2.5V
- Output Frequency: 100 MHz
- Device Type: Clock Generator
- Features: Other
-
Supplier: Acme Chip Technology Co., Limited
Description: IC CLOCK GENERATOR EMI 8TSSOP
- Supply Voltage: 3 to 3.6 volts
- Output Frequency: 50 MHz
- Bus Interface: CMOS
- Device Type: Clock Generator
-
Supplier: Dontech Incorporated
Description: conductive optical grids include EMI/RFI shielding of electronic displays and enclosures used in: • Military applications – requiring the attenuation of radiated EMI/RFI emissions and susceptibility per MIL-STD-461 and MIL-STD-464 • Rugged computers, tactical radios, sensors and
-
Supplier: Microchip Technology, Inc.
Description: having the assurance of turning ‘ON’ the EMI modulation, if EMI becomes an issue. The PL671-01’s frequency modulation greatly reduces the fundamental and harmonic frequencies’ peak magnitude, therefore reducing the system level Electro Magnetic Interference (EMI), by as much as
- Output Frequency: 1 to 200 MHz
- Bus Interface: CMOS
- Device Type: Clock Generator
- Features: Other
-
Supplier: Uni-Trend US
Description: The UNI-Trend UTS3084T Performance-Series Spectrum Analyzer includes a tracking generator and is an affordable 8.4GHz signal analyzer for EMI pre-compliance testing and a variety of other applications.
- Frequency Range: 9 to 8,400,000 kHz
- Host Connection: Ethernet, USB
- Features: Other
-
Supplier: Uni-Trend US
Description: The UNI-Trend UTS3036T+ Performance-Series Spectrum Analyzer includes a tracking generator and is an affordable 3.6GHz signal analyzer for EMI pre-compliance testing and a variety of other applications. Offers VSWR reflection measurement capability.
- Frequency Range: 9 to 3,600,000 kHz
- Host Connection: Ethernet, USB
- Features: Other
-
Supplier: Uni-Trend US
Description: The UNI-Trend UTS3015T+ Performance-Series Spectrum Analyzer includes a tracking generator and is an affordable 1.5GHz signal analyzer for EMI pre-compliance testing and a variety of other applications. Offers VSWR reflection measurement capability.
- Frequency Range: 9 to 1,500,000 kHz
- Host Connection: Ethernet, USB
- Features: Other
-
Supplier: Transcat, Inc.
Description: conduction tests after collocating with the probe set. With Tracking Generator Frequency Range: 9kHz ~ 3.25GHz 0.025ppm Frequency Stability and 1ppm aging Rate RBW: 1Hz ~ 1MHz (3dB), 6dB EMI Filter: 200Hz, 9kHz, 120kHz, 1MHz Fastest sweep time: 204us Sensitivity: -149 dBm/Hz (@PreAmp
- Frequency Range: 3,250,000 kHz
-
Supplier: Transcat, Inc.
Description: Product Highlights Includes Preamplifier Option (Previously a $599 add on) 9 kHz to 7.5 GHz Frequency Range (with tracking generator, factory installed) Displayed Average Noise Level (DANL) normalized to 1 Hz ranging from -135 dBm to -161 dBm typical -80 to -98 dBc/Hz @10 kHz offset Phase
- Frequency Range: 7,500,000 kHz
-
Supplier: Rochester Electronics
Description: PROGRAMMABLE SPREAD SPECTRUM CLOCK GENERATOR FOR EMI REDUCTION
- Device Type: Clock Generator, Real Time Clock
- Features / Standards: RoHS Compliant
- Package Type: SOIC
-
Supplier: Hi-Tech Controls, Inc.
Description: industrial equipment, machine tools, control and automation equipment. EMI = Electromagnetic Interference To optimize the EMI features we recommend a large round contact of the copper braiding on both ends.
- Number of Conductors: 4 to 19 #
- Rated Voltage: 1 to 2 kilovolts
- Operating Temperature: -50 to 90 C
- Features: Bulk Cable, Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC CLK GENERATOR LOW EMI 8-SOIC Product overview: MK1704A from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing
- Frequency: 140 MHz
- Operating Temperature: 0 to 70 C
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: EMI Reduction Non-EMI Reduction, QFN-48, RoHS Product overview: CY27410LTXI008 from Infineon Technologies is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers
-
Supplier: Microchip Technology, Inc.
Description: The DSA613 family of devices is industry’s smallest MEMS clock generator that can replace up to three crystals and oscillators on a board, reducing timing component board space by up to 80 percent. The clock generator eliminates the need for an external crystal by integrating the low
- Supply Voltage: 1.8 to 3.3 volts
- Output Frequency: 0.002 to 100 MHz
- Bus Interface: CMOS
- Device Type: Clock Generator
-
Supplier: CAL-TEK Company, Inc.
Description: Cal-Tek is your best first choice for repair of test and measurement equipment. We carry a large inventory of parts and support products from most manufacturers. Products we service include oscilloscopes, power supplies, DMMs, megohmmeters, signal generators, temperature meters, chart
- Services: Bench / Off-site, Calibration Documentation, Calibration Service, OEM / Warranty Authorized Shop, Pick-up and Delivery, Product Sales - Used / Refurbished
- Specialty Instruments: Calibration Instrument, Laboratory Instrumentation / Equipment, Medical / Biotech Instruments
- Equipment Repaired: Data / Chart Recorders, Data Acquisition / Signal Conditioning, Displays / Panel Meters, Electrical Testers, Generators (Function, Pulse, etc.), Multimeters / Electrical Meters, Oscilloscopes / Scopes, Power Supplies / Amplifiers, Signal / Function Analyzers, Sound Level Meters / Dosimeters, Timers
- Features: North America, Northeast US Only, Other Specialty Instruments, United States Only
Find Suppliers by Category Top
Featured Products Top
-
implements, marine and stationary applications like generator sets, MIL-Spec wire DataCELL® J1939 cables are specifically designed to withstand the extreme conditions today’s equipment is subject to – such as oil, fluids, equipment vibration (read more)
Browse Network Cables Datasheets for Northwire, Inc. -
ring ideal for applications with high EMI noise from motors, generators, or radar systems. Military Grade Standards & Certifications This IP65 fiber optic hybrid slip ring is designed and manufactured to meet (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
fans with many options that protect against shock and vibration, EMI, salt fog, and extreme temperatures and humidity. Available in sizes from 56 x 38 mm to 320 x 214 mm, the fans deliver airflows and static pressures from 4 to 2,055 cubic feet per minute and 0.25 to 16 inches of static (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
. Optional 60MHz AWG — Dual-channel arbitrary waveform generator with 625MSa/s output. NI-T MSO8804HD Professional Applications Semiconductor Design (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US -
avoid generating electromagnetic interference (EMI) that can interrupt other electronics. Regulations also require monitoring ambient RF levels to ensure they do not reach prohibited levels of electromagnetic radiation. Products like televisions, automobiles, and microwave ovens are just a few (read more)
Browse RF Amplifiers Datasheets for A.H. Systems Inc. -
. Regulatory requirements around the world limit the amount of spurious RF transmissions devices can emit to avoid generating electromagnetic interference (EMI) that can interrupt other electronics. Regulations also require monitoring ambient RF levels to ensure they do not reach prohibited levels (read more)
Browse RF Amplifiers Datasheets for A.H. Systems Inc. -
high-power applications Disadvantages: Higher noise and ripple More complex design Potential for electromagnetic interference (EMI (read more)
Browse Power Supplies Datasheets for Uni-Trend US
Conduct Research Top
-
Consolidating Frequency Sources Using Oscillators and Clock Generators
frequencies, given the choice of discrete resonators, crystal oscillators, fanout buffers, clock generators and other timing device options?. Board real estate and system cost reductions are made possible by consolidating the timing needs into silicon clock generator components. But does
More Information Top
-
Investigating Connector Faults in the Time-Triggered Architecture
While the latter is used to emulate connector faults, the EMI gen- erator is used to simulate both internal and external com- ponent faults according to the fault model introduced in Section 4.
-
Merging a DSP-Oriented Signal Integrity Technique and SW-Based Fault Handling Mechanisms to Ensure Reliable DSP Systems
The Conducted- EMI Generator Buildup and the Test Setup .
-
Grounding and shielding in the accelerator environment
EMI GENERATORS .
-
LP‐C: Late‐News Poster: Influence of Electromagnetic Interference on LCD Operation
parts: -harmonic EMI generator ( Uemi <100 V, f= 0.1-200 MHz); -pulse EMI generator (Uemi
- Design and Development of Medical Electronic Instrumentation: A Practical Perspective of the Design Construction and Test of Medical Devices
A cheap wideband EMI generator , albeit not nearly as powerful as that used to test for EMP susceptibility, can be built using a high-voltage generator that charges a capacitor and releases its energy into an antenna.- Modeling of switching transients for frequency-domain EMC analysis of power converters
In order to simulate the EMI noise sources, equivalent EMI generators are used [5], [6].- EM-Matrix antenna for real-time measurements of electromagnetic noise in power electronic modules
Schematic diagram of the two measurement set-ups with : (1) the RF signal generator loaded on a 50 -resistance and (2) the Pulsed EMI Generator .- Electromagnetic Compatibility in the Telecommunication Situation
Fig 1: A basic EMI generator .- The Enhanced Effects of Antibiotics Irradiated of Extremely High Frequency Electromagnetic Field on Escherichia coli Growth Properties
The irradiation procedure of bacteria or antibiotics was performed with EMI generator of G4-141 type (State Sci- entific-Production Enterprise (SSPE) ‘‘Istok’’, Fryazino, Moscow Region, Russia).- Comparable Effects of Low-intensity Electromagnetic Irradiation at the Frequency of 51.8 and 53 GHz and Antibiotic Ceftazidime on Lactobacillus acidophilus Gr...
The irradiation of bacterial suspension was performed by EMI generator ; model G4-141 (State Scientific-Production Enterprise ‘‘Istok’’, Fryazino, Moscow Region, Russia) radiating (with conical antenna) the coherent in time electromagnetic waves with the frequencies of 51.8 and 53 GHz or… - Design and Development of Medical Electronic Instrumentation: A Practical Perspective of the Design Construction and Test of Medical Devices
Indicates content that may require registration and/or purchase.