Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Zippertubing Co. (The)
Description: Z-Shield® is a wrap around EMI shielded jacket made of fire retardant Polyurethane film, Z-3250-CN EMI shielding cloth and an adhesive closure. This combination provides excellent electromagnetic shielding of wires and cables in applications requiring outstanding
- Sleeving: Wrap Around Sleeving
-
Supplier: Zippertubing Co. (The)
Description: Z-Shield-AL is a wrap around EMI shielding jacket made of fire retardant Polyurethane film, SH1 EMI shielding foil and an adhesive closure. This combination provides excellent electromagnetic shielding of wires and cables in applications requiring limited
- Sleeving: Wrap Around Sleeving
-
Supplier: Zippertubing Co. (The)
Description: Z-Shield-5080 is a wrap around EMI shielded jacket made of fire retardant Polyurethane film, flame retardant Z-5080-CN EMI shielding cloth and an adhesive closure. This combination provides good electromagnetic shielding of wires and cables in applications
- Sleeving: Wrap Around Sleeving
-
-
Supplier: Quarktwin Technology Ltd.
Description: RF EMI Absorbing Sheet WE-FAS Polymer, Magnetic Powder, PET Film Conductive, Single Sided 11.811" (300.00mm) X 11.811" (300.00mm) X 0.086" (2.18mm)
-
Supplier: DigiKey
Description: EMI SHIELDING FILM TRANSPARENT
-
Supplier: Zippertubing Co. (The)
Description: Zipper-Meshâ„¢-63 cable shielding is a convenient and efficient method of providing EMI/EMP protection to harnesses and wire bundles. It is a highly-flexible shield constructed of 4-ply knitted wire mesh utilizing an internal shield overlap, an integral grounding strap, and a heavy
- Sleeving: Wrap Around Sleeving
-
Supplier: RS Components, Ltd.
Description: WE-CPU EMI Suppression CPU Ferrite Plate
- Overall Width: 0.9055123 inch
- Overall Length: 0.9055123 inch
- Overall Width / O.D.: 0.9055123 inch
- Use Temperature: -13 to 257 F
-
Description: layers of vacuum-deposited ITO, or PSA (Pressure Sensitive Adhesive) on the back of a copper laminate. Our product offerings include Copper metalized films Aluminum metalized films ITO coated films Copper foil laminates Aluminum foil laminates Flat cable tape with a
- Features: Dielectric / Insulating, EMI / RFI Shielding
-
Supplier: Newark, An Avnet Company
Description: 3M EMI Shielding Foil Tape AL-36FR, 2.4 mil Polyester FIlm/Aluminum Foil, Cond. Acrylic Adh., On Liner, 1.0 in x 54.5 yds (25.4mm x 50m)
-
Description: layers of vacuum-deposited ITO, or PSA (Pressure Sensitive Adhesive) on the back of a copper laminate. Our product offerings include Copper metalized films Aluminum metalized films ITO coated films Copper foil laminates Aluminum foil laminates Flat cable tape with a
- Materials: Aluminum Foil / Cladding, Copper Foil / Cladding, Metal Foil / Cladding
-
Supplier: CableOrganizer.com, Inc.
Description: Bentley Harris® Roundit® 2000 EMI EMI/RFI Protection High abrasion resistance Self-wrapping Lightweight construction Operating temperature up to 125º C Bentley Harris Roundit 2000 EMI combines the self wrapping and protection properties of original Roundit 2000 with EMI
-
Description: layers of vacuum-deposited ITO, or PSA (Pressure Sensitive Adhesive) on the back of a copper laminate. Our product offerings include Copper metalized films Aluminum metalized films ITO coated films Copper foil laminates Aluminum foil laminates Flat cable tape with a
- Thickness: 0.0005 inches
- Features: EMI / RFI Shielding, Other
- Type: Metallized
- Materials: PET / Polyester
-
Description: layers of vacuum-deposited ITO, or PSA (Pressure Sensitive Adhesive) on the back of a copper laminate. Our product offerings include Copper metalized films Aluminum metalized films ITO coated films Copper foil laminates Aluminum foil laminates Flat cable tape with a
- Thickness: 0.00025 to 0.005 inches
- Features: EMI / RFI Shielding, Other
- Type: Metallized
- Materials: Polyimide (e.g., Kapton®)
-
Supplier: Dontech Incorporated
Description: efficiency compared to non-treated optics Provides effective EMI/RFI shielding when constructed with conductive buss Heat Shield™ IR Blocking filters are designed to reduce the thermal loading on liquid crystal displays (LCDs) or optical enclosures used in direct sunlight (e.g.,
-
Supplier: Coilcraft, Inc.
Description: The PFL1008 is an ultra-small, molded power inductor series designed for high-density applications. The components feature soft saturation characteristics for functionality during high peak currents and magnetic shielding to minimize EMI in compact layouts. These inductors are
- Inductance Range: 4.7 microH
- DCR: 1.8 ohms
- SRF: 100 MHz
- Operating Temperature: -40 to 125 C
-
Supplier: Boyd
Description: clear adhesive (OCAs), UV sensitive OCA Protective films & tapes Insulating films Metal foils & graphite sheets Microcellular urethane foams Polyurethane, polypropylene, polyethylene, polyolefin foams Densified SOLIMIDE® Foam
- Materials: Acrylic / Acrylate, PET / Polyester
- Enhancement / Features: Anti-static / ESD Control, Dielectric / Insulating, EMI / RFI Shielding, Hard Coat / Thin Film, Moisture / Vapor Barrier, Thermally Insulating / Insulative, Transparent
-
Supplier: Dontech Incorporated
Description: evaporation on to rigid optical substrates such as glass, acrylic, polycarbonate and ADC. Those coatings are also available on flexible films such as PET (polyethylene terephthalate) under Dontech's VCF Series™ Transparent Conductive Films product family. Dontech VCF Series™
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of the electromagnetic shielding effectiveness of glazings or glazing configurations. 1.1.1 The intended application of this test method is for glazings or glazing configurations to be evaluated for their transmittance or shielding
-
Supplier: Abrisa Technologies
Description: mirrors for a wide variety of wavelengths, cold mirrors, neutral density filters, IR and UV filters. Our areas of expertise include: Hot Mirror Bus Bars & EMI Shielding Oleophobic, Hydrophobic Coatings Indium Tin Oxide (ITO) & Index-Matched Indium Tin Oxide (IMITO) LuxVu™ (AR/IMITO)
- Functional / Performance: Abrasion Resistant, Antireflective, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Dielectric, Heat Resistant / High Temperature, Oil & Grease Resistant, Protective, Reflective, Waterproof / Water Repellant, Wear / Erosion Resistant
- Industry: Aerospace, Automotive, Electronics, Machine Tools, Medical / Healthcare, Military Specification, OEM / Industrial
- Materials: Ceramic, Composites, Glass
- Capabilities: Hard Coating / Treatment, Ion Implantation
-
Supplier: Allied Electronics, Inc.
Description: Features Chemical and Radiation Resistant Polyimide Film Is Dimensionally Stable at High Temperatures, and Flame Retardant Strong, Heat-Resistant Silicone Adhesive Resists Adhesive Transfer at Elevated Temperatures, Providing Higher Productivity Roll Length: 36 Yards
-
Supplier: Allied Electronics, Inc.
Description: Features Chemical and Radiation Resistant Polyimide Film Is Dimensionally Stable at High Temperatures, and Flame Retardant Strong, Heat-Resistant Silicone Adhesive Resists Adhesive Transfer at Elevated Temperatures, Providing Higher Productivity Roll Length: 36 Yards
-
Supplier: RS Components, Ltd.
Description: RS PRO 014-0001 ESD Film
- Length: 11,811.03 inch
- Width / Diameter: 19.68505 inch
- Features: Magnetic / EMI / RFI Shielded
-
Supplier: Allied Electronics, Inc.
Description: The inner 3365 Series gray flat cable has repeating areas of split and unsplit lengths to accommodate discrete or flat cable terminations. The flat cable is folded, wrapped with an aluminum/polyester film foil and then enclosed in a round, tinned copper braid for complete EMI/ESD
-
Supplier: Allied Electronics, Inc.
Description: The inner 3365 Series gray flat cable has repeating areas of split and unsplit lengths to accommodate discrete or flat cable terminations. The flat cable is folded, wrapped with an aluminum/polyester film foil and then enclosed in a round, tinned copper braid for complete EMI/ESD
-
Description: multi coat buildup. Each spray layer will equate to approximately a 2 mil dry film thickness. Wet film thickness will be approximately 3 mil in thickness. On typical applications of 15 square feet or more after a coat is applied the film is dry enough for application of the next
- Applications: EMI / RFI Shielding
- Form / Shape: Foam Spray
-
Supplier: Master Bond, Inc.
Description: BTU•in/ft²•hr•°F. It can be used for bonding electronic components onto substrates as well as for applications where EMI/RFI shielding is needed. Master Bond FL901S film adhesive offers the convenience of easy to apply non-mix system along with the high performance profile
- Use Temperature: -100 to 400 F
- Thermal Conductivity: 1.442279 W/m-K
- Coeff. of Thermal Expansion (CTE): 0.00011111111111111112 to 0.000033333333333333335 µin/in-F
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Marine, OEM / Industrial, Optical Grade / Material, Semiconductors / IC Packaging, Tooling / Mold Material
-
Description: LOCTITE® ABLESTIK 5025E unsupported epoxy adhesive film is ideal for bonding "hot" devices onto heat sinks in applications where electrical insulation is not required. Thin, uniform bondline control Provides RF/EMI shielding Electrically conductive in x, y, z axes Excellent
- Thermal Conductivity: 6.5 W/m-K
- Chemical System: Epoxy (EP)
- Industry: OEM / Industrial
- Cure / Technology: Thermosetting / Crosslinking
-
Supplier: MAST Technologies
Description: MAST Technologies’ Tuned Frequency Absorber product series is a thin magnetically loaded sheet stock. Tuned Frequency Absorbers, also known as resonant frequency absorbers, provide great reflection loss at a discrete frequency, typically offering 20dB of attenuation. Tuned Frequency Absorbers offer
- Overall Thickness: 0.045 inch
- Overall Width / O.D.: 20 to 24 inch
- Overall Length: 20 to 24 inch
- Use Temperature: -60 to 375 F
-
Supplier: Henkel Corporation - Electronics
Description: ABLESTIK ABLEFILM ECF563 unsupported epoxy adhesive film is ideal for bonding "hot" devices onto heat sinks in applications where electrical insulation is not required. This adhesive provides RF/EMI shielding in bonding microwave substrates into packages.
- Thermal Conductivity: 1 W/m-K
- Type: Electrically Conductive
- Industry: Electronics (PCB / SMT Assembly)
- Features: Film / Sheet
-
Supplier: Quantaflex Printed Electronics Inc.
Description: dangers of overheating. When you’re finalizing the design of your electronic device, your custom converting expert can be a helpful partner in selecting the right materials for thermal interface and EMI shielding. ABLE’s stock of raw materials along with our technical expertise
- Features: EMI / RFI Shielding Material, Film / Sheet, Gap Filling Compound, Liquid, Specialty / Other, Thermal Compound / Interface (Thermally Conductive)
- Industry: Electronics, Semiconductors / IC Packaging
-
Supplier: Interstate Plastics, Inc.
Description: ULTEM®® 1000 polythermide is an amorphous polymer that offers high strength and excellent resistance to flame and heat. It performs continuously to 340f (170c) which makes it ideal for high strength/high heat applications, and those applications requiring consistent dielectric properties over a
- Overall Thickness: 0.25 to 2 inch
- Tensile Strength (Break): 17,000 psi
- Elongation: 3 %
- Industry: Aerospace, Automotive, Electric Power, Electronics, General Industrial
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE ABLESTIK 5025E, Epoxy Film, Die attach LOCTITE® ABLESTIK 5025E unsupported epoxy adhesive film is ideal for bonding "hot" devices onto heat sinks in applications where electrical insulation is not required. Thin, uniform bondline control Provides RF/EMI shielding
- Thermal Conductivity: 6.5 W/m-K
- Chemical System: Epoxy (EP)
- Industry: Military / Government (MIL-SPEC / GG)
- Features: Thermal / Heat Conductive
-
Description: Cuming Microwave manufactures a family of flexible, carbon loaded, polyurethane foam microwave and radar absorbers. These are all electrically resistive materials which attenuate RF energy through ohmic loss. These carbon-based microwave absorbers such as C-RAM MT have high dielectric loss over a
- Applications: EMI / RFI Shielding
- Material / Composition: Elastomer / Rubber, Plastic / Polymer
- Form / Shape: Film / Sheet, Stock Shape (Bar, Sheet, etc.)
- Type: Flexible, Open Cellular
-
Supplier: Quantaflex Printed Electronics Inc.
Description: Die cutting is a fabrication process that cuts shapes from materials, such as adhesives, film, foam and rubber. Precision die cutting is an effective method for producing custom parts at high volume within a tight tolerance range.
- Materials: EMI/RFI Shielded Foil / Laminate, Fabric, Foam / Sponge, Laminate
- Features: North America, Other, United States Only
- Die Cutting Method: Rotary Die Cutting
-
Supplier: Acnodes Corporation
Description: 20.1 inch 1600 x 1200 CCFL backlight LCD monitor 300-nits brightness VGA + HDMI + DVI video input Option for Resistive touch screen with USB interface Option for EMI Mesh Shielding, UV Film, AG Glass, AR Glass VESA (100 x 100mm) mounting holes Option for light or motion sensor
- Input Types: DVI, HDMI, VGA
- Features: Flat Panel Monitor, LCD Display, Other Input Types
- Other Type/Technology: Other Display Type
- Mounting: VESA Mount
Find Suppliers by Category Top
Featured Products Top
-
, EMI shielding products, sponges, foams, rubbers, packaging, and more, sourced from industry-leading suppliers. No matter the complexity of your requirements - size, shape, or style – we will collaborate to develop materials that precisely align with your unique needs. Our team of seasoned engineers will be with you every step of the way, from initial design to prototyping and the final product. (read more)
Browse Pressure Sensitive Adhesives (PSA) and Contact Adhesives Datasheets for Ellsworth Adhesives
Conduct Research Top
-
Shielding Touchscreens from EMI
The pros and cons of thin-film conductive coatings and fine conductive grid solutions.
More Information Top
-
Flat Panel Display Chemicals and Materials - 2007 Report
Hitachi Chemical’s EMI shielding film is made by the photolithographic process, which uses etching to deposit copper foil with polyester film affixed.
-
Flat Panel Display Chemicals and Materials - 2005 Report
Hitachi Chemical’s EMI shielding film is made by the photolithographic process, which uses etching to deposit copper foil with polyester film affixed.
-
Asymmetric Ni/PVC films for high-performance electromagnetic interference shielding
In addition, compared to thick shielding materials (at millimeter scale), it is a challenge to fabricate EMI shielding film with much small thickness (less than one millimeter scale).
-
31.4: Transparent Conductive Mesh Film Using Silver Halide Photographic Technologies
There are two types of EMI shielding films .
-
AMOLED Device Structure Report - 2015 V2
EMI shielding film .
-
AMOLED Device Structure Report - 2014
EMI Shielding Film 8 .
-
Displaybank - PDF - Samsung Galaxy S4 (SGH-i337)
EMI Shielding Film .
-
PDF - Asus Eee Slate B121-A1
EMI Shielding Film - Die-Cut, w/ PSA .
-
Displaybank - PDF - Samsung Galaxy S4 (SHV-E300S)
EMI Shielding Film .
-
PDF - Lava XOLO X900 Mobile Handset
EMI Shielding Film - Die-Cut, w/ PSA .
Indicates content that may require registration and/or purchase.