-
Supplier: Newark, An Avnet Company
Description: JE190014991 FS-30=30MM/EMI/FLEX/SHIELD SLEEVE/50 METER
-
Supplier: Newark, An Avnet Company
Description: JE190009066 DS-14=14MM/EMI/FLEX/SHIELD SLEEVE/100 METER
-
Supplier: Newark, An Avnet Company
Description: JE190009058 DS-10=10MM/EMI/FLEX/SHIELD SLEEVE/100 METER
-
-
Supplier: Newark, An Avnet Company
Description: JE190009041 DS-7=7MM/EMI/FLEX/SHIELD SLEEVE/100 METER
-
Supplier: Glenair, Inc.
Description: The world's most innovative line of metal, monofilament non-metallic, and microfilament composite and stainless steel braiding solutions for environmental, mechanical, and EMC shielding in interconnect cable assemblies. From high-temperature fiberglass tubular shielding for engine
- Conduit Diameter: 0.062 to 3 inch
- Shielding Product: Cable Shielding / Shielded Braiding, Conduit / Sleeving
- Form Factor / Shape: Tubing
-
Supplier: ICO RALLY
Description: EMI/ RFI Shielding Repair Product SLW-ALPU is an EMI shielding material that utilizes polyurethane jacketed aluminum foil. This product is ideal for electrical applications where shielding is necessary. SLW-ALPU is installed by wrapping the split tubing around the
- Diameter: 2 inch
- Material: Aluminum
- Features: EMI / RFI Shielding, Other
-
Supplier: Accuris
Description: Aerospace series Electrical cables, installation Self-wrapping shielding (EMI) protective sleeve Part 001: Technical specification
-
Supplier: Zippertubing Co. (The)
Description: Z-Shield® is a wrap around EMI shielded jacket made of fire retardant Polyurethane film, Z-3250-CN EMI shielding cloth and an adhesive closure. This combination provides excellent electromagnetic shielding of wires and cables in applications requiring outstanding
- Sleeving: Wrap Around Sleeving
-
Supplier: Zippertubing Co. (The)
Description: Z-Shield-AL is a wrap around EMI shielding jacket made of fire retardant Polyurethane film, SH1 EMI shielding foil and an adhesive closure. This combination provides excellent electromagnetic shielding of wires and cables in applications requiring limited flexing,
- Sleeving: Wrap Around Sleeving
-
Supplier: Accuris
Description: Aerospace series Electrical cables, installation Self-wrapping shielding (EMI) protective sleeve Part 004: Open sleeve \x96 Outside pressurized area \x96 EMI protection 10 kA Temperature range - 65 \xb0C to 200 \xb0C Product standard
-
Supplier: Accuris
Description: Aerospace series - Electrical cables, installation - Self-wrapping shielding (EMI) protective sleeve Part 001: Technical specification
-
Supplier: Accuris
Description: Aerospace series Electrical cables, installation Self-wrapping shielding (EMI) protective sleeve Part 003: Open sleeve \x96 Inside pressurized area \x96 EMI protection 5 kA Temperature range - 65 \xb0C to 200 \xb0C Product standard
-
Supplier: Zippertubing Co. (The)
Description: Z-Shield-5080 is a wrap around EMI shielded jacket made of fire retardant Polyurethane film, flame retardant Z-5080-CN EMI shielding cloth and an adhesive closure. This combination provides good electromagnetic shielding of wires and cables in applications requiring
- Sleeving: Wrap Around Sleeving
-
Supplier: Zippertubing Co. (The)
Description: PRT-S is a wrap around EMI Shielded heat shrinkable tubing which provides a convenient method of adding secondary insulation and EMI shield protection to in-service electrical systems. The wrap around feature allows the material to be installed without the need to remove or disassemble
- Operating Temperature: -55 to 135 C
- Features: EMI / RFI Shielding, Flame Retardant, Heat Shrink Tubing
- Material: Polyolefin
- Sleeving: Shrink Tubing
-
Supplier: ICO RALLY
Description: HSLD Heat Shrinkable Polyolefin Nickel-Copper Plated Polyester Cloth Shielding Flexible, Thin-Wall, EMI Shielding, 2:1 HSLD makes use of HLT heat shrinkable tubing with a soft, intercloth liner of .004" nickel/copper plated, polyester cloth. HSLD combines the convenience of a
- Diameter: 1 inch
- Length: 48 inch
- Operating Temperature: -55 to 135 C
- Shrink Temperature: 80 C
-
Supplier: RS Components, Ltd.
Description: RS PRO 2424401 Cable Sleeve
- Diameter: 1.7322844 to 2.4015761 inch
- Length: 118.1103 inch
- Features: EMI / RFI Shielding
- Sleeving: Mesh / Braided Sleeving
-
Supplier: BRIM Electronics, Inc.
Description: Flat tinned copper braid, per MIL SPEC. QQ-B-575F, A-A-59569A, 95% minimum shielding coverage. Conductors are annealed tinned copper. Suitable for EMI & RFI removal, grounding strap, bonds, leads and flexible connectors/connections.
- Conduit Diameter: 0.437 to 1.375 inch
- Shielding Product: Cable Shielding / Shielded Braiding, Conduit / Sleeving
- Form Factor / Shape: Tubing
-
Supplier: DigiKey
Description: "Sleeve 0.472"" (12.00mm) X 164' (50.00m) Silver, Black"
- Length: 1,968 inch
- Operating Temperature: -40 to 175 C
- Features: EMI / RFI Shielding
- Material: Polyester (PET / PBT)
-
Supplier: LAPP
Description: The SKINDICHT® SHVE is a compact strain relief cable gland with a cylindrical grounding sleeve designed to provide maximum EMC protection when used with copper- and steel-shielded cables.
- Opening Diameter: 0.158 to 1.017 inch
- Pressure Rating: 145.0377 psi
- Temperature Range: -4 to 176 F
- Material: Brass
-
Supplier: BRIM Electronics, Inc.
Description: DESCRIPTION: Flat tinned copper braid, per MIL SPEC. QQ-B-575F, A-A-59569C, 95% minimum shielding coverage. Conductors are annealed tinned copper. Suitable for EMI & RFI removal, grounding straps, bonds, leads, and flexible connectors.
- Diameter: 0.046 to 1.5 inch
- Material: Copper
- Sleeving: Mesh / Braided Sleeving
-
Supplier: CableOrganizer.com, Inc.
Description: Whether you have rodents, cats, dogs, or other animals biting at your wires or a need for EMI/RFI shielding, our metal braided sleeving could be the answer for you. Braided from tin (Sn) coated copper (Cu), it is both flexible and strong, with superior EMI protection.
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: FAN EMI FILTER SHIELD 40MM METAL Product overview: QSB-40-01 from Qualtek Electronics Corp. is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing
- Filter Category: Active Filter
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: ASAP Semiconductor LLC
Description: CONN MOD RJ45 W/FERRITE SLEEVE Jack 8p8c (RJ45 Ethernet) 1 1 Through Hole 90¦ Angle (Right) Solder Shielded EMI Finger - Board Guide Filter Does Not Contain LED Bulk
- Features: Board Mount Connector
- Gender: Female / Jack
-
Supplier: L-com, Inc.
Description: both large and small projects. Order online today! Features 22 AWG conductors ensure cable longevity Jacket: Black PVC Spiral shielding defends against EMI/RFI Used to build TS (Tip/Sleeve) style instrument cables Application PA systems Pro Audio Electric guitar
- Cable Length: 500 ft
- Product Category: Bulk Cable
-
Supplier: ASAP Semiconductor LLC
Description: CONN MOD RJ11 W/FERRITE SLEEVE Jack 6p6c (RJ11 RJ12 RJ14 RJ25) 1 1 Through Hole 90¦ Angle (Right) Solder Shielded EMI Finger - Board Lock Filter Does Not Contain LED Bulk
- Features: Board Mount Connector
- Gender: Female / Jack
-
Supplier: AENOR
Description: Aerospace series - Electrical cables, installation - Self-wrapping shielding (EMI) protective sleeve - Part 001: Technical specification
-
Supplier: AENOR
Description: Aerospace series - Electrical cables, installation - Self-wrapping shielding (EMI) protective sleeve - Part 004: Open sleeve - Outside pressurized area - EMI protection 10 kA - Temperature range – 65 °C to 200 °C - Product standard (Endorsed by AENOR in April of
-
Supplier: AENOR
Description: Aerospace series - Electrical cables, installation - Self-wrapping shielding (EMI) protective sleeve - Part 003: Open sleeve - Inside pressurized area - EMI protection 5 kA - Temperature range - 65 °C to 200 °C - Product standard (Endorsed by AENOR in April of
-
Supplier: AENOR
Description: Aerospace series - Electrical cables, installation - Self-wrapping shielding (EMI) protective sleeve - Part 004: Open sleeve - Outside pressurized area - EMI protection 10 kA - Temperature range - 65 °C to 200 °C - Product standard (Endorsed by Asociación Española
-
Supplier: Glenair, Inc.
Description: that includes innovative lightweight heat shrink boot technologies as well as heat shrink termination sleeves for grounding and EMC.
- Features: EMI / RFI Shielding, Heat Shrink Tubing
- Sleeving: Shrink Tubing
Magnetic Shielding
(65 Companies)
Protective Sleeving
(271 Companies)
EMI and RFI Shielding
(573 Companies)
Aramid Fibers and Fabrics
(99 Companies)