Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Pulse Electronics Corporation
Description: Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10GBASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while
- Operating Temperature: -40 to 125 C
- Standards: RoHS Compliant
- Category: Signal / RF Transformer
-
Supplier: RS Components, Ltd.
Description: WE-LAN 10/100 Base-T SMT Transformer 1 P
- Operating Temperature: 0 C
- Standards: RoHS Compliant
- Category: Signal / RF Transformer
- Features: Surface Mount Technology (SMT)
-
Supplier: Newark, An Avnet Company
Description: TRANSFORMER, MODULE, ETHERNET; Transformer Type:10/100 Base-T; No. of Ports:1 Port; Transformer Mounting:Surface Mount; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:-; Isolation Voltage:1500Vrms; TurnsRoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: ETHERNET TRANSFORMER, 1:1, 350UH, SMD; No. of Ports:1 Port; Turns Ratio:1:1; Inductance:350µH; Isolation Voltage:5kV; Transformer Mounting:Surface Mount; Operating Temperature Min:-; Operating Temperature Max:70°C; Product Range:- RoHS Compliant: Yes
-
Supplier: Premier Magnetics, Inc.
Description: — Designed for Use on Power Over Ethernet (PoE) Applications — Transformers for PoE Power Devices (PD) Multiple Power Ratings Available from 3W to 60W Designed to meet IEEE 802.3 Standards Premier Magnetics offers a wide range of PoE transformers to support the power circuit
- Maximum Primary Voltage Rating: 18 to 57 volts
- Maximum Secondary Voltage Rating: 11 to 15 volts
- Maximum Secondary Current Rating: 0.02 amps
- Power Rating (Watts): 25 watts
-
Supplier: Newark, An Avnet Company
Description: ETHERNET TRANSFORMER/CHOKE
-
Supplier: RCD Components, Inc.
Description: LAN ETHERNET ISOLATION TRANSFORMERS Economical Low leakage inductance and interwinding capacitance Fast rise time: 3nSec typical Low profile 16-pin DIP (14-pin available) Surface mount design available Choice of turns ratio, 1:1 or 2:1
- DCR: 0.3 to 0.45 ohms
- Other Transformer Types / Applications: Isolation Transformer, Telecom / LAN Transformer
- Mounting: PC / PCB Mount
- Category: Signal / RF Transformer
-
Supplier: Utmel Electronic Limited
Description: Transformer: Ethernet; SMD; -2dB
- Category: Signal / RF Transformer
-
Supplier: Utmel Electronic Limited
Description: Transformer: Ethernet; SMD; 1.2dB
- Category: Signal / RF Transformer
-
Supplier: Coilcraft, Inc.
Description: Coilcraft’s 1812TRX Ethernet isolation transformer features a fully automated construction, not only reducing cost but also increasing reliability. Its compact surface mount package measures just 4.7 x 3.31 x 3.1 mm, significantly smaller than traditional hand wound toroidal
- Operating Temperature: -40 to 125 C
- Cooling Method: Dry-type / Air Cooled
- Other Transformer Types / Applications: Isolation Transformer
- Features: Other, Surface Mount Technology (SMT), Toroidal Core
-
Supplier: Acme Chip Technology Co., Limited
Description: POWER OVER ETHERNET TRANSFORMER
- Maximum Primary Voltage Rating: 33 to 57 volts
- Mounting: Chip Transformer
- Category: Signal / RF Transformer
-
Description: POWER OVER ETHERNET TRANSFORMER
- Operating Temperature: -40 to 125 C
- Maximum Primary Voltage Rating: 33 to 57 volts
- Mounting: Chip Transformer
- Category: Signal / RF Transformer
-
Supplier: Coilcraft, Inc.
Description: Developed for STMicroelectronics ST PM8804 and ST PM8805 Optimized for STMicroelectronics high-power PoE PD controller evaluation board STEVAL-POE00xV1 Designed to meet IEEE802.3bt standard Perfect solution for high power PoE applications including Smart Building and IoT
- Operating Temperature: -40 to 125 C
- Cooling Method: Dry-type / Air Cooled
- Other Transformer Types / Applications: Isolation Transformer
- Features: Other, Toroidal Core
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: Pulse Electronics Category: Transformers Pulse Transformers Series: HX5200NLT Product Status: Active Transformer Type: LAN 1G Base-T, Power over Ethernet (PoE) Inductance: 350µH Mounting Type: Surface Mount Size /
- Category: Signal / RF Transformer
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Transformers - Audio Transformers Part Status: Obsolete Capacitance: 0.22μF Tolerance (+ or -): 5% Voltage - Rated: 1.3VDC Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C Features: Jack Modular Connector 8p8c (RJ45, Ethernet)
- Operating Temperature: -40 to 85 C
- Category: Signal / RF Transformer
-
Description: DISCRETE ETHERNET MAGNETICS SING
- Operating Temperature: -40 to 105 C
- Mounting: Chip Transformer
- Category: Signal / RF Transformer
-
Supplier: Win Source Electronics
Description: Manufacturer: Würth Elektronik Category: Transformers -Switching Converter, SMPS Transformers Series: WE-PoE Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: For DC/DC Converters Applications: Power Over Ethernet (PoE) Intended Chipset: LM5070, LM5071,
- Category: Signal / RF Transformer
-
Supplier: Acme Chip Technology Co., Limited
Description: DISCRETE ETHERNET MAGNETICS SING
- Operating Temperature: -40 to 105 C
- Mounting: Chip Transformer
- Category: Signal / RF Transformer
-
Supplier: Coilcraft, Inc.
Description: Flyback and forward transformers for PoE applications up to 72 W Operates with 9 – 57 V input (POE21, 22, 24, 33, 35 and 38) Operates with 33 – 57 V input (POE23, 30, 36, 53, 70 and 72) Dual outputs can be configured as one single higher power output AEC-Q200 Grade 1 (-40°C to +125°C)
- Operating Temperature: -40 to 125 C
- Power Rating (Watts): 22 watts
- Cooling Method: Dry-type / Air Cooled
- Other Transformer Types / Applications: Isolation Transformer
-
Supplier: Radwell International
Description: DATACOM TRANSFORMER, 10/100 BASE-TX; ETHERNET APPLICATION(S), 1CT:1CT; 1CT:1CT, SMD. FREE 2 YEAR RADWELL WARRANTY
- Category: Power / Power System / Distribution Transformer
-
Supplier: VAST STOCK CO., LIMITED
Description: Audio Transformers / Signal Transformers ETHERNET BACKPLANE 8P ISO MOD SMD
-
Supplier: ODG (Origin Data Global)
Description: POWER OVER ETHERNET TRANSFORMER
- Features: Other, Surface Mount Technology (SMT)
- Category: Signal / RF Transformer
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1232761-SM13126PEL Category: Transformers>Pulse Transformers Series: Automotive, AEC-Q200, SM Package: Tape & Reel Transformer Type: LAN 10/100 Base-T, Power over Ethernet (PoE) Inductance: 350µH Height - Seated (Max): 0.222" (5.65mm) Standard
- Operating Temperature: -40 to 85 C
- Features: Other, Surface Mount Technology (SMT)
- Category: Signal / RF Transformer
-
Supplier: DigiKey
Description: 350µH LAN, Power over Ethernet (PoE) Pulse Transformer Surface Mount
- Mounting: Chip Transformer
- Features: Connectorized, Surface Mount Technology (SMT)
- Other Transformer Types / Applications: Pulse Transformer
- Category: Signal / RF Transformer
-
Supplier: Radwell International
Description: TRANSFORMER, ISOLATION FOR ETHERNET 16 PIN SMD. FREE 2 YEAR RADWELL WARRANTY
- Category: Power / Power System / Distribution Transformer
-
Supplier: Trigon Components, Inc.
Description: SERIES YLTP DESCRIPTION Power Over Ethernet (PoE) Magnetics-10/100 Base-TX VoIP Magnetics Modules RATING 350uH OCL, 8mA DC Bias WITHSTAND VOLTAGE 1500Vrms WORKING TEMPERATURE 0 deg C to +70 deg C PACKAGE SMD FEATURE - PoE Compatible - Surface Mount - Optional Pin-Outs - Cost Effective -
- Operating Frequency Range: 1,000,000 to 100,000,000 Hz
- Operating Temperature: 0 to 70 C
- Insertion Loss: -1.4 dB
- Mounting: PC / PCB Mount
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: TRANSFMR AUI ETHERNET LAN 16SOIC Product overview: PE-65728 from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement
- Operating Temperature: 0 to 70 C
- Features: Other
- Category: Signal / RF Transformer
-
Supplier: VAST STOCK CO., LIMITED
Description: Modular Connectors / Ethernet Connectors RJI RJ45 jack w/ transformer 10 Gbit
- Connector Type: Modular Connector and RJ Connector
-
Supplier: DigiKey
Description: KIT ETHERNET 100B-TX INDUSTRIAL
-
Supplier: Powell Electronics, Inc.
Description: Harting 1Gbit RJ45 Jack w/ transformer
- Connector Type: Modular Connector and RJ Connector
-
Supplier: Qualitrol Company, LLC
Description: Advanced transformer monitor for all parameters required to accurately track and control power transformers. New capabilities of the device such as data logging, event recording and dynamic loading analysis help to optimize loading and maximize asset life. Features 10 relays (1
-
Supplier: Moxa Inc.
Description: 10/100BaseT(X) auto-negotiation and auto-MDI/MDI-X Link Fault Pass-Through (LFP) Power failure alarm by relay output (LV model only) -40 to 85°C operating temperature range Redundant dual DC power inputs Integrated high-reliability power supply eliminates the need for external power
- Network: 100Base-FX, 100Base-TX, 10Base-T
- Features: LED Indicator, Rack Mountable, Stackable
- Form Factor: Module
- Connector: RJ-45, SC Multimode, SC Single Mode, ST Multimode, ST Single Mode
-
Supplier: Rego Electronics Inc.
Description: 1xN ports, Speed at 10BASE-T, 100BASE-TX & 1000BASE-T available Features & Benefits - Simplify circuitry design and save PCB space Transformer modular design offers high quality and high reliability, customization available Target Market - Network Appliance, Industrial Ethernet,
- Features: Board Mount Connector
- Gender: Female / Jack
- Category: Modular Connector and RJ Connector
- Connector Type: RJ-45
-
Supplier: Qualitrol Company, LLC
Description: OCUs (Optical Converter Units) that can support 1 to 6 sensors each Independent system enclosure for 609 base unit and one OCU 1 Ethernet switch (fiber-optic or copper) for each external OCU Applications The 609 PDM is used to continuously assess the performance of insulation in a power
-
Supplier: Allied Electronics, Inc.
Description: Features: <40 V Let Though Voltage 2030 Joules/3400 eP Joules 11 Outlet, 8 Ft. Power Cord, Phone Splitter, Coax and Network Protection Transformer Block Spaces 8 Ft. Power Cord with Right-Angle Plug Fax/Phone (DSL Compatible) Splitter with Surge Protection Ethernet Protection
Find Suppliers by Category Top
Featured Products Top
-
Triad Magnetics manufactures custom RF transformers to match your specifications including designs for LAN, ISDN, xDSL, VOIP and other data applications. (read more)
Browse Datasheets for Triad Magnetics -
The WE-LAN 10/100 Base-T Pulse Transformer from Würth Elektronik is a highly reliable component optimized for LAN networking. Its robust design (read more)
Browse Transformers Datasheets for Win Source Electronics -
over Ethernet (PoE, PoE+, and PoE++). With over 15 years of LAN magnetics design and manufacturing experience, the Taoglas LAN transformers team is committed to continuously improving and designing better solutions to meet the various needs of customers for their network applications (read more)
Browse Power Transformers Datasheets for DigiKey -
Rego provides a new series of Low Profile RJ45 with 10G-5G-2.5G BASE-T Transformer Integrated Jacks. They are high-performance 10Gbps ethernet capacity. They have a strong, stable and long-distance connection, flexible, reliable. Also, these products can solve the network distance (read more)
Browse Modular Connectors and RJ Connectors Datasheets for Rego Electronics Inc. -
-implemented AES encryption, RSA/ECC signatures, SHA256/HMAC, SM2/3/4, secure boot, and eFuse key storage. IoT Application Enablement: IPv6/IPv4 stack, remote network management, automatic transformer and meter (read more)
Browse RF Modules Datasheets for Nova Technology(HK) Co.,Ltd -
-powered from any of the lines. Module power consumption is low and does not affect measured power and energy. Both modules can interface to higher voltages with the use of voltage transformers and scaling factors configured in the module. Phase current inputs have an industry-standard range of 0 (read more)
Browse Data Input Modules Datasheets for Dataforth Corporation -
CNC Voltage Stabilizer Data Center Power Protection Transformer and Voltage Stabilizer (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd
Conduct Research Top
-
How to Make a PoE PD System More Efficient by Using a Flyback Converter
PoE sends power over the Ethernet cable by injecting 50 V DC into the center taps of the Ethernet transformers. Power is sent via two or four twisted pairs of cables. One of the key aspects of the IEEE standard is that it allows power to be injected from the Ethernet switch to both positive
More Information Top
-
Product Index
Power Transformers; Telecom Transformers; Ethernet Transformers and Connector Modules; Current Sensors; Adapters and Power Supplies.
-
Datasheet for TS802C04, Schottky barrier diode. TS802C04 .pdf : 1.000.000 datasheets for Electronic Components and Semiconductors
10 BASE-T SMD ETHERNET TRANSFORMER .
-
2010 Index IEEE Transactions on Magnetics Vol. 46
Electromagnetic Modeling of Eth- ernet Transformers ; TMAG Feb. 2010 563-569 Bowler, J. R., see Theodoulidis, T., TMAG April 2010 1034-1042 Braganca, P. M., see Pisana, S., TMAG June 2010 1910-1913 Bras, N. B., Martins, R. C., Serra, A. C…
-
lan magnetics - offers from lan magnetics manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : high frequency transformer, gigabit ethernet transformer ] .
-
A system for Ethernet signal transmission via VLC lighting LED link
Ethernet transformer t- Up Link .
-
Lightning surge damage to Ethernet and POTS ports connected to inside wiring
However, virtually all commercially available Ethernet transformers are rated by their manufacturers to have 1500 VRMS isolation.
-
JEC 61850 - A Practical Application Primer for Protection Engineers
However, a pair of redundant IEC 61850 Ethernet transformer .
-
INTEGRATED 100-V IEEE 802.3af PD AND DC/DC CONTROLLER
…TMR FREQ GATE COM RSN AUX RSP FB COMP VBIAS VDD VBIAS SEN 58V 0.1 mF RDET RCLASS VDD VSS CLASS DET Low Voltage Isolated Output CBIAS MODE SENP BL RTN From Spare Pairs or Transformers From Ethernet Transformers TPS23750 TPS23770 .
Indicates content that may require registration and/or purchase.