-
Supplier: Texas Instruments
Description: Wideband, FET-Input Operational Amplifier 8-SOIC -40 to 85
- Minimum Closed-Loop Gain (AVCL): 1 V/V
- Supply Voltage (VS): 10 to 30 volts
- Input Offset Voltage (VOS): 4 millivolts
- Quiescent Current (IQ): 11,700 microamps
-
Supplier: Texas Instruments
Description: General Purpose FET-Input Operational Amplifiers 16-SOIC
- Supply Voltage (VS): 9 to 36 volts
- Input Offset Voltage (VOS): 1 millivolts
- Quiescent Current (IQ): 1,750.0000000000002 microamps
- CMRR: 70 dB
-
Supplier: Texas Instruments
Description: Low Cost FET-Input Operational Amplifiers 14-PDIP
- Supply Voltage (VS): 4.5 to 36 volts
- Input Offset Voltage (VOS): 3 millivolts
- Quiescent Current (IQ): 270 microamps
- CMRR: 74 dB
-
-
Supplier: Texas Instruments
Description: Low Cost FET-Input Operational Amplifiers 8-PDIP
- Supply Voltage (VS): 4.5 to 36 volts
- Input Offset Voltage (VOS): 3 millivolts
- Quiescent Current (IQ): 270 microamps
- CMRR: 76 dB
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Device Type: Operational Amplifiers
- Features: Other
-
Supplier: Advanced Linear Devices, Inc.
Description: General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP
- Supply Voltage (VS): 6.5 to 10 volts
- Supply Current (IS): 5 milliamps
- Input Bias Current (IBIAS): 0.000029999999999999997 µA
- Gain-Bandwidth Product (GBW): 2.1 MHz
-
Supplier: Advanced Linear Devices, Inc.
Description: CMOS Amplifier 2 Circuit Push-Pull, Rail-to-Rail 8-PDIP
- Supply Voltage (VS): 6.5 to 10 volts
- Supply Current (IS): 3.25 milliamps
- Input Bias Current (IBIAS): 0.00002 µA
- Gain-Bandwidth Product (GBW): 2.1 MHz
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: SOT-23-5 FET InputAmplifiers ROHS
- Standards and Certifications: RoHS Compliant
- Package Type: SOT, SOT23
-
Supplier: Accuris
Description: MICROCIRCUIT, HYBRID, LINEAR, HIGH SPEED, FET INPUT, OPERATIONAL AMPLIFIER
-
Supplier: Accuris
Description: MICROCIRCUIT, LINEAR, DUAL, LOW POWER, FET-INPUT OPERATIONAL AMPLIFIER, MONOLITHIC
-
Supplier: Accuris
Description: MICROCIRCUIT, HYBRID, LINEAR, DIFFERENTIAL OPERATIONAL AMPLIFIER, FET INPUT
-
Supplier: VAST STOCK CO., LIMITED
Description: Operational Amplifiers - Op Amps Low Cost FET-Input Oper Amplifier
- Device Type: Operational Amplifiers
- Features: Other
-
Supplier: VAST STOCK CO., LIMITED
Description: High Speed Operational Amplifiers High Speed FET-Input Oper Amplifier
- Device Type: Operational Amplifiers
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: J-FET INPUT OPERATIONAL AMPLIFIER Product overview: NJM062M from NJR Corporation/NJRC is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and
- Device Type: Operational Amplifiers
-
Amplifier and Comparator Chips - Low Voltage Operation Ground Sense Operational Amplifier -- TLR342FSupplier: ROHM Semiconductor USA, LLC
Description: TLR342F is a dual CMOS operational amplifier with low supply voltage operation and output full swing. It is suitable for battery-operated equipment. The FET input stage provides low input bias current. It is capable to use for sensor applications.
- Minimum Closed-Loop Gain (AVCL): 110 V/V
- Supply Voltage (VS): 1.8 to 5.5 volts
- Supply Current (IS): 0.15 milliamps
- Input Offset Voltage (VOS): 4 millivolts
-
Supplier: Newark, An Avnet Company
Description: IC, OP AMP, FET INPUT; No. of Amplifiers:4 Amplifier; Bandwidth:1MHz; Slew Rate:10V/µs; Supply Voltage Range:± 4.5V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
-
Supplier: ROHM Semiconductor GmbH
Description: TLR342F is a dual CMOS operational amplifier with low supply voltage operation and output full swing. It is suitable for battery-operated equipment. The FET input stage provides low input bias current. It is capable to use for sensor applications.
- Minimum Closed-Loop Gain (AVCL): 110 V/V
- Supply Voltage (VS): 1.8 to 5.5 volts
- Supply Current (IS): 0.15 milliamps
- Input Offset Voltage (VOS): 4 millivolts
-
Supplier: Newark, An Avnet Company
Description: IC, OP AMP, HIGH VOLTAGE, FET INPUT; No. of Amplifiers:1 Amplifier; Bandwidth:2MHz; Slew Rate:15V/µs; Supply Voltage Range:± 10V to ± 45V; Amplifier Case Style:TO-99; No. of Pins:8Pins; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: OP AMP, QUAD FET-INPUT, SMD, 4132; No. of Amplifiers:4 Amplifier; Bandwidth:8MHz; Slew Rate:20V/µs; Supply Voltage Range:± 2.5V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
-
Supplier: ROHM Semiconductor USA, LLC
Description: LMR342FVJ is a dual channel CMOS Op-Amp. It is suitable for the application of battery equipment by low supply voltage operation and low supply current. low Input bias current is 1pA(Typ) by MOS-FET input stage. It is capable to use for sensor amplifier.
- Minimum Closed-Loop Gain (AVCL): 110 V/V
- Supply Voltage (VS): 2.7 to 5.5 volts
- Supply Current (IS): 0.21 milliamps
- Input Offset Voltage (VOS): 5 millivolts
-
Supplier: Allied Electronics, Inc.
Description: AMPLIFIER, JFET INPUT OPERATIONAL, +/- 18 V (MAX.), 5 MA (TYP.) @ +25C SUPPLY, 8 pin dip These are the first monolithic JFET input operational amplifiers to incorporate well matched, high voltage JFETs on the same chip with standard bipolar transistors
-
Supplier: Utmel Electronic Limited
Description: Single Channel, High Performance, 27 V, 140 MHz, RRIO FET Input Op Amp 8-SOIC -40 to 125
- Supply Voltage (VS): 5 volts
- Supply Current (IS): 3.7 milliamps
- Input Bias Current (IBIAS): 20 µA
- Gain-Bandwidth Product (GBW): 70 MHz
-
Supplier: Radwell International
Description: OPERATIONAL AMPLIFIER, 7-30 V, OPERATING SUPPLY CURRENT: 1.4 MA, OUTPUT CURRENT PER CHANNEL: 10 MA, GAIN BANDWIDTH PRODUCT: 3 MHZ, SLEW RATE: 3 V/US, INPUT OFFSET VOLTAGE: 6 MV, 4 CHANNEL, SOIC-14, SMD/SMT, LOW-NOISE FET-INPUT. FREE 2 YEAR RADWELL WARRANTY
- Device Type: Operational Amplifiers
-
Supplier: Utmel Electronic Limited
Description: High Performance Low Cost Rail-to-Rail Input/Output HV FET Op Amps 8-VSSOP -40 to 125
- Supply Voltage (VS): 5 volts
- Supply Current (IS): 3.7 milliamps
- Input Bias Current (IBIAS): 0.00034 µA
- Gain-Bandwidth Product (GBW): 70 MHz
-
Supplier: Richardson RFPD
Description: Dual, 16 MHz, Rail-to-Rail FET Input Amplifier
- Supply Voltage (VS): 3 to 36 volts
- CMRR: 82 dB
- Gain-Bandwidth Product (GBW): 16 MHz
- Slew Rate (SR): 25 V/µs
-
Supplier: Rochester Electronics
Description: OPA656 Wideband, Unity Gain Stable FET-Input Operational Amplifier
- Device Type: Operational Amplifiers, Video / Wideband Amplifiers
- Features: Other
- Standards and Certifications: RoHS Compliant
- Package Type: SOIC
-
Description: HIGH SPEED FET-INPUT OPERATIONAL
- Supply Voltage (VS): 10 volts
- Slew Rate (SR): 0.001 V/µs
- Features: Last Shipments, Other
-
Supplier: DigiKey
Description: HIGH SPEED FET-INPUT OPERATIONAL
- Supply Current (IS): 11.5 milliamps
- Slew Rate (SR): 1,000 V/µs
- Operating Temperature: -40 to 85 C
- Device Type: Buffer, Instrumentation Amplifiers, Operational Amplifiers
-
Supplier: Win Source Electronics
Description: Manufacturer: Nisshinbo Micro Devices Inc. Alternative Parts (Cross-Reference): Cross Category: Integrated Circuits (ICs) Linear Amplifiers Instrumentation, OP Amps, Buffer Amps Package: Tape & Reel (TR) Product Status: Obsolete Amplifier Type: J-FET Number of Circuits: 4 Gain
- Supply Current (IS): 0.2 milliamps
- Input Offset Voltage (VOS): 3 millivolts
- Input Bias Current (IBIAS): 0.000002 µA
- Gain-Bandwidth Product (GBW): 1 MHz
-
Supplier: ValueTronics International, Inc.
Description: The Tektronix AM501 is one of our used Operational Amplifiers. Additional Features: High input impedance (FET) High slew rate A wide range of input and output voltage High output current Applications: impedance transformation amplification summing The Textronix
-
Supplier: Win Source Electronics
Description: Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1050804-KF347 Packaging: Tube/Rail Number of Circuits: 4 Mounting: Through Hole Amplifier Type: J-FET Slew Rate: 13 V/μs Current - Input Bias: 50pA Voltage - Input Offset: 5mV Categories: Integrated Circuits
- Supply Current (IS): 7.199999999999999 milliamps
- Input Offset Voltage (VOS): 5 millivolts
- Input Bias Current (IBIAS): 0.00005 µA
- Gain-Bandwidth Product (GBW): 4 MHz
-
Supplier: Acme Chip Technology Co., Limited
Description: HIGH-QUALITY SOUND, J-FET INPUT
- Supply Voltage (VS): 7 volts
- Features: Other
-
Supplier: ODG (Origin Data Global)
Description: OPA131 GENERAL PURPOSE FET-INPUT
- Supply Voltage (VS): 9 volts
- Input Offset Voltage (VOS): 0.2 millivolts
- Input Bias Current (IBIAS): 0.000005 µA
- Gain-Bandwidth Product (GBW): 4 MHz
-
Supplier: Hamamatsu Photonics Europe
Description: such as analytical equipment and measurement equipment. The photosensitive area of the photodiode is internally connected to the GND terminal making it highly resistant to EMC noise. Features - Use low power consumption FET input operational amplifier - Built-in Rf=1 GΩ
- Spectral Response Range: 190 to 1,100 nm
- Active Area Diameter or Length: 5.8 mm
- Active Area Height: 5.8 mm
- Photodiode Material: Silicon
-
Supplier: Infineon Technologies AG
Description: control concept with PWM input Robust motor connection pins (12 V-48 V) 3 integrated current sense amplifiers Configurable reference voltage for CSA Support of self-test features Passive clamping of external FETs Current source-controlled output stage TQFP-48 (9x9 mm2) Diverse
- Supply Voltage: 4.2 to 36 volts
- Operating Temperature: -40 to 175 C
- Features: Other
- Packing Method: Tape Reel
Find Suppliers by Category Top
Featured Products Top
-
can operate from an input supply as low as 1 V after startup. The EVAL-LTC7893-AZ evaluation circuit features the LTC7893 synchronous boost controller that can be used to drive logic-level silicon FETs for an operational input range of 8 V to 36 V at a 500 kHz switching (read more)
Browse IC Switching Voltage Regulators Datasheets for DigiKey -
screw terminal and bus-bar connections. These industrial supplies are ideal for use in many applications requiring reliable 12V, 24V or 48V bulk power. Operating efficiencies of 90 to 93% minimizes waste heat dissipation and eases system cooling requirements. With a universal input (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
ADI's MAX17614 ideal diode/power source selector device offers adjustable protection boundaries for systems against positive and negative input faults up to +60 V and -65 V and output load current up to 3 A. The device features two internal nFETs connected in series with a low (read more)
Browse Power Supplies Datasheets for DigiKey -
The ALD2706 from Advance Linear Devices is a dual monolithic CMOS operational amplifier (op-amp), optimized for a broad range of analog applications. It offers rail-to-rail I/O voltage ranges and draws max 80µA at 5V. The op amp is designed for +5V (read more)
Browse Operational Amplifiers Datasheets for Advanced Linear Devices, Inc. -
(8 µVRMS) makes this device an ideal solution for applications where clean voltage rails are critical for system performance (power operational amplifiers, analog-to-digital/digital-to-analog converters, and other precision analog circuitry). The device (version B) implements power (read more)
Browse Linear Actuators Datasheets for DigiKey -
phase input. This industrial power supply is ideal for use in many applications including test and measurement equipment, semiconductor fabrication, additive manufacturing, printers, lasers and RF power amplifiers. The high voltage, three-phase input avoids the requirement for costly step down (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
KRYTAR Hybrid Couplers are passive devices used to perform many functions, including splitting and combining signals in amplifiers, switching circuits, and antenna beam-forming networks used (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
required to power operational amplifiers and related circuits. They may be mounted directly on printed circuit board assemblies, simplifying system layout and minimizing the connectors and wiring required. May be used in series.No derating or heat sinking required.Short circuit protected. 6. Mini (read more)
Browse Linear Power Supplies Datasheets for Acopian Power Supplies -
operating contact terminals, a relay may be used for the management of a single control signal or multiple. With their control of signals and their operational characteristics, relays also may convert smaller electrical inputs into larger outputs, increasing their uses and abilities. Capable of being (read more)
Browse Electromechanical Relays Datasheets for ASAP Semiconductor LLC -
. Hot-pluggable BNC input channels for fast setup Independent voltage and charge amplifiers per channel (read more)
Browse Shaker Controllers Datasheets for ECON Technologies Co.,Ltd
Conduct Research Top
-
A Guide to Using FETS for Sensor Applications
In particular, low noise JFETs exhibit low input gate currents that are desirable when working with high impedance devices at the input or with high value feedback resistors (e.g., >=1M ). Operational amplifiers (op amps) with bipolar transistor input stages have much higher input noise currents