Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ValueTronics International, Inc.
Description: The 35660A is a 102 kHz signal analyzer from HP. Engineers use signal analyzers to combine the capabilities of spectrum and vector signal analyzers. A signal analyzer is a piece of electronic test equipment that takes measurements of power, magnitude, distortion, phase
- Frequency Range: 102 kHz
-
Supplier: ValueTronics International, Inc.
Description: The 70820A is a used analyzer from Agilent. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need
-
Supplier: ValueTronics International, Inc.
Description: The UPD is a 20 kHz Audio Analyzer from Rohde & Schwarz. With an audio spectrum analyzer, measure frequency response, level and gain, phase intermodulation distortion, signal-to-noise ratio, crosstalk, time domain display, and total harmonic distortion plus noise. Addtitional Features:
-
-
Supplier: ValueTronics International, Inc.
Description: The 8590D is a 1.8 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer,
- Frequency Range: 1,800,000 kHz
-
Supplier: OROS
Description: efficiency, OROS 3-Series analyzers innovate in both hardware and software architectures.NVGate®, the OROS Noise and Vibration software platform, controls all the analyses and measurements carried out by OR36. As part of OR3X analyzers range, OR36 benefits from the innovative functions
- Frequency Range: 2 to 102.4 kHz
- Number of Input Channels: 4 to 16
- Dynamic Range: 120 dB
- Number of Output Channels: 2
-
Supplier: Siglent Technologies NA, Inc.
Description: The SIGLENT SSA5000A spectrum analyzers are powerful and flexible tools for complex RF spectrum and signal analysis. With the capability of real-time spectrum analysis, the analyzer can provide multi-dimensions data displays, and advanced triggering to solve modern RF spectrum
- Frequency Range: 9 to 26,500,000 kHz
- Dynamic Range: 200 dB
- Operating Temperature: 32 to 122 F
- Operating Humidity: 75 to 95 %
-
Supplier: OROS
Description: OR35 is the portable real-time multi-analyzer that integrates the best of sound & vibration analysis technology in a truly mobile instrument. OR35 is the synthesis of the ultimate OR3x technology and OROS' wealth of experience of measurement. Designed to be the best for field operations, OR35
- Frequency Range: 2 to 102.4 kHz
- Number of Input Channels: 2 to 8
- Dynamic Range: 120 dB
- Number of Output Channels: 2
-
Supplier: MachineSaver, Inc.
Description: The Portable Vibration Analyzer is a data collector, multichannel, FFT Analyzer made for Predictive Maintenance and machine diagnostics. The instrument can measure, process, show and store a wide variety of analysis modes. It can work as standalone or you can download the
-
Supplier: Teledyne LeCroy
Description: Teledyne Test Tools new T3SA3000 family of Spectrum Analyzers offers a frequency range of 9 KHz to either 2.1/3.2 GHz alongside many impressive features. With their light weight, small form factor, and user friendly interface, these Spectrum Analyzers take powerful and reliable
- Frequency Range: 100 to 3,200,000 kHz
- Operating Temperature: 32 to 122 F
- Test Type: Distortion
- Analysis Type: Fast Fourier Transform (FFT)
-
Supplier: Audio Precision
Description: The APx515 is a high performance audio analyzer optimized for production test. APx515 has a typical THD+N of –106 dB, a one million point FFT with 24-bit resolution, and 192K digital I/O. It is a best-in-class instrument for its speed, performance, automation, and ease-of-use. APx515
-
Supplier: Rohde & Schwarz USA, Inc.
Description: Although audio signals are mainly processed digitally nowadays, analog technology will remain a viable alternative that is continuously being enhanced. Therefore, both analog and digital measurements must be performed. The R&S®UPV audio analyzer is designed precisely for this purpose. The
-
Supplier: Siglent Technologies NA, Inc.
Description: SIGLENT SHA850A, a handheld portable spectrum analyzer and cable-and-antenna analyzer, is a powerful and flexible tool for those field and outdoor RF applications. With a frequency range up to 7.5 GHz, the analyzer delivers reliable automatic measurements and multiple modes of
- Frequency Range: 9 to 7,500,000 kHz
- Dynamic Range: 100 to 108 dB
- Operating Temperature: 32 to 122 F
- Operating Humidity: 75 to 95 %
-
Supplier: NTi Audio AG
Description: Pass/Fail result, creating a test workflow that is easy for the operator to understand. Detailed Analysis Fast Multi-Channel FFT The high-resolution FFT with 192 kHz sampling rate presents a detailed analysis of the audio frequency spectrum. FFT graph panels may be customized
-
Supplier: NTi Audio AG
Description: The Acoustilyzer AL1 is the predecessor of the XL2 Audio and Acoustic Analyzer. It is a handheld sound level meter and acoustic analyzer for measuring and monitoring sound pressure level, room acoustics and, optionally, speech intelligibility STIPA. Additionally it offers basic audio
-
Supplier: NTi Audio AG
Description: The XL2 Analyzer forms the unique combination of a state-of-the-art Sound Level Meter, a comprehensive Acoustic Analyzer as well as a powerful Audio Analyzer. A range of measurement microphones with an electronic data sheet are available to suit your requirements. Besides being
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-VS11 is a vibration meter, analyzer or sensor condition monitoring switch used to measure RMS value, peak value and frequency domain (FFT) of vibration velocity or acceleration piezoelectrically. This IP67-rated vibration monitoring switch features a red and green visual warning or
- Acceleration: 0.01019367991845056 to 101.9367991845056 g
- Frequency Range: 2 to 10,000 Hz
- Operating Temperature: -40 to 176 F
- Sensor Input: Accelerometer
-
Supplier: iba America LLC
Description: FFT analysis (frequency domain) Markers and intervals for straight-forward interactive analysis Additional components like reporting, maps or the automation of computations
- Use: Professional
- Operating System: Windows
-
Supplier: Transcat, Inc.
Description: Product Highlights Option 238 adds time gating capability to the FieldFox spectrum analyzer. With time gating, you can measure the spectrum of a periodic signal during a specified time interval. Pulsed-RF signals are an example of a periodic signal that can be measured with time gating. You
-
Supplier: Transcat, Inc.
Description: Product Highlights Option 238 adds time gating capability to the FieldFox spectrum analyzer. With time gating, you can measure the spectrum of a periodic signal during a specified time interval. Pulsed-RF signals are an example of a periodic signal that can be measured with time gating. You
-
Supplier: Fluke
Description: Series consists of the Fluke Norma 4000 Three-Phase Power Analyzer and the Fluke Norma 5000 Six-Phase Power Analyzer. These rugged, high-precision analyzers provide unmatched price performance for easy and reliable use in the field, or as a bench unit in laboratories and on test
-
Supplier: Audio Precision
Description: AUDIO PRECISION QUALITY FOR HEARING INSTRUMENTS The audio analyzer designed specifically for the needs of hearing instrument manufacturers. The APx511 Hearing Instrument Audio Analyzer is designed to meet the needs of hearing instrument manufacturers, providing the specific
-
Supplier: Transcat, Inc.
Description: methods have made it difficult to reliably detect interference sources. FieldFox’s real-time spectrum analyzer (RTSA) helps with interference detection. RTSA’s fast overlapping FFT processing technique allows gap-free measurements of signals as narrow as 12 μs, with full amplitude
-
Supplier: Yokogawa Corporation of America
Description: computer interface: GP-IB, Ethernet, RS-232 and USB Advanced computation function: Waveform computation, FFT analysis, waveform sampling data saving. The latest IEC61000-3-2 and IEC61000-3-12: Harmonic measurement The latest IEC61000-3-3 and IEC61000-3-11: Voltage fluctuation / flicker
- AC Voltage Range: 15 to 1,000 volts
- AC Current Range: 0.5 to 30 amps
- Frequency Ranges: 0.1 to 1,000,000 Hz
- Electrical Parameters: AC Current, AC Voltage, Frequency
-
Supplier: Erbessd Instruments
Description: The most complete Vibration Analysis Device’ DigivibeMX M20 is the Vibration analyzer with the most advanced functions in the market. With its intuitive interface you can make simple Vibration analysis as well as complex 3D ODS vibration simulations, DigivibeMX M20 is your best tool for
- Acceleration: 0.0001 to 100 g
- Linear Velocity: 0.000078740157480315 to 118.110236220473 in/sec
- Frequency Range: 0.32 to 15,000 Hz
- Number of Input Channels: 2 #
-
Supplier: Tradeport Electronics Group
Description: DSP for Measurements Based on FFT Computations DDS Signal Generator with Low Distortion Large LCD for Versatile Display Excellent Operability GP-IB Provided as Standard Floating Switching SINAD Measurement Two Input/Output Channels 100-step sequence memory, which can be divided into 10
-
Supplier: Red Pitaya, d.o.o.
Description: SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost.
- Frequency Range: 0 to 62,500 kHz
- Frequency Resolution: 1 Hz
- Number of Input Channels: 6
- Dynamic Range: 74 dB
-
Supplier: Audio Precision
Description: The APx525 is a two channel audio analyzer for R&D engineers and production technicians who want fast and easy audio test, but who may not need the ultra-high performance of AP’s 2700 Series nor require the multichannel capability of the APx585. APx525 has two balanced and two unbalanced
-
Supplier: Transcat, Inc.
Description: Product Highlights The GW Instek MDO-2102EX is a multi-functional mixed domain oscilloscope with a built-in spectrum analyzer and a dual channel 25 MHz arbitrary waveform generator. The MDO2102EX is equipped with an 8-inch display and features a bandwidth of 100 MHz. The oscilloscope provides
- Frequency Range: 100,000 kHz
-
Supplier: Erbessd Instruments
Description: The most complete Vibration Analysis Device’ DigivibeMX M20 is the Vibration analyzer with the most advanced functions in the market. With its intuitive interface you can make simple Vibration analysis as well as complex 3D ODS vibration simulations, DigivibeMX M20 is your best tool for
- Features: Automatic Test Reporting, Data Acquisition Capability, Parallel Multiple Testing, Remote Access (LAN, WAN)
- Applications: Shock & Vibration Test
-
Supplier: Hottinger Brüel & Kjær A/S
Description: 6 channel eDrive POWER ANALYZER GEN2tB: The POWER ANALYZER is a PC connected front end for testing inverter driven electrical machines and components. The PC then can display power results in real time, store results and raw data and analyze stored data in post process. The power
-
Supplier: Hottinger Brüel & Kjær A/S
Description: 9 channel eDrive POWER ANALYZER GEN4tB: The POWER ANALYZER is a PC connected front end for testing inverter driven electrical machines and components. The PC then can display power results in real time, store results and raw data and analyze stored data in post process.The power
-
Supplier: Hottinger Brüel & Kjær A/S
Description: 6 channel eDrive POWER ANALYZER GEN4tB: The POWER ANALYZER is a PC connected front end for testing inverter driven electrical machines and components. The PC then can display power results in real time, store results and raw data and analyze stored data in post process. The power
-
Supplier: Hottinger Brüel & Kjær A/S
Description: 6 channel eDrive POWER ANALYZER GEN7i: The POWER ANALYZER is a PC integrated system for testing inverter driven electrical machines and components. The integrated PC can display power results in real time, store results and raw data and analyze stored data in post process. It offers 6
-
Supplier: GAO Tek, Inc.
Description: This portable digital storage oscilloscope combines a digital oscilloscope, a logic analyzer, a FFT spectrum analyzer, an electronic counter and a clock Jitter analyzer into one unit.
-
Supplier: SAE International
Description: detection system including 64-pt FFT computations that provide required high-resolution DSP capability for detection and control. To help the system design, debugging, and evaluation, the virtual system prototyping consists of behavior analyzer which can provide the visualization of
Find Suppliers by Category Top
Featured Products Top
-
displacement. Thanks to the integrated real-time FFT analysis, the condition of a machine can be analyzed and determined during the measurement. The PCE-VM 20 vibration meter can evaluate and display signals from IEPE standard piezoelectric vibration sensors (read more)
Browse Vibration Measurement Instruments and Vibration Analyzers Datasheets for PCE Instruments / PCE Americas Inc. -
ibaAnalyzer is a powerful, intuitive, and versatile tool for data analysis within the iba system. It serves as the central component for computing and evaluating measurement data, offering both interactive and automated analysis. Licensed free of charge, it allows users to (read more)
Browse Engineering Analysis Software Datasheets for iba America LLC -
adds histogram and line graph display Maximum 1 Mpts enhanced FFT, supporting the spectrum analyzer functions of Amplitude spectrum, Power spectrum, Psd, Real part, Imaginary part, Phase spectrum 54 kinds of parameter measurement Mask and limit testing is a standard (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US
Conduct Research Top
-
Setting Up FFT Span And Resolution
The Fast Fourier Transform (FFT) converts time domain waveforms, acquired in an oscilloscope, into frequency domain spectra. This al-lows the oscilloscope to provide the same kind of information normally supplied by an RF spectrum ana-lyzer. The LeCroy WaveMaster TM Series oscilloscopes offer
-
Monitoring Reciprocating Gas Compressors with 4-20 mA LPS Vibration Sensors
analyzers that implement Fast Fourier Transform (FFT) mathematics on the vibration signal. In some instances, only a trained analyst can interpret the vibration data, effectively diagnose the problem(s) and make a final determination of the state of the equipment. Still, the success of vibration
More Information Top
-
Springer Handbook of Acoustics
This work has made good use of modern tools such as computers, holo- graphic interferometers, and fast Fourier transform ( FFT ) analyzers .
-
http://www.doiserbia.nb.rs/img/doi/0354-4656/2009/0354-46560901045V.pdf
The analysis of the measured data was performed using two FFT analyzers .
-
The Sound of Silence
In addition, FFT analyzers only show the respective averaged value, which is close to the middle between the highest and the lowest indication of that kind of noise.
-
Digital and Analogue Instrumentation: testing and measurement
Following from there, this chapter provides an overview of FFT techniques, as applied to dynamic signal analysers (or FFT analysers ) or DSOs where spectrum components of a time varying signal are to be displayed.
-
http://dspace.mit.edu/bitstream/handle/1721.1/7987/53014459-MIT.pdf?sequence=2
FFT Left Working: Input: Input: FFT Analyzer .
-
FFT Analyzers
Results for FFT Analyzers .
Indicates content that may require registration and/or purchase.