-
Supplier: PHOENIX CONTACT USA
Description: Lightning/surge arrester, according to type 1/2 / class I/II, for 1-phase power supply networks with combined PE and N installed in one conductor (L1, PEN).
- Operating Temperature: 104 to 131 F
- Device Type: Lightning Arrestor
- Features: Other
- Standards: RoHS Compliant, UL
-
Supplier: PHOENIX CONTACT USA
Description: Lightning/surge arrester, according to type 1/2 / class I/II, for 3-phase power supply networks with combined PE and N installed in one conductor (L1, L2, L3, PEN).
- Operating Temperature: 104 to 131 F
- Device Type: Lightning Arrestor
- Features: Other
- Standards: RoHS Compliant, UL
-
Supplier: PHOENIX CONTACT USA
Description: Plug-in surge arrester, in accordance with Type 2/Class II, for 2-phase power supply networks with combined PE and N installed in one conductor (3-conductor system: L1, L2, PEN), with remote indication contact.
- Operating Temperature: 104 to 176 F
- Mounting: DIN Rail
- Standards: RoHS Compliant, UL
-
-
Supplier: PHOENIX CONTACT USA
Description: Plug-in surge arrester, in accordance with Type 2/Class II, for 2-phase power supply networks with combined PE and N installed in one conductor (3-conductor system: L1, L2, PEN), with remote indication contact.
- Operating Temperature: 104 to 176 F
- Mounting: DIN Rail
- Standards: RoHS Compliant, UL
-
Supplier: TelephoneStuff.com
Description: - Future and return receipt requested - Speed keys for power users - System administrator passwords - Transfer to attendant - Trunk mapping - Voice detect - Volume control during message playback
-
Supplier: TelephoneStuff.com
Description: - Future and return receipt requested - Speed keys for power users - System administrator passwords - Transfer to attendant - Trunk mapping - Voice detect - Volume control during message playback
-
Supplier: TelephoneStuff.com
Description: - Future and return receipt requested - Speed keys for power users - System administrator passwords - Transfer to attendant - Trunk mapping - Voice detect - Volume control during message playback
-
Supplier: TelephoneStuff.com
Description: - Future and return receipt requested - Speed keys for power users - System administrator passwords - Transfer to attendant - Trunk mapping - Voice detect - Volume control during message playback
-
Supplier: Richardson RFPD
Description: The SKU 1100-003 is suitable for ultra-broadband or band specific high power applications. This amplifier utilizes silicon LDMOS power devices that provide high gain, wide dynamic range, low distortion and good linearity. Exceptional performance, long term reliability and high
-
Supplier: Computer Network Accessories, Inc.
Description: 5-900MHz 75 ohm MATV low cost DC power passing splitter. Die-cast Zinc construction with mounting tabs with screws and cast-in grounding block. Precision machined threads, anti-corrosion plating and Epoxy sealed. Suitable for indoor and outdoor applications. Power passive 5-900MHz
-
Supplier: Computer Network Accessories, Inc.
Description: 5-900MHz 75 ohm MATV low cost DC power passing splitter. Die-cast Zinc construction with mounting tabs with screws and cast-in grounding block. Precision machined threads, anti-corrosion plating and Epoxy sealed. Suitable for indoor and outdoor applications. Power passive 5-900MHz
-
Supplier: Computer Network Accessories, Inc.
Description: 5-900MHz 75 ohm MATV low cost DC power passing splitter. Die-cast Zinc construction with mounting tabs with screws and cast-in grounding block. Precision machined threads, anti-corrosion plating and Epoxy sealed. Suitable for indoor and outdoor applications. Power passive 5-900MHz
-
Supplier: Computer Network Accessories, Inc.
Description: 5-900MHz 75 ohm MATV low cost DC power passing splitter. Die-cast Zinc construction with mounting tabs with screws and cast-in grounding block. Precision machined threads, anti-corrosion plating and Epoxy sealed. Suitable for indoor and outdoor applications. Power passive 5-900MHz
-
Supplier: Rohde & Schwarz USA, Inc.
Description: Suppression of adjacent high-power signals The integrated bandpass filtering of the ATCMC considerably improves the reception conditions for the connected receivers. Distortion signals such as high-power FM signals in the VHF band or TV signals in the UHF band are suppressed. To
- Frequency Range: 112 to 144 MHz
- Divider / Combiner Type: 0º
- 0º Power Divider Division:: 16-Way
- Category: Active
-
Supplier: Rohde & Schwarz USA, Inc.
Description: stream for use in TDOA systems LAN interface for remote control and data output Low power consumption for long-term operation from an autonomous power source Space-saving system integration due to ½ 19" width and one height unit Classification and analysis of signals up to 500 kHz
- Operating Frequency: 0.009 to 7,500 MHz
- RF Modulation: Amplitude Modulation (AM), Frequency Modulation (FM)
- Applications: Mobile / Wireless Systems
- Features: Other
-
Supplier: Dynisco
Description: Features and Benefits Wide variety of process connectors Improved accuracy with DynaLarity™ to a combined error of ±0.20% FSO HART™ digital communications ATEX Intrinsically Safe for hazardous environments FM & CSA approved Explosion Proof for hazardous environments 0 – 250 to 0 – 30,000 psi
- Working Pressure Range: 0 to 30,000 psi
- Accuracy: 0.2 ±% FS
- Operating Temperature: -20 to 185 F
- Measurement Type: Absolute, Gauge
-
Supplier: Richardson RFPD
Description: Typical applications: WiMAX/LTE*, Homeland Security/Public Saftey Radio (APCO-25), Satellite Systems, Avionics, Digital HD FM Transmitters, DIgitial HDTV Transmitters, Microwave Communications and Medical Electronics. Typical circuit applications: High RF Power Filter Networks,
- Capacitance Range: 0.0000039 microF
- DC Rated Voltage Range (WVDC): 500 volts
- Electrostatic Capacitors: Ceramic
- Technology: Multilayer
-
Supplier: Rohde & Schwarz USA, Inc.
Description: The R&S®PR100 portable receiver has been specifically designed for radiomonitoring applications in the field. The receiver’s functions and control concept have been optimized for monitoring tasks. In addition, it can be used for a variety of other applications. The R&S®PR100 operates in a wide
- Operating Frequency: 0.009 to 7,500 MHz
- RF Modulation: Amplitude Modulation (AM), Frequency Modulation (FM)
- Applications: Mobile / Wireless Systems
- Features: Other
-
Supplier: Infineon Technologies AG
Description: management system (BMS) DIN rail power supplies Motor Control Photovoltaic Uninterruptible power supplies (UPS) Designers who used this product also designed with IDH08SG60C | CoolSiC™ Schottky Diodes IPZA60R016CM8 | 600 V CoolMOS™ 8 IMBG120R234M2H | Silicon Carbide MOSFET Discretes
- VF: 1.5 volts
- IF: 5,000 mA
- IR: 0.0025 mA
- IFSM: 59 amps
-
Supplier: QuinStar Technology, Inc.
Description: to voltage tuning can be offered as an option. Gunn oscillators can be provided with broader tuning ranges, higher power levels, temperature controlled heaters, integral isolators and voltage regulators. These varactor-tunable Gunn oscillators exhibit low AM and FM noise, moderately
- Oscillation Frequency: 18,000 to 110,000 MHz
- Output Power: 10 to 24 dBm
- Operating Temperature: 0 to 50 C
- Package / Form Factor: Waveguide Assembly
-
Supplier: ValueTronics International, Inc.
Description: generated. Accurate internal leveling provides ±0.5dB flatness at the RF output. Accurate leveled power can also be extended to distant test ports using a power meter and the built-in level correction. Modulation includes pulse, FM, and log AM. High fidelity pulses are created
- Device Type: Generator
- Generator Type: Signal
-
Supplier: ValueTronics International, Inc.
Description: measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: 150 kHz-3 GHz Measures AM,FM,Ohm, frequency and power Synthesized Local Oscillator Automatic Tuning Functions Both Analog And Digital Displays Store And Recall Of
-
Supplier: QuinStar Technology, Inc.
Description: provided with broader tuning ranges, higher power levels, micrometer tuners, temperature controlled heaters, integral isolators, voltage regulators, modulators and injection-locking capability. If higher power is required, QuinStar can provide an amplified version of the oscillators
- Oscillation Frequency: 18,000 to 150,000 MHz
- Output Power: 0 to 25 dBm
- Operating Temperature: 0 to 50 C
- Package / Form Factor: Waveguide Assembly
-
Supplier: Visual Sound, Inc.
Description: link. This proprietary DSP algorithm eliminates a compandor circuit and its artifacts, and preserves the RF spectral footprint of analog FM designs to simplify multichannel coordination with existing analog wireless systems. The MM400B is powered by a single AA battery, with internal
- Features: Wireless Microphone
-
Supplier: ValueTronics International, Inc.
Description: 0.1dB level resolution AM FM and Phase Modulation LCD display Excellent output level accuracy Reverse power protection up to 50W Auxiliary FM intput socket for combining modulation signals The Marconi 2019A Signal Generator has a frequency range of 80 kHz to 1.04 GHz.
- Minimum Frequency Range: 1,040 MHz
- Maximum Frequency Range: 1,040 MHz
- Device Type: Generator
- Generator Type: Signal, Sweep
-
Supplier: Transcat, Inc.
Description: and stability. Both models provide variable output voltages from 0 to 10 Vpp into 50 ohms (up to 20 Vpp into open circuit), linear and logarithmic sweep, AM/FM modulation, and a continuously variable DC offset to inject signals directly into circuits at the correct bias level. Sine, square,
- Minimum Frequency Range: 12 MHz
- Maximum Frequency Range: 12 MHz
- Generator Type: Function
- Device Type: Generator
-
Supplier: Allied Electronics, Inc.
Description: frequency counter Detects wide band (180 KHz) and narrow band FM (12.5 KHz), AM and SSB (2.4 KHz) signals Phase-locked loop for precise frequency tuning Up to 160 channels may be scanned and displayed Audio output of the detected signal with built-in speaker Detachable antenna included
-
Supplier: ValueTronics International, Inc.
Description: operated from all standard AC supplies, or vehicle supplies. Comprehensive facilities are provided for testing all types of AM, FM, and ØM mobile radio equipment, including low- power hand portables and mobiles using selective calling, full duplex radio telephones, digital pocket
-
Supplier: Microchip Technology, Inc.
Description: The ARF family of RF power MOSFETs is optimized for applications requiring frequencies as high as 150 MHz and operating voltages as high as 400V. Historically, RF power MOSFETs were limited to applications of 50V or less. This limitation has been removed by combining Microchip’s
- Features: MOSFET
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ SSG-9G-RC is a wide-band signal generator operating from 10 to 9000 MHz. With up to +21 dBm typical output power, it is an ideal signal source for characterization of millimeter wave components and systems at high power. Configure CW / single-tone outputs, flexible pulse
- Minimum Frequency Range: 10 MHz
- Maximum Frequency Range: 9,000 MHz
- Operating Temperature: 32 to 122 F
- Device Type: Generator
-
Supplier: Tele-Communication, Inc.
Description: more than double of the spectrum of voice frequencies that by standard phones. This means the audio quality can be compared to FM radio. On speakerphone a Class D amplifier reliably suppresses interference noise. This means high power conversion efficiency combined with an excellent
- Phone Type: Network Phone / IP Phone
-
Supplier: ABB Measurement & Analytics
Description: obstructions. With through the glass technology, you never have to open the cover to configure the instrument. It is hard to believe that all this functionality is available on a device powered by only two‑wire loop power. FEATURES: Maintenance free, non-contact continuous level sensor 2-wire
- Measuring Range: 9.842525 to 393.701 inch
- Maximum Operating Pressure: 44 psi
- Features: Analog Current
- Level Measurement Type: Continuous Level
-
Learning Management Systems (LMS) - Bentley Facilities Planner V8i -- Bentley Facilities Planner V8iSupplier: Bentley Systems, Inc.
Description: Planner combines the graphical power of MicroStation with the robust engineering document management capabilities of ProjectWise to create a seamless, unified collection of plan-based, document-based and database-based information. Using Bentley Facilities Planner, facility management staff
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ SSG-1R5G-RC is a wide-band signal generator operating from 10 to 1500 MHz. With up to +23 dBm typical output power, it is an ideal signal source for characterization of RF and microwave components and systems at high power. Configure CW / single-tone outputs, flexible
- Minimum Frequency Range: 10 MHz
- Maximum Frequency Range: 1,500 MHz
- Operating Temperature: 32 to 122 F
- Device Type: Generator
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ SSG-5N9GD-RC is a dual-channel wide-band signal generator operating from 5000 to 9000 MHz. With up to +23 dBm typical output power, it is an ideal signal source for characterization of millimeter wave components and systems at high power. Configure CW / single-tone
- Minimum Frequency Range: 5,000 MHz
- Maximum Frequency Range: 9,000 MHz
- Operating Temperature: 32 to 122 F
- Device Type: Generator
Find Suppliers by Category Top
Featured Products Top
-
43 GHz, the CAMS9K40G combines wide frequency coverage, -120 dBm to +17 dBm output power, and low phase noise in a space-saving benchtop platform. Built-in AM, FM, PM, and pulse modulation make it suitable for receiver sensitivity testing, radar signal simulation, component characterization, and (read more)
Browse Signal Generators Datasheets for Corech Microwave -
range with output power from -120 dBm to +17 dBm, making it suitable for both low-level sensitivity testing and higher-level device characterization. Built-in AM, FM, PM, and pulse modulation support a wide range of practical RF test scenarios, including receiver evaluation, radar signal simulation (read more)
Browse Signal Generators Datasheets for Corech Microwave -
highlighted hydrogen’s benefits within the clean energy sector, saying, “Hydrogen can be produced domestically…when used to power highly efficient fuel cell electric vehicles, hydrogen holds the promise of helping strengthen national energy security, conserve fuel, and (read more)
Browse Mechanical Seals Datasheets for Technetics Group
More Information Top
-
Subcarrier multiplexed coherent lightwave systems using combined amplitude and frequency modulation scheme
1 AH- FM Modulator 2 Power Combiner 3 Amplifier 4 Transmitter Laser 5 Phase Modulator 6 Fibre 7 Local Oscillator Laser 8 Fibre Coupler 9 PIN Photodiode .
-
A BAW-enabled low-power 5X frequency multiplier
Section III contains a development of the low- power edge- combiner circuit used in our FM .
-
Pandora multifrequency FMCW/SFCW radar
It comprises the following essential blocks: i) FM -CW Waveform generator. ii) Power Combiner Block. iii) Wideband low noise amplifier. iv) Power Resolver Block.
-
Ambiguity analysis of PANDORA multifrequency FMCW/SFCW radar
It comprises the following essential blocks: i) FM -CW Waveform generator. ii) Power Combiner Block. iii) Wideband low noise amplifier. iv) Power Resolver Block.
-
RF and Microwave Power Amplifier Design, Second Edition > Power Transformers, Combiners, and Couplers
Such combiners can be effectively used in high- power broadcasting VHF FM and VHF-UHF TV transmitters.
-
Research on health effects from cell phone radiation
… spread-spectrum aural use; ENG antennas; spe- cialized microwave antennas for television or similarpoint-to-point use; filters and combiners for LF/MF; filters and combiners for high- power short-wave use; filters and combiners for VHF aural FM ; television filters-DTV and …
-
Postcanceling techniques for simultaneous broadcasting of analog FM and digital data
A cost-effective alternative to high-power linear amplifiers is to use a low-power linear power amplifier for the digital signal, a nonlinear high- power amplifier for the analog FM signal, and a high-level com- biner ; see technical papers on …
-
Inservice Training of Primary Teachers Through Interactive Video Technology: An Indian Experience
It uses one 6.8m diameter solid antenna, high power amplifier (HPA), up-convector, wideband FM modulator and audio video combiner .
-
Encoding many channels on the same frequency through radio vorticity: first experimental test
The thus-modulated radio signals were received by the two Yagi–Uda antennae, summed by a 3 dB power splitter/ combiner (Mini- Circuits ZX10-2-42+) and then demodulated in the FM receiver into monophonic audio signals that were subsequently digitally sampled, recorded …
-
Noise in avalanche transit-time devices
Earlier, Fukui [87] had also reported an improvement over the average FM noise of individual diodeoscillators in an oscillator consisting of eight IMPATT diodes mutually synchronized by a hybrid power combiner .
Indicates content that may require registration and/or purchase.