Products/Services for Faraday Probe
-
Styli and Probes - (80 companies)Styli and probes are slender rod-shaped stems and contact tips or points used to probe surfaces in conjunction with profilometers, scanning probe microscopes (SPMs), coordinate measuring machines (CMMs), gages, and dimensional scanners. SPM... -
Thermistor Temperature Probes - (148 companies)How to Select Thermistor Temperature Probes. Image Credit: CCI Thermal Technologies, Inc. | Fotronic Corporation / Test Equipment Depot | Campbell Scientific, Inc. Thermistor temperature probes sense temperature by using thermistors, devices made... -
Fiber Optic Faraday Rotators - (8 companies)Fiber optic faraday rotators take the output from single-mode fibers and rotates the polarization by 90 degrees. Fiber optic Faraday rotators take the output from single-mode optical fibers and rotate the polarization by a specified amount...
-
CMM Probes - (91 companies)Coordinating measuring machine (CMM) probes are transducers that convert physical measurements into electrical signals, using various measuring systems within the probe structure. Coordinate measuring machines (CMM) probes are transducers... -
IC Pin Probes - (19 companies)IC pin probes are used to test integrated circuits (ICs). They differ in terms of contact type or pin type. Low profile pins are standard, low-height, printed circuit board (PCB) pins. Solder tail pins are designed to allow for easy soldering... -
Thermocouple Temperature Probes - (517 companies)Thermocouple temperature probes are bimetallic probes that are used in various temperature-sensing applications. They consist of two wires, each of which is made of a different metallic element or alloy. Thermocouple temperature probes...
-
Temperature Probes - (921 companies)Temperature probes are devices used to sense and measure temperature. Probe technology options include thermocouple, RTD, thermistor, and solid state types. Temperature can be measured via a diverse array of sensors. All of them infer temperature...
-
Electrical Test Probes - (384 companies)Electric test probes are used to establish a connection between a circuit under test and the measuring instrument. Image Credit: Krytar, Inc. | E-Z-HOOK | Extech Instruments, A FLIR Company | Hoyt Electrical Instrument Works, Inc. Electrical test...
-
NMR Probes - (3 companies)NMR probes incorporate radio frequency coils that are tuned for use in certain magnetic field strengths and detect specific nuclei. They can be switched out depending on the specific nuclei to be studied or the type of sample to be analyzed. NMR...
-
IC Probing Adapters and Analysis Adapters - (12 companies)IC probing adapaters and analysis adapters are interconnect devices for in-circuit testing of integrated circuit packages. The adapter provides connections for test equipment and logic analyzers. Integrated circuit (IC) probing adapters and analysis...
Product News
-
Lake Shore Cryotronics, Inc.
Temperature Probes Lake Shore offers a variety of temperature sensors in packages that enable mounting in very tight areas. But for some applications (especially if the sensors have to be immersed in liquid) you need to do more to protect the sensor circuitry. For these applications, a cryogenic temperature probe is the optimum choice. Encased in one of these stainless steel thermowell fixtures, the sensor can perform as designed, unaffected by high pressure and sealed to keep electrical components and wiring... (read more)Browse Temperature Probes Datasheets for Lake Shore Cryotronics, Inc. -
TPS Elektronik GmbH
Current Probe - Current probe CP503B Micsig CP503B High Frequency AC/DC Current Probe. The Micsig CP503B is a high-performance high frequency AC DC current probe designed for precise current signal analysis across a wide range of applications. As part of the Micsig precision current probe lineup, this 50MHz current probe delivers exceptional accuracy with a DC~50MHz bandwidth, making it ideal for high frequency current signal measurement probe tasks. It features dual current ranges of 6A (20mA~6Apk) and 30A (50mA~30Apk... (read more)Browse Electrical Test Probes Datasheets for TPS Elektronik GmbH -
Ametek Solartron Metrology
Digital Lever Probe - DL Lever Probes are generally used for precision gauging of components, such as shafts, for profiling but the Orbit (R)3 compatible Lever Probe is not restricted to such small applications. The narrow body (compared to devices based on dial test indicators) coupled with a gentle touch down to 0.05N enables access to difficult to reach details, even on fragile components. Due to it 's cylindrical housing geometry, the Lever Probe can be mounted in any attitude relative to the intended target... (read more)Browse Dimensional Gages and Instruments Datasheets for Ametek Solartron Metrology -
Ametek Solartron Metrology
3mm Digital Gauging Probes Thinner body probes with high accuracy and good repeatability are a perfect solution for checking certain dimensions in automotive and heavy machining industries that may require multiple points, but in spaces where standard gauging probes would be too big to fit into, to check ridges in tight gaps and diameters. (read more)Browse Styli and Probes Datasheets for Ametek Solartron Metrology -
Pyromation
Handheld Temperature Sensor Probe Pyromation now produces an updated line of Handheld Temperature Sensor Probes. These molded phenolic plastic handle RTD & thermocouple temperature probes provide a convenient grip, and are easy to insert into into a variety of materials, fluids, gases, or semi-solid substances, producing quick and accurate measurements. The probes are often used in HVAC systems, laboratories, production machines or engine fluids, gas or air monitoring, refrigeration, furnace sensor calibration checks (SAT), etc. (read more)Browse Thermocouple Temperature Transmitters Datasheets for Pyromation -
Marposs Corp
Marposs's eddy current probes Eddy Current Probes to Check Surface Faults and Material Properties. NDT PROBES. Marposs's eddy current probes, have been developed to satisfy every application needs to detect surface-open cracks, small porosities as well as to verify the correctness of heat treatment on any conductive material (steel, cast iron, aluminum, brass, copper, etc.). In addition to NDT eddy current probes, to check material integrity and properties, a family of eddy current sensor has been developed to check... (read more)Browse Nondestructive Testing (NDT) Probes Datasheets for Marposs Corp -
BinMaster, Inc.
Custom Capacitance Probe Sensors BinMaster designs and manufactures capacitance probes. With in-house engineering and custom manufacturing, BinMaster can tailor your probe with options that fit your application. We make probes in a variety of standard and custom lengths and materials: stainless steel, Delrin, Teflon-shielded, unshielded, or lagged. Plus, mounting flanges and fittings make your installation a success with one simple call. Sanitary Applications: Meets rigorous USDA, FDA and 3-A material for food, dairy... (read more)Browse Level Switches Datasheets for BinMaster, Inc. -
Molex Signal Tech Industrial Ltd.
Board Test Spring Probes Offering a wide range of standard spring contact probes to meet your testing requirements and has long been recognized as the world 's largest probe manufacturer. With over 60 different probe series ranging from 0.02" (0.51 mm) to 0.187" (4.75 mm) pitch with multiple length, travel, ICT, lead free and rotator options, we provide a full portfolio designed for general purpose test on bare boards, loaded printed circuit boards and surface mount assemblies. (read more)Browse Electrical Test Probes Datasheets for Molex Signal Tech Industrial Ltd. -
Lake Shore Cryotronics, Inc.
Cryogenic Probe Stations Micro-manipulated probe stations used for non-destructive testing of devices on full and partial wafers. Ideal for measuring magneto-transport, electrical, electro-optical, parametric, high Z, DC, RF, and microwave properties. (read more)Browse Temperature Probes Datasheets for Lake Shore Cryotronics, Inc. -
Ametek Solartron Metrology
Digital Gauging Probes – Pneumatic Solartron Metrology's Orbit (R) 3 Measurement System using Solartron Contact Measurement Transducers provides a cost effective solution for a wide range of gauging, measuring or positioning in diverse industries. Pneumatic transducers are ideal for use in automatic gauging applications or for accessing details that would be difficult or impossible to reach with spring push transducers. Digital Automatic Probes (Pneumatic). Pneumatic Push Probe Standard - DP/P. 'J ' Type Pneumatic Push Probe... (read more)Browse Styli and Probes Datasheets for Ametek Solartron Metrology
-
http://dspace.mit.edu/bitstream/handle/1721.1/37856/54448230-MIT.pdf?sequence=2
The instruments included a Faraday probe to measure current density, a hot emissive probe to measure plasma potential, and a cold Langmuir probe to measure electron temperature and electron density.
-
http://dspace.mit.edu/bitstream/handle/1721.1/40856/196889077-MIT.pdf?sequence=2
Plume measurements were taken with a Faraday probe and a Retarding Potential Analyzer at various background pressures to correlate changes in current density and ion energy dis- tribution with changes in pressure.
-
Journal of Propulsion and Power > Effect of Backpressure on Ion Current Density Measurements in Hall Thruster Plumes
Langmuir probe measurements are taken in the near-field plasma surrounding a nude Faraday probe , which is located 1 m from the exit plane of the University of Michigan/U.S. Air Force Research Laboratory P5 Hall thruster.
-
http://dspace.mit.edu/bitstream/handle/1721.1/77097/824777167-MIT.pdf?sequence=2
3.3.3 Faraday Probe Results . . . . . . . . . . . . . . . . . . . . . .
-
Journal of Propulsion and Power > Evaluation of Facility Effects on Ion Migration in a Hall Thruster Plume
A nested Faraday probe was designed and fabricated to assess facility effects in a systematic study of ion migration in a Hall thruster plume.
-
http://dspace.mit.edu/bitstream/handle/1721.1/8899/48881117-MIT.pdf?sequence=2
31 2.4.2 Faraday probe . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
http://dspace.mit.edu/bitstream/handle/1721.1/45239/309337166-MIT.pdf?sequence=2
4.1.1 Faraday Probes ..............................
-
http://dspace.mit.edu/bitstream/handle/1721.1/39669/176873923-MIT.pdf?sequence=2
3.2 Faraday Probe . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
AIAA Journal > Nonuniformity and grid erosion in an electron bombardment ion engine
In the present experiments, the plasma density has been measured with a Langmuirprobe and the ion beam profile with a Faraday probe .
-
Journal of Propulsion and Power > Transport-Property Measurements in the Plume of an SPT-100 Hall Thruster
Probes used for the investigation included a retarding potential analyzer, a planar Faraday probe , an emissive probe, both total- and radiant-heat- ux probes, as well as a newly developed neutral particle ux probe.
Indicates content that may require registration and/or purchase.