Products/Services for Ferrite Core For VFD

  •  
    Cores and Tubes - (41 companies)
    Cores and tubes are made of paper, plastic or metal and are used for mailing, shipping, material handling, and product display. Cores and tubes are used for mailing, shipping, material handling, and product display. Types of Cores and Tubes. Product...
  • Inductors, Coils, and Chokes-Image
    Inductors, Coils, and Chokes - (1114 companies)
    Mounting options include through-hole and surface-mount technologies. Coils can be wound on various core materials. The most popular are iron (or iron alloys, laminations, or powder); and ferrite, a black, nonconductive, brittle magnetic material. The use...
  • Ferrite Beads-Image
    Ferrite Beads - (227 companies)
    ...is normally referred to as "non-wirewound". The inductance value can be made larger by adding additional layers for a giving spiral pattern. Laminated - Laminated inductors are ferrite beads with a core that is constructed by stacking multiple...
  • Ferrite Ceramics and Ferromagnetic Materials-Image
    Ferrite Ceramics and Ferromagnetic Materials - (111 companies)
    ...are often produced as powder, which can be sintered into solid cores. Ferrite cores are used in electronic inductors, transformers, and electromagnets where the high electrical resistance of the ferrite leads to very low eddy current losses. Early computer...
  •  
    Magnetic Cores - (97 companies)
    ...causes some domains to grow and others to shrink. Both types of changes absorb energy. In terms of materials of construction, most magnetic cores are made of powdered iron or ferrite ceramics. Carbonyl iron is used in broadband inductors...
  •  
    IP Cores - (108 companies)
    Intellectual property (IP) cores are pre-designed, pre-tested, integrated circuits or boards of industry-standard functions that can be easily used in embedded applications. Generally IP cores are treated as intellectual property and are licensed...
  •  
    Transformers - (2124 companies)
    Transformers are electrical devices that are designed to transfer energy from one circuit to another by electromagnetic induction.A basic transformer consists of two coils of wire wrapped around a core, known as the primary coil and secondary coil...
  •  
    Magnetic Shielding - (65 companies)
    Magnetic shielding includes products and raw materials for shielding instruments and equipment from magnetic fields.
  •  
    Core Bits - (67 companies)
    Core bits are cutting tools used to remove a cylindrically shaped piece of material, called a core. Core bits are cutting tools used to remove a cylindrically shaped piece of material, called a core. Core bits have a hollow center, similar to hole...
  •  
    Foam Cores - (45 companies)
    Foam cores and foam core materials are low density, high porosity materials used between structural skins to form a cored laminate with increased stiffness. Industrial foams consist of low density elastomers, plastics, or other materials...

Product News