-
Supplier: Newark, An Avnet Company
Description: EXTENDER GPIB REVERSE SLIM
-
Supplier: Newark, An Avnet Company
Description: EXTENDER GPIB MODIFIED FLANGE
-
Supplier: Newark, An Avnet Company
Description: EXTENDER GPIB SLIM M/F
-
-
Supplier: Newark, An Avnet Company
Description: EXTENDER GPIB ULTRA SLIM M/F
-
Supplier: Measurement Computing
Description: KEY HIGHLIGHTS IEEE 488 (GPIB) Interfaces and Instruments Serial to IEEE 488 Converters Bus extenders Measurement Computing offers several IEEE 488 (GPIB) based interfaces, controllers, and instruments. Interfaces are available for adding IEEE 488 control from any computer
- Number of Ports: 1
- Max GPIB Data Transfer Rate: 880 KB/Sec
- Certification: CE / FCC Certified
- Features: GPIB Converter, Other
-
Supplier: ValueTronics International, Inc.
Description: ft.) for GPIB-232CT-A Compatible with RS-422 ports NI-488.2 for Windows 3.1/DOS Applications Integrate an RS-232/485 instrument into a GPIB system Control a GPIB-based test system from a remote computer via RS-232/485 The National Instruments GPIB-232CT-A can turn any
-
Supplier: L-com, Inc.
Description: This handy, hard to find extender is normally used to provide a one inch extension allowing right angle cables that extra margin to clear nearby obstacles. Special 0.73" height allows for use with computers having narrow port openings. It can also be used as a socket saver for expensive
- Gender: Female / Jack, Male / Plug
-
Supplier: L-com, Inc.
Description: This handy, hard to find extender is normally used to provide a one inch extension allowing right angle cables that extra margin to clear nearby obstacles. Special 0.73" height allows for use with computers having narrow port openings. It can also be used as a socket saver for expensive
- Gender: Female / Jack, Male / Plug
-
Supplier: L-com, Inc.
Description: These handy, hard to find extenders are normally used to provide a one inch extension allowing right angle cables that extra margin to clear nearby obstacles. Special 0.62" (CIB24XE) and 0.66" (DGE24XE) height allows for use with computers having narrow port openings. They can also be used as
- Gender: Female / Jack, Male / Plug
-
Supplier: Measurement Computing
Description: IEEE 488.2 standard PCI interface. KEY HIGHLIGHTS IEEE 488 (GPIB) Interfaces and Instruments Serial to IEEE 488 Converters Bus extenders Measurement Computing offers several IEEE 488 (GPIB) based interfaces, controllers, and instruments. Interfaces are available for adding IEEE
- Number of Ports: 1
- Max GPIB Data Transfer Rate: 1,000 KB/Sec
- Certification: CE / FCC Certified
- Other Features: FIFO Buffer
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CONTROLLER PROCESSOR BOARD, EXTENDED, 2 LOOP. FREE 2 YEAR RADWELL WARRANTY
- Features: GPIB Controller / Interface Board
-
Supplier: DigiKey
Description: EXTENDER GPIB ULTRA SLIM M/F
- Connector Type: D-Sub
- Gender: Female / Jack
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER,PANELMATE, EPRO, BLIND NODE EXTENDED, 1.1AMP, 240VDC,,92-02045-02 . FREE 2 YEAR RADWELL WARRANTY
- Features: GPIB Controller / Interface Board
-
Supplier: Transcat, Inc.
Description: data security IVI-com drivers included standard Each Unit Includes User’s guide Service guide Programmer’s guide Power cord 10:1 divider passive probe per scope channel Agilent IO Libraries Suite 14.2 Standard 3 year warranty GPIB extender Crossover LAN cable Rack mount hardware
- Bandwidth: 500 MHz
-
Supplier: Teledyne LeCroy
Description: HDO8000A oscilloscopes have 8 analog input channels, 12-bit resolution using Teledyne LeCroy’s HD4096 high definition technology, up to 1 GHz of bandwidth, and a large 12.1” multi-touch display. They are ideal for debug and troubleshooting of high power three-phase power conversion systems and
- Bandwidth: 1,000 MHz
- Number of Input Channels: 8 (# channels)
- A/D Resolution: 15 (# bits)
- Operating Temperature: 41 to 104 F
-
Supplier: L-com, Inc.
Description: This handy, hard to find extender is normally used to provide a one inch extension allowing right angle cables that extra margin to clear nearby obstacles. It can also be used as a socket saver for expensive cables and ports by taking the abuse of frequently mated connectors. Connectors are
- Coupling / Adapter: Coupling / Adapter
- Gender: Female / Jack, Male / Plug
-
Supplier: Kikusui America, Inc.
Description: While inheriting the basic performance and functions of its predecessor (TOS6200), such as a constant current driving system that provides current waveforms with little skew and high measurement accuracy, the TOS6210 tester extends the maximum test current from 30 A to 60 A, which is demanded by
- Resistance Range: 0.000001 to 0.0006 kohms
- Test Time: 0.3 to 998.9999999999999 seconds
- Frequency Response: 0.047 to 0.063 kHz
- Form Factor: Bench Top, Rack Mount
-
Supplier: ValueTronics International, Inc.
Description: The HA9W2 is fiber optic equipment from JDSU. Additional Features: Attenuation Range: 50, 60, or 100 dB Resolution: 0.01 dB Accuracy of ± 0.1 dB Low Insertion Loss Series Wavelength Range from 750 to 1700 nm GPIB and RS232 Remote Control High Power Input of 200 mW, 1000 mW for the HA2
- Test Equipment Type: Hand Held
-
Supplier: ADLINK Technology Inc.
Description: peripheral devices and USB instrument control, and a Micro-D GPIB connector for GPIB instrument connection, for hybrid PXIe-based testing systems control.
- Card Format: 3U
- Features: Other
-
Supplier: Kikusui America, Inc.
Description: combination with power supply controllers of the PIA4800 Series via GPIB) at low cost. The distance between the controller and power supplies can be extended up to 200 m for use in applications such as plant power supply control from the PC at office.
- DC Output Voltage: 0 to 60 volts
- DC Output Current: 0 to 18 amps
- DC Output Power: 1,000.0000000000001 watts
- AC Input Voltage: 85 to 250 volts
-
Supplier: ValueTronics International, Inc.
Description: Accuracy of ± 0.1 dB Low Insertion Loss Series Wavelength Range from 1200 to 1700 nm GPIB and RS232 Remote Control High Power Input of 200 mW GPIB/IEEE-488 and RS232-C Interfacing Built-in beam block SCPI compatible command set The HA9 attenuators are high-resolution, extended-range,
- Features: Other
-
Supplier: Vitrek Corporation
Description: The Vitrek 4700 Precision High Voltage Meter offers the highest level of measurement accuracy, yet with its color touch screen – is surprisingly easy to use. Vitrek leverages DSP technology to provide outstanding AC &DC voltage measurement accuracy, stability, repeatability and resolution. The 4700
- DC Voltage Range: 0 to 10,000 volts
- AC Voltage Range: 0 to 10,000 volts
- Operating Temperature: 0 to 50 C
- Display Digits: 5 Digits, Plus 1/2 Digit
-
Supplier: ValueTronics International, Inc.
Description: The GPM-8213GP is a power meter from Instek. Features: GPM-8213GP with GPIB - Digital Power Meter (RS-232C/USB device/LAN/Opt.01 GPIB) 4” TFT LCD Two data display modes Standard: two major measurement items + six secondary measurement items Simple: displaying test data of four
-
Supplier: Cole-Parmer
Description: • One multi-range unit can replace multiple supplies on your bench • Internal memory allows you to store and recall up to 72 instrument settings • Interfaces include USB (USBTMC-compliant), RS-232, and GPIB to support SCPI remote control commands • Built-in digital voltmeter (DVM) and over
- DC Output Voltage: 0 to 60 volts
- DC Output Power: 200 watts
- Output Frequency: 0.000047 to 0.000063 MHz
- AC Output Voltage: 110 volts
-
Supplier: Cole-Parmer
Description: • One multi-range unit can replace multiple supplies on your bench • Internal memory allows you to store and recall up to 72 instrument settings • Interfaces include USB (USBTMC-compliant), RS-232, and GPIB to support SCPI remote control commands • Built-in digital voltmeter (DVM) and over
- DC Output Voltage: 0 to 60 volts
- DC Output Power: 359.9999999999999 watts
- Output Frequency: 0.000047 to 0.000063 MHz
- AC Output Voltage: 110 volts
-
Supplier: Cole-Parmer
Description: • One multi-range unit can replace multiple supplies on your bench • Internal memory allows you to store and recall up to 72 instrument settings • Interfaces include USB (USBTMC-compliant), RS-232, and GPIB to support SCPI remote control commands • Built-in digital voltmeter (DVM) and over
- DC Output Voltage: 0 to 60 volts
- DC Output Power: 600 watts
- Output Frequency: 0.000047 to 0.000063 MHz
- AC Output Voltage: 110 volts
-
Supplier: Cole-Parmer
Description: • One multi-range unit can replace multiple supplies on your bench • Internal memory allows you to store and recall up to 72 instrument settings • Interfaces include USB (USBTMC-compliant), RS-232, and GPIB to support SCPI remote control commands • Built-in digital voltmeter (DVM) and over
- DC Output Voltage: 0 to 150 volts
- DC Output Power: 600 watts
- Output Frequency: 0.000047 to 0.000063 MHz
- AC Output Voltage: 110 volts
-
Supplier: Siglent Technologies NA, Inc.
Description: (VXI-11, Socket, Telnet). Optional interface: GPIB
- Minimum Frequency Range: 0.1 MHz
- Maximum Frequency Range: 40,000 MHz
- Frequency Accuracy: 0.01 (+/-) dB
- Operating Temperature: 32 to 122 F
-
Supplier: WINSYSTEMS, INC.
Description: WinSystems’ EPX-C414 is an EPIC-compatible single board computer, which uses Intel®’s Bay Trail E3845 or E3825 processor. It’s rugged design and extended operational temperature makes it a great fit for industrial applications. Features Intel® Bay Trail E3845/E3825 Processor Intel Graphics Engine
- CPU Speed: 1,910 MHz
- RAM: 2,000 to 8,000 MB
- Operating Temperature: -40 to 185 F
- Communication Networks: Ethernet, GPIB (IEEE 488, HPIB)
-
Supplier: WINSYSTEMS, INC.
Description: WinSystems’ EPX-C414 is an EPIC-compatible single board computer, which uses Intel®’s Bay Trail E3845 or E3825 processor. It’s rugged design and extended operational temperature makes it a great fit for industrial applications. Features Intel® Bay Trail E3845/E3825 Processor Intel Graphics Engine
- CPU Speed: 1,330 MHz
- RAM: 2,000 to 8,000 MB
- Operating Temperature: -40 to 185 F
- Communication Networks: Ethernet, GPIB (IEEE 488, HPIB)
-
Supplier: Tradeport Electronics Group
Description: Built-in 8 Channel Scanner Tests AC, DC Hipot, IR & Ground Bond to UL, CSA, IEC & TUV Specs Up to 5KVAC 40mA Up to 6KVDC 10mA Multi-mode IR 50-1000V up to 10,000MΩ Ground Bond up to 42Amps Leakage current resolution down to 10μA Fully programmable RS232 optional GPIB interface Selectable arc
-
Supplier: WINSYSTEMS, INC.
Description: WinSystems’ PCM-C418 single board computer (SBC) is a PC/104 form factor featuring the latest generation DM&P® Vortex86DX3® SOC processor. Its small size, low power, rugged design, and extended operational temperature range make it a great fit for industrial IoT applications and embedded systems in
- CPU Speed: 1,000 MHz
- RAM: 2,000 MB
- Operating Temperature: -40 to 185 F
- Features: CompactFlashTM, Keyboard Support, Mouse Support, Other, Real Clock Timer, RoHS / Lead-Free, Speaker Support, Watchdog Timer
-
Supplier: MilesTek Corporation
Description: These unique cable assemblies allow one connector to exit in the reverse direction than standard cables. This feature is sometimes desirable and necessary to avoid nearby obstructions or when extending existing cable assembly lengths. Wiring is the same as standard GPIB cables, only connector
- Cable Length: 9.842525 ft
-
Supplier: Tradeport Electronics Group
Description: capability On-board Phase Detection measures "total", "real" or "imaginary" Leakage Current Continuous Output Frequencies from 50 to 100Hz IR measurement to 65 gigohms Continuity measurement to 1 milliohm Leakage Current measurement to 1 nanoamp Optional IF-4 Interface package includes GPIB,
-
Supplier: MilesTek Corporation
Description: These unique cable assemblies allow connectors to exit in the reverse direction than standard cables. This feature is sometimes desirable and necessary to avoid nearby obstructions or when extending existing cable assembly lengths. Wiring is the same as standard GPIB cables, only connector
- Cable Length: 9.842525 ft
Find Suppliers by Category Top
Featured Products Top
-
capabilities via GPIB or Ethernet. Anritsu also provides a convenient tool called ATS (Automatic Test System) that enables users to easily configure automated test sequences based on 3GPP RF test standards. This user-friendly approach reduces training time and allows even new users to establish (read more)
Browse Network Test Equipment Datasheets for Anritsu Company -
: Various bands up to 50 GHz Future-proofing: Consider selecting a generator with a frequency range that extends beyond your current needs to accommodate future applications. Resolution: Look for generators with fine frequency resolution (e (read more)
Browse RF Generators Datasheets for Uni-Trend US
More Information Top
-
Portable ADSS surface contamination meter calibrated in high voltage environment
The control unit contains a laptop computer that uses a gen- eral-purpose interface bus ( GPIB ) extender with optical fiber link to communicate with the meter cabinet while isolating the computer from the harsh high voltage environment.
-
http://www.home.agilent.com/upload/cmc_upload/All/Antenna_SlideNotes2.pdf?&cc=US&lc=eng
GPIB Extender .
-
Measurement of 1-40 GHz radiated electric field spurious emissions
When the receiver has to be located inside the chamber, a GPIB extender , such as HP 37204 which can extend fixther than lOOOm with fiber optical cables, can be utilized to connect the receiver with the computer inside the control room, as …
-
Portable ADSS surface contamination meter
A general-purpose interface bus ( GPIB ) ex- tender with optical fiber link will be used to isolatethe laptop computer from the harsh high voltage environ- ment.
-
GPIB Address Converter
A GPIB extender is available for expanding of the bus.
-
Test Plan: WIPP bin-scale CH TRU waste tests
the GPIB extenders , .
-
ESOP, a new Fabry-Perot spectrophotometer. Observations of the iron coronal lines in Puppis A
‘Ihe GPIB link between the VME and the PC is assured by GPIB extenders (limitation - loom).
-
Cloud cover and horizontal plane eye damaging solar UV exposures
Data from the instrument is provided in IEEE format to a computer in the laboratory at a dis- tance of approximately 80 m. GPIB extenders (model GPIB-130, National Instruments Australia) are utilised at the instrument and computer ends of the communication …
-
Software advances in measurement and instrumentation
However, you can easily overcome these limits by using GPIB extenders and expanders.
-
A 350 kW Average Power Thyratron Switched Line Type Modulator
The computer based system uses an Apple MacIntosh JIFX controlling computer, a CAMAC crate along with digital and analog l/O modules, a GPIB crate controller, a fiber optic GPIB bus extender , and National Instruments LabView software.
Indicates content that may require registration and/or purchase.