-
Supplier: Quarktwin Technology Ltd.
Description: RF Front End 1.6265GHz ~ 1.675GHz GPS
- Device Type: Front End
- Features: Other, RoHS Compliant
-
Supplier: Broadcom Inc.
Description: The Avago ALM-GP002 is a GPS front-end module that combines a low noise amplifier (LNA) with GPS FBAR Filters. The LNA uses Avago's proprietary GaAs enhancement-mode pHEMT process to achieve high gain with very low noise figure and high linearity
- Frequency Range: 1,575 MHz
- Minimum Gain: 16.5 dB
- Maximum Gain: 19.1 dB
- Noise Figure: 1.66 to 2.3 dB
-
Supplier: Broadcom Inc.
Description: The Avago ALM-GA001 is a low noise amplifier (LNA) designed for GPS/ISM/WiMAX applications. The LNA uses Avago's proprietary GaAs enhancement-mode pHEMT process to achieve high gain with very low noise figure and high linearity.
- Frequency Range: 1,575 MHz
- Minimum Gain: 17 dB
- Maximum Gain: 19.3 dB
- Noise Figure: 1.62 to 2 dB
-
-
Supplier: Skyworks Solutions, Inc.
Description: GPS/GNSS Pre-Filter + LNA Front-End Module
- Frequency Range: 1,565 to 1,606 MHz
- Minimum Gain: 14.4 dB
- Maximum Gain: 14.4 dB
- Minimum Operating Voltage: 2.85 volts
-
Supplier: Newark, An Avnet Company
Description: FILTER, FRONT END, LNA/GPS, 12MCOB; Frequency RF:-; Gain:-; Noise Figure Typ:-; Supply Voltage Max:2.8V; Supply Current:-; Product Range:-; SVHC:No SVHC (12-Jan-2017) RoHS Compliant: Yes
-
Supplier: Skyworks Solutions, Inc.
Description: GPS/GNSS/GNSS Pre-Filter + LNA Front-End Module
- Amplifier Type: Low Noise Amplifier
- Features: Other
- Package Type: Surface Mount Technology (SMT), Through Hole Technology (THT)
-
Supplier: Skyworks Solutions, Inc.
Description: BDS/GPS/GNSS Pre-Filter + LNA Front-End Module
- Frequency Range: 1,561 to 1,606 MHz
- Minimum Gain: 14.5 dB
- Maximum Gain: 14.5 dB
- Minimum Operating Voltage: 2.85 volts
-
Supplier: Newark, An Avnet Company
Description: FILTER, FRONT END, LNA/GPS, 9MCOB; Frequency RF:-; Gain:-; Noise Figure Typ:-; Supply Voltage Max:2.8V; Supply Current:-; Product Range:-; SVHC:No SVHC (12-Jan-2017); Frequency Range:1.575GHz; No. of Pins:9Pins; Operating TemperatureRoHS Compliant: Yes
-
Supplier: Skyworks Solutions, Inc.
Description: GPS/GNSS/GNSS Pre-Filter + LNA Front-End Module
- Amplifier Type: Low Noise Amplifier
- Features: Other
- Package Type: Surface Mount Technology (SMT), Through Hole Technology (THT)
-
Supplier: ODG (Origin Data Global)
Description: IC RF FRONT END GPS 32VFQFPN
- Technology: GPS
- Features: Other
-
Supplier: DigiKey
Description: RF Front End GPS 16-MCM (2.5x2.5)
- Pin Count: 16 #
- Device Type: Front End
- Features: Other
-
Description: IC RF FRONT END GPS
- Features: Other
-
Supplier: Richardson RFPD
Description: The SKY65725-11 is a shielded front-end module (FEM) with an integrated low noise amplifier (LNA) and pre-filter designed for Global Positioning System / Global Navigation Satellite System / Beidou Navigation Satellite System (GPS / GNSS / BDS) receiver applications. The device
- Device Type: Front End
- Features: Other
-
Supplier: Acme Chip Technology Co., Limited
Description: IC RF FRONT END GPS
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1379888-SKY65933-11 Category: RF and Wireless - RF Front End (LNA + PA) Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) Mfr: Skyworks Solutions Inc. Package: Tape & Reel Product Status: Active RF Type: Galileo, GLONASS, GNSS, GPS
- Operating Frequency: 1,559 to 1,606 MHz
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Win Source Part Number: 226807-ATR0601 Packaging: Reel - TR Frequency: 1575MHz RF Type: GPS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 24-QFN (4x4) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status:
- Frequency: 1,575,000,000 Hz
-
Supplier: Win Source Electronics
Description: Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 895264-SKY65724-11 Features: RF Front End - GPS/GNSS 8-MCM (1.1x1.5) Package: Reel - TR Package: 8-SMD Module Family Name: SKY65724 Categories: RF/IF and RFID Case / Package: 8-MCM (1.1x1.5) Popularity: High Fake
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1236132-SKY65913-11 Category: RF/IF and RFID>RF Front End (LNA + PA) Package: Tape & Reel (TR) Standard Package: 8,500 RF Type: GLONASS, GPS, GNSS Package / Case: 10-SMD Module Supplier Device Package: 10-MCM (2.5x2.5) ECCN: OBSOLETE Fake Threat In the
-
Supplier: Broadcom Inc.
Description: The Avago ALM-GA001 is a low noise amplifier (LNA) designed for GPS/ISM/WiMAX applications. The LNA uses Avago's proprietary GaAs enhancement-mode pHEMT process to achieve high gain with very low noise figure and high linearity.
- Frequency Range: 1,565 to 1,606 MHz
- Minimum Gain: 13 to 15 dB
- Maximum Gain: 18 to 19 dB
- Noise Figure: 0.97 dB
-
Supplier: Telit IoT Solutions, Inc.
Description: front-end Embedded LNA allows use of passive antennas Supports ephemeris file injection (A-GPS) Satellite Based Augmentation System (SBAS) compliant CSR SiRFstarVTM based Family Concept Our positioning product portfolio is the result of over twenty years of experience in GNSS
- Bias / Operating Current: 46 to 53 mA
- TJ: -40 to 85 C
- Sensitivity: -147 to -166 dBm
- Technology: GPS
-
Supplier: Microwave Photonic Systems, Inc.
Description: signals from various GPS Antennas or simulators. The system detects and converts the optical carriers to an RF signal capable of driving the front end of multiple GPS receivers. The OFW-1328 “L-Band” Fiber Optic Distribution System transmitter can generate three Amplitude
-
Supplier: Infineon Technologies AG
Description: The BGA231N7 is a front-end low noise amplifier for Global Navigation Satellite Systems (GNSS) from 1550 MHz to 1615 MHz like GPS, Galileo, GLONASS and COMPASS. The LNA provides 16.0 dB gain and 0.75 dB noise figure at a current consumption of 4.4 mA in the application
- Frequency Range: 1,550 to 1,615 MHz
- Minimum Gain: 16 dB
- Maximum Gain: 16 dB
- Noise Figure: 0.75 dB
-
Supplier: ODG (Origin Data Global)
Description: MODULE GPS FRONT-END TSNP-7-10
- Technology: GPS
- Features: Other
-
Supplier: Lingto Electronic Limited
Description: GPS RECEIVER FRONT-END
- Device Type: Transceiver
-
Supplier: DigiKey
Description: RF IC GPS Front End GPS 1.575GHz
-
Supplier: Quarktwin Technology Ltd.
Description: RF IC GPS Front End GPS 1.575GHz
-
Supplier: Richardson RFPD
Description: 25mm Two Stage GPS-Glonass- GNSS Active Patch Antenna Module with Front-end Saw Filter. The AGGP.25F GPS – Glonass- GNSS active patch antenna (along with the AGGP.35 model) is the best choice to use as an embedded antenna with the latest generetion of GPS-Glonass
- Primary Frequency Range: 1,574 to 1,610 MHz
- Gain: 1.5 dB
- VSWR: 2 :1
- Technology Type: Microstrip
-
Supplier: Richardson RFPD
Description: The SUMMIT 2629 integrates novel power amplifiers, low noise amplifiers, T/R switching, beamformers, calibration, gain control, beam table memory, temperature and power telemetry, and high-speed SPI control for a front-end module with optimal partitioning for 5G infrastructure. The
- Device Type: Beamformers, Receiver
- Technology: GPS
-
Supplier: Telit IoT Solutions, Inc.
Description: designed for global compliance with the whole set of GNSS constellations, either already in place (GPS, QZSS and GLONASS) than under deployment - (Galileo and CompassBeidou). The SL871 is capable of tracking GPS + Galileo and GLONASS (or GPS + Galileo and CompassBeidou depending
- Bias / Operating Current: 0.4 to 24 mA
- TJ: -40 to 85 C
- Sensitivity: -148 to -165 dBm
- Technology: GPS
-
Supplier: Telit IoT Solutions, Inc.
Description: SL871 allowing customer to design once and take advantage from the xL871 common form factor. Key Benefits Compliant with GPS and QZSS standards Low power processing core delivers current optimized tracking Ultra-sensitive -165 dBm (tracking) RF front-end Embedded LNA allows use
- Bias / Operating Current: 0.4 mA
- Maximum Modulation Current: 13 to 15.5 mA
- TJ: -40 to 85 C
- Pin Count: 18 #
-
Supplier: Mars Labs LLC
Description: The Titan Digital Pod provides a digital input front-end for Titan Mini-Recorders or Pods, supporting multiple digital sensors including GPS, CANBus, Wheel Force Transducers, and IMUs. The Mini-Digital Pod is an expansion card version of the Digital Pod, adding self-contained
- Data Acquisition: Input Module
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: RF Wireless Misc Fully Integrated RF Front-end GPS Product overview: STA5620CTR from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing
- Supply Current: 19 mA
- Features: Other, RoHS
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: RF Amplifier GPS/GNSS Front End Amplifier Product overview: MAX2670GTB+ from Analog Devices / Maxim Integrated is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers
- Features: Other
- Standards: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: RFI Filter, RF Front End (LNA + PA). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 876-SKY65903-11 can be used for catalog matching and distributor lookup.
- Filter Category: Active Filter
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Richardson RFPD
Description: low noise figure, high gain, high dynamic range and low power consumption are required. Typical applications include receiver front ends in the Global Positioning System (GPS) market, as well as standard gain blocks, buffer amps, driver amps, and IF amps in both fixed and
- Frequency Range: 1,550 to 1,600 MHz
- Maximum Gain: 27 dB
- Output Power( P1dB): 0.9999999999999992 dBm
- Noise Figure: 1.15 dB
Find Suppliers by Category Top
Featured Products Top
-
, verticality, or efficiency. Whenever human intervention would require emptying and cleaning up, scaffolding or alerting rescue teams, Bike can indeed save a lot of time and energy. All you need to do is carry it (10 to 15 kg depending on the configuration), place it at the end of a pipe, grab (read more)
Browse Electrical Connectors Datasheets for LEMO USA, Inc.
More Information Top
-
A USRP2-based reconfigurable multi-constellation multi-frequency GNSS software receiver front end
For this purpose, we established experimental setups that allow simultaneous data collection of the USRP2 front ends, an instrumentation quality custom GPS front end TRIGR, and two high end commercial GNSS receivers from the same antenna and driven by the same local …
-
A software approach to access ultra-wide band interference on GPS receivers
Simulated GPS front end functional blocks .
-
http://www.nxp.com/documents/application_note/AN11101.pdf
AN11101 BGU7007 GPS front end evaluation board .
-
Design and practical implementation of multifrequency RF front ends using direct RF sampling
Portion of the sampling frequency constraint function d(f ) for a civilian dual-frequency GPS front end .
-
Design and implementation of a direct digitization GPS receiver front end
In the Section I, basic front end design equations are reviewed and a practical GPS front end implementation is considered.
-
A 1.57-GHz RF front-end for triple conversion GPS receiver
A summary of the most important characteristics of this GPS front end is shown in Table I.
-
http://etd.auburn.edu/bitstream/handle/10415/3416/clark_dissertation.pdf?sequence=2
The processes that the GPS front end take to generate these data .
-
http://www.nxp.com/documents/user_manual/UM10490.pdf
UM10490 User manual for the BGU7004 GPS Front end evaluation board Rev. 1.0 — 14 June 2011 .
-
A Software-Defined GPS and Galileo Receiver
Thus, a GPS front end with narrow bandwidth might need an update to be ideal for Galileo reception.
-
Comparison of direct and downconverted digitization in GPS receiver front end designs
This paper compares the results of two GPS front end designs: a direct digitization against downconversion.
Indicates content that may require registration and/or purchase.