Products/Services for Gisholt Chuck Jaw

  • Chuck Jaws-Image
    Chuck Jaws - (81 companies)
    ...types of chuck jaws: base jaws. hard jaws. soft jaws. Base, or master, jaws are attached to the body of the chuck jaw and are the component that the top jaw is mounted to. Base chuck jaws move radially toward and away from the work being chucked...
  • Chucks-Image
    Chucks - (402 companies)
    ...of jaws determines how many workpieces the chuck can hold. Three-jaw chuck, with jaws removed. Image Credit: tudedude. Capacity or jaw opening is the size of the workpiece that can be chucked or clamped. Chuck size is the total outside diameter (OD...
  •  
    Wafer Chucks - (22 companies)
    Wafer chucks are used to handle semiconductor wafers during wafer processing applications. Common work clamping technologies include vacuum and electrostatic. Wafer chucks handle or hold wafers or substrates during wafer processing applications...
  •  
    Magnetic Chucks - (36 companies)
    Magnetic chucks use the magnetic force from a permanent magnet, electromagnet or electro-permanent magnet to achieve chucking or holding action. They are only suitable for workpieces made of magnetic materials such as steel or iron. How to Select...
  • Vise Jaws-Image
    Vise Jaws - (40 companies)
    Magnetic vise jaws use a strong nitrile magnet to hold jaw inserts in place. Oversized plate jaws are designed to hold fixtures or oversized plates. Toothed vise jaws have sturdy teeth that penetrate the workpiece. They are designed to hold parts...
  •  
    Drilling Units and Tapping Units - (83 companies)
    Drilling units and tapping units are machine tool components for automated drilling and tapping applications. They usually consist of a drilling head, chuck or collet, motor, and in-feed cylinder or mechanism. Drilling units and tapping units...
  •  
    Grippers - (314 companies)
    ...like clamps or chuck jaws. Gripper Actuation. Grippers may be actuated manually, electrically, pneumatically, or hydraulically. Manual grippers are actuated by hand crank, wheel, levers, or other manual or mechanical means. Electric grippers fingers...
  •  
    Lathes and Turning Centers - (710 companies)
    ...this determines the maximum length of material that can be mounted between the headstock and tailstock. Video credit: Matthias Wandel. A metal lathe spins a workpiece along a horizontal axis. A mandrel or chuck is mounted to the headstock of the metal...
  •  
    Crushers - (170 companies)
    ...to 100 inches) and reduces the material to secondary crusher feed size (1 to 20 inches) or mill feed size (0.5 to 3 inches). This video illustrates single- and double-toggle jaw crushers. Video Credit: Agg-Net/QMJ Publishing. Types of Industrial...
  •  
    Stretch Forming Machines - (11 companies)
    Transverse equipment stretches the workpiece along its width. For both types of stretch formers, specifications describe the jaws, die table, and hydraulic system. Jaw specifications include: number of jaws, jaw width, distance between jaws, stroke per...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • CR4 - Thread: Gisolt #3 Bench Metal Lathe
    could someone tell me the specks on a gisholt model #3 metal bench lathe ? are they ackward … Maximum distance chuck to turret face 21" 3- jaw chuck .
  • Sustainable marketing management
    … manufacturing technology achieve of an active quality management we a consistently high-quality feed quality and thus … In: Meffert H, Gisholt O (Hrsg) management prospects and management training, convention Leipzig, 15.01.1997. In: roasting house K, Kirch georg M, Meffert H (Hrsg) Marktorientierte company direction of social responsibility.
  • Mechanical Engineers' Handbook Manufacturing and Management 3rd Edition Complete Document
    Manufacturer (Landis, Le Blond, Gisholt … tools, die components, nozzles, certain types of electrodes, rollers, brushes, tool holders, laps, chucks , mandrels, collets, centers … The sheet of metal is gripped by two or more sets of jaws that stretch it and …