-
Supplier: Megadyne Americas
Description: Aluminum Clear Anodized Note: 10, 11, 12 tooth pulleys are supplied with one set screw, all others are supplied with 2 at 90 degrees.
- Component Type: Timing Pulley
- HTD Pitch: HTD 5mm
- Hub on Pulley: Yes
- Metal: Aluminum
-
Supplier: Megadyne Americas
Description: 3mm HTD (3M) Pulleys - Aluminum Aluminum Clear Anodized Note: 10, 11, 12 tooth pulleys are supplied with one set screw, all others are supplied with 2 at 90 degrees
- Belt Width: 6 to 9 mm
- Bore Diameter (if applicable): 3.17 to 7.95 mm
- Component Type: Timing Pulley
- HTD Pitch: HTD 3mm
-
Supplier: Megadyne Americas
Description: Aluminum Clear Anodized Note: 10, 11, 12 tooth pulleys are supplied with one set screw, all others are supplied with 2 at 90 degrees.
- Component Type: Timing Pulley
- HTD Pitch: HTD 8mm
- Hub on Pulley: Yes
- Metal: Aluminum
-
-
Supplier: Torque Transmission
Description: timing belt pulley or create a custom design for your special applications. Samples of our standard pulleys are available for test purposes and prototypes. Please contact us for more details. , Download a CAD drawing and view a 3-D model of the TPM P36-5M-15
- Belt Width: 15 mm
- Bore Diameter (if applicable): 12 mm
- Component Type: Timing Pulley
- Flanges: One Flange
-
Supplier: Torque Transmission
Description: timing belt pulley or create a custom design for your special applications. Samples of our standard pulleys are available for test purposes and prototypes. Please contact us for more details. , Download a CAD drawing and view a 3-D model of the TPM P36-5M-15
- Belt Width: 15 mm
- Bore Diameter (if applicable): 10 mm
- Component Type: Timing Pulley
- Flanges: One Flange
-
Supplier: Torque Transmission
Description: timing belt pulley or create a custom design for your special applications. Samples of our standard pulleys are available for test purposes and prototypes. Please contact us for more details. , Download a CAD drawing and view a 3-D model of the TPM P36-5M-15
- Belt Width: 15 mm
- Bore Diameter (if applicable): 8 mm
- Component Type: Timing Pulley
- Flanges: One Flange
-
Supplier: Torque Transmission
Description: timing belt pulley or create a custom design for your special applications. Samples of our standard pulleys are available for test purposes and prototypes. Please contact us for more details. , Download a CAD drawing and view a 3-D model of the TPM P20-5M-15 16MM
- Belt Width: 15 mm
- Bore Diameter (if applicable): 16 mm
- Component Type: Timing Pulley
- Flanges: One Flange
-
Supplier: Grob, Inc.
Description: Why search continually, trying to find aluminum or steel timing pulleys that are the exact width that you need? Simply order Grob Standard aluminum or steel timing pulleys and cut them yourself. Our aluminum or steel timing pulleys stock allows you the
- Component Type: Timing Pulley Stock
- Flanges: No Flanges
- HTD Pitch: HTD 5mm
- Length (Pulley Stock only): 3658 mm
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China pulleys manufacturer ,we Specialise in: European Series V-Belt Pulleys, American Standard Sheaves, Timing Belt Pulleys. Taper pulleys, adjustable pulleys, falt belts pulleys, sheaves, V-Belt Pullys for taper bushes,V-Belt Pullys with solid hub.
- HTD Pitch: HTD 3mm, HTD 5mm
- Metal: Aluminum
- Number of Teeth: 9 to 72
-
Supplier: York Industries, Inc.
Description: We have thousands of pieces of pulley stock and flanges in stock, and can create parts to your custom specifications. Stock pitches include .080”, .0816” (40 DP), 1/5”, 3/8”, 2mm, 3mm and 5mm PowerGrip® GT, 3mm, and 5mm HTD® in Aluminum and Steel. We can also do
- Component Type: Timing Pulley Stock
- HTD Pitch: HTD 5mm
- Length (Pulley Stock only): 152 to 203 mm
- Metal: Steel
-
Supplier: Onvio LLC
Description: Timing belts are being used in higher performing applications every day. As these applications evolve beyond the every day power transmission application, designers are looking to optimize the design of the system including the pulleys. At Onvio, we specialize in producing customized
- Component Type: Timing Pulley, Timing Pulley Stock
- Flanges: One Flange
- HTD Pitch: HTD 5mm
- Metal: Aluminum
-
Supplier: Boston Gear
Description: Overview Boston Gear's HTD® timing belts combine the advantages of a flat belt with the positive-grip features of chain and gear drives. As the timing belt travels over the teeth of the pulley, there is no slippage like there is with flat belts. Since only a minimal
- Belt Width: 6 to 15 mm
- Component Type: Timing Pulley
- Flanges: No Flanges, One Flange, Two Flanges
- HTD Pitch: HTD 3mm, HTD 5mm
-
Description: 5mm HTD Pitch, 62 Teeth, 200mm Usable Length, Carbon Steel Pulley Stock
- Component Type: Timing Pulley Stock
- HTD Pitch: HTD 5mm
- Length Through Bore (if applicable): 200 mm
- Metal: Steel
-
Supplier: York Industries, Inc.
Description: We have thousands of pieces of pulley stock and flanges in stock, and can create parts to your custom specifications. Stock pitches include .080”, .0816” (40 DP), 1/5”, 3/8”, 2mm, 3mm and 5mm PowerGrip® GT, 3mm, and 5mm HTD® in Aluminum and Steel. We can also do
- Material: Aluminum
- Pulley Pitch: 0.1969 inch
- Pulley Pitch Type: Metric Pitch
-
Supplier: Tiny-Clutch | Helander Products, Inc.
Description: We have a wide variety of pulleys available, they can be added to our clutches or purchased separately.
- Bore Diameter (if applicable): 15.87 mm
- Component Type: Timing Pulley
- Flanges: Two Flanges
- HTD Pitch: HTD 5mm
-
Supplier: Hymark/Kentucky Gauge
Description: Integrated pulley encoder with 500 pulses/turn HTD type pulley for 20 mm belts Extremely robust construction, 1000 N shaft load Silent running & long life-time Easy assembly by M12 screw and size 21 wrench key
- Diameter or Width: 2.45 inch
- Encoder Output: Other
- Encoder Technology: Mechanical
- Maximum Mechanical Shaft Speed: 5000 rpm
-
Supplier: SKF/North America
Description: Applications SKF HiTD Belts have been developed to accommodate all industrial applications within its power rating. For additional information about pulleys and belt crossreferences, contact the SKF application engineering service. Standards ISO 13050
- Belt Length: 180 to 7000 mm
- Belt Material: Rubber
- Belt Width: 9 to 450 mm
- HTD Pitches: HTD 5mm
-
Supplier: Martin Sprocket & Gear, Inc.
Description: Quick disconnect, solid wheel
- Belt Width: 15 mm
- Bore Diameter (if applicable): 31.75 mm
- Component Type: Timing Pulley
- Flanges: Two Flanges
-
Supplier: York Industries, Inc.
Description: We have thousands of pieces of pulley stock and flanges in stock, and can create parts to your custom specifications. Stock pitches include .080”, .0816” (40 DP), 1/5”, 3/8”, 2mm, 3mm and 5mm PowerGrip® GT, 3mm, and 5mm HTD® in Aluminum and Steel. We can also do
- ANSI Pitch: 0.200" (XL)
- Component Type: Timing Pulley Stock
- Length (Pulley Stock Only): 6 to 12 inch
- Metal: Aluminum
-
Supplier: Bando American, Inc.
Description: pulley grooves so there is no belt creep or slip to cause speed variation. HT belt drives are 99% efficient, leading to significant energy savings on high horsepower applications. HT belts are thin and flexible so they do not generate heat build up, delivering long service life
- Belt Material: Neoprene
- Belt Width: 3 to 170 mm
- HTD Pitches: HTD 3mm, HTD 5mm, HTD 8mm, HTD 14mm, HTD 20mm
- Number of Teeth: 37 to 550
-
Supplier: F.N. Sheppard & Co.
Description: Custom Pulleys: Other pitch sizes. Made to Order, custom materials (stainless steel, delrin). heat treating, anodized, black oxide, Teflon coating. Please contact customer service for further information.
- AT Pitch: AT 5mm, AT 10mm, AT 20mm
- Component Type: Timing Pulley, Timing Pulley Stock
- Flanges: No Flanges, One Flange, Two Flanges
- HTD Pitch: HTD 3mm, HTD 5mm, HTD 8mm, HTD 14mm
-
Description: 5 mm (HTD) Pitch,40 Teeth, 0.5" Bore, Aluminum Insert, Polycarbonate Timing Pulley for .354( 9mm )" Wide Belt
- Belt Width: 0.3540 inch
- Bore Diameter (if applicable): 0.5000 inch
- Component Type: Timing Pulley
- Flanges: One Flange
-
Description: 5 mm HTD Pitch, 23 Teeth, Aluminum Timing Pulley Flange.
- Material: Aluminum
- Number of Grooves: 23
- Pulley Pitch Type: Metric Pitch
-
Supplier: RS Components, Ltd.
Description: 5mm pitch x 15mm wide belt. Manufactured from high strength material. Designed to be used with synchronous HTD belts. Easily re-bored to required shaft size. Pulley width 20.5mm Number of Teeth = 12 Pitch = 5mm To Suit Belt Width = 15mm Maximum Bore Diameter = 8mm
- Belt Width: 15 mm
- Bore Diameter (if applicable): 8 mm
- Hub Diameter: 13 mm
- Metal: Steel
Find Suppliers by Category Top
Featured Products Top
-
Hicksville, NY – A series of thirty-four, 5 mm pitch HTD® timing belt pulleys, for 9 mm (.354") wide belts, manufactured by SDP/SI feature the patented Fairloc® integral hub fastening system. The choice of the Fairloc® rotating component (read more)
Browse Timing Pulleys (metric) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
AT5/AT10 Series Timing Pulleys HTD Series Timing Pulleys(3M/5M/8M/14M) Timing Pulley Bar (read more)
Browse Timing Pulleys (inch) Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Timing Pulleys Manufactured for Exceptional Performance Comprehensive selection of high-quality timing pulleys, many with the Fairloc® Hub design, are manufactured by SDP/SI suitable for applications in the fields of medical, defense, automation, and robotics. Manufactured to exact (read more)
Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Stock Drive Products & Sterling Instrument - SDP/SI
Precision Machining - Timing Belt & Pulley Drives
timing belts and pulleys, in both inch and metric sizes, and the engineering expertise to guarantee the best possible drive system. Not only does SDP/SI keep a large assortment of standard (read more)
Browse Timing Belts (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Pulleys HTD Series Timing Pulleys(3M/5M/8M/14M) (read more)
Browse Sheaves Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Stock Drive Products & Sterling Instrument - SDP/SI
Timing Belt and Pulley Drive Systems from SDP/SI
ensure long life and quiet operation in your application our pulleys are made to the exact timing belt profile. To complete your drive system, get your timing belts from SDP/SI. We (read more)
Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Stock Drive Products/Sterling Instrument (SDP/SI) is well known for supplying the problem-solving mechanical components engineers are looking for. Specializing in timing belt and pulley drive systems, SDP/SI manufactures and stocks a wide array of pulleys in a variety of materials, sizes, types (read more)
Browse Timing Belts (metric) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Stock Drive Products & Sterling Instrument - SDP/SI
Small Pitch Timing Belts Offer Minimal Vibration
SDP/SI (ISO 9001 + AS9100D Registered) offers several different series of pulleys for 1/5" small pitch timing belts. They offer positive, efficient power transmission for shaft drives, with no slip or backlash and (read more)
Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Stock Drive Products & Sterling Instrument - SDP/SI
Timing Belts Off-the-Shelf and Custom Cut Widths
widths. Synchronous Timing Belt Tooth Profiles Miniature FHT® MXL - 40 D.P. XL L HTD® GT®2 GT®3 5, T5 and T10 Stock Timing Belts in standard widths can be purchased (read more)
Browse Timing Belts (metric) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -