-
Supplier: Torque Transmission
Description: advantages of a metal-to-metal connection at the hub. Available Timing Pulleys: XL 1/5" pitch timing belt pulleys L 3/8" pitch timing belt pulleys 3mm HTD Timing Pulley 5mm HTD Timing Pulley 8mm
- Belt Width: 9 mm
- Bore Diameter (if applicable): 6 mm
- Component Type: Timing Pulley
- Flanges: One Flange
-
Supplier: Torque Transmission
Description: advantages of a metal-to-metal connection at the hub. Available Timing Pulleys: XL 1/5" pitch timing belt pulleys L 3/8" pitch timing belt pulleys 3mm HTD Timing Pulley 5mm HTD Timing Pulley 8mm
- Belt Width: 15 mm
- Bore Diameter (if applicable): 16 mm
- Component Type: Timing Pulley
- Flanges: One Flange
-
Supplier: Torque Transmission
Description: advantages of a metal-to-metal connection at the hub. Available Timing Pulleys: XL 1/5" pitch timing belt pulleys L 3/8" pitch timing belt pulleys 3mm HTD Timing Pulley 5mm HTD Timing Pulley 8mm
- Belt Width: 9 mm
- Bore Diameter (if applicable): 8 mm
- Component Type: Timing Pulley
- Flanges: One Flange
-
-
Supplier: Torque Transmission
Description: advantages of a metal-to-metal connection at the hub. Available Timing Pulleys: XL 1/5" pitch timing belt pulleys L 3/8" pitch timing belt pulleys 3mm HTD Timing Pulley 5mm HTD Timing Pulley 8mm
- Belt Width: 15 mm
- Bore Diameter (if applicable): 10 mm
- Component Type: Timing Pulley
- Flanges: One Flange
-
Supplier: SKF/North America
Description: Applications SKF HiTD Belts have been developed to accommodate all industrial applications within its power rating. For additional information about pulleys and belt crossreferences, contact the SKF application engineering service. Standards ISO 13050
- Belt Length: 180 to 7000 mm
- Belt Material: Rubber
- Belt Width: 9 to 450 mm
- HTD Pitches: HTD 5mm
-
Description: offer timing pulleys and matching timing belts with various profiles; due to differences in pitch, size, and tooth shape, different profiles are not interchangeable. Ondrives.US’ MXL, XL, L, 40DP, and T Series timing pulleys have a trapezoidal shape, while
- Bore Diameter (if applicable): 0.0940 to 0.6250 inch
- Component Type: Timing Pulley
- Hub Diameter: 0.3120 to 2.56 inch
- Metal: Aluminum, Steel
-
Supplier: Hymark/Kentucky Gauge
Description: Integrated pulley encoder with 500 pulses/turn HTD type pulley for 20 mm belts Extremely robust construction, 1000 N shaft load Silent running & long life-time Easy assembly by M12 screw and size 21 wrench key
- Diameter or Width: 2.45 inch
- Encoder Output: Other
- Encoder Technology: Mechanical
- Maximum Mechanical Shaft Speed: 5000 rpm
-
Supplier: Boston Gear
Description: Overview Boston Gear's HTD® timing belts combine the advantages of a flat belt with the positive-grip features of chain and gear drives. As the timing belt travels over the teeth of the pulley, there is no slippage like there is with flat
- Belt Width: 6 to 15 mm
- Component Type: Timing Pulley
- Flanges: No Flanges, One Flange, Two Flanges
- HTD Pitch: HTD 3mm, HTD 5mm
-
Supplier: York Industries, Inc.
Description: We have thousands of different timing pulleys in stock and ready to ship. Search for available pitches below. Most competitors' part numbers can be cross-referenced to a York part. E-mail or call York with your RFQ for a quick turnaround. Our Customer Service Dept is always ready to
- Belt Width: 9 mm
- Bore Diameter (if applicable): 0.1250 to 0.3125 mm
- Component Type: Timing Pulley
- Flanges: No Flanges, One Flange, Two Flanges
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China pulleys manufacturer ,we Specialise in: European Series V-Belt Pulleys, American Standard Sheaves, Timing Belt Pulleys. Taper pulleys, adjustable pulleys, falt belts pulleys, sheaves, V-Belt Pullys for taper
- HTD Pitch: HTD 3mm, HTD 5mm
- Metal: Aluminum
- Number of Teeth: 9 to 72
-
Supplier: Onvio LLC
Description: Timing belts are being used in higher performing applications every day. As these applications evolve beyond the every day power transmission application, designers are looking to optimize the design of the system including the pulleys. At Onvio, we specialize in producing
- Component Type: Timing Pulley, Timing Pulley Stock
- HTD Pitch: HTD 3mm
- Metal: Steel
- Number of Teeth: 10 to 160
-
Supplier: Bando American, Inc.
Description: pulley grooves so there is no belt creep or slip to cause speed variation. HT belt drives are 99% efficient, leading to significant energy savings on high horsepower applications. HT belts are thin and flexible so they do not generate heat build up, delivering long
- Belt Material: Neoprene
- Belt Width: 3 to 170 mm
- HTD Pitches: HTD 3mm, HTD 5mm, HTD 8mm, HTD 14mm, HTD 20mm
- Number of Teeth: 37 to 550
-
Supplier: F.N. Sheppard & Co.
Description: Custom Pulleys: Other pitch sizes. Made to Order, custom materials (stainless steel, delrin). heat treating, anodized, black oxide, Teflon coating. Please contact customer service for further information.
- AT Pitch: AT 5mm, AT 10mm, AT 20mm
- Component Type: Timing Pulley, Timing Pulley Stock
- Flanges: No Flanges, One Flange, Two Flanges
- HTD Pitch: HTD 3mm, HTD 5mm, HTD 8mm, HTD 14mm
-
Supplier: Martin Sprocket & Gear, Inc.
Description: Tapered bushed, webbed wheel
- Belt Width: 115 mm
- Bore Diameter (if applicable): 125 mm
- Component Type: Timing Pulley
- Flanges: Two Flanges
-
Supplier: IBT Industrial Solutions
Description: exact application requirements. Your IBT technical service representative can also arrange for specialized applications training, as well as preventive and predictive maintenance seminars, for your employees. V-BELTS, PULLEYS AND SHEAVES Stock Bore Positive Belt Drives
-
Description: 3 mm (HTD) Pitch,72 Teeth, 8mm Bore, Aluminum Insert, Polycarbonate Timing Pulley for 9mm Wide Belt
- Belt Width: 9 mm
- Bore Diameter (if applicable): 8 mm
- Component Type: Timing Pulley
- Flanges: One Flange
-
Description: pair with our precision timing pulleys; standard profiles include MXL, XL, L, 40DP, T, HTD, and GT2 timing belts. We can also manufacture custom timing belts that are tailored to your unique specifications.
- Belt Material: Neoprene, Urethane
- Belt Width: 3 to 25 mm
- Reinforced Belt: Yes
- Reinforcement Material: Fiberglass, Kevlar®, Polyester
-
Description: 3 mm (HTD) Pitch,120 Teeth, 0.375" Bore, No Insert, Polycarbonate Timing Pulley for .354( 9mm )" Wide Belt
- Belt Width: 0.3540 inch
- Bore Diameter (if applicable): 0.3750 inch
- Component Type: Timing Pulley
- Flanges: No Flanges
-
Supplier: ContiTech Roulunds Rubber A/S
Description: RO-DRIVE™ is our range of positive-drive automotive belts. These timing belts combine exceptionally high tensile strength with reliable, sustained trasnmission of extremely high torque levels. Available in three different basic profiles (trapezoidal, HTD, STD), they allow
- Belt Material: Rubber
- Reinforced Belt: Yes
-
Supplier: York Industries, Inc.
Description: York can manufacture custom timing belt pulleys to your specifications, in prototype through production quantities. We cut a variety of pitches, including .080, 40 DP, 1/5”, 3/8”, 1/2”, 2mm, 3mm, and 5mm GT®, 3mm, and 5mm HTD®. We work with a variety of materials
- Metal: Aluminum, Steel, Other Metal
- Plastic: Other Plastic
-
Supplier: RS Components, Ltd.
Description: 5mm pitch x 15mm wide belt. Manufactured from high strength material. Designed to be used with synchronous HTD belts. Easily re-bored to required shaft size. Pulley width 20.5mm Number of Teeth = 12 Pitch = 5mm To Suit Belt Width = 15mm Maximum Bore Diameter = 8mm
- Belt Width: 15 mm
- Bore Diameter (if applicable): 8 mm
- Hub Diameter: 13 mm
- Metal: Steel
Find Suppliers by Category Top
Featured Products Top
-
Hicksville, NY – A series of thirty-four, 5 mm pitch HTD® timing belt pulleys, for 9 mm (.354") wide belts, manufactured by SDP/SI feature the patented Fairloc® integral hub fastening system. The choice of the Fairloc® rotating component (read more)
Browse Timing Pulleys (metric) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
AT5/AT10 Series Timing Pulleys HTD Series Timing Pulleys(3M/5M/8M/14M) Timing Pulley Bar (read more)
Browse Timing Pulleys (inch) Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Stock Drive Products & Sterling Instrument - SDP/SI
Precision Machining - Timing Belt & Pulley Drives
timing belts and pulleys, in both inch and metric sizes, and the engineering expertise to guarantee the best possible drive system. Not only does SDP/SI keep a large assortment of standard (read more)
Browse Timing Belts (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
want superior shaft clamping on your custom pulley, be sure to ask about Fairloc®. We also cut custom timing belts to go with your perfect pulley. SDP/SI offers a wide variety of inch and metric small mechanical components for the design engineer and OEM. Standard components can easily be (read more)
Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Stock Drive Products & Sterling Instrument - SDP/SI
High-Quality Machined & Molded Timing Belt Pulleys
SDP/SI manufactures high-quality metric-sized timing belt pulleys, machined or molded, in a variety of different sizes and materials. If a standard metric timing belt pulley doesn't meet your requirements, we can create a custom solution for you. With a quick turn-around rate, combined with (read more)
Browse Timing Pulleys (metric) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
timing belt tooth profiles SDP/SI timing pulleys provide improved and long-lasting operation. Stock timing pulleys are offered for fast delivery in a wide range of styles, materials, profiles, and numbers of grooves (read more)
Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Hangzhou Chinabase Machinery Co., Ltd specializes in manufacturing all kinds of v belts, rubber timing belts (synchronous belts), auto timing belts, double-sided tooth synchronous belts, s step less speed change belts, multi-wedge belts, motorcycle V-belts, auto V-belts and (read more)
Browse Timing Belts (inch) Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Stock Drive Products & Sterling Instrument - SDP/SI
Timing Belt and Pulley Drive Systems from SDP/SI
ensure long life and quiet operation in your application our pulleys are made to the exact timing belt profile. To complete your drive system, get your timing belts from SDP/SI. We (read more)
Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Stock Drive Products & Sterling Instrument - SDP/SI
Timing Belts Off-the-Shelf and Custom Cut Widths
online as well as mating Timing Pulleys, Belt Tensioners, Idlers, Belt Tension Testers, Timing Belt Stock in MXL, XL, L, HTD, T and GT®2 and appropriate Timing Belt Clamp Kits. Get the right timing belt and pulley combination (read more)
Browse Timing Belts (metric) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Stock Drive Products/Sterling Instrument (SDP/SI) is well known for supplying the problem-solving mechanical components engineers are looking for. Specializing in timing belt and pulley drive systems, SDP/SI manufactures and stocks a wide array of pulleys in a variety of materials, sizes, types (read more)
Browse Timing Belts (metric) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI