-
Supplier: Accuris
Description: LAMP, SUBMINIATURE HELIUM RETARDANT FLANGE BASE, T-1 SIZE
-
Supplier: Qioptiq
Description: Spectral lamps are discharge lamps that emit the line spectrum of inert gases and metal vapors with high luminous density or radiance. They are utilized wherever a line spectrum or monochromatic radiation is required; primarily in the fields of optics, radiation physics, spectroscopy,
- Lamp Power: 15 to 55 watts
- Features: Helium Lamp, Mercury Lamp, Mercury-Cadmium Lamp, Neon Lamp, Other Lamp Bases, Sodium Lamp, Thallium Lamp, Zinc Lamp
- Lamp Type: Spectral Lamps
-
Supplier: Edmund Optics Inc.
Description: Ideal for Viewing Brewsters Fringes and Newtons Rings Greater Visibility than Helium Type Lighting Includes 110V US Plug Power Supply and Tilting Base (30° Tilt Forward) Green Monochromatic Lamps are an ideal light source for testing the flatness of polished optical surfaces. The 12W
- Window Type: Plane Windows
-
-
Supplier: Edmund Optics Inc.
Description: Ideal for Viewing Brewsters Fringes and Newtons Rings Greater Visibility than Helium Type Lighting Includes 110V US Plug Power Supply and Tilting Base (30° Tilt Forward) Green Monochromatic Lamps are an ideal light source for testing the flatness of polished optical surfaces. The 12W
- Window Type: Plane Windows
-
Supplier: Win Source Electronics
Description: Manufacturer: Kingbright Category: Optoelectronics -LED Indication - Discrete Series: HELI-UM Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Color: Red Configuration: Standard Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 120mcd
- Lamp Type: LED Lamps
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1349580-APG0603SURC-TT Category: Optoelectronics - LED Indication - Discrete Series: HELI-UM Color: Red Package: Tape & Reel Size / Dimension: 0.65mm L x 0.35mm W Standard Package: 4,000 Configuration: Standard Viewing Angle: 140° Lens Color: Colorless Lens Transparency:
- Lamp Type: LED Lamps
-
Supplier: Linde North America, Inc.
Description: Argon is used because of its inert properties for protection against the oxidizing effect of air. Argon is widely used as a blanketing or shielding gas in metallurgy and arc welding and cutting. Argon is also used to fill incandescent and fluorescent lamps and windows. Argon is a colorless,
- Concentration: 99.999 to 99.9999 %
- Industrial Gases: Argon
- Supply Options: Bulk / Microbulk, Gas Cylinder, Other
- Application / Function: Electronic and Semiconductor, Laser Gas, Welding / Thermal Process Gas
-
Supplier: ContiTech AG
Description: further example of the innovative applications for ContiTech materials is the HeliMax. HeliMax is a giant helium-filled "light balloon". From a height of up to 50 metres its 16,000 Watt metal vapour lamps illuminate an area with a radius of 800 metres, while it can also provide
- Industry: Aerospace
- Form / Shape: Film / Sheet, Pultruded Profile
-
Supplier: ATV Technologie GmbH
Description: 1340mm (LxWxH) Weight: 240kg. (options dependent) Chamber Height: up-to 100mm Heated Area: SRO-714 230 x 217mm SRO-716 314 x 314mm Chamber Lid Open/Closing: Manual Heating Method: SRO-714 IR (8pcs. Lamp Array) SRO-716 IR (12pcs. Lamp Array) Heating Zones: SRO-714 2 SRO-716 3 Power
- Temperature Range: 450 F
- External: Bench / Cabinet
-
Supplier: UL Standards & Engagement
Description: electrodes and gas such as neon, mercury, helium, argon, and similar gases, enclosed in glass. Neon transformers and power supplies for use in signs and outline lighting are intended to be used in accordance with Article 600 of the National Electrical Code, NFPA 70. Cold-cathode supplies
-
Supplier: Fredericks Company - Televac
Description: filaments to sag and break Reliable Service: Simple design means years of productive use in difficult applications Bakeable to 150°C Product Application: CRT Mfg., Deposition of Optical & Functional Films, Distillation of Low Vapor Pressure, Chemicals, Electron Microscopes, Freeze Drying,
- Vacuum Range: 0.00999999999992553 to 0.00000000001010675987345166 torr
- Operating Temperature: 32 to 122 F
- Media: Gas
- Measurement Type: Gauge, Vacuum
-
Supplier: Fredericks Company - Televac
Description: in difficult applications Product Application: CRT Mfg., Deposition of Optical & Functional Films, Distillation of Low Vapor Pressure, Chemicals, Electron Microscopes, Freeze Drying, Helium Mass Spec. Leak Detectors, High Energy Physics, Lamp, Lighting & Laser Products Mfg., Mass
- Vacuum Range: 0.00999999999992553 to 0.00000000001010675987345166 torr
- Operating Temperature: 32 to 122 F
- Media: Gas
- Measurement Type: Gauge, Vacuum
Find Suppliers by Category Top
More Information Top
-
Effects Of Excitation Mechanism On Linewidth Parameters Of Conventional Vacuum Ultraviolet (VUV) Discharge Line Sources
They noticed that the oscillator strength deduced from their data for the 130 nm transition was a factor of two larger if they used a helium lamp rather than an argon lamp to excite the radiation.
-
Polarization optogalvanic effect in sodium-helium plasma
Spin polarization was recorded by the change in the absorption of helium lamp emission under the magnetic resonance condi- tions for the He 23S1 state.
-
Demonstrational Optics
A beam from a mercury- helium lamp is focused by a lens onto a narrow vertical slit.
-
Radial characteristics of radiation of high-frequency electrodeless lamps
…profiles of the radia- tion intensity of the mercury line at 546.1 nm in an HFEL operating on a mixture of mercury and argon, as well as the intensity of the helium line at 587.6 nm in a helium lamp .
-
Common Features in Electronic Structure of the Fe-Based Layered
Superconductors from Photoemission Spectroscopy
The Helium lamp can provide two photon ener- gies at 21.218 eV (Helium I resonance line) and 40.813 eV (Helium II resonance line).
-
Common Features in Electronic Structure of the Oxypnictide Superconductors from Photoemission Spectroscopy
The helium lamp can provide two photon energies at 21.218 eV (he- lium I resonance line) and 40.813 eV (helium II res- onance line).
-
Angle-Resolved Photoemission Spectroscopy on High-Temperature Superconductors
It has been generally accepted that “sudden approximation” works for the light from helium lamp which provides photons with an energy of 21.2eV.
-
Superconducting Gap and Pseudogap in Sm(O$_{1-x}$F$_x$)FeAs Layered
Superconductor from Photoemission Spectroscopy
The Helium lamp can provide two photon energies at 21.218 eV (Helium I res- onance line) and 40.813 eV (Helium II resonance line).
-
High resolution photoelectron spectroscopy and femtosecond intramolecular dynamics using supersonic molecular beams
The limit of the helium lamp .
-
Electronic structure of transition metal dichalcogenides PdTe2 and Cu0.05PdTe2 superconductors obtained by angle-resolved photoemission spectroscopyProject sup...
The overall electronic structure over large energy scale and momentum space was measured by using the helium lamp , while some fine and high resolution measurements were carried out by using the VUV laser.
Indicates content that may require registration and/or purchase.