Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: Mitsubishi Chemical Carbon Fiber and Composites, Inc. manufacturing facility utilizes advanced, highly efficient production equipment and technology. This enables us to provide our customers with the advanced composite materials they require. Our facility can process nearly every high
- Use Temperature: 200 F
- Industry: Aerospace, Military / Government (MIL-SPEC / GG)
- Chemical System: Epoxy (EP)
- Features: Specialty / Other
-
Description: Mitsubishi Chemical Carbon Fiber and Composites, Inc. manufacturing facility utilizes advanced, highly efficient production equipment and technology. This enables us to provide our customers with the advanced composite materials they require. Our facility can process nearly every high
- Use Temperature: 200 F
- Industry: Aerospace, Military / Government (MIL-SPEC / GG)
- Chemical System: Epoxy (EP)
- Features: Flame Retardant (e.g. UL 94 Rated), Specialty / Other
-
Supplier: Haida International Equipment Co., Ltd.
Description: strength, tensile strength, elongation, peel interval maximum, minimum and average, etc. Applications Adhesive tape peel test equipment suitable for 180° peel, 90° peel , adhesive tape, stickers, packaging tape, medical adhesive
- Force / Load Capacity: 110.25 to 441 lbs
- Test Speed: 0.003937007874015741 to 19.68503937007871 in/min
- Display / User Interface: Application Software, Computer Interface, Video / Graphic Display
-
-
Supplier: Haida International Equipment Co., Ltd.
Description: This High low temperature tensile strength tester can do tensile test, tear test, peel test, bond test with different clamps for textile, fabric, leather,tape, film and other kind of materials with high low temperature environment. This tensile test equipment uses
- Force / Load Capacity: 11,240 lbs
- Test Speed: 0.0003937007874015742 to 11.811023622047225 in/min
- Display / User Interface: Application Software, Computer Interface, Digital Readout / Interface
- Mechanical Test: Tensile
-
Supplier: Caplugs
Description: EZ Discs are made from our KD11 tape; a high temperature, pressure sensitive masking tape designed for clean removal. It performs well in wet strip applications and can be stripped hot. It has a fine structured smooth crepe backing with high strength. It provides
- Features: Specialty / Other
-
Supplier: Adhesive Applications
Description: A702 is a single-coated, self-wound polyester (PET) film tape coated with an acrylic adhesive. A702 is designed for superior performance in high-temperature applications. Excellent adhesion, high-temperature shear properties, and solvent resistance are features of this adhesive.
- Thickness: 0.0035 inches
- Peel Strength / Adhesion: 3.375 lbs/in
- Temperature Resistance: -40 to 148.88888888888889 C
- Adhesive: Acrylic
-
Supplier: Budnick Converting, Inc.
Description: 6801 is a 1mil, adhesive transfer tape which hasHigh peel strength, excellent initial tack, and shear strength.
- Thickness: 0.001 inches
- Peel Strength / Adhesion: 6.875 lbs/in
- Adhesive: Transfer
-
Supplier: Adhesive Applications
Description: out. High-temperature transfer tape Excellent shear strength Superior temperature resistance Moisture stable polycoated kraft liner Strong adhesion to metals, glass, and high surface energy plastics Maximum Service Temperature 350°F (177°C) Minimum Service Temperature
- Thickness: 0.002 inches
- Peel Strength / Adhesion: 3.125 lbs/in
- Temperature Resistance: -40 to 176.66666666666666 C
- Adhesive: Acrylic, Transfer
-
Supplier: Adhesive Applications
Description: faster substrate wet out. High-temperature transfer tape Excellent shear strength Superior temperature resistance Bonds well to rough or irregular surfaces Strong adhesion to metals, glass, and high surface energy plastics Maximum Service Temperature 350°F (177°C) Minimum
- Thickness: 0.004 inches
- Peel Strength / Adhesion: 4.0625 lbs/in
- Temperature Resistance: -40 to 176.66666666666666 C
- Adhesive: Acrylic, Transfer
-
Supplier: Can-Do National Tape
Description: Copper Foil Tape. Copper foil tape with a high performance acrylic adhesive with excellent balance of peel adhesion, tack and shear strength. Custom slit to width.
- Backing: Metal Foil / Sheet
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: P0900Series is based on high performance mylar aluminium foil,Mylar aluminium foil tape coated with conductive Acrylic,It has a high Tensile Strength, non-creaseable, high peel strength, good conductivity, temperature resistance, shading, shielding,
- Thickness: 0.0027559055118110236 inches
- Temperature Resistance: 80 C
- Adhesive: Acrylic
- Backing: Acrylic / Acrylate, Metal Foil / Sheet, Plastic / Polymer
-
Supplier: Budnick Converting, Inc.
Description: GA907 is a double-coated adhesive tape consisting of a strong, flexible nonwoven fabric impregnated with acrylic adhesive that is applicable to a wide variety of substrates. GA907 offers high tensile strength so it doesn’t tear when peeled and leaves minimal adhesive residue on
- Thickness: 0.00472 inches
- Features: Specialty / Other
-
Supplier: Can-Do National Tape
Description: Double Sided Acrylic Transfer Tape. High performance acrylic transfer adhesive specifically designed to provide excellent adhesion and long term aging on a wide variety of urethane foams. This 5 mil unsupported pressure sensitive adhesive film, exhibits high peel
- Features: Double-Sided Adhesive
- Adhesive: Pressure Sensitive (PSA), Transfer
-
Supplier: Can-Do National Tape
Description: Transfer Tape 3M 463 Transfer Tape with High Tack Adhesive 3M™ Adhesive Transfer Tape 463 is a 2.0 mil high tack adhesive 400 with 4.0 mil 60 lb densified kraft liner. Designed with a high liner release to accommodate automatic dispensing. Fibered adhesive
- Width: 0.25 to 2 inches
- Adhesive: Pressure Sensitive (PSA), Transfer
-
Description: Liner Side Adhesive Rubber based adhesive with high peel and tack for demanding applications. Adhesive maintains its bond strength over a wide temperature range. Air Side Adhesive Rubber based adhesive with high peel and tack for demanding applications. Adhesive
- Peel Strength / Adhesion: 10 lbs/in
- Features: Double-Sided Adhesive
- Materials of Construction: PET / Polyester, Paper, Plastic / Polymer
- Adhesive: Rubber, Silicone
-
Supplier: Maxi Adhesive Products, Inc.
Description: Electrically conductive acrylic pressure sensitive adhesive transfer film. Exhibits high shear strength, moderate tack, peel and chemical and plasticize resistance. Long term aging and the ability to withstand environmental extremes.
- Width: 1 inches
- Thickness: 0.002 inches
- Peel Strength / Adhesion: 4 to 4.1875 lbs/in
- Adhesive: Transfer
-
Description: A double coated foam tape constructed with aggressive high shear, high temperature resistant, permanent adhesives on both sides. Designed for applications which require very aggressive high tack, strong shear, peel strength and robust performance. Excellent
- Features: Double-Sided Adhesive
- Backing: Foam
- Adhesive: Rubber
-
Supplier: Can-Do National Tape
Description: 3M™ Double Sided Automotive Acrylic Foam Tape RT8012US is a 1.2mm (.048 inch) thick, medium-density, gray, pressure sensitive acrylic foam tape used for the attachment of automotive exterior trim parts such as body side moldings. It bonds to a variety of automotive substrates and
- Features: Double-Sided Adhesive
- Adhesive: Hot Melt / Heat Activated, Pressure Sensitive (PSA)
-
Description: Constructed with an aggressive high shear, high temperature resistant, permanent adhesive on both liner and air sides. Designed for applications which require high tack, exceptionally strong shear, peel strength and robust performance. Excellent performance in a
- Features: Double-Sided Adhesive
- Backing: PET / Polyester, Plastic / Polymer
- Adhesive: Rubber
-
Supplier: Haida International Equipment Co., Ltd.
Description: Product Description Adhesive tape Tensile Test Equipment is widely used for all packing tape series, double-sided tape series, industrial tape and so on, for tensile strength, tear resistance, peel strength, bend strength, shear force , ect
- Force / Load Capacity: 11.025 to 441 lbs
- Stroke / Travel: 39.3701 inch
- Test Speed: 0.003937007874015741 to 19.68503937007871 in/min
- Mechanical Test: Adhesion (Bond / Peel), Compressive, Creep / Stress Relaxation, Ductility, Fatigue / Cyclic, Flexure / Bending, Friction / Wear, Shear / Torsion, Tensile, Universal
-
Supplier: Adhesive Applications
Description: 607 is a high-strength double-coated cloth tape coated on both sides with an extremely aggressive rubber-based adhesive. 607 is designed to offer excellent adhesive strength for difficult to bond applications. This product is supplied on a paper-release liner. Excellent
- Thickness: 0.013 inches
- Peel Strength / Adhesion: 7.5 lbs/in
- Temperature Resistance: -28.88888888888889 to 71.11111111111111 C
- Features: Adhesive, Double-Sided Adhesive
-
Supplier: NADCO Tapes & Labels, Inc.
Description: A 1/2 mil (12 micron) thick polyester film coated on both sides with a highly aggressive acrylic adhesive system that delivers high tack, high peel, and high shear strength. This product has excellent adhesion to glass, metals, paper, and films. The adhesive has
- Thickness: 0.0027 inches
- Peel Strength / Adhesion: 3.75 lbs/in
- Temperature Resistance: -23 to 120 C
- Adhesive: Acrylic
-
Supplier: Custom Fabricating & Supplies
Description: ASTM D 6123 / D 6123M-97 What is Masking Tape? Masking tape was developed specifically to help protect surrounding surfaces from overspray, provide clean paint lines, and remove easily and cleanly when finished. Masking tapes from 3M™ adhere well, resist solvents or water from
- Width: 1 inches
- Peel Strength / Adhesion: 4.875 lbs/in
- Temperature Resistance: -17.77777777777778 to 162.77777777777777 C
- Adhesive: Rubber
-
Supplier: Budnick Converting, Inc.
Description: L2+DCP is a double-coated polyester tape that provides excellent adhesion to a wide variety of substrates, including many open and closed cell foams. The L2 adhesive platform features a proprietary 3M modified acrylic adhesive that withstands temperatures up to 225 oF (107oC) and offers
- Thickness: 0.0062 inches
- Peel Strength / Adhesion: 4.375 lbs/in
- Backing: PET / Polyester, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Custom Fabricating & Supplies
Description: Our standard blue polymask protection tape is 2 Mil. It is designed to be tear and puncture resistant. A self adhering film, it provides easy applicaiton with smooth lamination to the surface. Quick peel off performance leaves not residue on the finished part. Excellent for Class A
- Peel Strength / Adhesion: 0.3125 lbs/in
- Features: Protective Tape, Transparent
-
Description: Product Specifications Liner 53# Liner Side Adhesive Thickness 1.3 mils Adhesive Synthetic Rubber Backing/Carrier 0.5 mil PET Film Air Side Adhesive Thickness 2.2 mils Features Excellent tack and peel adhesion. High shear strength. No primers or heat required to promote
- Features: Double-Sided Adhesive
- Adhesive: Rubber
-
Supplier: Mactac
Description: A 20 mil high-strength adhesive free film tape that provides high tack and peel for difficult to adhere substrates. Applications include bonding and mounting to irregular surfaces, semi-structural bonding and assembly.
- Width: 25.4 mm
- Features: Low Transfer / Extractable
-
Supplier: Mactac
Description: A 20 mil high-strength adhesive free film tape that provides high tack and peel for difficult to adhere substrates. Applications include bonding and mounting to irregular surfaces, semi-structural bonding and assembly.
- Width: 12.7 mm
- Features: Low Transfer / Extractable
-
Supplier: Mactac
Description: A 35 mil high-strength adhesive free film tape that provides high tack and peel for difficult to adhere substrates. Applications include bonding and mounting to irregular surfaces, semi-structural bonding and assembly.
- Width: 25.4 mm
- Features: Low Transfer / Extractable
-
Supplier: Custom Fabricating & Supplies
Description: Our Acrylic Adhesive Double Sided Polyethylene Foam tape is available in 3 different thicknesses. This white tape has a high performance acrylic solvent based adhesive that offers high long term tack, excellent shear strength and peel adhesion. Product
- Width: 0.25 to 6.6 inches
- Peel Strength / Adhesion: 4 lbs/in
- Adhesive: Acrylic
- Features: Double-Sided Adhesive, Permanent
-
Description: A high strength aluminum foil coated with special cold weather acrylic adhesive system that combines quick stick at normal temperatures with low temperature performance at freezing (32°F / 0°C).The foil conforms well to both fibrous and sheet metal ducts, providing an excellent vapor
- Thickness: 0.0035 inches
- Adhesive: Acrylic
- Features: UV / Weather Resistant
-
Supplier: Zippertubing Co. (The)
Description: special high temperature variants. The tapes can be applied to all Jacket material types, however the best performance will be obtained when applied to coated fabric jacket materials. Hoop strength averages 8.0 lbs/linear-inch (1/2†tape) and will vary with tape
-
Supplier: Custom Made Boxes, Inc.
Description: Premium acrylic adhesive supported on a paper liner. Soft acrylic pressure-sensitive adhesive system features very high initial adhesion and good shear holding power to a wide variety of materials including most plastics. High strength, high tack 5-mil clear adhesive
- Width: 1 inches
- Thickness: 0.005 inches
- Adhesive: Transfer
-
Supplier: TransPak
Description: Premium acrylic adhesive supported on a paper liner. Soft acrylic pressure-sensitive adhesive system features very high initial adhesion and good shear holding power to a wide variety of materials including most plastics. High strength, high tack 5-mil clear adhesive
- Thickness: 0.005 inches
- Type: Transfer
-
Supplier: TransPak
Description: Premium acrylic adhesive supported on a paper liner. Soft acrylic pressure-sensitive adhesive system features very high initial adhesion and good shear holding power to a wide variety of materials including most plastics. High strength, high tack 5-mil clear adhesive
- Thickness: 0.005 inches
- Type: Transfer
Find Suppliers by Category Top
Featured Products Top
-
GDI Adhesives Delivers the Required Strength and Convertibility GDI Adhesives offers die-cuttable, tough adhesives with high peel strength required to deliver tamper-evident properties. Because of these unique properties, their adhesives are successful in tape and label, and product (read more)
Browse Adhesive Tapes Datasheets for Ellsworth Adhesives -
providing high bond strength, high temperature and chemical resistances. Our adhesive transfer tapes are offered in high temperature acrylic and ultra-high temperature silicone, and are supplied with double liners for ease of handling and die cutting (read more)
Browse Industrial Tapes Datasheets for Polyonics -
high bond strength, high temperature and chemical resistances. Our adhesive transfer tapes are offered in high temperature acrylic and ultra-high temperature silicone, and are supplied with double liners for ease of handling and die cutting (read more)
Browse Industrial Tapes Datasheets for Polyonics -
The Technical Edge Unlike standard adhesives that act as insulators, our thermal tape creates a high-performance bridge between components (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
ideal for heat shielding and engine exhaust covers because of their high strength and chemical resistance. Using thermal insulation tape for heat shielding will prevent heat from transferring onto the exterior of components, reducing the risk of harm to humans. Thermal Conductivity (read more)
Browse Industrial Tapes Datasheets for Mid-Mountain Materials, Inc. -
-Performance Adhesive Transfer Tapes The unique properties of Polyonics adhesive transfer tapes make them ideal for use in high temperature and harsh environment applications. They have thin profiles while still providing high bond strength, high temperature and chemical resistances. Our (read more)
Browse Datasheets for Polyonics -
.: -100°F to +800°F Finish D.*DuPont. NOMEX* FLAT BRAIDED LACING TAPE - A-A-52084 (MIL-T-43435 TYPE V) FINISH B Nomex* flat braided lacing tape, gives high strength & temperature performance. Stays flat. Nomax* provides almost as (read more)
Browse Cordage, Rope, and Webbing Datasheets for BRIM Electronics, Inc. -
Premium Alumina Ceramic Substrates for Advanced Industrial Applications Great Ceramic specializes in manufacturing high-purity alumina ceramic substrates using advanced tape (read more)
Browse Silicon Carbide and Silicon Carbide Ceramics Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
Developed for the military, X-TREME TAPE™ is a high quality silicone compound which fuses only to itself when wrapped under tension. It resists the challenges of extreme environments, has a tensile strength of 600psi, insulates 400 volts/mil and fuses to itself with no adhesive to (read more)
Browse Masking Tapes Datasheets for MOCAP LLC -
TAFMERTM A and TAFMERTM P are unique polyolefins that enhance the impact strength and flexibility of the products that employ them. Characteristics include: • Ideal for food packaging • Improve impact strength • Excellent (read more)
Browse Specialty Polymers and Resins Datasheets for Mitsui Chemicals America, Inc.
Conduct Research Top
-
Industrial Adhesive Solution for Elastic
Most elastic adhesives are based on synthetic rubber in natural rubber, which has high peel strength, but low shear strength, and its own resilience makes it good in fatigue resistance and impact resistance. Only silicone rubber is resistant to high temperatures, other elastic adhesives are limited
More Information Top
-
Polymer Surfaces and Interfaces
• The 90° rigid substrate coating peel test is executed by bonding an extremely high - strength peel tape material, and then peeling at an exact 90° angle.
-
Interfacial properties of highly oriented coextruded polypropylene tapes for the creation of recyclable all‐polypropylene composites
The high peel strength of tapes with lower draw ratios is of less interest to this research due to the lower stiffness and strength of such tapes.
-
Melt versus solvent coating: Structure and properties of block–copolymer‐based pressure‐sensitive adhesives
The hot-melt-coated tape displays higher peel strengths and lower holding power times than solvent-coated tape with the same composition and heat history.
-
Effect of adhesive thickness on the stringiness of crosslinked polyacrylic pressure‐sensitive adhesives
In order to develop the double-sided PSA tape with super- high peel strength , it is important to have thick adhesive layer with good deformability and to decrease stress concentration.
-
An introduction of QFN-SIP package: Process challenges and technical issues
Tape A with the highest peel strength gives the best result for mold flash.
-
A CMOS image sensor module applied for a digital still camera utilizing the TAB on glass (TOG) bonding method
Peeling strength of the TAB tape after high temp. and humid. storage time.
-
Adhesion strength and superhydrophobicity of polyurethane/organoclay nanocomposite coatings
Thus, even though it was observed that these tapes with the highest adhe- sion strength did not peel off a noticeable portion of the coating, the surface was disturbed enough to slightly degrade antiwetting performance down to the superhydrophobic threshold.
Indicates content that may require registration and/or purchase.