-
Supplier: Vaisala
Description: measurement probes. These can be exchanged with minimal downtime and process disturbance. The humidity parameter options available are: relative humidity, dew point/frost point, wet bulb temperature, enthalpy, absolute humidity, mixing ratio, vapor pressure, and saturation vapor
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 1.5 %
- Operating Temperature: -40 to 140 F
- Electrical Outputs: Analog Current, Analog Voltage, Switch or Relay
-
Supplier: Thermalogic Corporation
Description: Relative Humidity Transmitters (Analog and Digital)
- Operating Temperature: -67 to 221 F
- Electrical Outputs: Analog Current, Analog Voltage
- Digital Outputs: Ethernet, Serial Interface, USB
- Variables Measured: Temperature
-
Supplier: Thermalogic Corporation
Description: Temperature and Humidity Transmitters for Industrial Use
- Operating Temperature: -67 to 221 F
- Electrical Outputs: Analog Current, Analog Voltage
- Variables Measured: Dew Point, Temperature
- Digital Outputs: Ethernet, Serial Interface, USB
-
-
Supplier: Vaisala
Description: For Environmental Chambers Vaisala HUMICAP® Humidity and Temperature Module HMM170 is a robust open frame transmitter for integration into environmental chambers that need accurate and reliable measurement even in demanding conditions including vacuum or high pressure. The module is
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 1 %
- Operating Temperature: -40 to 176 F
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: Vaisala
Description: For Demanding Humidity Measurement Measure humidity in harsh environments with the best-in-class instrument you can truly depend on. The Vaisala HUMICAP® Humidity and Temperature Transmitter Series HMT330 with 10-year warranty* is designed for demanding industrial
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 1 %
- Operating Temperature: -40 to 140 F
- Electrical Outputs: Analog Current, Analog Voltage, Switch or Relay
-
Supplier: PMC Engineering LLC
Description: RH-transmitter. When connecting a Humidity probe with a ì-Processor, the changing of many settings, as well as the re-calibration of a relative humidity device, will become an easy job. Together with the interface software the SCI is a very powerful tool. USB digital
- Analog Input Channels: 1 #
- Resolution: 24 bits
- Features: Application Software Included, Other Input
- User Interface: Computer Programmable
-
Supplier: E+E Elektronik
Description: optional Modbus to USB convertor and the free EE-PCS configuration software the user can adjust the dew point transmitter, set the Modbus parameters, and change the scaling of the analogue output.
- Dew Point Range: -76 to 140 F
- Dew Point Accuracy: 3.6 F
- Operating Temperature: -40 to 158 F
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: Vaisala
Description: which are air pressure, temperature, humidity, rainfall, wind speed and direction through various combinations. You can select the transmitter with the needed parameter(s) into your weather application, with a large variety of digital communication modes and wide range of voltages. •
- Weight: 1.1025 to 1.5435 lbs
- Operating Temperature: -61.6 to 140 F
- Output Options: Analog Current
- Features: Electrical Heater (For winter environments)
-
Supplier: DOD Technologies Inc.
Description: The cGas Detector is a digital, one or two channel gas detection transmitter that offers greater flexibility at a lower cost with customized sensor combinations and specialized options for adding only the functionality you need. It is ideal for monitoring toxic, combustible and refrigerant
- Operating Temperature: 32 to 104 F
- Features: Audible or Visual Alarms, Data Logger
- Gas Types: Combustible Gas
- Instrument Type: Detector
-
Supplier: Winland Electronics, Inc.
Description: Monitor up to eight sensors (4 wireless, 4 hardwired) for temperature, humidity, water detection, and industrial measurements such as pressure or flow. With a designated relay output for each sensor, the EnviroAlert EA800 will activate alarms, dialers or transmitters when programmed
- Sensed Temperature Range: -112 to 302 F
- # of Inputs / Channels: 8 #
- Features: Datalogger
- Local Interface: Digital Front Panel
-
Supplier: Win Source Electronics
Description: Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1000977-CYWUSB6935-48LTXI Length: 7 mm Mounting: SMD (SMT) Frequency: 2.4 GHz Data Rate: 62.5 kbps Interface: SPI, USB Number of Pins: 48 Current -
-
Supplier: OTEK Corporation
Description: CAN, USB, ModBUS, Telephone modem with auto-dialer, and Ethernet, located behind the panel. Standard and custom signal conditioners are available, OTEK offers 4-20mA, V, and mADC as standard and Hz, true RMS, S-G, TC, RTD, Humidity, pH, pressure, events, up/down, quadrature, and more
- Number of Zones (if applicable): 42 zones
- Control Signal: Current Loop, Switch / Relay Output
- Type: Current Loop (Transmitter) Input, DC Voltage Input, Frequency Input
- Form Factor: DIN Rail
-
Supplier: CO2Meter.com
Description: widely used for ventilation systems, air purifiers, air conditioners, HVAC transmitters, and IAQ monitors. This sensor is designed to support WELL, RESET, ASHRAE 62.1 2019 Addendum aa & California Title 24 Applications. Features High accuracy and precise measurement NDIR sensor outputs either
- Gas Types: Carbon Dioxide (CO2)
- Features: Other
- Number of Gases Monitored: Single Gas
-
Supplier: ValueTronics International, Inc.
Description: check: Automatic check of OTDR to FUT connection quality Trace overlay and comparison, Template function, USB keyboard support, Remote control, Video output to PC Environmental Conditions Operating temperature and humidity: 0° to +40°C, <80% (non-condensing) Storage temperature and
- Test Equipment Type: Hand Held
- Features: Optical Time Domain Reflectometer
-
Supplier: Laurel Electronics LLC
Description: Transmitters can be configured for RS485 and daisy-chained to an LT Transmitter using Laurel’s High Speed Ethernet-to-RS485 converter board for seamless LAN integration. Alternatively, Laurel LTE series Ethernet transmitters can connect directly to a LAN via an Ethernet cable.
- Number of Digits: 6
- Voltage Range: 250 volts
- Width: 118.872 mm
- Height: 62.23 mm
Find Suppliers by Category Top
Featured Products Top
-
. The rechargeable lithium-ion battery provides over 150 hours of continuous operation on a full charge and the instrument is charged via USB or a plug type to suit your geographical location. This model includes advanced data logging with download to PC capability, up to 300,000 readings (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
full charge and the instrument is charged via USB or a plug type to suit your geographical location. The logging and (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
calibrations. This high-performance dew point transmitter can cope with extreme environmental conditions, offering protection to IP66 NEMA 4X and the rugged construction of the transmitter has been tested to withstand 35,000 kilopascal or 350 bar maximum pressure. The transmitter electrical connections (read more)
Browse Humidity Transmitters Datasheets for Shaw Moisture Meters -
The ELEGRP EKA25A Combination Humidity Sensor Switch is the ultimate solution for automated ventilation and lighting control in bathrooms, laundry rooms, and utility areas. By integrating a high-precision digital humidity sensor with smart microprocessor logic, it minimizes false triggers while (read more)
Browse Humidity Controllers Datasheets for Suzhou Ele Mfg Co., Ltd. -
IST provides a complete and a specific portfolio to comply with the high integration of different applications and the component diversification required for capacitive humidity to provide outstanding performances. The application range (read more)
Browse Humidity Controllers Datasheets for Innovative Sensor Technology IST USA Division -
The redesigned ETF 012 from STEGO detects humidity and temperature early, regulating enclosure climate in a compact 35 mm design for reliable operation and easy installation. (read more)
Browse Humidity Controllers Datasheets for STEGO -
micropourous metal electrode, allowing the polymer to absorb moisture while protecting it from contamination and exposure to condensation. As the polymer absorbs water, the dielectric constant changes incrementally and is nearly directly proportional to the relative humidity of the surrounding (read more)
Browse Humidity Controllers Datasheets for Innovative Sensor Technology IST USA Division -
Out now: White paper on moisture in oil sensor
To operate a gearbox, a transformer or an industrial plant safely and stable over a long period of time, monitoring the condition of lubricants with process sensor technology is recommendable. iST now published a white paper on its moisture-in-oil sensor.
Prime oil condition is essential for a smooth operation of...
(read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Innovative Sensor Technology IST USA Division -
CSS 014 The smart sensor measures temperature and air humidity and transmits signals digitally. The converted measured values are passed on as a standardized digital IO-Link signal. Control and monitoring units for industrial systems and machines receive the data from the smart (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for STEGO -
, leakage currents and short circuits. How can hazards like these be avoided? The right “control cabinet climate” can only be achieved with the help of a temperature and humidity control system. The use of top-quality thermal management components in the (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for STEGO
More Information Top
-
TRX 1510 L11 1 kW HF transmitter/receiver
Modes: A1A, J3E, H3E, B9W, Link 11 ( USB , LSB and ISB) to MIL-STD-188-203-1A Frequency … … dB/-1.5 dB Temperature range: -10 to +55°C for transmitter /receiver, -25 to +70°C for antenna coupler Humidity : 95% at +40°C according …
-
Envoy™ HF transceiver
… optional); wideband software programmable filters available on Envoy X2 model Frequency stability: ±0.5 PPM from -30°C to +60°C Transmitter : spurious and harmonic emissions … … 4 kHz ref SCF USB ; blocking >95 dB at … … range: -30 to +60°C Humidity : 95% RH maximum, non …
-
RT7700H HF SDR transceiver
GENERAL Modulation: analogue and digital (MELPe) Modes: 2 × ISB, USB , LSB, AM, AME, CW, and data Frequency range … … compatible with selected mode of operation; squelch syllabic Transmitter : output power SSB, 2 … … 40 to +70°C storage; humidity 95% at +50°C; environmental …
-
RT-9000E HF SSB/ISB Software-Defined Radio
GENERAL Modes: AME, NB-FM, USB , LSB, ISB, CW, data, or MELPe digital voice Frequency range: TX … … ±15%; 115/230 V AC, ±15%, 47-400 Hz; AC/DC automatic changeover Transmitter : output power normal SSB … … 40 to +85°C storage; humidity 95% at 55°C, non …
-
AN/ARC-512, AN/ARC-191, AN/ARC-207 (HF-121) radio
Modes: AME (voice LSB, USB, ISB); data (LSB, USB , ISB) Frequency range: 2-30 MHz Number of channels … … at 340 Hz; -60 dB at 400, 440 Hz Transmitter power output: selectable to … … operation at +71°C) Relative humidity : 10 days at 95 …
-
AN/ARC-220 HF NOE airborne communication system
General Modes: USB & LSB-voice and data, CW and AME Frequency range: 2.0000 … … STD-188-141B; sensitivity -111 dBm signal for 10 dB (S+N/N) Transmitter : power output 3 levels … … 25,000 ft) max; humidity 95%; vibration 2.5 …
-
Gabbiano
… T-200 transmitters) 1,600 hr (T-20 transmitters) 2,500 hr (TS-80 PLUS transmitter) 900 T-200 transmitters 1600 T-20 transmitters 2500 TS-80 PLUS transmitter mean time to respond … … temperature storage temperature relative humidity wind speed deployment altitude … … narrative Ethernet plus Mil Std 1553B, ARINC 429, ARINC 419, RS422, RS232 and USB Ethernet plus Mil …
-
Water Quality Monitoring and Testing Using an Environmental Logger
… allocated memory was full, and choose to archive data on alarm event or copy to USB memory. In future, the customer planned to use the datalogger to log other environmental and weather parameters using their combined SDI-12 weather transmitter , including wind speed, wind direction, humidity , air temperature, solar radiation, and rainfall.
-
T-10000A 10 kW HF transmitter system
GENERAL Modes: AME, NB-FM, USB , LSB, ISB, CW; data modes such as STANAGs 4285, 4259, 4481, 4539, and 4203, RATT … … estimated, unpacked Environment: temperature range -20 to +45°C operating, -45 to +55°C reduced duty cycle; humidity 95% at +55°C, non … TRANSMITTER Harmonic suppression: at least 60 dB below carrier Carrier suppression: better than 70 dB below PEP …
-
BOR-A 550/BOR-A 560
… gain over an isotropic radiator MTI improvement factor deployment time tear down time MTBF narrative >15,000 hr > 15000 mean time to respond operating temperature storage temperature relative humidity wind speed deployment altitude … … output Subsystems Antenna type Transmitter type Processor type Receiver … … 1 × Ethernet, 2 × RS-232, 4 × RS-422, 1 × USB , Loudspeaker/headset, Keyboard, Mouse …
Indicates content that may require registration and/or purchase.