-
Supplier: Leading Edge Metals & Alloys, Inc.
Description: Offering extremely high initial permeability, HyMu 80®1 is a nickel-iron alloy containing molybdenum. Uses include transformer cores, telephony and recording devices.
- Thickness / Height: 0.002", 0.004", 0.006", 0.010", 0.014", 0.020", 0.025", 0.030", 0.040", 0.050", 0.062", 0.095"
- Form Factor / Shape: Foil / Sheet, Plate, Round Bar
- Shielding Product: Wire / Cable
-
Supplier: Win Source Electronics
Description: Manufacturer: Hynix Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1063805-HY531000S-80 Categories: OEM Parts(F-I) Alternative Parts (Cross-Reference): HY531000S-80HY531000S 80; HY531000S80; Popularity: Low Fake Threat In the
-
Supplier: Accuris
Description: STEEL (HY-80 AND HY-100) BARS, ALLOY
-
-
Supplier: Powell Electronics, Inc.
Description: 3M PELTOR Camelback Gel Sealing Rings
-
Supplier: Accuris
Description: STEEL FORGINGS, ALLOY, HIGH YIELD STRENGTH (HY-80 AND HY-100)
-
Supplier: Accuris
Description: STEEL CASTINGS, ALLOY, HIGH YIELD STRENGTH (HY-80 AND HY-100)
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 950108-MT4HTF3264HY-80ED3 Series: * Categories: Memory - Modules
-
Supplier: Accuris
Description: STEEL PLATE, ALLOY, STRUCTURAL, HIGH YIELD STRENGTH (HY-80 AND HY-100)
-
Supplier: Win Source Electronics
Description: Manufacturer: Hynix Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 966742-HY53C464LF-80 Categories: OEM Parts(F-I) Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage
-
Supplier: Cole-Parmer
Description: • High purity silica provides excellent and reproducible results These HyPURITY AQUASTAR columns are characterized, tested, and validated under strict ISO 9001:2000 manufacturing procedures, guaranteeing the column will perform as stated. The AQUASTAR line of columns contain polar endcapped silica
- Internal Diameter: 4.6 mm
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: GENERAL PURPOSE INDUCTOR, Product overview: SBCP-80HY103HB from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines,
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 950147-MT16HTF25664HY-80EE1 Series: * Categories: Memory - Modules
-
Supplier: Cole-Parmer
Description: • High purity silica provides excellent and reproducible results These C18 columns are characterized, tested, and validated under strict ISO 9001:2000 manufacturing procedures, guaranteeing the column will perform as stated.|Each HyPURITY C18 column contains the following phase
- Internal Diameter: 4.6 mm
-
Supplier: ODG (Origin Data Global)
Description: FIXED IND 680UH 500MA 1.4 OHM TH
- Inductance Range: 680.0000000000001 microH
- Inductance Tolerance: 10 (+/- %)
- DCR: 1.4 ohms
- Rated DC Current: 500 milliamps
-
Supplier: Powell Electronics, Inc.
Description: 34-way Datamate J-Tek Male Crimp Connect
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Product overview: HY53C256LS-80 from SK Hynix is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines,
-
Description: Purified recombinant Mouse Glutathion STransferase Mu1 protein Background: GSTM1 is a glutathione S-transferase that belongs to the mu class. This enzyme acts by catalyzing the reaction of glutathione with an acceptor molecule to form an S-substituted glutathione (S=sulfur). The reactions utilizing
-
Supplier: ROHM Semiconductor GmbH
Description: BAS116HY is high reliability and low IR diodes for general switching.
- VF: 1.25 volts
- IF: 150,000 mA
- VR: 80 volts
- Features: General Purpose (PN Junction Diodes), Other
-
Supplier: ROHM Semiconductor GmbH
Description: BAW156HY is high reliability and low IR diodes for general switching.
- VF: 1.25 volts
- IF: 150,000 mA
- VR: 80 volts
- Features: General Purpose (PN Junction Diodes), Other
-
Supplier: ROHM Semiconductor GmbH
Description: BAV199HY is high reliability and low IR diodes for general switching.
- VF: 1.25 volts
- IF: 150,000 mA
- VR: 80 volts
- Features: General Purpose (PN Junction Diodes), Other
-
Supplier: Newark, An Avnet Company
Description: MU1B346103A21BC ROHS COMPLIANT: YES
-
Supplier: DigiKey
Description: 80 mOhms ±1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Current Sense Thick Film
- Resistance Range: 0.08 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 0.333 watts
-
Supplier: ebm-papst Inc.
Description: One principle, endless possibilities The truly space-saving ebm-papst axial fans are used to exchange hot and cold air in all sorts of devices and systems. Their outstanding features include a shallow installation depth, low noise level and excellent efficiency, making them particularly suitable
- Air Flow Rate: 14,708.25 SCFM
- Static Pressure: 0 in H2O
- Media Temperature: 158 F
- Applications / Use: Air Handling Units / HVAC
-
Supplier: ebm-papst Inc.
Description: One principle, endless possibilities The truly space-saving ebm-papst axial fans are used to exchange hot and cold air in all sorts of devices and systems. Their outstanding features include a shallow installation depth, low noise level and excellent efficiency, making them particularly suitable
- Air Flow Rate: 16,355.574 SCFM
- Static Pressure: 0 in H2O
- Applications / Use: Air Handling Units / HVAC
- Design: Axial
-
Supplier: ROHM Semiconductor GmbH
Description: BAW56HY is high reliability and low IR diodes for high speed switching.
- VF: 1.25 volts
- IF: 150,000 mA
- VR: 80 volts
- Features: General Purpose (PN Junction Diodes), Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: DDR2-800 SODIMM 256Mx64 (2GB) Product overview: MT16HTF25664HY-80EE1 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing
-
Supplier: Cole-Parmer
Description: • Provide high efficiency and sensitivity
ideal for LC/MS analysis • KAPPA Capillary Columns are especially suitable for small sample, proteomic separations • Nanobore Columns provide higher sensitivity for nanospray applications BioBasic KAPPA Capillary Columns are manufactured to - Inner Diameter (ID): 500 µm
- Column Type: Capillary Column
-
Supplier: DigiKey
Description: 4700µF 250V Aluminum Electrolytic Capacitors 2000 Hrs @ 105°C
- Capacitance Range: 4,700 microF
- Capacitance Tolerance: 20 (+/- %)
- Operating Temperature: -25 to 105 C
- Electrolytic Capacitors: Aluminum Oxide
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP ALUM 4700UF 20% 250V
- Capacitance Range: 4,700 microF
- DC Rated Voltage Range (WVDC): 250 volts
- Operating Temperature: -25 to 105 C
- Packing Method: Bulk Pack
-
Supplier: Cole-Parmer
Description: • Provide high efficiency and sensitivity
ideal for LC/MS analysis • KAPPA Capillary Columns are especially suitable for small sample, proteomic separations • Nanobore Columns provide higher sensitivity for nanospray applications BioBasic KAPPA Capillary Columns are manufactured to - Inner Diameter (ID): 75 µm
- Column Type: Capillary Column
-
Supplier: Allied Electronics, Inc.
Description: MODULE, OUTPUT; 24 VDC; SOLID STATE; 3 A; 5 A; PANEL; -30 DEGC; 80 DEGC; 10 MU
-
Supplier: ODG (Origin Data Global)
Description: 70V 80A 178W 6mΩ@10V,40A 3V@250uA 1 N-Channel TO-220FB MOSFETs ROHS
-
Supplier: Allied Electronics, Inc.
Description: Voltage Regulator; 3 mV (Typ.); 10 mV (Typ.); 80 dB (Typ.); 40 muV (Typ.)
-
Supplier: DigiKey
Description: 6 Position Rectangular Plug Connector Crimp Gold 24-28 AWG
- Contact Size (AWG): 24 to 28 AWG
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
- Electrolytic Capacitors: Aluminum Oxide
Find Suppliers by Category Top
More Information Top
-
Materials Science and Engineering II
Research of Micropore Electric Spark Machining Based on Hymu 80 Soft Magnetic Alloy Material .
-
The measurement of abrasiveness of magnetic tape
The use of rods instead of heads permits analysis of the difference in behavior of the various metals used in a head, e.g., mumetal, HyMu 80 , copper, aluminum, etc.
-
ASM Ready Reference: Electrical and Magnetic Properties of Metals
Hymu 80 .
-
Electronic transformers using amorphous material
Fe-Ni ( HyMu 80 )Rcore transformerofthe .
-
Efficiency of magnetic recorder heads
These considerations then also suggest that HyMu 80 be annealed at temperat,ures at which small grainswiththehighest .
-
The Current Comparator
The first current comparators at NRC were constructed using magnetic toroidal cores wound from either 0-025 or 010 mm thick tapes of Supermalloy (initial permeability 41000) or HyMu 80 (initial permeability 12000).
-
Research of Micropore Electric Spark Machining Based on Hymu 80 Soft Magnetic Alloy Material
• Research of Micropore Electric Spark Machining Based on Hymu 80 Soft Magnetic Alloy Material p.729 .
-
ZEMPM2000P093
Nickel, Magnetically Soft Nickel, Unclassified Magnetically Soft Nickel 4-79 Moly Permalloy 1.7 u,d 3u Hymu 80 1.7 u,d 3u Monimax 1.5 u,d 2.5 u Mumetal 1.7 u,d 3u Supermalloy 1.7 u …
-
Corrosion of Soft Magnetic, Controlled Expansion, and Glass Sealing Alloys
Minor longitudinally oriented lines (apparently not significant to corrosion resistance) were present on the as-received surface of the HyMu 80 alloy and the Type 430 FR Solenoid Quality strip.
-
Measuring the Magnetic and Hydrodynamic Properties of Assembled-MEMS Microrobots
To that aim, we machined a prolate ellipsoid that is 4.90 mm long and 2.54 mm wide from HyMu 80 (80% Ni, 14.48% Fe, 5% Mo), Fig. 4.
Indicates content that may require registration and/or purchase.