Products/Services for Hydraulic Drive Feedthrough

  • Feedthroughs-Image
    Feedthroughs - (176 companies)
    Feedthroughs transmit electrical current, fluids, optical signals, or mechanical motion through the walls of a pressurized or vacuum system through a hermetic seal. Image Credit: Nor-Cal Products, Inc. Feedthroughs provide inlet and outlet tubes...
  • Mechanical Feedthroughs-Image
    Mechanical Feedthroughs - (35 companies)
    ...linear and rotary mechanical feedthroughs are included in this grouping. Mechanical feedthroughs can be a combination of linear and rotary types, with separate drives for each. Typically, feedthroughs are rated for a maximum vacuum level...
  • Hydraulic Pumps-Image
    Hydraulic Pumps - (689 companies)
    Hydraulic pumps deliver high-pressure fluid flow to the pump outlet. Hydraulic pumps are powered by mechanical energy sources to pressurize fluid. Hydraulic pumps are positive displacement pumps which pressurize hydraulic fluid in order to do work...
  • Electrical Feedthroughs-Image
    Electrical Feedthroughs - (121 companies)
    Image Credit: Nor-Cal Products, Inc. Electrical feedthroughs transmit electrical current through the walls of a pressurized or vacuum system through a hermetic seal. Electrical feedthroughs are designed to maintain the integrity of the walls...
  • Fluid Feedthroughs-Image
    Fluid Feedthroughs - (29 companies)
    Fluid feedthroughs use a hermetic seal to transmit fluids through the walls of a pressurized or vacuum system. Devices include nitrogen, air, and water feedthroughs. Fluid feedthroughs are designed to transmit fluids into high and ultrahigh vacuum...
  •  
    Pump Drives - (14 companies)
    Pump drives take an input rotational power source and route it to hydraulic pumps via gears or other means. The pumps are mounted on the drive housing. Pump drives take power from an input rotational source and send it to a hydraulic pump. Gears...
  •  
    Optical Feedthroughs - (30 companies)
    Optical feedthroughs are used to transfer light into a sealed environment. Optical feedthroughs are based on high technology glass-to-metal bonding techniques and they overcome all the disadvantages of other mechanical feedthroughs caused...
  •  
    Hydraulic Cylinders - (813 companies)
    Hydraulic cylinders are actuation devices that utilize pressurized hydraulic fluid to produce linear motion and force. Video detailing operating specifications. Video Credit: AgriSupplyHowTo / CC BY-SA 4.0. Stroke- The distance that the piston...
  •  
    Servo Drives - (548 companies)
    Servo drives provide electrical drive outputs to servo motors in closed-loop motion control systems where position feedback and corrective signals optimize position and speed accuracy. Servo drives provide electrical outputs to servo motors...
  •  
    Wheel and Track Drives - (23 companies)
    Wheel and track drives are a gearbox, motor and brake assembly which power wheeled or tracked vehicles. Motors can be either electric or hydraulically powered. Wheel and track drives unify a gearbox, motor, and braking mechanism into a compact...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • The roller granulator, a novel Kompaktier‐ and granulating machine
    … with the granulating grooves, the drive, the rotary implementation for tempering as well as both deflected plate blades, the back roller as counter roller with axially extending longitudinal grooves, the own drive , the rotary implementation and both hydraulic cylinders for employment and …
  • Equipment for underground mining: Projects and new developments at Deilmann‐Haniel Mining Systems GmbH
    For core drilling, for example, the rotary drives can be fitted with a rod feedthrough system and hydraulic jaw clamps.
  • Dubbel
    … are mechanically connected axial forces by a rotary compound (mittenfreies large rolling bearing, ein- or mehrreihig, balls or rollers) radial forces and can receive moments, and hydraulically (possibly also pneumatically) through a rotary implementation for the driving drive and its control (s …
  • Dubbel
    and can receive moments, and hydraulically (possibly also pneumatically) through a rotary implementation (rotor) for the driving drive and its control (s. U2.9).
  • Mechanics and Physics of Precise Vacuum Mechanisms
    … installation of the surface analysis; (c) the drive of the welding electron beam installations; (d) the completely loop-controlled drive of the electron beam installation; (e) the hydraulic drive of the electron beam … … rotary-motion bellows sealed feedthrough ; 3 – nut-screw …
  • Wind power plants
    The connection of actuators or requires setting cylinder in the rotating rotor hub a slip ring transfer of the electric current to the hub in electrical systems, is in hydraulic systems a so-called rotary implementation of the supply line necessarily.
  • Oil hydraulic system
    … sealing surface 434 sealing material 106 differential lock 943 differential cylinders 405-414 direct drive of 921 linear rotational 916 dispersion 86-88 double motor drive 916 rotary implementation 634 rotating wing swiveling … … stationary of the motor, hydraulic 281 rotary screw joint …


Product Announcements
Douglas Electrical Components
Douglas Electrical Components
Douglas Electrical Components
Douglas Electrical Components
Douglas Electrical Components
Douglas Electrical Components