Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: AMBIENT LIGHT SENSOR, DIGITAL, I2C; Sensor Output:I2C Digital; Wavelength of Peak Sensitivity:-; Supply Voltage Min:2.5V; Supply Voltage Max:3.6V; Ambient Light Sensor Case Style:SMD; No. of Pins:8Pins; Operating Temperature Max:85°CRoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: LIGHT SENSOR, DIGITAL / I2C; Sensor Output:I2C Digital; Sensing Range Max:-; Supply Voltage DC Min:1.7V; Supply Voltage DC Max:3.6V; Output Current:-; Product Range:- RoHS Compliant: Yes
-
Supplier: Micro Sensor Co., Ltd.
Description: The MPM3801 pressure sensor is with the standard IIC & SPI interface protocol and compact structure, which could be easily integrated into the SCADA or IoT system that requires the low power consumption. The sensor with the piezoresistive chip inside gives outstanding linearity,
- Working Pressure Range: 0 to 14,503.77 psi
- Accuracy: 0.25 ±% FS
- Measurement Type: Absolute, Gauge
- Device Category: Sensor
-
-
Supplier: Newark, An Avnet Company
Description: UV LIGHT SENSOR, 355NM, I2C; Sensor Output:Digital; Sensing Range Max:-; Supply Voltage DC Min:2.7V; Supply Voltage DC Max:5.5V; Output Current:-; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: AMBIENT LIGHT PHOTO SENSOR, I2C, ODFN; Sensor Output:I2C Digital; Wavelength of Peak Sensitivity:-; Supply Voltage Min:2.25V; Supply Voltage Max:3.63V; Ambient Light Sensor Case Style:ODFN; No. of Pins:6Pins RoHS Compliant: Yes
-
Supplier: VAST STOCK CO., LIMITED
Description: Proximity Sensors I2C proximity sensors
-
Supplier: VAST STOCK CO., LIMITED
Description: Ambient Light Sensors 12C 16-BIT color level sensor RGBC
-
Supplier: ODG (Origin Data Global)
Description: IC CAPSENSE EXP 10 I/O 16QFN
- TJ: -40 to 85 C
- Technology: I2C
- Features: Other
-
Supplier: Acme Chip Technology Co., Limited
Description: TERARANGER EVO MINI I2C / UART
- Operating Temperature: -20 to 75 C
-
Supplier: VAST STOCK CO., LIMITED
Description: Board Mount Temperature Sensors I2C 12-BIT DIGITAL TEMPERATURE SENSOR
-
Supplier: Heilind Electronics, Inc.
Description: LIGHTNING SENSOR I2C, SPI OUT
-
Supplier: Win Source Electronics
Description: Interface: I2C Family Name: CY8C20180 Proximity Detection: No LED Driver Channels: Up to 8 Categories: Sensors, Transducers Operating Supply Current: 1.5mA Manufacturer Homepage: www.cypress.com RoHS State: Request Verification Manufacturer Package: 16-SOIC Alternative Parts
- Operating Temperature: -40 to 185 F
-
Supplier: Win Source Electronics
Description: Interface: I2C Family Name: CY8C20140 Proximity Detection: No LED Driver Channels: Up to 4 Categories: Sensors, Transducers Operating Supply Current: 1.5mA Manufacturer Homepage: www.cypress.com Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): CY8C20140-SX2IT;
- Operating Temperature: -40 to 185 F
-
Supplier: Win Source Electronics
Description: Interface: I2C Family Name: CY8C20110 Proximity Detection: No LED Driver Channels: Up to 10 Categories: Sensors, Transducers Operating Supply Current: 1.5mA Manufacturer Homepage: www.cypress.com Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): CY8C20110-SX2IT;
- Operating Temperature: -40 to 185 F
-
Supplier: DigiKey
Description: PL115A2I2C - Pressure Sensor Evaluation Board
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 013528-CY8C20140-LDX2I Packaging: Tray Type: Buttons Number of Inputs: Up to 4 Proximity Detection: No LED Driver Channels: Up to 4 Categories: Sensors, Transducers Status: Not For New Designs Temperature Range - Operating:
- Operating Temperature: -40 to 185 F
-
Supplier: ODG (Origin Data Global)
Description: TERARANGER EVO MINI I2C / UART
- Sensor Technology: Optical Linear Encoder
-
Supplier: Heilind Electronics, Inc.
Description: CO2 SENSOR, I2C/UART/PWM, 0-2000PPM, MINI
- Form Factor: Sensor / Probe
-
Supplier: Heilind Electronics, Inc.
Description: TEMP SENSOR, I2C, 2%RH, 5V
-
Supplier: Texas Instruments
Description: Digital Temperature Sensor with I2C Serial Interface 6-SOT-23 -55 to 125
- Input (Supply) Voltage: 2.7 to 5.5 volts
- Operating Temperature: -55 to 125 C
- Standards and Certifications: RoHS Compliant
- Sensor Type: Temperature Sensor
-
Supplier: Quarktwin Technology Ltd.
Description: Capacitive Touch Buttons 16-QFN (3x3)
- TJ: -40 to 85 C
- Technology: I2C
- Features: Other, RoHS Compliant
-
Supplier: Heilind Electronics, Inc.
Description: TEMP SENSOR, I2C, 2%RH, 3.3V
-
Supplier: Texas Instruments
Description: Digital Temperature Sensor with I2C/SMBUS Expanded Interface 4-DSBGA -40 to 125
- Input (Supply) Voltage: 1.4 to 3.6 volts
- Operating Temperature: -40 to 125 C
- Standards and Certifications: RoHS Compliant
- Sensor Type: Temperature Sensor
-
Supplier: VAST STOCK CO., LIMITED
Description: Touch Sensor Development Tools ATMXT799TAT-I2C-PCB
-
Supplier: ams Sensors Germany GmbH
Description: True Color Sensor (filter CIE1931 LAB Tri-stimulus function) with programmable analog current integrator and with 16bit ADC and I²C interfac.
- Operating Temperature: -13 to 212 F
- Output Options: Digital Output
- Light Source: LEDs
- Color Types Detected: RGB (Visible)
-
Supplier: Acme Chip Technology Co., Limited
Description: EHRH-2-I-F WATERPROOF RELATIVE H
- Relative Humidity Range: 0 to 100 %
- RH/aw Range: 0 to 100 %
- Form Factor: Sensor / Probe
-
Supplier: Powell Electronics, Inc.
Description: 0 to 100C, 2.0 IND MTL PIPE
- Category: Element / Chip
-
Supplier: Banner Engineering Corp.
Description: LCD flat-panel touch screen with an exceptionally wide viewing angle iVu Remote Sensors offer high speed processing No external PC required to configure iVu Remote Sensors Image processing expertise is not required iVu Remote Sensors provide USB 2.0 compliant host for easy
- Horizontal Resolution: 752 lines
- Maximum Frame Rate: 98 fps
- Operating Temperature: 32 to 122 F
- Lens Mount: C-Mount
-
Supplier: Integrated Device Technology
Description: or I2C interface. The SENT interface enables transmission of sensor data via its fast channel as well as supplementary data via its Serial Data Message ("slow") channel using only one output pin. End-of-line calibration is supported via an I2C interface or via a One-Wire
- TJ: -40 to 150 C
- Interface: I2C
- Features: Other, Temperature Compensation
-
Supplier: Integrated Device Technology
Description: The ZSSC4165 is a member of IDT 's ZSSC416x family of CMOS integrated circuits for highly accurate amplification and sensor-specific correction of differential bridge sensor signals. The ZSSC4165 provides dual inputs for full or half bridge sensor signals and features extended
- TJ: -40 to 150 C
- Interface: I2C
- Features: Other
-
Supplier: Integrated Device Technology
Description: or I2C interface. The SENT interface enables transmission of sensor data via its fast channel as well as supplementary data via its Serial Data Message ("slow") channel using only one output pin. End-of-line calibration is supported via an I2C interface or via a One-Wire
- TJ: -40 to 150 C
- Interface: I2C
- Features: Other, Temperature Compensation
-
Supplier: Tri-Tronics Company, Inc.
Description: light source provides long-range sensing in either Beam Make or Beam Break modes. Infrared light maximizes the sensor’s ability to penetrate contamination found in harsh environments. Sensing Range: Depends on Optical Block Family Specific Connection Type: Connector, 4-pin M12 Supply Voltage:
- Operating Temperature: 32 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
- Beam Type: Infrared
-
Supplier: Allegro MicroSystems Inc.
Description: The A1454 provides a digital 12-bit output proportional to the magnetic field strength, with two programmable sensitivity options and an I²C interface for easy system integration. Its micropower sleep mode and EEPROM memory offer additional flexibility. * Note: If you have issues logging into this
- Features: Magnetic Sensor
- Standards and Certifications: RoHS Compliant
Find Suppliers by Category Top
Featured Products Top
-
The SO-E2 Mini Oxygen Sensor is designed for applications requiring flexible installation and dependable oxygen measurement. Featuring a cable mount configuration, it enables convenient integration into OEM equipment where the sensing element needs to be positioned (read more)
Browse Gas Sensors Datasheets for Sensore Electronic GmbH -
CF2800V High Precision, C-Face Reaction Torquemeters With Analog and Digital Outputs The Best Performance of Any Large Bore Reaction Torquemeter, Torque Sensor or Torque Transducer Himmelstein's C-Face Reaction Torquemeter offers the best performance of any large (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
The Future of Gas Detection is SMART – Meet the SA2 Sensor from Safeguard Analytics The SA2 Smart Sensor isn’t just another sensor — it’s the brainpower behind the next generation of digital gas detection. With built-in microprocessor-based analytics and universal I2C output, it’s designed to transform static sensing into intelligent field data. (read more)
Browse Gas Sensors Datasheets for Safeguard Analytics -
Welcome to Spectro Scientific, the new home of Wilks Enterprise product and application information for the InfraCal 2 and other Wilks IR analyzer technology. (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
Many magnetic sensors rely on auxiliary measurement conditioning circuitry, resulting in restrictions on the sensor’s range, resolution, and accuracy. 2Dex Hall sensors use a very simple Hall structure without the need for auxiliary conditioning circuits. Sensor performance is (read more)
Browse Magnetic Field Sensors Datasheets for Lake Shore Cryotronics, Inc. -
The capacitive sensor system capaNCDT 6228 consists of the capacitive high temperature sensors capaNCDT CSE/HT and the capaNCDT 6228 controller. The sensor system is designed for high temperature applications up to +800 °C. It is used, among other things, to measure the thickness of glowing (read more)
Browse Capacitive Linear Position Sensors Datasheets for Micro-Epsilon Group -
The Multi Gas Safety System Oxygen Sensor is designed to ensure gas safety and monitor oxygen levels down to -50°C across a variety of industry applications. This sensor integrates with our (read more)
Browse Dissolved Oxygen Sensors Datasheets for CO2Meter.com -
The X-2A-D54-H54 2-axis force sensor is designed to simultaneously measure force and torque in demanding industrial and testing environments. Based on resistance strain gauge technology, the sensor delivers reliable measurement performance with excellent repeatability, low crosstalk error, and (read more)
Browse Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
This ASIC sensor from Fujikura comes with a calibrated, temperature-compensated output in various pressure ranges from 0-25 kPa up to 0-1000 kPa. The most significant advantage of this part is the extremely high accuracy of 1.5% full-scale. Aggressive pricing for volume (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
Hamamatsu Photonics announces its latest product release: the easy-to-use C16795 series image sensor module. Featuring a high dynamic range of typically 3500, it is capable of high-speed operations at up to 503 frames/s. With an integrated InGaAs area image sensor allowing (read more)
Browse CMOS Image Sensors Datasheets for Hamamatsu Photonics Europe
Conduct Research Top
-
Interfacing the MCP9800 I2C Digital Temperature Sensor to a PICmicro Microcontroller
The MCP9800 is a digital CMOS silicon temperature sensor that provides an accurate digital temperature measurement. Data is converted from an internal diode temperature-sensing element to a digital format that can be directly interfaced to a PICmicro microcontroller unit (MCU). The MCP9800 sensor
-
I2C bus communication with digital HMI, HDI, HCLA, HCA and SSI pressure sensors
The digital HMI, HDI, HCLA, HCA and SSI pressure sensors are calibrated and temperature compensated with an on-board ASIC, which provides a corrected digital pressure value. For the HDI, HCLA, HCA and SSI series an additional analog voltage output is available at the same time. The response time
-
Reducing the Cost, Power and Size of Connectivity in IoT Designs
comes from its interconnectedness. An IoT system must often be able to connect in two directions: down to its sources of data such as sensors or other IoT devices, as well as up into the cloud to a data aggregator or centralized control point. Connecting to data sources requires support for a wide
More Information Top
-
Beginning Arduino
We also include the wire library so that we can communicate with our I2C sensor .: .
-
Python Programming for Arduino
In order to practice prototyping exercises for the I2C protocol, let's utilize two popular I2C sensors that detect temperature and ambient light in the environment.
-
Page 8. Semiconductor parts with 290 in root number
Light-to-Digital I2C Sensor .
-
Pro Arduino
The library lacks a bit of finesse that is required when attempting to simulate the workings of an I2C sensors , however.
-
Beginning Sensor Networks with Arduino and Raspberry Pi
BMP085 I2C sensor (courtesy of SparkFun .
-
Learning BeagleBone Python Programming
• I2C sensor memory registers .
-
Learn Raspberry Pi Programming with Python
These values are normally listed in the data sheet that comes with an I2C sensor .
-
Internet of Things Based on Smart Objects
Due to these reasons, I2C sensors were used to connect the several sensing units.
-
Mechatronics, Robotics and Automation
I2C Sensor .
-
Mechatronics and Industrial Informatics
CMOS sensor control is down by user assign values to registers with I2C data bus, each register has 8 bits or higher, general data registers are 16bit, such as I2C Sensor Addresses, consists of seven address bits and a reading/ writing bit …
Indicates content that may require registration and/or purchase.