-
Supplier: InspectorTools
Description: accuracy Type 2 Meter Provides 1.5dB accuracy Meets ANSI and IEC 651 Type 2 standards High and Low measuring ranges Max Hold with reset button Built-in calibration check (94dB) Analog AC/DC outputs for connection to an analyzer or recorder Tripod mount ideal
-
Supplier: Cole-Parmer
Description: values over time
- Auto power off and max hold functions
- Tripod mountable (optional tripod EHTR100)
- Dimensions / Weight 9x2.2x1.7'' / 7.6 oz
EH407732 Sound Level Meter with Backlit Display, meets ANSI and IEC 651 Type 2 standards- Sound Level Range: 35 to 130 dB re 20µPa
- Accuracy: 1.5 dB
- Measurement Modes: A-Weighted SPL (LA), C-Weighted SPL (LC)
- Meter Style: Sound Level Meter
-
Supplier: Hubbell Incorporated
Description: 6.51 INCH W X 6-3/4 INCH D X 6.03 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CSA, CE APPROVAL ANSI, IEC, NEMA APPLICABLE STANDARD 1/2 INCH L X 0.31 INCH W SLOT MOUNTING 2000 VA POWER RATING SCREW TERMINAL TYPE 220 X 440 V, 230 X 460 V, 240 X 480 V PRIMARY VOLTAGE 110/115/120 V
- Operating Frequency Range: 50 to 60 Hz
- Maximum Primary Voltage Rating: 220 to 480 volts
- Maximum Secondary Voltage Rating: 110 to 120 volts
- Power Rating (VA): 2,000 VA
-
-
Description: IEC 61010-2-032:2023 EXV contains both the international standard and its extended version (EXV). This extended version of the official IEC Standard is available in English only and provides the user with the comprehensive content of the Standard. IEC
-
Supplier: Cole-Parmer
Description: • Type 2 meter provides precision accuracy • Provides 1.5 dB accuracy • Meets ANSI and IEC 651 Type 2 standards • High and Low measuring ranges • Max Hold with reset button • Built-in calibration check (94 dB) • Analog AC/DC outputs for connection to an
- Sound Level Range: 35 to 130 dB re 20µPa
- Accuracy: 1.5 dB
- Measurement Modes: A-Weighted SPL (LA), C-Weighted SPL (LC)
- Meter Style: Sound Level Meter
-
Supplier: InspectorTools
Description: Two range meter with backlit LCD display High accuracy meets ANSI and IEC 651 Type 2 standards High and Low measuring ranges Low: 35 to 100dB High: 65 to 130dB Data Hold and Max Hold functions Features High accuracy meets ANSI and IEC 651 Type
-
Supplier: InspectorTools
Description: Includes Windows® compatible software High accuracy meets ANSI and IEC 651 Type 2 standards Auto/Manual ranging Min/Max and Max Hold RS-232 interface for capturing data directly on a PC Analog AC output for connection to a recorder Tripod mount ideal for field use
-
Supplier: InspectorTools
Description: Leq and SEL measurements with built-in datalogger and PC interface Meets ANSI and IEC 651/804 Type 2 standards Datalogging function records up to 32,000 records Programmable integrating time; Real time calendar/clock Linearity over wide range (100dB) Display modes: SPL,
-
Supplier: Cole-Parmer
Description: Compliance: ANSI s1.4-1983 Type 2, IEC 651 Type 2 |Order acoustical calibrator to calibrate external microphone (sold separately).
- Sound Level Range: 35 to 130 dB re 20µPa
- Accuracy: 1.5 dB
- Measurement Modes: A-Weighted SPL (LA), C-Weighted SPL (LC)
- Meter Style: Sound Level Meter
-
Supplier: Cole-Parmer
Description: Compliance: ANSI s1.4-1983 Type 2, IEC 651 Type 2 |Order acoustical calibrator to calibrate external microphone (sold separately).
- Sound Level Range: 35 to 130 dB re 20µPa
- Accuracy: 1.5 dB
- Measurement Modes: A-Weighted SPL (LA), C-Weighted SPL (LC)
- Meter Style: Sound Level Meter
-
Supplier: Nex Flow Air Products Corp.
Description: Model 91004 Low/High Range Sound Level Meter Dual range Type 2 digital sound level meter with backlit LCD display Sound Level Meter Features: High accuracy meets ANSI and IEC 651 type 2 standards High and low measuring ranges Data Hold and Max Hold functions
- Sound Level Range: 35 to 135 dB re 20µPa
- Accuracy: 1.5 dB
- Measurement Modes: A-Weighted SPL (LA), C-Weighted SPL (LC)
- Panel: Digital
-
Supplier: TMP Pro Distribution
Description: - 20KHz Sensitivity: 33.5mV/Pa at 1 kHz (1 Pa = 94dB SPL) Output Impedance: 50 Rated Load Impedance: <1k Maximum SPL: 133dB SPL (2.5k , 0.5% THD) S/N ratio: 87dB-A (IEC 651) Noise Level: 5.5dB-A (IEC 651) Dynamic Range: 127.5dB (@2.5k ) Power Requirement:
- Directivity: Cardioid
-
Supplier: TMP Pro Distribution
Description: Sensitivity: 19.0mV/Pa at 1kHz (1Pa = 94dB SPL) Output Impedance: 50 Rated Load Impedance: Not less than 1k Maximum SPL: 138dB SPL (2.5k , 0.5% THD) S/N Ratio: 85.5dB-A (IEC 651) Noise Level: 8.5dB-A (IEC 651) Dynamic Range: 129.5dB (@2.5k ) Power
-
Supplier: TMP Pro Distribution
Description: one nest! Transducer Type: Condenser, Pressure Gradient Polar Pattern: Cardioid Frequency Response: 20Hz - 20kHz Sensitivity: 27.0mV/Pa at 1kHz (1 Pa = 94dB SPL) Output Impedance: 50 Rated Load Impedance: >1k Maximum SPL: 138 dB SPL (2.5k , 0.5% THD) S/N Ratio: 87 dB-A (IEC
- Directivity: Cardioid
-
Supplier: Allied Electronics, Inc.
Description: Model 407736 Meets ANSI and IEC 651 Type 2 Standards Large 0.5" 31⁄2 Digit LCD Display Built-In Calibration Check (94 dB) Tripod Mount and Analog DC/AC Conditioned Outputs of 10 mV/dB Utilizes 0.49" (12.3 mm) Condenser Microphone Dimensions: 9.5" × 2.7" × 1"
-
Supplier: TMP Pro Distribution
Description: Impedance: Not less than 1k S/N ratio CCIR468-3: 75dB S/N ratio DIN/IEC 651: 84dB-A Noise Level DIN/IEC 651: 10dB-A Max SPL (0.5% THD) into 2.5k : 134dB Dynamic Range (2.5k load): 124dB Power Requirement: Cactus Power Supply Unit 115/230 VAC, 50/60Hz Weight:
-
Supplier: WohlerUSA, Inc.
Description: Wohler SP 22 Sound Level Meter Sound Level DeterminationThe Wohler SP 22 Digital Sound Level Meter provides automatic or manual ranging in six measurement ranges from 30 to 130 dB. The unit meets ANSI S 1.4 and IEC 651 Type 2 standards, and features 0.1 dB resolution.A
- Camera Function: Video
-
Supplier: TE Connectivity
Description: 65.1 MM [2.563 INCH ] Product Length : 35.5 MM [1.38 INCH ] Product Spacing : 5.2 MM [.204 INCH ] Product Width : 5.2 MM [.204 INCH ] Tool Size : 3.5 MM [.138 INCH ] Wire Size (MMSQ) : 2.5 Wire Size (AWG) : 12 Wire Stripping Length : 11 MM [.433 INCH ] Electrical
- Number of Contacts: 3
- Conductor Size (North American): 12 AWG
- Operating Temperature: -55 to 110 C
- Features: Other
-
Supplier: Traceable® Products
Description: 10 kilohertz) to meet IEC 651 Type-2 standards. Adjustable response time Response time may be set to fast (0.2 seconds) or slow (1.5 seconds). A handy memory data-hold function stores the highest reading achieved for later display. It fulfills OSHA requirements.
- Frequency Range: 30 to 10,000 Hz
- Sound Level Range: 35 to 130 dB re 20µPa
- Accuracy: 2 dB
- Measurement Modes: A-Weighted SPL (LA), C-Weighted SPL (LC)
Flange Mounted Bearings
(260 Companies)
Electroforming Services
(26 Companies)
Grinding Mills and Pulverizers
(221 Companies)
Power Plugs
(168 Companies)
Circuit Breakers
(1,026 Companies)