-
Supplier: Evident Scientific
Description: Our LMPLN-IR and LCPLN-IR long working distance Plan Achromat lenses, are specifically designed for optimal transmission in the near infrared (700-1300nm wavelengths). Near-IR Long Working Distance Plan Achromat - LMPLN-IR/LCPLN-IR Objective lenses exclusive for
- Magnification: 5 to 100 X
- Numerical Aperture: 0.1 to 0.85 NA
- Working Distance: 1.2000000000000002 to 23.000000000000004 mm
- Field of View: 22 mm
-
Supplier: Newport MKS
Description: The PAC03AR.16 Near IR Achromatic Lens is a 750 to 1550 nm antireflection coated, 0.47 inch (12.0 mm) diameter, N-LaK22 and N-SF6 achromatic doublet lens with an effective focal length of 25.0 mm. This achromat is computer optimized at infinite conjugate ratios for
- Focal Length: 21.05 mm
- Diameter / Length: 12 mm
- Center Thickness: 7.000000000000001 mm
- Edge Thickness: 5.58 mm
-
Supplier: Newport MKS
Description: The PAC13AR.16 Near IR Achromatic Lens is a 750 to 1550 nm antireflection coated, 0.98 inch (25.0 mm) diameter, N-LaK22 and N-SF6 achromatic doublet lens with an effective focal length of 200.0 mm. This achromat is computer optimized at infinite conjugate ratios
- Focal Length: 193.76000000000002 mm
- Diameter / Length: 25 mm
- Center Thickness: 10.000000000000002 mm
- Edge Thickness: 9.25 mm
-
-
Supplier: Newport MKS
Description: The PAC06AR.16 Near IR Achromatic Lens is a 750 to 1550 nm antireflection coated, 0.47 inch (12.0 mm) diameter, N-LaK22 and N-SF6 achromatic doublet lens with an effective focal length of 40.0 mm. This achromat is computer optimized at infinite conjugate ratios for
- Focal Length: 35.67 mm
- Diameter / Length: 12 mm
- Center Thickness: 7.000000000000001 mm
- Edge Thickness: 6.12 mm
-
Supplier: Newport MKS
Description: The PAC17AR.16 Near IR Achromatic Lens is a 750 to 1550 nm antireflection coated, 0.98 inch (25.0 mm) diameter, N-LaK22 and N-SF6 achromatic doublet lens with an effective focal length of 50.0 mm. This achromat is computer optimized at infinite conjugate ratios for
- Focal Length: 43.29 mm
- Diameter / Length: 25 mm
- Center Thickness: 12 mm
- Edge Thickness: 8.940000000000001 mm
-
Supplier: Edmund Optics Inc.
Description: Designed to Give Increased Resolution and Smaller Spot Sizes for NIR Wavelengths (750-1100nm) Decreased Spherical Aberration for Monochromatic Sources Out to 2μm Broadband AR Coating has <1% Reflectivity Between 7501550nm Our new TECHSPEC® Near IR doublets are designed to provide the smallest
- Focal Length: 50 mm
- Diameter / Length: 25 mm
- Center Thickness: 8 mm
- Edge Thickness: 8.940000000000001 mm
-
Supplier: Edmund Optics Inc.
Description: Designed to Give Increased Resolution and Smaller Spot Sizes for NIR Wavelengths (750-1100nm) Decreased Spherical Aberration for Monochromatic Sources Out to 2μm Broadband AR Coating has <1% Reflectivity Between 7501550nm Our new TECHSPEC® Near IR doublets are designed to provide the smallest
- Focal Length: 75.00000000000001 mm
- Diameter / Length: 25 mm
- Center Thickness: 6 mm
- Edge Thickness: 7.98 mm
-
Supplier: Edmund Optics Inc.
Description: Designed to Give Increased Resolution and Smaller Spot Sizes for NIR Wavelengths (750-1100nm) Decreased Spherical Aberration for Monochromatic Sources Out to 2μm Broadband AR Coating has <1% Reflectivity Between 7501550nm Our new TECHSPEC® Near IR doublets are designed to provide the smallest
- Focal Length: 100 mm
- Diameter / Length: 25 mm
- Center Thickness: 6 mm
- Edge Thickness: 8.49 mm
-
Supplier: Edmund Optics Inc.
Description: Designed to Give Increased Resolution and Smaller Spot Sizes for NIR Wavelengths (750-1100nm) Decreased Spherical Aberration for Monochromatic Sources Out to 2μm Broadband AR Coating has <1% Reflectivity Between 7501550nm Our new TECHSPEC® Near IR doublets are designed to provide the smallest
- Focal Length: 35 mm
- Diameter / Length: 6 mm
- Center Thickness: 3 mm
- Edge Thickness: 4.05 mm
-
Supplier: MOK Optics Co., Ltd.
Description: MOK Optics can process: Optical glass - CDGM, SCHOTT, OHARA, HOYA UV grade fused silica - JGS1, Corning 7980 etc.IR grade fused silica - JGS3, Corning 7979 etc.IR crystals - Germanium, Sapphire, MgF2, CaF2, ZnSe, ZnS etc.
- Diameter / Length: 3 to 250.00000000000003 mm
- Diameter: 3 to 250.00000000000003 mm
- Surface Flatness: λ/8
- Surface Quality: 10-5 Scratch / Dig
-
Supplier: Shanghai Optics
Description: Objective lens is the most important part of a microscope and plays a central role in imaging an object onto the human eye or an image sensor for discerning the object’s detail. Microscope objectives are ideal for a range of science research, industrial, and general lab applications.
- Magnification: 50 X
- Numerical Aperture: 0.5 NA
- Working Distance: 20.16 mm
- Optical Type / Correction Factor: Apochromat, Plan
-
Supplier: Gurley Precision Instruments
Description: Optical Components and Optographics From UV to IR and Everything In-Between In Prototype and Production Quantities In addition to our Optographics capabilities, Gurley now offers a wide variety of high quality optical materials, optical components, prototype and sample quality, at quantity
- Optic Type: Achromats, Beamsplitters, Lenses, Mirrors, Polarizing Optics, Prisms
- Capabilities: Coatings, Design, High Volume Production, Prototyping
- Material: Glass, Metal
- Wavelength: Infrared, Ultraviolet, Visible
-
Supplier: Navitar, Inc.
Description: We offer an extensive range of beam expanders including high power, low power, large aperture, achromatic (dual wavelength), apochromatic, manual zoom, and motorized variable zoom beam expanders covering wavelengths from UV to the IR. Special Optics’ high performance laser beam
- Type: Beam Expander
-
Supplier: HG Optronics, Inc.
Description: light generation from UV to IR. Why Choose HGO ? HG OPTRONICS.,INC. has the ability to supply high quality CaF2 or Calcium Fluoride Crystal in mass production quantity. Material from HGO features with high transmittance in UV and IR wavelength ranges. HGO offer supplies [001] cut (i.e.
- Diameter: 7.086618 inch
- Refractive Index: 1.2299 to 1.4951 n
- Surface Quality: 20-10 Scratch / Dig
- Optical Application: Infrared, Ultraviolet
Find Suppliers by Category Top
Featured Products Top
-
Gurley offers a wide variety of high quality optical materials and optical components, at prices that are second to none. GPI has the ability to supply standard, precision and custom designed components that may be fabricated from fused silica, crystal quartz, optical crystals, acrylics and metals. With over 50 years experience in the optical industry, GPI
(read more)
Browse Optical Lenses Datasheets for Gurley Precision Instruments -
): Abbe number: low (about 95.3), a high dispersion material. Refractive index: low (about 1.43 in the visible range). Transparent range: from UV to IR, especially excellent in the UV region. What are the advantages of triplet achromatic lenses made of CaF2 and fused (read more)
Browse Optical Lenses Datasheets for Changchun Yutai Optics Co., Ltd. -
. Dispersion effects also depend on the spectral region and many substrates exhibit stronger chromatic dispersion in the UV range as contrasted with Vis and IR. Where this is a problem, achromatic optics can be used. Laser damage and degradation (read more)
Browse Optical Lenses Datasheets for Avantier Inc. -
sensitive optical systems while maintaining excellent transmission properties in the infrared (IR) spectrum. These domes are crucial elements in applications where environmental factors, such as harsh weather conditions or airborne contaminants, can compromise optical performance. (read more)
Browse Optical Lenses Datasheets for Avantier Inc. -
From UV to IR and everything in-between. Gurley Precision Instruments offers U.S. made standard and custom coatings at overseas prices. Our coating chambers and expert staff provide a variety of custom coatings to meet your specifications for Visible and Near IR applications. We specialize in (read more)
Browse Optical Lenses Datasheets for Gurley Precision Instruments -
Infrared Lenses (IR Lenses) Avantier specializes in the design and manufacture of custom and stock infrared (IR) lenses tailored for advanced applications across diverse industries, including aerospace, defense, industrial automation, medical diagnostics, and scientific (read more)
Browse Optical Lens Assemblies Datasheets for Avantier Inc. -
Germanium’s infrared transmission capabilities and aspheric lens design’s optical precision. These lenses have revolutionized IR applications, enabling high-performance imaging, sensing, and spectroscopy in various industries. With their ability to correct aberrations and deliver (read more)
Browse Aspheric Lenses Datasheets for Avantier Inc. -
High transmittance, low coefficient of thermal expansion, high temperature and chemical resistance. What are the advantages of fused silica rod lenses? High transmittance: excellent performance in UV to IR wavelengths. High temperature (read more)
Browse Optical Lenses Datasheets for Changchun Yutai Optics Co., Ltd. -
excellent thermal stability and corrosion resistance for high temperatures, high pressures and highly corrosive environments. Sapphire balls exhibit excellent optical transmittance in the ultraviolet (UV), visible (VIS), and infrared (IR) wavelength bands (transmission range (read more)
Browse Ball Lenses Datasheets for Changchun Yutai Optics Co., Ltd. -
. These aspherical lenses are engineered to simplify optical designs while improving performance. • CNC-polished surfaces deliver high focal accuracy and low aberration (read more)
Browse Optical Lenses Datasheets for CASTECH, Inc.
More Information Top
-
Search - Imaging and Machine Vision Europe
Techspec mid-wave IR achromatic lenses (Edmund Optics) .
-
Ferroelectric Crystals for Photonic Applications
Afterwards, the two laser beams are combined onto a dichroic mirror and focused by a near- IR achromatic lens into a temperature-controlled, antireflection-coated PPLN crystal.
-
A 3.5-mW continuous-wave difference-frequency source around 3 μm for sub-Doppler molecular spectroscopy
The two laser beams are finally combined onto a dichroic mir- ror and focused by a near- IR achromatic lens ( f = 100 mm) into a temperature- controlled, antireflection-coated, peri- odically poled LiNbO3 (PPLN) crys- tal.
-
High-sensitivity and high-resolution trace gas detection by means of a mW-power DFG spectrometer around 3.2 &mgr;m
The two laser beams are finally combined onto a dichroic mirror and then focused by means of a near- IR achromatic lens (f=100 mm) into a temperature-controlled, antireflection-coated PPLN crystal.
-
In vivo intrinsic emission spectral imaging microscopy of mouse skin tissues
The laser light was attenuated by a dual ND filter wheel (Model 5254, New Focus, CA, USA) before passing an UV-VIS- IR achromatic lens (Bernhard Halle Nachfl., Berlin, Germany).
-
Optical fiber system for the high resolution resonant Raman spectroscopy at 3He temperature in a high magnetic field
Luminescence and scattered light was collected with a near IR achromatic lens (f=7.5 mm, 5 mmφ) and then refocused on the facet of the bundled multimode fibers with a lens (f=15 mm, 5 mmφ). In . B . CCD . Liq.4He…
-
Mid-infrared fibre-based optical comb
The two laser beams are finally combined on to a dichroic mirror and focused by a near- IR achromatic lens (f = 100 mm) into a temperature-controlled, antireflection-coated, periodically poled lithium-niobate (PPLN) crystal.
-
Choosing a Material for Use in the Infrared | Features | Nov 2010 | Photonics Spectra
Below, the company’s mid-wave IR achromatic lenses are suitable components for applications in Fourier transform IR spectroscopy and mid-wave IR thermal imaging, and for use with tunable quantum cascade lasers.
-
Force and Conductance Spectroscopy of
Single Molecule Junctions
Near IR Achromatic lens .
-
Edmund Optics New 2011 ‘Super Service’ Catalog Kicks Off Superhero Campaign
The catalog also includes a new line of Long-Wave IR Achromatic Lenses ideal for thermal imaging in addition to new optical components such as focus-tunable lenses, achromatic cylinder lenses and Plano-Convex (PCX) Axicons.
Indicates content that may require registration and/or purchase.