-
Supplier: Accuris
Description: Cleanrooms and associated controlled environments - Part 4: Design, construction and start up (ISO 14644-4:2001)
-
Supplier: Accuris
Description: Cleanrooms and associated controlled environments. Part 4: Design, construction and start-up. (ISO 14644-4:2001)
-
Supplier: AENOR
Description: Cleanrooms and associated controlled environments - Part 4: Design, construction and start-up (ISO 14644-4:2022)
-
-
Supplier: AENOR
Description: Cleanrooms and associated controlled environments. Part 4: Design, construction and start-up. (ISO 14644-4:2001)
-
Supplier: Accuris
Description: Cleanrooms and associated controlled environments \x96 Part 4: Design, construction and start-up (ISO/DIS 14644:2021)
-
Supplier: Accuris
Description: Cleanrooms and Associated Controlled Environments - Part 4: Design, Construction and Start-Up
-
Description: Cleanrooms and associated controlled environments -- Part 4: Design, construction and start-up
-
Description: ISO 14644-7:2004 specifies the minimum requirements for the design, construction, installation, test and approval of separative devices, in those respects where they differ from cleanrooms as described in ISO 14644-4 and 14644-5. The application of
-
Supplier: CSA Group
Description: ISO 14644-7:2004 specifies the minimum requirements for the design, construction, installation, test and approval of separative devices, in those respects where they differ from cleanrooms as described in ISO 14644-4 and 14644-5. The application of
-
Description: ISO 21501-4:2007 describes a calibration and verification method for a light scattering airborne particle counter (LSAPC), which is used to measure the size and particle number concentration of particles suspended in air. The light scattering method described in ISO
-
Supplier: icotek Corp
Description: ending .600 are tested and certified for particle emission for cleanroom class 1 according to ISO 14644-1. The materials used for these products have been tested and certified for outgassing according to VOC/SVOC (ISO 14644-8; ISO 16000-6,-9,-11,-25, VDI 2083 sheet
- Number of Cables: 14
- Cable Diameter: 0.40157502 inch
- Application: Cleanroom, Industrial
- Features: Other
-
Supplier: icotek Corp
Description: provide a secure seal. The products with article ending .600 are tested and certified for particle emission for cleanroom class 1 according to ISO 14644-1. The materials used for these products have been tested and certified for outgassing according to VOC/SVOC (ISO
- Outside Diameter / Length: 1.63385915 inch
- Width (Square, Rectangular and Oval): 1.6535442 inch
- Overall Thickness: 0.7480319 inch
- Shape: Other, Square / Rectangular
-
Supplier: Labconco Corporation
Description: Purifier Stainless Steel Horizontal Clean Bench, provides Class 5 conditions per ISO 14644-1 and 2 (formerly Class 100) for work with materials that do not generate harmful aerosols or vapors, yet require a particulate-free environment. Exclusive features: double-gasket; negative
- HEPA Filter Efficiency: 99.99%
- Air Cleanliness Class: Class 100 (ISO 5)
- Laminar Flow Direction: Horizontal
- Features and Options: Lighting, Pre-filter
-
Supplier: KUKA
Description: cleanroom suitability for Cleanliness Class 2 according to DIN EN ISO 14644-1. The KR 6 R900 Sixx CR will be paired with the KR C4 Compact controller.
- Number of Axes: 6 #
- Load Capacity: 6 kg
- Reach: 902 mm
- Robot Type: Articulated Robot
-
Supplier: Simplex Isolation Systems
Description: havesoftwall cleanroom curtains as well. Compression Latching System Airlock's compression latching system means panels install and remove easily. AirLock modular cleanrooms meet the new ISO 14644-1 classifications for ISO Class 8 (Class 100,000) to ISO Class 4
- Material: Acrylic, Aluminum, Vinyl
- Cleanliness Class: Class 10 (ISO 4)
- Fabrication: Modular Hardwall, Modular Softwall
- ESD Control: Static Dissipative
-
Supplier: TSI Incorporated
Description: Flow Rate 3.53 CFM (100 L/min) ±5% accuracy / Particle Size Range 0.5 to 25 µm The TSI AeroTrak® Portable Particle Counter Model 9500 offers best-in-class features and versatility. Perform ISO 14644-1 classifications and complete certifications of EU GMP facilities by sampling 1 m3 of
- Measurement Type: Size
-
Supplier: TSI Incorporated
Description: all requirements of ISO 21501-4 Best choice for testing Class 1 and 2 Cleanrooms Onboard reports for ISO-14644-1, EU GMP Annex 1, and FS209E External certification reports via TrakPro™ Lite Secure Utilizes enhanced HeNe laser Highly repeatable and reliable
- Measurement Type: Size
-
Supplier: Terra Universal, Inc.
Description: Particulate containment of less than 20 nanograms per cubic meter Fast “clean-up” time Airborne particulate cleanliness (measured under positive and negative pressures per ISO 14644-1 test method) exceeds ISO Class 5 conditions and achieves ISO Class 4 conditions
- Number of Glove Ports: 2 to 4
- Main Chamber Width: 62.4 to 108.9 inch
- Main Chamber Depth: 37.6 inch
- Main Chamber Height: 46.4 inch
-
Supplier: TSI Incorporated
Description: printer. This particle counter can generate pass/fail reports for ISO 14644-1, EU GMP Annex 1, and FS209E, via the onboard printer and the supplied TrakPro Lite Secure download software. Multiple particle counter configurations can be conveniently stored and uploaded as needed. This
- Measurement Type: Size
-
Supplier: United Equipment Accessories, Inc.
Description: automated testing in cleanroom environment Parts washing system: Fluid cleanliness to ISO 4406 minimum filtration 18/16/13 Ensures all components are clean prior to entering the cleanroom Pharmacutical Grade Cleanroom: Class L 100,000 FS 209E 8 ISO 14-644 HEPA 99.9% efficient at 43
- Pressure Range: 8,000 psi
- Features: > 8, Integrated Slip Ring
- Number of Ports: 2, 6
- Media / Application: Air / Pneumatic, Fuel, Hydraulic Fluid, Oil
-
Supplier: diaago
Description: The Micronic 24-4 Rack holds 24 individual 6.00ml (Hybrid) tubes with Screw Caps. Racks made from Polycarbonate have excellent properties for low temperature conditions which make them ideal for long term use in automated cryogenic storage facilities. Features Unique laser-etched Alphanumeric
-
Supplier: Labconco Corporation
Description: stainless steel interior and removable, seamless, dished work surface with lift out knobs; epoxy-coated steel exterior; towel catch located under work surface; Contain-Air Negative Pressure Channel; Class 5 conditions per ISO 14644-1 and 2; supply and exhaust 99.99% efficient HEPA
- Inflow Velocity: 105 SFPM
- Recirculated Air: 70 %
- Exhausted Air: 30 %
- Cabinet Type: Class II Type A
-
Supplier: Labconco Corporation
Description: steel interior and removable, seamless, dished work surface with lift out knobs; epoxy-coated steel exterior; towel catch located under work surface; Contain-Air Negative Pressure Channel; Class 5 conditions per ISO 14644-1 and 2; supply and exhaust 99.99% efficient HEPA filters; two
- Inflow Velocity: 105 SFPM
- Recirculated Air: 70 %
- Exhausted Air: 30 %
- Cabinet Type: Class II Type A
-
Supplier: diaago
Description: The Micronic 48-4 Rack holds 48 4.00ml tubes (internal or external thread) with Screw Caps. In addition to the standard ANSI/SLAS footprint, the ULT Racks are provided with more features ideal for automation. Includes an outstanding Twist-Lock design which prevents tubes from turning
-
Supplier: Mountz, Inc.
Description: fastening by preset pattern of angle and/or time PC based program for parameter settings, monitoring, and real-time output Screw counting Front panel 7" Color LCD with touch screen 8 Input & 8 Output flexible I/O (25P D-Sub) Communication 1 x RS232C, 1 x Ethernet Protocol: Modbus, Open Protocol
-
Supplier: Mountz, Inc.
Description: Communication 1 x RS232C, 1 x Ethernet Protocol: Modbus, Open Protocol 4.0 MEMS system ready SD Card data memory slot (memory card included) Mounting bracket included Clean room compliant (ISO14644-1 2015 Class 5) Operates with Electric Screwdriver Models: EC-Series (40000 models) Download
-
Supplier: TSI Incorporated
Description: test aerosol generation Tracer particle generation (seed particles) HEPA/ULPA filter integrity testing Cleanroom and safety cabinet validation according to ISO 14644-3 In-use acceptance testing of low- and high flow filters Smoke detector testing Features & Benefits Highly portable
- Valve Dispensing Technology: Spray Valve
-
Supplier: ASTM International
Description: with ISO 14644-1 and 14644-2. Airborne particle concentrations in accordance with FED-STD-209E are included for reference. This simple classification is inadequate to describe a facility that will support the assembly and integration of spacecraft. The extended duration of
Find Suppliers by Category Top
Featured Products Top
-
Master Bond Supreme 11AOHTMed is a two component epoxy featuring thermal conductivity and electrical insulation. This system fully passes ISO 10993-5 testing for non-cytotoxicity and is recommended for bonding and sealing in medical device applications. Supreme 11AOHTMed has reliable (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Master Bond, Inc. -
gauge port, sampling port, or pilot port is available when and where needed. It is a stock item in 1/4 NPTF and #4 SAE Straight Thread. Others (3/8 NPTF, #6 SAE Straight Thread, BSPP, BSPT, and ISO 6149) can ship within a week. Contact: MAIN Manufacturing Products, (800) 521.7918, info@mainmfg.com Also visit our website at: www.mainmanufacturin gproducts.com (read more)
Browse Hydraulic Fittings Datasheets for MAIN Manufacturing Products, Inc. -
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for more than 50 years. Main Manufacturing also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special (read more)
Browse Pipe Fittings Datasheets for MAIN Manufacturing Products, Inc. -
over 4 million-dollar inventory of standard flanges, special flanges, and other components (7500+ different items) and a quick turnaround of non-stock items. ASSISTANCE - experts are available to HELP YOU and review your orders. MAIN's engineers are part of the SAE, NFPA, and ISO committees (read more)
Browse Hydraulic Fittings Datasheets for MAIN Manufacturing Products, Inc. -
the SDGs into your management strategy? Do you know how to incorporate them into your organization's day-to-day life and take action? The new UNE-ISO/UNDP 53001 standard specifies the requirements for a management system that helps organizations achieve the Sustainable (read more)
Browse Standards and Technical Documents Datasheets for AENOR -
. Features ISO Class 5 (Class 100) clean air in a stainless-steel work zone. Positive-pressure vertical airflow. USP 797 IV application. Sizes: 3', 4' and 6'. About Envirco As Innovators in Clean Air Technology, Envirco (read more)
Browse Clean Benches Datasheets for Envirco -
. Features ISO Class 5 (Class 100) clean air in a stainless-steel work zone. Positive-pressure vertical airflow. USP 797 IV application. Sizes: 3', 4' and 6'. Applications The high performance (read more)
Browse Clean Benches Datasheets for Envirco -
Control food and protect consumer health with the horizontal in vitro method that identifies monophasic Salmonella Typhimurium. UNE-EN ISO 6579-4:2026 is now available, providing a horizontal in vitro method for the identification of monophasic Salmonella Typhimurium (read more)
Browse Datasheets for AENOR -
Bonomi North America Introduces Full-Port, High-Performance Three-Piece Ball Valves With ISO 5211 Actuator Mounting Pad Bonomi North America is introducing a new line of automation-ready full (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
Establish high speed connections to hard drives, Ultra HD displays, docking stations, and other USB-C-enabled devices. USB 4 cables have a maximum speed of 40Gbps and up to 100W of Power Delivery (PD). These cables are backwards compatible with USB 3.0 and USB 2.0. USB (read more)
Browse Cable Assemblies Datasheets for Qualtek Electronics Corp.