-
Supplier: AENOR
Description: Information technology -- Software life cycle processes (ISO/IEC 12207:1995/AMD1:2002)
-
Supplier: AENOR
Description: Information technology -- Software life cycle processes (ISO/IEC 12207:1995/AMD1:2004)
-
Supplier: Accuris
Description: Industry Implementation of International Standard ISO/IEC 12207:1995 (ISO/IEC 12207) Standard for Information Technology Software Life Cycle Processes
-
-
Supplier: Accuris
Description: Industry Implementation of International Standard ISO/IEC 12207 : 1995 (ISO/IEC 12207) Standard for Information Technology - Software Life Cycle Processes - March 1998
-
Supplier: Accuris
Description: Industry Implementation of International Standard ISO/IEC 12207 : 1995 (ISO/IEC 12207) Standard for Information Technology - Software Life Cycle Processes - Implementation Considerations
-
Description: mapping between ISO/IEC/IEEE 12207:2017 and ISO/IEC 12207:2008 in this document can be used as a basis to continuously conduct, improve and extend current process assets including software specific process assets based on ISO/IEC
-
Supplier: Accuris
Description: Information Technology - Guide for ISO/IEC 12207 (Software Life Cycle Processes)
-
Supplier: SAE International
Description: This International Standard establishes a common framework for software life cycle processes, with well-defined terminology, that can be referenced by the software industry. It contains processes, activities, and tasks that are to be applied during the acquisition of a system that contains
-
Description: ISO/IEC TR 24748-3:2011 is a guide for the application of ISO/IEC 12207:2008. It addresses system, life cycle, process, organizational, project, and adaptation concepts, principally through reference to ISO/IEC TR 24748-1 and ISO/IEC
-
Supplier: CSA Group
Description: ISO/IEC TR 24748-3:2011 is a guide for the application of ISO/IEC 12207:2008. It addresses system, life cycle, process, organizational, project, and adaptation concepts, principally through reference to ISO/IEC TR 24748-1 and ISO/IEC
-
Description: ISO/IEC TR 24748-3:2011 is a guide for the application of ISO/IEC 12207:2008. It addresses system, life cycle, process, organizational, project, and adaptation concepts, principally through reference to ISO/IEC TR 24748-1 and ISO/IEC
-
Supplier: CSA Group
Description: Telephone Consultative Committee (ITU-T). For brevity, this Standard will be referred to as "CAN/CSA-ISO/IEC/IEEE 12207" throughout. This Standard supersedes CAN/CSA-ISO/IEC 12207:09 (adopted ISO/IEC 12207:2008). At the time of
-
Description: Adoption of ISO/IEC TR 24748-3:2011. ISO/IEC TR 24748-3:2011 is a guide for the application of ISO/IEC 12207:2008. It addresses system, life cycle, process, organizational, project, and adaptation concepts, principally through reference to
-
Description: ISO/IEC TR 24748-3:2011 is adopted by this standard..ISO/IEC TR 24748-3:2011 is a guide for the application of ISO/IEC 12207:2008. It addresses system, life cycle, process, organizational, project, and adaptation concepts, principally through
-
Description: defining, controlling, and improving software life cycle processes. The processes, activities and tasks of ISO/IEC 12207:2008 - either alone or in conjunction with ISO/IEC 15288 - may also be applied during the acquisition of a system that contains software.
-
Supplier: CSA Group
Description: software, either alone or in conjunction with ISO/IEC/IEEE 15288:2015, Systems and software engineering?System life cycle processes. In the context of this document and ISO/IEC/IEEE 15288, there is a continuum of human-made systems from those that use little or no
-
Supplier: CSA Group
Description: Consultative Committee (ITU-T). For brevity, this Standard will be referred to as "CAN/CSA-ISO/IEC 30130" throughout. At the time of publication, ISO/IEC 30130:2016 is available from ISO and IEC in English only. CSA Group will publish the French version when
-
Description: ISO/IEC 15940:2013 aims to update ISO/IEC 15940:2006 to take into account the changes of ISO/IEC 12207:2008 and to add/complete the set of Software Engineering Environment services for software and system processes. Software engineering environments
-
Description: ISO/IEC/IEEE 26512:2011 was developed to assist users of ISO/IEC 15288:2008 or ISO/IEC 12207:2008 to acquire or supply software user documentation as part of the software life cycle processes. It defines the documentation process from the acquirer's
-
Supplier: AENOR
Description: Information technology. Software life cycle processes ((ISO/IEC 12207: 1995/AMD 1:2002)
Find Suppliers by Category Top
More Information Top
-
Requirements and constructors for tailoring software processes: a systematic literature review
ISO IEC 12207 (ISO 2008 .
-
ISO 26262 and ISO IEC 12207: The International Standards Tailoring Process to the whole Sw Automotive Development Life-Cycle by Model-Based Approach
ISO 26262 and ISO IEC 12207 : The International Standards Tailoring Process to the whole Sw Automotive Development Life-Cycle by Model-Based Approach .
-
Ieee guide--adoption of iso/iec tr 24748-1:2010 systems and software engineering--life cycle management--part 1: guide for life cycle management
ISO/IEC 15288 ISO/ IEC 12207 ISO /IEC TR 24748 ISO/IEC TR 19760 ISO/IEC TR 15271 .
-
Software Process Improvement and Capability Determination
ISO/ IEC 12207 ISO /IEC 15504 .
Indicates content that may require registration and/or purchase.