-
Supplier: JFW Industries, Inc.
Description: JFW's low loss impedance matching transformers are designed for precision measurement in today's broadband RF industry. To keep up with that ever changing requirement, we have developed a wide range of impedance matching transformers. Our impedance
- Operating Frequency Range: 500,000 to 600,000,000 Hz
- Operating Temperature: -20 to 85 C
- Features: BNC, Connectorized, SMA, TNC, Type F, Type N
- Other Transformer Types / Applications: Impedance Matching Transformer, RF Transformer
-
Supplier: Krohn-Hite Corporation
Description: Impedance Matching Transformer • Frequency Range: 30Hz to 500kHz • Output Power: 75 Watts • Maximum Current: 6.5A • Input Voltage: 125V rms • Matched Loads from 2 ohms to 1k ohms DESCRIPTION The Krohn-Hite Model MT56R Matching Transformer is specifically designed
- Frequency Range: 0.00003 to 5 MHz
- Rated Power Range: 74.99999999999963 watts
- Output Current Rating: 6.5 amps
- Modes of Operation: Manual
-
Supplier: Newark, An Avnet Company
Description: IMPEDANCE MATCHING TRANSFORMERS / STANCOR ELECTRONICS
-
-
Supplier: Triad Magnetics
Description: Triad's high reliability audio transformers provide the durability and precision required in today's demanding designs. These Mil-T-27E Red Spec transformers are available for a wide variety of applications including Mil-Aero, Medical and Pro Audio.
- Other Transformer Types / Applications: Audio Transformer
- Standards: MIL-STD
- Features: Other
- Category: Signal / RF Transformer
-
Supplier: TelephoneStuff.com
Description: 600-Ohm Plug-In Transformer for Power Amplifier. Features: - Provides balanced 600-ohm input match and isolation - impedance matches the output of a 600-ohm telephone line to a Bogen power amplifier input - Transformer connections terminated in a keyed nine-pin miniature plug -
-
Supplier: Newark, An Avnet Company
Description: IMPEDANCE MATCHING TRANSFORMER / STANCOR ELECTRONICS
-
Supplier: Newark, An Avnet Company
Description: MET-50-T; IMPEDANCE MATCHING TRANSFORMER - 10K? to 125? RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: MET-05-T - IMPEDANCE MATCHING TRANSFORMER - 25K? to 1K? CT RoHS Compliant: Yes
-
Supplier: TelephoneStuff.com
Description: Matching Transformer is a general-purpose matching transformer that allows proper connections between high (10k-ohm) and low (600-ohm) inputs and outputs. This transformer can be used to balance an unbalanced line or provide isolation between two pieces or
- Other Transformer Types / Applications: Impedance Matching Transformer
-
Supplier: TelephoneStuff.com
Description: Valcom Input Ohm Matching Transformer. Features: - Matches 500-600 Ohm lines to either a high impedance input or output of an amplifier - May be used to connect audio page ports of telephone systems to most 70 Volt amplifiers
- Other Transformer Types / Applications: Impedance Matching Transformer
-
Supplier: JFW Industries, Inc.
Description: One of JFW's most popular lines of RF test accessories is our series of impedance matching pads. Because of our vast RF experience, we can match almost any transmission lines while preserving signal integrity with low VSWR. Here are some of our proven capabilities... Impedance
- Operating Frequency Range: 0 to 1,000,000,000 Hz
- Operating Temperature: -20 to 85 C
- Features: BNC, Connectorized, Other, TNC, Type F, Type N
- Other Transformer Types / Applications: Impedance Matching Transformer, RF Transformer
-
Supplier: TelephoneStuff.com
Description: Matching Transformer for 8 Ohm Horns.
- Other Transformer Types / Applications: Impedance Matching Transformer
-
Supplier: Accuris
Description: TRANSFORMER, IMPEDANCE MATCHING (BALUN), RECEIVE ONLY
-
Supplier: Accuris
Description: TRANSFORMER, IMPEDANCE MATCHING, BALANCED TO UNBALANCED (BALUN), GENERAL SPECIFICATION FOR
-
Supplier: Visual Sound, Inc.
Description: Lowell Manufacturing Company Impedance Matching Transformer (TLM-600): speaker-to-line matching transformer is often used in conjunction with a masking generator (models SMGA5 or SMGA20) when adding masking capability to an existing music/paging system.
-
Supplier: Richardson RFPD
Description: The T0727J5012AHF is a low cost, low profile sub-miniature impedance transformer in an easy to use surface mount package. With smaller footprint, this single component replaces the conventional discrete component matching network for the full LTE communication band 700 MHz-2700
- Operating Frequency Range: 700,000,000 to 2,700,000,000 Hz
- Operating Temperature: -55 to 85 C
- Power Rating (Watts): 1 watts
- Other Transformer Types / Applications: Impedance Matching Transformer
-
Supplier: AR RF/Microwave Instrumentation
Description: Model IT1000 Series consist of switchable transformers for high power ultrasonic transducer applications and other laboratory applications requiring broadband, high power, impedance matching system. It utilizes a high power transformer connected to a selector switch,
- Operating Frequency Range: 100,000 to 3,000,000 Hz
- Power Rating: 749.9999999999964 watts
- Other Transformer Types / Applications: Switch Mode Transformer
-
Supplier: AR RF/Microwave Instrumentation
Description: Model IT2000 Series consists of switchable transformers for high power ultrasonic and RF transducer applications, as well as other laboratory applications requiring broadband, high power, impedance matching system. These transformers are designed to provide DC isolation
- Operating Frequency Range: 100,000 to 3,000,000 Hz
- Power Rating: 1,500 watts
- Other Transformer Types / Applications: Switch Mode Transformer
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: Audio Transformers are designed for use in audio amplifier applications for coupling and impedance matching of amplifiers and speakers
- Operating Frequency Range: 20 to 20,000 Hz
- Insertion Loss: 0.5 dB
- Other Transformer Types / Applications: Audio Transformer
- Features: Other
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: Audio Transformers are designed for use in audio amplifier applications for coupling and impedance matching of amplifiers and speakers
- Operating Frequency Range: 20 to 20,000 Hz
- Insertion Loss: 0.5 dB
- Other Transformer Types / Applications: Audio Transformer
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: Features: 105°C Maximum Operating Temperature Meets Requirements of MIL-T-27 –55 to 105°C Thermal Shock Five Cycles Response — ±2 dB 300 Hz to 100 kHz 10-25% Maximum Distortion at Rated Power
-
Supplier: VAST STOCK CO., LIMITED
Description: Audio Transformers / Signal Transformers IMPEDANCE MATCHING TRANSFORMER - 600 to 600
-
Supplier: Allied Electronics, Inc.
Description: Transformer, sealed, 1VA
-
Supplier: Allied Electronics, Inc.
Description: TRIAD control transformers from Triad Magnetics supply secondary voltages that are commonly utilized in various electronic, electro-magnetic and electrical control conditions. These include such applications as use with relays, solenoids, small motors, speed changers, pumps, heating elements,
-
Supplier: Acme Chip Technology Co., Limited
Description: MET-09-T - IMPEDANCE MATCHING TR
- Category: Signal / RF Transformer
-
Supplier: APITech
Description: Broadband and voiceband transformers used for datacom and telecom applications xDSL, T1/E1, T3/DS3/E3/STS-1, ISDN interface modules ADSL / POTS splitter modules Impedance and line matching transformers
-
Supplier: Hammond Manufacturing Company Inc.
Description: In response to requests from the "Collins Collectors Association" we developed a high quality, matching audio transformer for older equipment with 600 ohm audio output, driving modern low impedance speakers. Or it can also be used for driving "classic" high impedance
- Power Rating: 11.999999999999972 watts
- Power Rating (Watts): 11.999999999999972 watts
- Other Transformer Types / Applications: Electronics Transformer, Isolation Transformer, Power Transformer
- Standards: RoHS Compliant
-
Supplier: Richardson RFPD
Description: MACOM's MABAES0025 is a 1.5:1 RF transformer in a low cost, surface mount package. Ideally suited for high volume cellular wireless applications. Typical applications include single to balanced mode conversion and impedance matching.
- Operating Frequency Range: 5,000,000 to 350,000,000 Hz
- Other Transformer Types / Applications: Balun Transformer
-
Supplier: Vanguard Electronics
Description: Wideband Impedance-Matching - 100 mW SMT, Molded
- Operating Frequency Range: 900,000 to 360,000,000 Hz
- Other Transformer Types / Applications: RF Transformer
-
Supplier: Hammond Manufacturing Company Inc.
Description: lead. Humbucking construction Balanced split windings on pri. & sec. for circuit versatility. Primary may be used as a secondary and vice versa for impedance matching. Includes mounting hardware. Lead length: Min. 4" Shipping weight 0.4 lb. (0.18 kg).
- Other Transformer Types / Applications: Electronics Transformer, Isolation Transformer, Power Transformer
- Standards: RoHS Compliant
- Category: Signal / RF Transformer
-
Supplier: ODG (Origin Data Global)
Description: MET-09-T - IMPEDANCE MATCHING TR
- Operating Temperature: -20 to 85 C
- Features: Other
- Category: Signal / RF Transformer
-
Supplier: Visual Sound, Inc.
Description: 300 ohms. It can be used in applications that require long cable lengths, or where severe hum conditions are present. For connection to high impedance inputs, use Shure A95 Series Line Matching Transformers. The microphone is provided with a four-conductor (two shielded) coiled
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: Audio Transformers are designed for use in audio amplifier applications for coupling and impedance matching of amplifiers and speakers
- Operating Frequency Range: 20 to 20,000 Hz
- Insertion Loss: 0.5 dB
- Other Transformer Types / Applications: Audio Transformer
- Features: Other
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: Audio Transformers are designed for use in audio amplifier applications for coupling and impedance matching of amplifiers and speakers
- Operating Frequency Range: 20 to 20,000 Hz
- Insertion Loss: 0.5 dB
- Other Transformer Types / Applications: Audio Transformer
- Features: Other
-
Supplier: Mini-Circuits
Description: Z7550-FFNM is a DC passing matching transformer that allows impedance matching between 50Ω and 75Ω sys- tems with minimum reflection into the circuit. This matching transformer will find its application in any system where 50Ω-75Ω matching is
- Operating Frequency Range: 2,300,000,000 Hz
- Power Rating: 2 watts
- Operating Temperature: -55 to 100 C
- Insertion Loss: 1 dB
Find Suppliers by Category Top
Featured Products Top
-
SP series miniature impedance matching transformers Triad's high reliability audio transformers provide the (read more)
Browse Audio Transformers Datasheets for Triad Magnetics -
transformers fill a broad application spectrum in the audio industry. Triad audio printed circuit transformers are used in line matching, telephone coupling, pulse trigger, interstage, output, isolation and input applications. (read more)
Browse Transformers Datasheets for Triad Magnetics -
than power transformers, they are used to transmit audio signals from input devices, such as microphones, to output devices, such as speakers. Impedance matching is one of their most important functions, to prevent signal reduction and modify feedback signals. These transformers also exhibit great (read more)
Browse Audio Transformers Datasheets for Triad Magnetics -
that utilize the dial-up switched telephone network. Applications include isolation, repeat coil, impedance matching, hybrid circuits, bridging, and line balancing. Magnetics from Triad When you purchase high-reliability audio transformers from Triad Magnetics (read more)
Browse Audio Transformers Datasheets for Triad Magnetics -
Chassis/panel-mount transformers Chokes Class 2 transformers (up to 100VA) Control transformers Current transformers (toroidal, laminated) Dry-type transformers Ferro-resonant transformers Impedance matching Impregnated or (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
for precision laboratory measurements and/or calibrations (noise, power, etc.), and can act as a matching transformer between a mismatched source and a mismatched load. Maury produces several types of manual and mechanical units with various coaxial and waveguide connectors, each suited to one (read more)
Browse Dimensional Gages and Instruments Datasheets for Maury Microwave
More Information Top
-
IEEE Standard for Power-Line Carrier Line-Tuning Equipment (30 kHz to 500 kHz) Associated with Power Transmission Lines
PLC line-tuning equipment includes assemblies and components: tuning inductor, impedance matching transformer , balancing transformer, tuning capacitor, inductance-capacitance (LC) tuning unit, hybrid, filter, protective unit, interconnecting cables, and enclosure.
-
Ultra-wide-band coplanar waveguide based impedance transformer using slow-wave electrodes
Impedance transformers matching even lower impedance values are possible.
-
Development of Coherent Detector Technologies for Sub-Millimetre Wave Astronomy Observations
Use Designer or any other circuit simulator to design the impedance matching transformer .
-
Understandable Electric Circuits
Therefore, if placing an impedance matching transformer with the turns ratio of 1/5 between the amplifier and speaker as illustrated in Figure 11.11(b), the speaker will have the maximum volume.
-
Digital and Analog Fiber Optic Communications for CATV and FTTx Applications
Assuming an impedance matching transformer with a turn ratio of N:1, then the equivalent noise current density transformed to the photodetector output ports is given by .
-
The auditory region of dermoptera: Morphology and function relative to other living mammals
We apply to dermopterans a measure of hearing efficiency derived from recent functional studies of the mammalian middle ear that regards the middle ear mechanism as an impedance matching transformer .
Indicates content that may require registration and/or purchase.