Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: NMB Technologies Corporation
Description: distributors below. You can also learn about similar Motorized Impellers parts in inventory by following the links provided. Let NMB Technologies Corporation help you find the cooling solutions you need.
- Outside Diameter: 3.9763801 inch
- Application: Air Movement
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-1714001038 can be used for catalog matching and distributor lookup.
- Voltage Rating: 150 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: and distributor lookup.
-
-
Supplier: Flottweg SE
Description: pipe into the interior of the bowl, and is gently accelerated by the distributor to the full speed of rotation. The disc pack in the bowl causes the product stream to be divided up into many thin layers, creating a large surface area. The solid is separated from the liquid within the disc
- Technology: Centrifuge
-
Supplier: Goulds Water Technology, a xylem brand
Description: The Retrofit Kit provides the local installer / service provider the ability to source the core unit from their Goulds Water Technology distributor directly. Product FAQ can be found at this link Features and Benefits Drop In: Retrofitable with installed Environment One stations that have
- Pump Type: Wastewater Treatment Pumps
-
Supplier: ARGAL s.r.l.
Description: one or two impellers in series. All pumps have the axial suction complete with filter directed downward and delivery pipe flanged and routed upwards through the base plate. SAFE AND DURABLE . Designed to pump aggressive liquids are characterised by solutions apt to deliver long operative life
- Discharge Size: 1.574804 to 3.93701 inch
- Horsepower: 4 to 60 HP
- Maximum Discharge Flow: 264.17199999999997 to 1,320.8600000000001 GPM
- Media Temperature: -4 to 194 F
Find Suppliers by Category Top
Featured Products Top
-
Rosenberg's new 500-mm backward curved impellers with size 6 Gen 3+ EC motors deliver more cooling power. The Rosenberg GKHM 500-CIB.160.6NA IE GEN 3+ (Part Number N88-50322) features a 7.3 kW motor that produces 8011 CFM @ 4 inWG at 460 Volt or 6004 CFM @ 4 inWG at 230 Volt. While (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
ECOFIT®-brand flange-mounted backward curved impellers from Rosenberg USA provide optimal airflow and substantially lower installed cost for OEM customers. These impellers are ideal for clean rooms (fan/filter units), fume (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
Silicon Carbide Ceramic Impeller for Agitation Customizable | Complex Structures | 1400°C Working Temperature | High Hardness & Wear Resistance | Excellent (read more)
Browse Silicon Carbide and Silicon Carbide Ceramics Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
The "E" is for ENERGY EFFICIENT. Rosenberg's new E-Series impeller design produces significant increases in energy efficiency and major reductions in operating noise levels. It features AIRFOIL design blades for high-flow and low to medium pressure applications like computer (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
Rosenberg was honored recently with the announcement that the company's unique new high-efficiency B-Wheel backward curved impeller has received an HONORABLE MENTION in the Ventilation Category of the AHR Expo Innovation Awards Competition. The competition was (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
is formed at over 500 degrees F. The high shear impeller can develop shear rates in the 30,000 reciprocal seconds area while pumping low viscosity liquids at over 1000 GPM. Powered by a 25 to 40 horsepower motor, the C5/6 series Reversible Homogenizing Mixers can mix batches as large as 5000 gallons. Learn More (read more)
Browse Industrial Mixers Datasheets for ARDE Barinco, Inc. -
available. Sanitary polished versions for pharmaceutical and food processing applications can be made. Both axial flow and radial flow turbine agitators can be supplied including super efficient hydrofoil style impellers. Finally, custom (read more)
Browse Industrial Mixers Datasheets for ARDE Barinco, Inc. -
A unique patented three prong toothed 3600 RPM impeller that is meshed with teeth that are 0.030" (0.78 mm) apart can produce shear rates upwards of 40,000 reciprocal seconds. (read more)
Browse Grinder Pumps Datasheets for ARDE Barinco, Inc. -
The new Rosenberg CEI model 575V EC motor, operating at up to 7.4 kW, is our most powerful EC fan motor to date. It is now available in a 500-mm plug fan module, paired with our 2025 AHR Innovation-award-winning I-Series backward-curved impeller. The new (read more)
Browse Fans and Blowers (industrial) Datasheets for Rosenberg USA -
Awards. The award-winning Rosenberg I-Series impeller EC fan increases airflow and energy efficiency, while greatly reducing noise. The I-impeller design features five backward-curved, hollow-profiled, airfoil section aluminum blades, with an efficiency (read more)
Browse Fans and Blowers (industrial) Datasheets for Rosenberg USA
Conduct Research Top
-
Application Note for Backward Curved Motorized Impellers
Backward curved motorized impellers provide space-saving design with high performance, maintenance-free operation.
-
Cavitation Erosion of a Zirconium Pump Impeller in an Aqueous Hydrochloric Acid Service Environment (.pdf)
Remnants of two zirconium impellers were submitted to IMR Test Labs (a division of Ithaca Materials Research) for post-service materials analysis. Both impellers were utilized in chemical industry circulation pump applications in the Mid-East.
-
Shrink-fitting auto turbo charger impeller blades onto an aluminum shaft [PFS]
Induction heating provides repeatable results, reduced cycle time, lower consumables cost and even distribution of heating...
-
Rethinking the Centrifugal Fan Selection
The centrifugal fan is one of the most prevalent fan types used in the HVAC industry today. Two main categories of centrifugal fans are those that use impellers with forward curved (FC) blades and those that use impellers with backward curved (BC) blades. Each category is descriptive
-
Gearbox for Mixer Applications
Selecting the right gearbox for your mixer application is important - especially when it is also the key support between the impeller shaft and the motor.
-
Connected Catheter System - Spinal Singularity, Inc.
At Trelleborg Sealing Solutions Tustin, we manufacture the catheter insertion/removal tool and the catheter. The catheter enables fluid flow from the bladder by a magnetically driven impeller at the end of the catheter, allowing the user to control when they empty their bladder.
-
Process Engineering Sulzer Chemtech USA: Removing Liquid From Gas Chemical Processing
Liquid entrainment in a gas stream can be a disturbance in many industrial processes. In natural-gas processing, higher-order hydrocarbons, water or impurities have to be separated from the main methane stream. Upstream of gas compressors, droplets that can damage the impellers, have to be removed
-
An Exhaust Solution for Controlled Environments
This quick, one-time registration gives you access to members-only site benefits. Mixed-flow impeller systems with HEPA modules and filters are particularly useful at manufacturing sites, since unwanted dust is created during the manufacturing and packaging cycle. Sources for this dust vary from
-
Pump Basics
and head), depending on the structural characteristics of the pump itself and as a function of the specific system needs. The operation is simple: these pumps utilize the centrifugal effect to move the liquid and increase its pressure. A bladed wheel (impeller), the true heart of the pump, rotates within
-
LTG Tangential Fans
Tangential fans, also referred to as cross-flow fans (CFF), or cross-flow blowers, offer a uniform laminar flow pattern without the use of baffles or vanes. Extended linear air flow is exhausted across the entire length of the fans' impeller while they are characterized by their low-profile, quiet
-
Case Study No.5: Textile Manufacturer
impeller among TEXEL blowers.
-
How to Optimize Performance and Minimize Size in High Speed Applications
There is a current increasing trend in requests for Brushless DC motors for high speed applications. For instance, new impeller technology changed the way modern respirators are designed to be more compact and quieter. Such performance requires motors that rotate up to 50 to 60 Krpm
More Information Top
-
Theoretical and Experimental Analysis of a Rotating Table Silage Distributor
The distributor impeller has triangular ribs or vanes (Fig. 2) at an angle relative to the radial direction.
-
High-speed flow visualization in a pump-turbine under off-design operating conditions
All these observations confirm that the source of flow unsteadiness is likely located either in the impeller or in the vaneless space between impeller and distributor . . p p p . c Eρ . − .
-
Analytic Estimators of the Energy Indicators of Radial-Axial Hydraulic Turbines
For a given geometry of the elements of the blading section of the turbine, including the shape of the distributor and impeller vane systems and a fixed distributor opening, find the relative rate of discharge Q1 and the efficiency for different values…
-
Perry's Chemical Engineers' Handbook, Eighth Edition > CONTROL AND DESIGN OF GRANULATION PROCESSES
Equipment design also plays a large role, including air distributor and impeller /chopper design for fluid beds and mixers, respectively.
Indicates content that may require registration and/or purchase.