Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Glocon, Inc. (Swifter Fans)
Description: HVAC Fans for Agriculture Swifter® SW/SE series industrial fiberglass impellers are extremely durable and robust. Our unique manufacturing process and use of specialty composite materials produces a higher quality fan than sheet metal versions. The SW/SE series are made
- Features: Air Handling Units / HVAC
-
Supplier: Continental Fan Manufacturing, Inc.
Description: Continental Fan is pleased to introduce TEK Plug Fans featuring TEK backward curved airfoil wheels, HVAC's quietest and most efficient OEM impellers. TEK Impellers combine precision injection molding techniques with modern high strength plastics to produce a wheel
- Outside Diameter: 28 inch
- Application: Air Movement
- Material: Aluminum
- Type: Axial Flow Fan Turbine
-
Supplier: Radwell International
Description: FAN, DR160, IMPELLER FAN, DRN132M/L/ DR160/POLYFORT. FREE 2 YEAR RADWELL WARRANTY
- Features: Air Handling Units / HVAC
-
-
Supplier: Ostberg Americas, Inc.
Description: The IFK is designed as a kitchen extractor fan. It is suitable for mounting behind a spice rack and can be connected to our cooker hoods. IFK has a single inlet radial fan with a forward curved impeller. It provides high pressure with low sound level. The fan is sound
- Media Temperature: 122 F
- Maximum Diameter (Fan or Blower Wheel): 15.354339 inch
- Features: Air Handling Units / HVAC
-
Supplier: LTG Incorporated
Description: The VAR axial fan, with direct drive and with impeller blades that are adjustable when stationary, is a highly efficient axial fan with optimum aerodynamic characteristics. The standard version has 10 shaped and cast impeller blades. Special versions with fewer blades are
- Air Flow Rate: 23,543 to 129,488 SCFM
- Static Pressure: 3.4124425901297366 to 8.832204350924044 in H2O
- Maximum Diameter (Fan or Blower Wheel): 31.5 to 55.1 inch
- Features: Air Handling Units / HVAC, Bare (No Motor, Controls)
-
Supplier: Fläkt Woods Group SA
Description: Our Plug Fans are grouped together to form our CENTRIFLOW range. The direct driven CENTRIFLOW Plus® plug fans are available in 17 sizes and cover airflows up to 25 m3/s and pressure rises up to 2300 Pa. CENTRIFLOW Plus® is characterized by high efficiency. The impeller has
- Air Flow Rate: 52,972.05 SCFM
- Static Pressure: 8.832204350924044 in H2O
- Features: Air Handling Units / HVAC
- Design: Centrifugal
-
Supplier: Howden
Description: PF VP Axial Fans The PF fan is a fully custom made design to order specification. It can be done as a single stage fan (PFS range) with one axial impeller or a two stage fan (PFT range) with two axial impellers. It can be either controlled via its precise
- Media Temperature: 392 F
- Maximum Diameter (Fan or Blower Wheel): 177.16545 inch
- Features: Air Handling Units / HVAC, Exhaust Ventilation, Packaged (Complete System)
- Design: Axial
-
Supplier: Rosenberg USA
Description: Rosenberg EC fan with B-Wheel impeller, GKH_ 280-CIB.090.4EA-IE, available as fan module or motorized impeller
- Air Flow Rate: 1,750 SCFM
- Maximum Diameter (Fan or Blower Wheel): 11.023628 inch
- Features: Air Handling Units / HVAC, Other, Packaged (Complete System)
- Environment: Clean Air / Gas
-
Supplier: Twin City Fan & Blower
Description: attack while the fan is energized. Model FPAC variable air volume fan impellers are equipped with an internal pneumatic diaphragm and external industrial-grade pilot positioner assembly to simultaneously vary the pitch angle of all blades identically while the fan
- Air Flow Rate: 250,000 SCFM
- Static Pressure: 418.7871674924572 in H2O
- Maximum Diameter (Fan or Blower Wheel): 32 to 79 inch
- Features: Air Handling Units / HVAC
-
Supplier: Fläkt Woods Group SA
Description: The GT-5 CENTRIMASTER belt-driven, double inlet centrifugal fans cover air flow rates up to 50 m3/s and pressure rises up to 3300 Pa. The fan series consists of centrifugal fans available with two types of impeller: - Forward-curved blades for the GTLF fans -
- Air Flow Rate: 105,944.1 SCFM
- Static Pressure: 13.248306526386054 in H2O
- Media Temperature: 104 to 176 F
- Features: Air Handling Units / HVAC
-
Supplier: LTG Incorporated
Description: The VAH high-pressure fan is a highly efficient fan with optimum aerodynamic characteristics. It is advantageous for high volumetric flow rates and for pressures of up to 13.25 'wg, and available with belt drive or direct drive. The fan impellers have 12 twisted blades
- Air Flow Rate: 64,744 to 264,863 SCFM
- Static Pressure: 12.043915023987322 in H2O
- Maximum Diameter (Fan or Blower Wheel): 39.37 to 98.4 inch
- Features: Air Handling Units / HVAC, Bare (No Motor, Controls)
-
Supplier: Fläkt Woods Group SA
Description: The GT-3 CENTRIMASTER belt-driven, single inlet centrifugal fans cover air flow rates up to 27 m3/s and pressure rises up to 3300 Pa. The fan series consists of centrifugal fans available with two types of impeller: - Forward-curved blades for the GTLF fans -
- Air Flow Rate: 57,209.814 SCFM
- Static Pressure: 13.248306526386054 in H2O
- Media Temperature: 104 to 176 F
- Features: Air Handling Units / HVAC
-
Supplier: Rosenberg USA
Description: Aluminum housing and impeller, ball bearings
- Air Flow Rate: 868.6 SCFM
- Static Pressure: 0.9900000000000001 in H2O
- Maximum Diameter (Fan or Blower Wheel): 9.4094539 inch
- Features: Air Handling Units / HVAC, Other, Packaged (Complete System)
-
Supplier: Ziehl-Abegg Inc.
Description: integrating the voltage controllable external rotor motor into the impeller. Low rotational noise impeller for noise-critical applications. Applications: Duct, tube and roof fans, air conditioning units, heat pumps
- Air Flow Rate: 9,413.28 SCFM
- Maximum Diameter (Fan or Blower Wheel): 24.803163 inch
- Features: Air Handling Units / HVAC, Exhaust Ventilation, Packaged (Complete System), Product / Process Cooling
- Design: Centrifugal
-
Supplier: Continental Fan Manufacturing, Inc.
Description: Continental Fan's AFK flange fan delivers maximum performance in minimal space. This compact yet powerful fan is available in diameters from 12" through 42", with capacities ranging to 34,000 cfm. An ideal condenser fan, the AFK flange fan has an adjustable pitch
- Air Flow Rate: 34,000 SCFM
- Maximum Diameter (Fan or Blower Wheel): 12 to 42 inch
- Features: Air Handling Units / HVAC, Exhaust Ventilation, Explosion Proof, Packaged (Complete System), Wall / Panel Mount
- Material of Construction: Aluminum, Steel
-
Supplier: Kooltronic, Inc.
Description: Kooltronic Packaged Blowers combine a specially-designed air blower in a metal housing, with protective filter and grille. Our collection of Packaged Standard Twin Blowers, Recessed Twin Blowers, EMI/RFI-Shielded Twin Blowers and Broad Discharge Twin Blowers comprise one of the most extensive and
- Air Flow Rate: 1,615 SCFM
- Features: Air Handling Units / HVAC, Pressure / Pressurization Blower
- Design: Centrifugal
- Material of Construction: Steel
-
Supplier: Ziehl-Abegg Inc.
Description: Specification: Single inlet N series motorised impellers, intended for use without scroll housings. Impeller diameters from 500 to 630 mm are available, resulting in air volumes of up to 16,000 m³/h. Attributes and special features: Optimal motor cooling and a compact construction
- Air Flow Rate: 9,413.28 SCFM
- Maximum Diameter (Fan or Blower Wheel): 24.803163 inch
- Features: Air Handling Units / HVAC, Exhaust Ventilation, Packaged (Complete System), Product / Process Cooling
- Design: Centrifugal
-
Supplier: Continental Fan Manufacturing, Inc.
Description: Where high efficiency, high pressure development and quiet operation are required, the TID in-line centrifugal fan provides a matchless solution. This innovative fan is available in diameters from 12" through 24", with capacities ranging to 4000 cfm. The TID in-line centrifugal
- Air Flow Rate: 4,000 SCFM
- Maximum Diameter (Fan or Blower Wheel): 12 to 24 inch
- Features: Air Handling Units / HVAC, Packaged (Complete System), Product / Process Cooling, Wall / Panel Mount
- Material of Construction: Aluminum, Steel
-
Supplier: LTG Incorporated
Description: The LTG conveying fans in the VRS series have a rugged, welded spiral housing. The welded impeller with optimised intake nozzle, protection disc and back-curved blades ensures high efficiencies, and the fans have compact dimensions and achieve pressures of up to 4 000 Pa. They
- Air Flow Rate: 9,417 to 70,630 SCFM
- Static Pressure: 16.86148103358225 to 17.26294486771517 in H2O
- Maximum Diameter (Fan or Blower Wheel): 17.72 inch
- Features: Air Handling Units / HVAC, Bare (No Motor, Controls)
-
Supplier: Kooltronic, Inc.
Description: Kooltronic Packaged Blowers combine a specially-designed air blower in a metal housing, with protective filter and grille. Our collection of Packaged Standard Twin Blowers, Recessed Twin Blowers, EMI/RFI-Shielded Twin Blowers and Broad Discharge Twin Blowers comprise one of the most extensive and
- Air Flow Rate: 319 SCFM
- Features: Air Handling Units / HVAC, Pressure / Pressurization Blower
- Design: Centrifugal
- Material of Construction: Steel
-
Supplier: Twin City Fan & Blower
Description: Description The FPDA Axico Anti-Stall Fan is a vaneaxial fan with 100% stable operation. It has no stall area and no stall limit. The manually controllable fan can easily deliver the required flow or pressure in most situations by properly sizing the fan and then
- Air Flow Rate: 250,000 SCFM
- Static Pressure: 418.7871674924572 in H2O
- Maximum Diameter (Fan or Blower Wheel): 32 to 79 inch
- Features: Air Handling Units / HVAC
-
Supplier: Ziehl-Abegg Inc.
Description: Specification: Single inlet L series motorised impellers, intended for use without scroll housings. Impeller diameters from 190 to 310 mm are available, resulting in air volumes up to 2,000 m³/h. Attributes and special features: Optimised motor cooling and compact construction are
- Air Flow Rate: 1,176.66 SCFM
- Maximum Diameter (Fan or Blower Wheel): 12.204731 inch
- Features: Air Handling Units / HVAC, Exhaust Ventilation, Packaged (Complete System), Product / Process Cooling
- Design: Centrifugal
-
Supplier: Kooltronic, Inc.
Description: Kooltronic Packaged Blowers combine a specially-designed air blower in a metal housing, with protective filter and grille. Our collection of Packaged Standard Twin Blowers, Recessed Twin Blowers, EMI/RFI-Shielded Twin Blowers and Broad Discharge Twin Blowers comprise one of the most extensive and
- Air Flow Rate: 182 SCFM
- Features: Air Handling Units / HVAC, Pressure / Pressurization Blower
- Design: Centrifugal
- Material of Construction: Steel
-
Supplier: Kooltronic, Inc.
Description: Kooltronic Packaged Blowers combine a specially-designed air blower in a metal housing, with protective filter and grille. Our collection of Packaged Standard Twin Blowers, Recessed Twin Blowers, EMI/RFI-Shielded Twin Blowers and Broad Discharge Twin Blowers comprise one of the most extensive and
- Air Flow Rate: 421 SCFM
- Features: Air Handling Units / HVAC, Pressure / Pressurization Blower
- Design: Centrifugal
- Material of Construction: Steel
-
Supplier: ebm-papst Inc.
Description: conveying air through heat exchangers. With axial fans, which function similarly to a propeller, the air is conveyed in axial direction in parallel with the rotating motor shaft. The ebm-papst external rotor motor is integrated directly into the axial impeller, forming a compact axial
- Air Flow Rate: 53.53803 SCFM
- Static Pressure: 0.18868800204246813 in H2O
- Media Temperature: 158 F
- Features: Air Handling Units / HVAC, Packaged (Complete System)
-
Supplier: Continental Fan Manufacturing, Inc.
Description: AMP motorized panel fan is a superbly crafted, precision balancedair-moving device that features superior performance and compactdesign. It is ideally suited to applications where space is limited.The unique coupling of the motor and impeller minimizes spacerequirements and provides
- Air Flow Rate: 600 to 1,695 SCFM
- Media Temperature: 158 F
- Features: Air Handling Units / HVAC, Packaged (Complete System), Product / Process Cooling, Wall / Panel Mount
- Design: Axial
-
Supplier: Fläkt Woods Group SA
Description: Due to its size and motor power, Ropera fans are suitable for most low volume low to medium pressure ducted applications. These are typically found as boost fans within long duct runs and trickle extract fans due to the nature of them moving the air inline with the axis of the
- Air Flow Rate: 1,186.57392 to 1,377.2733 SCFM
- Static Pressure: 3.613174507196197 in H2O
- Maximum Diameter (Fan or Blower Wheel): 3.93701 to 12.4015815 inch
- Features: Air Handling Units / HVAC, Wall / Panel Mount
-
Supplier: Chicago Blower Corporation
Description: The versatile Chicago fiberglass reinforced plastic(FRP) fan is offered in all three impeller designs and in sizes to fit all commonly used duct diameters. While arrangement 9 is considered standard, arrangements 1,4, and 8 are available on most series and sizes to better suit the
- Air Flow Rate: 102,000 SCFM
- Static Pressure: 434.7871674924572 in H2O
- Media Temperature: 180 F
- Maximum Diameter (Fan or Blower Wheel): 9 to 70 inch
-
Description: Model AVD provides fourteen standard impeller sizes, ranging from 10" diameter to 63" diameter. Available up to 150,000 CFM and total pressures up to 8" WG.
- Air Flow Rate: 1,420 to 63,845 SCFM
- Features: Air Handling Units / HVAC
- Design: Axial
- Environment: Clean Air / Gas
-
Supplier: ebm-papst Inc.
Description: Powerful, compact and durable At first glance, ebm-papst diagonal fans differ only slightly from axial fans. The air is drawn in axially, but the outflow is diagonal. With diagonals fans, the conical shape of the impeller and housing results in greater compression of the
- Air Flow Rate: 317.6982 SCFM
- Media Temperature: -4 to 167 F
- Maximum Diameter (Fan or Blower Wheel): 6.7716572 inch
- Features: Air Handling Units / HVAC, Other, Packaged (Complete System)
-
Supplier: Ziehl-Abegg Inc.
Description: pecification: Ready-to-install E series single inlet motorised impeller modules, with impeller diameters from 500 to 630mm. The air handling capacities correspond to the respective RH..E types. The sheet metal parts are made from galvanized sheet steel. Attributes and special features:
- Maximum Diameter (Fan or Blower Wheel): 24.803163 inch
- Features: Air Handling Units / HVAC, Exhaust Ventilation, Packaged (Complete System), Product / Process Cooling
- Design: Centrifugal
- Environment: Clean Air / Gas
-
Description: Acme's Silentvane 8800 series is available in backwardly inclined or airfoil impeller models. The backward inclined group is available in sizes 12" through 81" in diameter. Airfoil impeller products range in sizes between 8818 to 8881. Class I, II and III are available.
- Maximum Diameter (Fan or Blower Wheel): 12 to 81 inch
- Features: Air Handling Units / HVAC
- Design: Centrifugal
- Environment: Clean Air / Gas
-
Supplier: Greenheck
Description: Tube Axial Fans Greenheck's axial inline fans are designed for ducted indoor or outdoor applications. They are available in both direct drive and belt drive and with cast aluminum or fabricated steel propellers. All models include integral flanges for airtight duct connections and can
- Air Flow Rate: 3,300 to 96,000 SCFM
- Static Pressure: 1.25 to 3.4999999999999996 in H2O
- Features: Air Handling Units / HVAC, Exhaust Ventilation, Packaged (Complete System)
- Material of Construction: Aluminum, Steel
-
Supplier: Chicago Blower Corporation
Description: multitude of standard models, custom Chicago fans can be fabricated to meet unique requirements, including alternate plastic resin formulations and exotic metal high-pressure impellers.
- Air Flow Rate: 68,000 SCFM
- Static Pressure: 409.7871674924572 in H2O
- Media Temperature: 200 F
- Maximum Diameter (Fan or Blower Wheel): 6 to 60 inch
-
Supplier: Envirco
Description: access for replaceable low cost MERV 8 20”x20”x1” pre-filters (2x4 has two pre-filters, 2x2 has one pre-filter) Aluminum filter diffuser screen on RSR filter Highest quality, reliable, high efficiency motorized impeller assembly includes a PSC motor and backward-inclined impeller
- Features: Air Handling Units / HVAC, Packaged (Complete System)
Find Suppliers by Category Top
Featured Products Top
-
Rosenberg D-Series: new design for backward-curved fan housing boosts efficiency, reduces HVAC noise. Rosenberg’s new D-Series efficiency-boosting airflow guide housing, designed specifically for Rosenberg I-series impellers, increases efficiency by an (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
Rosenberg The Rosenberg family of companies is headquartered in Künzelsau, Germany and employs more than 1,400 individuals worldwide. Rosenberg fans and blowers can be found in HVAC systems, as well as industrial and portable air conditioning; in air cooling for variable frequency drives (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
electrical usage and air movement requirements. No special tools or connectors are needed. READ WHITEPAPER - Using Modbus Controls For EC Fans to Reduce HVAC Energy (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
hoods for factories, ventilation hoods for commercial kitchens and in HVAC systems. The new impellers are attached to a unique flange with a built-in air inlet. The flange allows the fan to be installed quickly and (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
room air conditioning and air handling (CRAC/CRAH), energy recovery ventilation (ERV), energy recovery units (ERUs), box- and roof-fans. E-Series impellers have the same external dimensions as existing impellers and a similar airflow/pressure mix, but system energy (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
The new Rosenberg CEI model 575V EC motor, operating at up to 7.4 kW, is our most powerful EC fan motor to date. It is now available in a 500-mm plug fan module, paired with our 2025 AHR Innovation-award-winning I-Series backward-curved impeller. The new (read more)
Browse Fans and Blowers (industrial) Datasheets for Rosenberg USA -
Rosenberg’s explosion-proof evaporator fans are made safe for use in areas where there is danger of explosive atmospheres. Rosenberg Ex evaporator fans are motorized impellers designed specifically for Class 1, Division (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
Qualtek AC centrifugal fans are commonly used in HVAC systems, air handling units, and industrial applications where high airflow rates and static pressures are required. They are typically more powerful and efficient than AC axial fans and are better suited for applications that require (read more)
Browse Fans and Blowers (industrial) Datasheets for Qualtek Electronics Corp. -
Rosenberg USA has introduced two new high-efficiency backward curved impellers equipped with integral inlet cones for optimal airflow. The new DKHR Series fans are available in 630 mm and 710 mm and are suitable for a wide range of HVAC and air (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
comes standard with 7.2kW 3~ 460V EC motor, coupled to a super-efficient impeller. Airflow at 460-Volt exceeds the two “magic numbers” of 6 kW fans for data center cooling and high-efficiency HVAC: 6000 cfm @ 6” of pressure and 8000 (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA
Conduct Research Top
-
Rethinking the Centrifugal Fan Selection
The centrifugal fan is one of the most prevalent fan types used in the HVAC industry today. Two main categories of centrifugal fans are those that use impellers with forward curved (FC) blades and those that use impellers with backward curved (BC) blades. Each category is descriptive
More Information Top
-
Flow Visualization Study of an HVAC Module Operated in Water
… and their correlation would give the fan designer a better understanding of the possible flow mechanisms responsible for the decrease in fan performance and efficiency, and the increase in the noise levels found in typical HVAC fans (with forward curved impeller geometries).
-
Novel liquid regeneration system with solar evacuated tubes and evaporative bed
H. A. Shehata: ‘ HVAC systems using flexible fibre impeller fans ’, PhD thesis, University of Nottingham, UK, 1999.
-
Development of a novel mop fan
HVAC systems using #exible "bre impeller fans .
-
Aeroacoustic Characteristics of Automotive HVAC Systems
… the total sound power radiated by the HVAC system, the sound power generated by the fan alone as well as the use of a loudspeaker to replace the fan impeller and measure the transmission loss of the HVAC ducts with and without …
-
Aeroacoustic Characteristics of Automotive HVAC Systems
… the total sound power radiated by the HVAC system, the sound power generated by the fan alone as well as the use of a loudspeaker to replace the fan impeller and measure the transmission loss of the HVAC ducts with and without …
-
Federal Register > Friday, October 25, 2013 > [78 FR 64068] Energy Conservation Program for Consumer Products: Energy Conservation Standards for Residential Fu...
That company retrofitted ‡several HVAC products with furnace fan assemblies that incorporated backward-inclined impellers without increasing cabinet size and tested them.
Indicates content that may require registration and/or purchase.