-
Supplier: PHOENIX CONTACT USA
Description: Labeling board for pillars with tube mounting, complete with mounting material
- Features: Specialty / Other
-
Supplier: Accuris
Description: CRUDE OIL AS A BURNER FUEL
-
Supplier: PHOENIX CONTACT USA
Description: M16 cable threaded joint x 1.5 mm, black
- Opening Diameter: 0.7086618 inch
- Temperature Range: 86 to 140 F
- Application: Cable & Wire
- Material: Nylon / Polyamide
-
-
Supplier: Win Source Electronics
Description: Manufacturer: Protek Devices Win Source Part Number: 1239972-PSD12 Manufacturer Homepage: www.protekdevices.com Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
-
Supplier: Win Source Electronics
Description: Manufacturer: Protek Devices Win Source Part Number: 1239975-PSD15 Manufacturer Homepage: www.protekdevices.com Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
-
Supplier: Win Source Electronics
Description: Manufacturer: Leshan Radio Win Source Part Number: 1240003-PSD5016 Manufacturer Homepage: www.lrc.cn/ Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
-
Supplier: Win Source Electronics
Description: Manufacturer: Leshan Radio Win Source Part Number: 1239994-PSD3516 Manufacturer Homepage: www.lrc.cn/ Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
-
Supplier: Process Sensing Technologies USA
Description: Pressure Swing dryers provide a source of very dry compressed air for use as a zero gas in humidity calibration systems, or for general laboratory applications. The Michell PSD Series Pressure Swing Dryers use two columns filled with 4Å molecular sieve desiccant, which are used alternately on
- Operating Temperature: 41 to 95 F
-
Supplier: ASME Standards and Certification
Description: ASME PSD-1: Plant Systems Design provides requirements and guidance for the design of plant systems in facilities with the potential for significant hazards to workers, public safety, and the environment. This technology-neutral standard integrates systems engineering, risk evaluation, and
-
Supplier: First Sensor AG
Description: spot on the PSD, for instance, is converted into a continuous electrical signal corresponding to the focal position of this spot. The position of a direction is derived from the relationship between two output currents. Features: One-dimensional PSD Two-dimensional PSD
- Spectral Response Range: 700 to 1,000 nm
- Active Area Diameter or Length: 10.000000000000002 mm
- Rise Time: 4,000 ns
- Dark Current: 80 to 300 nA
-
Supplier: ASME
Description: ASME PSD-1: Plant Systems Design provides requirements and guidance for the design of plant systems in facilities with the potential for significant hazards to workers, public safety, and the environment. This technology-neutral standard integrates systems engineering, risk evaluation, and
-
Supplier: Accuris
Description: IDENTIFICATION OF COMPRESSED GASES IN CYLINDERS
-
Supplier: Hamilton Company
Description: If you have a demanding system or process that requires powerful liquid handling, then this is the pump for you. The PSD/8 is the strongest and fastest pump available from Hamilton Company. The PSD/8 has nearly 10 years of reliable, precise experience in the most strenuous situations.
- Pump Type: Syringe Pumps
-
Supplier: Accuris
Description: PRECAUTIONS WHILE WORKING IN REACTORS HAVING AN INERT ATMOSPHERE
-
Supplier: GEA Process Engineering Inc.
Description: GEA Niro's PSD pharmaceutical spray dryer is a flexible, modern, and easy-to-handle dryer available with different levels of control systems. It dries solutions, suspensions, and emulsions into powders. It can be used as a laboratory spray dryer for testing and development work, or for batch
-
Supplier: Piezo-Metrics
Description: Easy to carry - weighing only 250 grams Waterproof IP65 NEMA4 battery powered TEDS enabled for automatic sensor calibration Battery life of 450 hours in power save mode Handheld 7 digit LCD display Keys for on/off, range select, peak/valley hold, and gross/net The PSD load cell or strain
- Number of Digits: 7
- Width: 3.543309 inch
- Height: 5.9842552 inch
- Depth: 2.1653555 inch
-
Supplier: Sherborne Sensors
Description: The PSD is a completely portable strain gauge transducer battery powered indicator, packaged in a small, robust IP65 / NEMA 4 enclosure. For simplified use, the operator only has access to six keys. Two separate ranges are available, which enable the instrument to read and display two units
- Number of Digits: 7
- Analog Input Channels: 1
- Response Time: 100 milliseconds
- Width: 90 mm
-
Supplier: Hamilton Company
Description: Long-life syringes were developed for extreme conditions that include harsh chemicals as well as abrasive particulate matter. The plunger tip is made from UHMWPE (Ultra High Molecular Weight Poly Ethylene) which is harder than PTFE to better resist scratching. In addition, the plunger rod is made
- Syringe Volume: 0.1000105612969727 cc
- Pressure Rating: 999.9999999999999 psig
- Material: Glass
- Injection Method: Manual
-
Supplier: Hamilton Company
Description: Long-life syringes were developed for extreme conditions that include harsh chemicals as well as abrasive particulate matter. The plunger tip is made from UHMWPE (Ultra High Molecular Weight Poly Ethylene) which is harder than PTFE to better resist scratching. In addition, the plunger rod is made
- Syringe Volume: 2.5 cc
- Pressure Rating: 200 psig
- Material: Glass
- Injection Method: Manual
-
Supplier: Hamilton Company
Description: Long-life syringes were developed for extreme conditions that include harsh chemicals as well as abrasive particulate matter. The plunger tip is made from UHMWPE (Ultra High Molecular Weight Poly Ethylene) which is harder than PTFE to better resist scratching. In addition, the plunger rod is made
- Syringe Volume: 10 cc
- Pressure Rating: 200 psig
- Material: Glass
- Injection Method: Manual
-
Supplier: Newport MKS
Description: CONEX-PSD9 Maximum Optical Power Simple Control Software All CONEX modules provide easy, plug-and-play, USB PC control. Multiple units can be connected to a single USB port using standard USB hub technology. CONEX-PSD modules are powered through the USB port and includes an intuitive
- Sensor Technology: Optical Triangulation Position Sensor
-
Supplier: Piezo-Metrics
Description: display with RS232 interface enables the connection to many devices whether a PC or simple data logger. The PSD232 is fitted with a 8 pin connector which allows users to connect the appropriate cabling for their application. As with the standard PSD handheld, the PSD232 weighs only 250 grams
- Number of Digits: 7
- Width: 3.543309 inch
- Height: 5.9842552 inch
- Depth: 2.1653555 inch
-
Supplier: SensoPart
Description: As a result of its narrow sound cone, UT-20-S allows the detection of objects even through the smallest of openings and drilled holes with a diameter of less than 5 mm. Typical Ultrasonic sensors Ultrasonic sensors may be a useful alternative where optical sensors come up against their physical
- Operating Distance: 2.5590565 to 13.779535 inch
- Operating Temperature: -13 to 158 F
- Electrical Output: Switched / Alarm
- Sensor Technology: Ultrasonic Proximity Sensor
-
Supplier: Littelfuse, Inc.
Description: The KSPS Series is a factory programmed module available in any 1 of 14 standard functions. The KSPS offers a single, fixed, externally or onboard adjustable time delay. The 1A steady, 10A inrush rated solid-state output provides 100 million operations typical. Its microcontroller timing circuit
- Minimum Time Interval: 60 to 6,000 seconds
- Operating Temperature: -40 to 140 F
- Timer Type: One-shot
- Features: Other
-
Supplier: Litecontrol
Description: Mod fixtures provide a range of aesthetically clean solutions for wall, pendant, and recessed applications. Mod 44 semi-direct offer a choice of T8, T5, or T5HO lamping, and a choice of three baffle types. "P- S/D" fixtures are designed for use as pendant-mounted (suspended) applications with a
- Fixture Type: Ceiling Fixtures
-
Supplier: R. S. Hughes Company, Inc.
Description: R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 12 in length. The Sperian Powercoat disposable glove is made of nitrile, is packaged 50
- Clothing Type: Gloves
-
Supplier: R. S. Hughes Company, Inc.
Description: R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 12 in length. The Sperian Powercoat disposable glove is made of nitrile, is packaged 50 pieces
- Clothing Type: Gloves
-
Supplier: R. S. Hughes Company, Inc.
Description: R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 12 in length. The Sperian Powercoat disposable glove is made of nitrile, is packaged 50 pieces
- Clothing Type: Gloves
-
Supplier: R. S. Hughes Company, Inc.
Description: R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 12 in length. The Sperian Powercoat disposable glove is made of nitrile, is packaged 50 pieces
- Clothing Type: Gloves
-
Supplier: Essentra Components
Description: These push spacers are designed to support heavily loaded circuit boards. No through hole is required in the board which allows for easy access to the underside of the board. These have a flanged base to keep them steady
- Material: Nylon (Polyamide), Plastic / Polymer
- Type & Shape: PCB Support (No Hole / Solid Post)
- Features: Specialty / Other
-
Supplier: Newport MKS
Description: for 1mW Beam CONEX-PSD10GE Responsivity for 800-1700 nm Simple Control Software All CONEX modules provide easy, plug-and-play, USB PC control. Multiple units can be connected to a single USB port using standard USB hub technology. CONEX-PSD modules are powered through the USB port and
- Sensor Technology: Optical Triangulation Position Sensor
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Flash In-System Programmable ISP Peripherals For 8-bit MCUs Product overview: PSD813F5A-90M from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers
- Memory Category: Flash
-
Supplier: Honeywell Test & Measurement
Description: The 7561-PSD is a completely portable strain gage/bridge-based battery-powered indicator, packaged in a small, robust IP65/NEMA 4 enclosure. For simplified use, the operator only has access to six keys. Two separate ranges are available which enable the instrument to read and display two
- Operating Temperature: 14 to 122 F
-
Supplier: TelephoneStuff.com
Description: Clarity 6 24-Port Category 6 patch panel is component compliant to EIA/TIA Category 6 performance requirements. Standard density design provides additional space for cabling and occupies two rack units, measuring 19" x 3.5". Jacks are grouped in six-port modules. Part of the Clarity 6 link and
- Number of Ports: 24
- Cable Specifications: Category 6
-
Supplier: TelephoneStuff.com
Description: Clarity 6 48-Port Category 6 patch panel is component compliant to EIA/TIA Category 6 performance requirements. Standard density design provides additional space for cabling and occupies three rack units, 19" x 5.25". Jacks are grouped in six-port modules. Part of the Clarity 6 link and channel
- Number of Ports: 48
- Cable Specifications: Category 6
Find Suppliers by Category Top
More Information Top
-
Structural Health Monitoring 2009
In order to demonstrate wavelength shift (∆λ) detection with high spectral resolution we placed the coating described above on a 3mm InGaAs PSD .
-
Coordinated multi-wavelength laser system propagation experiments
The retro reflected rays that return within the aperture of the 8 cm Cassegrain objective are focused down to a 2 mm InGaAs quadrant detector ( PSD ).
-
Conceptual design of solar occultation FTS for Inclined-Orbit Satellite (SOFIS) on GCOM-A1
The detectors of the fine and coarse sun sensors are the Si position-sensitive device ( PSD ) and the InGaAs quadrant device, .
-
Border Traps in InGaAs nMOSFETs Assessed by Low-Frequency Noise
It has been shown that the 1/f noise PSD of Al2O3/ InGaAs nMOSFETs is drastically reduced by a wet S-passivation treat- ment and can be explained by a passivation/reduction of the BT density.
-
In-situ measurement of roughness spectra using diffuse scattering
In one exception, the PSD from an anisotropic InGaAs surface was measured using glancing angle soft x-ray scattering (A = 0.7nm).4 Figure 3 (a) shows the results of a scan along qx and (b) the corresponding PSD calculated from the …
-
Sensing new horizons - SENSORS - Electro Optics
Laser Components (www.lasercomponents.co.uk) offers a wide range of detectors from UV (SiC, silicon UV enhanced), visible (Si photodiodes, APDs, position sensitive detectors ( PSD ) and colour sensors), and infrared ( InGaAs , lead salt (PbS/PbSe), thermopile and pyroelectric detectors).
-
http://dspace.mit.edu/bitstream/handle/1721.1/38806/35560164-MIT.pdf?sequence=2
The PSD 's could be replaced by highly strained anisotropic InGaAs passive waveguides.
-
Array-spectrophotometers for measuring gravity-induced absorption changes (GIACs) during parabolic flights on the AIRBUS-300-ZERO-G
Near infrared (spectral range) NIR 256: InGaAs array spectrometer by Ocean Optics, near-infrared, NIR PSD : .
-
Laser system for cooperative pointing and tracking of moving terminals over long distance
The present FALCON PSD function is implemented with a 5 mm diameter Quad Cell consisting of four independent PIN InGaAs photodiodes, each followed by a very high gain, low noise transimpedance amplifier (TIA) with automatic gain ranging, capable of detecting usable signals …
-
InGaAs avalanche photodiode arrays for simultaneous communications and tracking
… tracking and communications with a single receiver consisting of a low keff InAlAs/ InGaAs 2×2 APD array … … more development, we hope to improve the current receiver’s performance as both a PSD and a communications …
Indicates content that may require registration and/or purchase.