-
Supplier: OSI Optoelectronics
Description: FCI-InGaAs-300B1XX series are multifunctional backside illuminated photodiode/arrays. They come standard in a single element diode or 4 - or 8- elements array with active area of 300µm. These back illuminated InGaAs photodiode/arrays are designed to
- Sensitivity: 0.85 A/W
- Spectral Response Range: 900 to 1,700 nm
- Active Area Diameter or Length: 0.30000000000000004 mm
- Rise Time: 3.5 ns
-
Supplier: Hamamatsu Photonics Europe
Description: 16-element InGaAs array
- Sensitivity: 0.95 A/W
- Spectral Response Range: 900 to 1,700 nm
- Dark Current: 2.5 nA
- Array: Array
-
Supplier: OSI Optoelectronics
Description: FCI-InGaAs-XXM series with 4, 8, 12 and 16 channels are parts of OSI Optoelectronics' high speed IR sensitive photodetector arrays. Each AR coated element is capable of 2.5Gbps data rates exhibiting high responsivity from 1100nm to 1620nm. FCI-InGaAs-XXM, which comes standard on
- Sensitivity: 0.5 A/W
- Spectral Response Range: 400 to 1,000 nm
- Operating Temperature: -20 to 70 C
- Photodiode Spectral Response: IR
-
-
Supplier: Hamamatsu Photonics Europe
Description: Quadrant type
- Sensitivity: 0.95 A/W
- Spectral Response Range: 900 to 1,700 nm
- Active Area Diameter or Length: 2 mm
- Active Area Height: 2 mm
-
Supplier: Hamamatsu Photonics Europe
Description: Surface mountable 16-element array The S15158 is a 16-element Si PIN photodiode array in surface mountable chip carrier package. It can be mounted using solder reflow and used in a wide variety of applications such as spectrophotometers and distance measurement.
- Sensitivity: 0.63 A/W
- Spectral Response Range: 380 to 1,100 nm
- Dark Current: 10 nA
- Array: Array
-
Supplier: OSI Optoelectronics
Description: The FCI-GaAs-XXm is a 4 or 12 element GaAs PIN photodetector array designed for high speed fiber receiver and monitoring applications. The 70µm diameter elements are capable of 2.5Gbps data rates. AR coated and sensitive to telecommunication wavelengths, this array is a perfect
- Sensitivity: 0.63 A/W
- Spectral Response Range: 1,100 to 1,650 nm
- Active Area Diameter or Length: 0.07 mm
- Operating Temperature: -40 to 85 C
-
Supplier: First Sensor AG
Description: These avalanche photodiodes were developed specifically for LIDAR applications and laser rangefinders. The series of products contains linear and matrix arrays with multiple sensors on one monolithic die, e.g. 8, 16, 64 pixels. Special features Fast rise time in 900 nm range Low gain
- Spectral Response Range: 850 to 1,070 nm
- Active Area Diameter or Length: 4 mm
- Rise Time: 5 ns
- Dark Current: 7 to 75 nA
-
Supplier: Hamamatsu Photonics Europe
Description: Photodiode array combined with signal processing IC The S11865/S11866 series are Si photodiode arrays combined with a signal processing IC chip. X-ray tolerance has been improved compared to the previous products (S8865/S8866 series). The signal processing IC chip is
- Spectral Response Range: 200 to 1,000 nm
- Array: Array
- Photodiode Material: Silicon
- Photodiode Spectral Response: X-ray
-
Supplier: OSI Optoelectronics
Description: Multichannel array photodetectors consist of a number of single element photodiodes laid adjacent to each other forming a one-dimensional sensing area common cathode substrate. They can perform simultaneous measurements of a moving beam or beams of many wavelengths. They feature low
- Sensitivity: 0.6 A/W
- Spectral Response Range: 200 to 1,100 nm
- Active Area Diameter or Length: 1.52 mm
- Active Area Height: 2.79 mm
-
Supplier: Marktech Optoelectronics
Description: Avalanche Photodiodes to InP and InGaAs Pin Photodiodes. Our silicon detectors have a spectral sensitivity range in the 400nm to 1100nm for applications such as optical switching and sensing requiring high speed, consistency and high reliability. Marktech manufactured InP Pin
- Active Area Diameter or Length: 0.30000000000000004 mm
- Photodiode Material: Indium Gallium Arsenide
- Features: Other
- Photodiode Type: PIN Photodiode
-
Supplier: Quantum Devices, Inc.
Description: range over several orders of magnitude, from 10 picowatt/cm2 to several hundred MW/cm2. Our knowledgeable and friendly staff are available to support the design of photodiodes from concept through final application of the product in manufacturing. Design flexibility has made
- Photodiode Type: PN Photodiode
- Photodiode Material: Silicon
-
Supplier: First Sensor AG
Description: These avalanche photodiodes were developed specifically for the laser radar system LIDAR and laser rangefinders. The series provides fundamental technology for the development of arrays with multiple individual sensors, e.g. 8, 16, 32 pixels. Features: Fast rise time in 900 nm range
- Spectral Response Range: 750 to 930 nm
- Active Area Diameter or Length: 1 mm
- Rise Time: 2 ns
- Dark Current: 2 nA
-
Supplier: PREMA Semiconductor GmbH
Description: Two differential pairs of photodiodes with amplifiers The optical sensor IC PR5401 consists of two pairs of photodiodes placed in opposite quadrants with differential amplifiers. If illuminated uniformly, the output is Vcc/2, but depends on the balance of illumination on each pair.
- Spectral Response Range: 950 nm
- Operating Temperature: -40 to 85 C
- Array: Array
- Photodiode Spectral Response: IR, Visible
-
Supplier: Electro Optical Components, Inc.
Description: LED Microsensor NT LLC is focused on developing and manufacturing optoelectronic devices for the mid-infrared spectral range. The company offers a wide range of Light Emitting Diodes (LEDs), LED arrays and spectral matched Photodiodes (PD) that cover the spectral range from 1600 to
- Sensitivity: 0.7 to 1.6 A/W
- Active Area Diameter or Length: 0.30000000000000004 to 1 mm
- Dark Current: 10,000 to 25,000,000 nA
- Noise Equivalent Power (NEP): 0.0000000000009 to 0.00000000006 W/Hz½
-
Supplier: First Sensor AG
Description: These avalanche photodiodes were developed specifically for the laser radar system LIDAR and laser rangefinders. The series provides fundamental technology for the development of arrays with multiple individual sensors, e.g. 8, 16, 32 pixels. Features: Fast rise time in 900 nm range
- Spectral Response Range: 750 to 930 nm
- Active Area Diameter or Length: 0.23 mm
- Rise Time: 0.5 ns
- Dark Current: 0.5 to 1 nA
-
Supplier: First Sensor AG
Description: These avalanche photodiodes were developed specifically for the laser radar system LIDAR and laser rangefinders. The series provides fundamental technology for the development of arrays with multiple individual sensors, e.g. 8, 16, 32 pixels. Features: Fast rise time in 900 nm range
- Rise Time: 0.5 ns
- Dark Current: 0.5 to 5 nA
- Photodiode Type: Avalanche Photodiode
- Photodiode Spectral Response: IR
-
Supplier: Win Source Electronics
Description: Manufacturer: OPTEK Technologies Win Source Part Number: 1234009-OPR2100 Manufacturer Homepage: www.optekinc.com Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
-
Supplier: Micropac Industries, Inc.
Description: The 61060 is a Silicon Photodiode in a unique 0.080 diameter coaxial package designed to be mounted in arrays. Fast operating speed makes this device the best option in applications where speed consideration predominate. It is available with a wide angle flat lens or narrow angle domed
- Sensitivity: 100 A/W
- Spectral Response Range: 290 to 1,200 nm
- Rise Time: 300 ns
- Operating Temperature: -55 to 125 C
-
Supplier: Xenics nv
Description: The high resolution Xlin-1.7-3000 InGaAs detector is specifically designed for earth observation. The detector is based on mechanical butting of three InGaAs photodiode arrays with each 1024 pixels on a 25 µm pixel pitch, forming a nearly continuous line of 2900 pixels.
- Spectral Range: 0.9 to 1.7 µm
- Output Channels: 3
- Operating Temperature Range: -40 to 85 C
- Array Type: Linear Array
-
Supplier: CMOSIS nv
Description: Orion is a digital high speed line scan sensor with configurable photo-diode size. Over the SPI interface the photo-diode size can be configured to a 10μm x 10μm size or 10μm x 200μm size. Independently form the photo-diode the conversion capacitance can be configured over SPI interface. The larger
- Pixel Size: 200 µm
- Dynamic Range: 59.44 dB
- Operating Temperature: 0 to 50 C
- Supply Voltage: 3.3 volt
-
Supplier: ams
Description: The TCS3404 digital color light sensor is designed to accurately derive the color chromaticity and illuminance (intensity) of ambient light and provide a digital output with 16-bits of resolution. The devices include an 8 × 2 array of filtered photodiodes, analog-to-digital converters,
- Operating Temperature: -22 to 158 F
- Color Types Detected: RGB (Visible)
-
Supplier: Xenics nv
Description: The high resolution Xlin-1.7-3000 InGaAs detector is specifically designed for earth observation. The detector is based on mechanical butting of three InGaAs photodiode arrays with each 1024 pixels on a 25 µm pixel pitch, forming a nearly continuous line of 2900 pixels.
- Horizontal Resolution: 3 lines
- Operating Temperature: -40 to 185 F
- Vertical Resolution: 1,024 lines
- Performance: Line Scan
-
Supplier: Shimadzu Scientific Instruments, Inc.
Description: The Nexera SR UHPLC system is built around the SPD-M30A photodiode array detector, which has several new features for unmatched performance in sensitivity and stability, linearity, spectral resolution, and peak deconvolution. This high-end system is designed to produce the best
- Analysis Method: Analytical Analysis
- Injection Method: Auto-sampler Injection
- General Features: Built in Chromatograph
- User Interface: Digital Front Panel
-
Supplier: Renesas Electronics Corporation
Description: The ISL29101 is a low power ambient Light-to-Voltage optical sensor combining a photodiode array, a current amplifier and a micropower operational amplifier on a single monolithic IC. Similar to the human eye, the photodiode array has a peak response at 550nm and spans
-
Supplier: Newport MKS
Description: high-sensitivity Silicon photodiode linear array & exit-port photodiode. Elevate your instruments with precise, efficient measurements of 340, 380, 405, 450, 505, 546, 578, 630, 670, & 700 nm wavelengths.
- Spectral / Wavelength Range: 340 to 700 nm
-
Supplier: Newport MKS
Description: high-sensitivity Silicon photodiode linear array & exit-port photodiode. Elevate your instruments with precise, efficient measurements of 340, 380, 405 436, 480, 510, 546, 580, 630, & 700 nm wavelengths.
- Spectral / Wavelength Range: 340 to 700 nm
-
Supplier: Newport MKS
Description: high-sensitivity Silicon photodiode linear array & exit-port photodiode. Elevate your instruments with precise, efficient measurements of 340, 405, 450, 492, 510, 546, 578, 630, 700, & 800 nm wavelengths.
- Spectral / Wavelength Range: 340 to 800 nm
-
Supplier: Broadcom Inc.
Description: detector consists of a high-speed photovoltaic diode array and driver circuitry to switch on/off two discrete high voltage MOSFETs. The relay turns on (contact closes) with a minimum input current of 3mA through the input LED. The relay turns off (contact opens) with an input voltage of 0.8V
- Collector Emitter Breakdown Voltage: 5 volts
- Operating Temperature: -40 to 85 C
- Input: AC, DC
- Output: Photodiode
-
Supplier: ASTM International
Description: or UHPLC for separation of carbonyl compounds followed by UV adsorption or photodiode array detection. This test method exceeds the stated applicability of TO-11A to include other carbonyl compounds that can be determined as stated in 10.2.4. This test method is suitable for
-
Supplier: Renesas Electronics Corporation
Description: The ISL29112 is a low cost, light-to-voltage silicon optical sensor combining a photodiode array, a non-linear current amplifier, and a micropower op amp on a single monolithic IC. Similar to the human eye, the photodiode array has peak sensitivity at 550nm and spans the
-
Supplier: ProPhotonix, Ltd.
Description: applications. It offers 500mW optical power output at a visible wavelength of 670nm, with internal monitor photodiode in a 9mm package. The SLD 1332V high power red laser diode has an AlGaInP quantum well structure which enables it to achieve the high brightness needed for machine vision
- Wavelength Range: 770 to 840 nm
- Laser Power: 90 milliwatts
- Operating Voltage: 3 volts
- Operating Current Range: 400 milliamps
-
Supplier: Newport MKS
Description: high-sensitivity Silicon photodiode linear array. Elevate your instruments with precise, efficient measurements of 340, 405, 450, 505, 546, 578, 620, 670, & 700 nm wavelengths.
- Spectral / Wavelength Range: 340 to 700 nm
-
Supplier: Renesas Electronics Corporation
Description: The ISL29102 is a low cost, light-to-voltage silicon optical sensor combining a photodiode array, a nonlinear current amplifier, and a micro-power op amp on a single monolithic IC. Similar to human eyes, the photodiode array has peak sensitivity at 550nm and spans from
Find Suppliers by Category Top
Featured Products Top
-
Hamamatsu Photonics introduces its G1719X series of InGaAs PIN Photodiodes for long wavelengths. These compact, surface-mounted NIR sensors with low dark current are designed for infrared applications, including gas sensing, laser applied measurements, and remote temperature sensing (read more)
Browse Photodiodes Datasheets for Hamamatsu Photonics Europe -
Hamamatsu Photonics is pleased to introduce the G15978-0020P, an exciting new InGaAs photodiode that redefines the possibilities in compact sensor technology. Designed specifically for researchers, engineers, and industrial applications, this new photodiode is ideally suited for accurate (read more)
Browse Photodiodes Datasheets for Hamamatsu Photonics Europe -
spectrophotometry. This new range of sensors offers numerous advantages. One of its hallmark features is high sensitivity across the near-infrared range of 0.9 to 2.1 µm, made possible by the combination of an InGaAs photodiode array and a CMOS chip. The (read more)
Browse Uncategorized Products Datasheets for Hamamatsu Photonics Europe
More Information Top
-
Two Dimensional 32�?32 InGaAs/InP Photodiode Arrays and Dark Current Characteristics Limited by the Diffusion and Generation-Recombination
In PiN InGaAs photodiode array structure, the diffusion currents of the each pixel due to the thermally generated minority carriers diffusing into the depletion region are accumulated to reach total leakage current.
-
2-dimensional InGaAs/InP photodiode arrays on semi-insulating InP for laser radar and dark current characteristics
In this PiN InGaAs photodiode array structure, the diffusion currents of the each pixels due to the thermally generated minority carriers diffusing into the depletion region are accumulated to reach total leakage current [1], [2], [3].
-
Ultra-low dark current InGaAs technology for focal plane arrays for low-light level visible-shortwave infrared imaging
InGaAs photodiode array was hybridized to a low noise readout integrated circuit, also developed under this program.
-
Indium gallium arsenide photodiode arrays for optical communications
Indium gallium arsenide ( InGaAs ) photodiode arrays are used in a wide variety of optical communications-related applications.
-
Multi‐channel micro‐Raman spectroscopy with near‐infrared excitation. II
The basic operation mode of the InGaAs photodiode array is similar to that described previously for the Judson germanium detector (capacitive discharge mode).
-
Spectral properties of ultra-broadband entangled photons generated from chirped-MgSLT crystal towards monocycle entanglement generation
For the collinear condition, single-photon spectra are detected using a Si-CCD and an InGaAs photodiode array with a monochromator, while for a noncollinear condition, an NbN meander-type superconducting single photon detector (SNSPD) and an InP/GaAs photomultiplier tube (PMT) with …
-
High dynamic solutions for short-wavelength infrared imaging based on InGaAs
This paper presents several modules and camera based on InGaAs photodiode arrays from the III-VLab.
-
Short wave infrared InGaAs focal plane arrays detector: the performance optimization of photosensitive element
Hybrid 2-D staring InGaAs focal plane array is integrated by InGaAs photodiode array and Si-CMOS ROIC with flip-chip bonding technique, and operates under back illuminated .
-
Toward a single-chip TECless/NUCless InGaAs SWIR camera with 120-dB intrinsic operation dynamic range
The NEI has been measured to be 3,71E+09 ph/s/cm2 with 92 equivalent noise photons at 25Hz frame rate, better than the same architecture of InGaAs photodiode array hybridized on an Indigo ROIC ISC9809 with a pitch of 30 µm for …
-
Indium gallium arsenide imaging with smaller cameras, higher-resolution arrays, and greater material sensitivity
Indium Gallium Arsenide ( InGaAs ) photodiode arrays have numerous commercial, industrial, and military applications.
Indicates content that may require registration and/or purchase.