Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Charles Ross & Son Company
Description: Our Kneader Extruder combines the efficiency of a double arm - sigma blade mixer with the convenience of an extrusion screw for the mixing and discharging of heavy viscous materials. The Kneader Extruder includes a set of counter-rotating kneading blades and a discharge screw.
- Capacity: 0.93576382390529 to 187.15276478105798 cubic feet
- Motor Power: 3 to 125 HP
- Applications / Industry: Adhesives Processing, Chemical Processing, Food and Beverage Processing, Plastic / Rubber Processing
- Operating Condition: Batch Operation
-
Supplier: IKA Works, Inc.
Description: IKA high performance HKD and HKS horizontal kneading machines are twin-bowl kneading machines with horizontally arranged kneading blades, able to process mixtures with very high viscosities. The distinctive feature of these kneading machines lies in their kneading elements, which enable them to be
- Capacity: 1,399.9999999999998 cubic feet
- Motor Speed: 1.8 to 18 rpm
- Motor Power: 49.5881542414043 HP
- Applications / Industry: Agricultural Products, Chemical Processing, Cosmetics Processing, Food and Beverage Processing, Paint / Coating Processing, Paper and Pulp Processing, Plastic / Rubber Processing
-
Supplier: Charles Ross & Son Company
Description: The sigma blade mixer includes two blades that rotate toward each other at differential speeds. Each blade moves the material in opposite directions thereby providing excellent cross mixing of all raw materials. The blades pass the trough walls and each other at close clearances. This close
- Operating Condition: Batch Operation
- Features: Industrial, Laboratory
- Mixer Type: Kneader
- Applications / Industry: Plastic / Rubber Processing
-
-
Supplier: IKA Works, Inc.
Description: IKA heavy-duty PLANETRON® HKV kneading machines are vertical kneading machines with two DUPLEX kneading blades. The design of the PLANETRON® kneading machine allows the kneading shafts to be supported on bearings and to be sealed outside the product container. This enables the production of
- Motor Speed: 4 to 36 rpm
- Motor Power: 100.516528867712 HP
- Applications / Industry: Agricultural Products, Chemical Processing, Cosmetics Processing, Food and Beverage Processing, Paint / Coating Processing, Paper and Pulp Processing, Pharmaceutical Processing, Plastic / Rubber Processing
- Operating Condition: Batch Operation
-
Supplier: NETZSCH Premier Technologies LLC
Description: PMH / PML Planetary Mixing and Kneading Machines Always the right spin! General PML (Planetary Mixer, low speed) and PMH (Planetary Mixer, high speed) planetary mixing and kneading machines operate according to the planetary system. They are used for thixotropic and high-viscosity
- Media Viscosity: 1,000 to 10,000,000 cps
- Capacity: 0.03531465726981547 to 56.50345163170475 cubic feet
- Applications / Industry: Adhesives Processing
- User Interface: Analog Front Panel
-
Supplier: IKA Works, Inc.
Description: The CONTERNA is a continuous operation multi-chamber kneading machine patented throughout the world. The standard version comprises 6 horizontal chambers arranged in series, each powered by a frequency controlled AC motor. All 6 chambers are arranged together in a block. Liquid and solid components
- Feed Rate: 1,003.8537976 GPH
- Motor Speed: 3 to 33 rpm
- Motor Power: 60.3099173206269 HP
- Applications / Industry: Agricultural Products, Chemical Processing, Cosmetics Processing, Food and Beverage Processing, Paint / Coating Processing, Paper and Pulp Processing, Plastic / Rubber Processing
-
Supplier: Custom Milling & Consulting, Inc.
Description: CMC/Inoue Double Planetary Mixers are the ideal choice for the mixing and kneading of viscous pastes or for gently blending shear sensitive formulations or for drying and granulating powders. A slow-speed, high-torque approach to material handling, the Double Planetary Mixer offers the
- Operating Condition: Batch Operation
- Mounting: Benchtop, Stand Mounted
- Additional Capabilities: Drying
- Features: Industrial, Laboratory
-
Supplier: Jaygo, Inc.
Description: With Hydraulic Drive and Cored Blades Supplied for the manufacture of Ink Flushes Mixing and Extrusion of High-Viscosity Products Jaygo’s new Double Arm Mixers and Mixer Extruders are robust, heavy-duty mixing machines designed for the production of high and very high viscosity
- Media Viscosity: 1,000,000 to 10,000,000 cps
- Capacity: 98.88104035548331 cubic feet
- Applications / Industry: Adhesives Processing, Chemical Processing, Pharmaceutical Processing, Plastic / Rubber Processing, Sanitary Processing
- User Interface: Analog Front Panel
-
Supplier: Jaygo, Inc.
Description: Supplied for the manufacture of Hot Melt Adhesives Mixing and Extrusion of High-Viscosity Products Jaygo’s new Double Arm Mixers and Mixer Extruders are robust, heavy-duty mixing machines designed for the production of high and very high viscosity products from 1,000,000 to 10,000,000
- Media Viscosity: 1,000,000 to 10,000,000 cps
- Capacity: 49.440520177741654 cubic feet
- Applications / Industry: Adhesives Processing, Chemical Processing, Pharmaceutical Processing, Plastic / Rubber Processing, Sanitary Processing
- User Interface: Analog Front Panel
-
Supplier: Jaygo, Inc.
Description: Mixing and Extrusion of High-Viscosity Products Jaygo’s new Double Arm Mixers and Mixer Extruders are robust, heavy-duty mixing machines designed for the production of high and very high viscosity products from 1,000,000 to 10,000,000 centipoises and beyond. Jaygo mixers offer
- Media Viscosity: 1,000,000 to 10,000,000 cps
- Capacity: 0.03531465726981547 cubic feet
- User Interface: Analog Front Panel
- Display Type: Analog Meter
-
Supplier: Jaygo, Inc.
Description: In 'Easy-Clean" Design Supplied for the manufacture of Pharmaceutical Products. Mixing and Extrusion of High-Viscosity Products Jaygo’s new Double Arm Mixers and Mixer Extruders are robust, heavy-duty mixing machines designed for the production of high and very high viscosity products
- Media Viscosity: 1,000,000 to 10,000,000 cps
- Capacity: 0.17657328634907732 cubic feet
- Applications / Industry: Adhesives Processing, Chemical Processing, Pharmaceutical Processing, Plastic / Rubber Processing, Sanitary Processing
- User Interface: Analog Front Panel
-
Supplier: Charles Ross & Son Company
Description: blades have passed through the entire vessel, after three revolutions most materials have been mixed and after only 36 revolutions, the blades have contacted virtually the entire batch. Ross pioneered Change Can mixer design nearly 100 years ago. Today we offer many of our mixers
- Media Viscosity: 1 to 6,000,000 cps
- Capacity: 0.2673610925443686 to 100.26040970413821 cubic feet
- Motor Speed: 4 to 45 rpm
- Motor Power: 3 to 150 HP
-
Supplier: ARDE Barinco, Inc.
Description: Double Helixx mixers from ARDE Barinco are built around two separate mixing shafts with a unique open helix design. The tools are intermeshed, and counter-rotate upon each other to mix, stir, knead and disperse high-viscosity materials. The helical blades create a positive folding action that
- Capacity: 0.6684027313609214 to 1.6041665552662114 cubic feet
- Motor Power: 0.75 HP
- Applications / Industry: Adhesives Processing, Chemical Processing, Cosmetics Processing, Food and Beverage Processing, Paint / Coating Processing, Paper and Pulp Processing, Pharmaceutical Processing
- Operating Condition: Batch Operation
-
Supplier: Charles Ross & Son Company
Description: blades have passed through the entire vessel, after three revolutions most materials have been mixed and after only 36 revolutions, the blades have contacted virtually the entire batch. Ross pioneered Change Can mixer design nearly 100 years ago. Today we offer many of our mixers
- Media Viscosity: 1 to 6,000,000 cps
- Capacity: 0.0040104163881655285 to 0.6684027313609214 cubic feet
- Motor Speed: 4 to 180 rpm
- Motor Power: 0.5 to 2 HP
-
Supplier: Heinkel USA
Description: a subsequent production process. Characteristics Our mobile pilot mixers and dryers are suitable for processing volumes ranging from 10 ml to 175 litres, can be transported without problems and offer the same comprehensive range of functions and equipment as our production-scale conical
- Capacity: 0.35314657269815464 to 6.180065022217707 cubic feet
- Operating Temperature: 32 to 248 F
- Pressure Range: -14.50377 to 14.50377 psi
- Operating System: Batch Operation
-
Supplier: Heinkel USA
Description: MF010 - MB8000 Orbiting Screw Conical Mixer / Cooker Cooking and sterilizing using steam and adding liquids Mixing, stirring, cooking and sterilizing are basic operations in food production and processing and sometimes require special adaptation of the equipment to the raw materials and the
- Capacity: 3.531465726981547 to 353.1465726981546 cubic feet
- Operating Temperature: 32 to 275 F
- Pressure Range: -14.50377 to 43.51131 psi
- Applications / Industry: Adhesives Processing, Agricultural Products, Chemical Processing, Construction Material Processing, Cosmetics Processing, Food and Beverage Processing, Ore / Mineral Processing, Pharmaceutical Processing, Plastic / Rubber Processing, Sanitary Processing
-
Description: Applies to electrically operated commercial kitchen machines not intended for household use. For example: mixers, blenders, kneaders, beaters, shredders, graters, mincers, slicers, peelers, tin openers, coffee grinders, portioning machines, etc.
-
Description: Applies to electrically operated commercial kitchen machines not intended for household use. For example: mixers, blenders, kneaders, beaters, shredders, graters, mincers, slicers, peelers, tin openers, coffee grinders, portioning machines, etc.
-
Supplier: Technetics Group
Description: APPLICATIONS Food industry/Pharmaceutical Meat cutter Emulsifying machine Milk tank Wine pump Kneader Agitator – mixer Bottling machine Consumer goods Washing machine Swimming pool Agriculture Sprayer Irrigation turbine Watering pump Pumps Wastewater pump Cooling pump Chemical pump
- Alternate Shaft or Rubbing Speed: 3,940 ft/min
- Operating Pressure: 218 psi
- Operating Temperature: -40 to 392 F
- Seal Application: Agitator / Mixer, Pump
-
Supplier: CSA Group
Description: NOTE 1 - Examples of kitchen machines are: mixers liquid or food blenders kneaders beaters shredders graters mincers slicers peelers tin openers coffee grinders machines used for washing food portioning machines pastry rollers noodle strip cutters food processors. NOTE 2 - These
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: used for calenders, screw extruders, mixing mixers, kneaders, rotary and laminating presses, drum automatic vulcanizers and flat vulcanizers for rubber, injection molding machines, internal mixers, foaming agents, sheet makers, refiners, dryers, lacquer cloth machines, lacquer
-
Description: butcheries. Examples of kitchen machines are – mixers; – liquid or food blenders; – kneaders; – beaters; – shredders; – graters; – mincers; – slicers; – peelers; – tin openers; – coffee grinders; – machines used for washing and/or drying food; – portioning machines; – pastry rollers; –
Find Suppliers by Category Top
Featured Products Top
-
The ROSS Double Planetary Mixer is widely used for high-precision mixing, granulation and vacuum drying, but remains the industry authority for rugged applications requiring enormous torque. Patented High Viscosity “HV” Blades work in tandem to knead (read more)
Browse Planetary Mixers Datasheets for Charles Ross & Son Company -
The helical blades create a positive folding action that results in fast, efficient mixing of high-viscosity liquids, pastes, dry or moist powders...even media as viscous as wet sand. All Double Helixx mixers ensure thorough mixing throughout the entire batch because they operate in (read more)
Browse Industrial Mixers Datasheets for ARDE Barinco, Inc. -
Positively mix, knead, and stir high viscosity mixtures and pastes. Mix high viscosity materials in half the time. You may have heard claims like that before, but chances are you've never seen anything like this before! (read more)
Browse Industrial Mixers Datasheets for ARDE Barinco, Inc. -
Positively mix, knead, and stir high viscosity mixtures and pastes. Mix high viscosity materials in half the time. You may have heard claims like that before, but chances are you've never seen anything like this before! Double Helixx mixers from ARDE Barinco (read more)
Browse Planetary Mixers Datasheets for ARDE Barinco, Inc. -
Double Helixx mixers from ARDE Barinco are built around two separate mixing shafts with a unique open helix design. The tools are inter-meshed, and counter-rotate upon each other to mix, stir, knead and disperse high-viscosity materials (read more)
Browse Planetary Mixers Datasheets for ARDE Barinco, Inc. -
Double Helixx mixers from ARDE Barinco are built around two separate mixing shafts with a unique open helix design. The tools are inter-meshed, and counter-rotate upon each other to mix, stir, knead and disperse high (read more)
Browse Industrial Mixers Datasheets for ARDE Barinco, Inc. -
ROSS has delivered an ergonomic and powerful Double Planetary Mixer Model DPM-10 engineered for high-viscosity and specialty material processing in laboratory and pilot-scale operations. This machine can (read more)
Browse Laboratory Mixers Datasheets for Charles Ross & Son Company -
construction, center or end discharge designs, choppers and various stuffing box options. Laboratory testing is available to qualify your application, and to insure the selection of the best Ross mixer for your requirement. Based on data supplied by our clients or gathered during tests in our (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
Built to handle a wide range of formulations and viscosities, the ROSS FDA-50 Fixed Tank Dual Shaft Mixer is a custom-design agitated pressure reactor ideal for processes that require meticulous control over mixing, temperature (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
ROSS Dual Shaft Mixers are versatile, robust and cost-effective systems engineered for accurate processing of high-performance formulations across a wide range of rheologies, solids loading, operating temperatures and pressures. The ROSS CDA-300 Dual Shaft Mixer pictured below, features (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company
Conduct Research Top
-
New DPM Double Planetary Mixer - An Economical Alternative to Double-Arm Kneaders (.pdf)
Replace a double-arm kneader in many applications, cut operating costs substantially, and increase production. Double planetary mixers have generally been considered appropriate for mixing materials to 1.5 million centipoise. Double-arm kneaders have traditionally handled the heavier stuff
-
Planetary Mixers
require, and Ross technical experts are available in our laboratory to help optimize your mixing process. The new DPM Double Planetary Mixer can handle many ultra-high viscosity materials that have generally required a double-arm kneader. The Double Planetary Mixer provides an alternative
-
DC Motor Solution for Handheld Egg Beater
egg or cake. egg beater is a simplified version in mixer families, the newest generation egg beater have the dual-function at the same time which are egg mix and kneading dough.
-
SCR Speed-regulating Motor Solution for Dough Maker
At present, most of the motors used in household mixers on the market are brushed DC motors and brushless DC motors, while brushed DC motors and brushless DC motors have many pain points: the speed of brushed DC motors is single and cannot to adjusted, and the running speed on load is not stable
More Information Top
-
Process Plant Equipment: Operation Control and Reliability Complete Document
Double-arm kneader mixers .
-
Biomass Pyrolysis
KNEADER MIXER S-109A,B .
-
Industrial and Specialty Papers Volume 1, Technology
The kneader mixer is used for very vis- cous solutions and thick pastes.
-
Process Design Concepts for Stabilization of High Level Waste Calcine
Four 3.6 m3 kneader mixers (2 m wide by 2 m long by 3 m high) for mixing and extruding the stabilized waste mixture .
-
Effects of thermal aging on morphology, resistivity, and thermal properties of extruded high‐density polyethylene/carbon black heating elements
HDPE (77.55 wt%), CB (22.00 wt%), antioxidant (0.25 wt%), and zinc stearate (0.2 wt%) were com- pounded in a Kneader mixer (Intensive Kneader Mixer 100L, Fine Machinery Industry, Korea) at 1658C for 20 min at 60 rpm.
-
Fluid Mechanics Heat Transfer and Mass Transfer: Chemical Engineering Practice
Figure 6.12 illustrates common designs of double arm kneader mixers .
-
Bulk Polymerisation or Copolymerisation in a Novel Continuous Kneader Reactor
[14] U. Stueven et al., ‘‘ Kneader mixer and method for the production of poly(meth)acrylates using said kneader mixer’’, BASF patent WO 2006/034853 A1, 2004 (SAP process in a List twin-shaft kneader reactor focusing, first, on design of shafts…
-
De‐Agglomeration Kinetics of Feedstocks with Granule Tetragonal Zirconia Polycrystalline Powder
Kawaguchi, M. Kaminoyama, K. Nishi, and M. Kamiwano, ‘‘Analysis of Mixing Process for Wet Particle System in a Double Blade Batch Kneader Mixer ,’’ J. Chem. Eng. Japan, 30 [3] 550–6 (1997).
-
Modification of Poly(styrene‐co‐Maleic Anhydride) with Amino Acids in the Melt
The reaction of poly(styrene-co-maleic anhydride) (S/MA) with primary n-alkyl amines [2], with ammonia [3], and with secondary aliphatic and aromatic amines [4] in the melt in kneader mixer and twin-screw extruder have already been studied.
-
Hollow Beads of Sulfoethyl Cellulose (SEC) on the Basis of Polyelectrolyte Complexes
The reaction of poly(styrene-co-maleic anhydride) (S/MA) with primary n-alkyl amines [2], with ammonia [3], and with secondary aliphatic and aromatic amines [4] in the melt in kneader mixer and twin-screw extruder have already been studied.
Indicates content that may require registration and/or purchase.