Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Pacific Materials
Description: LCP Material
- Chemical / Polymer System Type: Liquid Crystal Polymer (LCP)
- Pellets: Yes
-
Supplier: Pacific Materials
Description: LCP Material
- Pellets: Yes
-
Supplier: Toray Industries (America), Inc.
Description: SIVERAS® is a super engineering plastic developed using Toray's polymer technology. Boasting superior vibration absorption characteristics with its outstanding strength and high modulus of elasticity, SIVERAS® has excellent dimensional stability and moldability (e.g., thin-wall fluidity). With these
- Chemical / Polymer System Type: Liquid Crystal Polymer (LCP), Polyester (PET, PBT)
- Compound Type: Liquid
- Industry: Electronics
-
-
Supplier: OSRAM Opto Semiconductors
Description: Higher current due to enhanced internal heat distribution Product Features Package: white PLCC-4 package colored diffused silicone resin Feature of the device: long life time up to 50.000 hours at 25°C due to enhanced resin material Color: Cx = 0.39, Cy
- Color: Green
- Viewing Angle: 120 degrees
-
Supplier: Henkel Corporation - Electronics
Description: (Known as ABLESTIK ABLELUX LHA-2 ) LOCTITE ABLESTIK LHA 2 is an adhesive paste is designed for lens holder attach for camera module applications. It can be cured at low temperatures providing excellent adhesion to ceramic and LCP with minimum resin bleed.
- Coeff. of Thermal Expansion (CTE): 25 µin/in-F
- Composition: Single Component System
- Industry: Electronics
- Viscosity: 16000 cP
-
Supplier: MacDermid Alpha Electronics Solutions
Description: A one-component, low-temperature cure epoxy system, designed for bonding heat-sensitive devices and camera module applications. Product Overview ALPHA HiTech AD13-9692B exhibits high adhesion strength between LCP and magnet surfaces, resulting in excellent drop impact performance
- Industry: Semiconductors / IC Packaging, Electronics
-
Supplier: Henkel Corporation - Electronics
Description: (Known as Hysol ECCOBOND E1470 ) B-stage capable adhesive designed for component and lid attach applications. Bonds well to engineering plastics such as LCP, as well as silicon and metals such as aluminum.
- Industry: Electronics
- Viscosity: 12000 cP
-
Supplier: MacDermid Alpha Electronics Solutions
Description: for industries requiring eco-friendly materials. High Adhesion Suitable for a range of materials, it delivers strong bonding capabilities, even on challenging surfaces like LCP and metals.
- Composition: Single Component System
- Features: Thermal Compound / Interface (Thermally Conductive)
- Industry: Semiconductors / IC Packaging, Electronics
-
Supplier: MacDermid Alpha Electronics Solutions
Description: bonding at temperatures as low as 80°C, reducing the risks of heat damage to sensitive components. Single-Component Adhesive Simplifies the manufacturing process by eliminating the need for mixing, helping to maintain consistent quality. High Adhesion on Diverse Substrates Compatible with substrates
- Composition: Single Component System
- Features: Optical Grade / Material, Thermal Compound / Interface (Thermally Conductive)
- Industry: Semiconductors / IC Packaging, Electronics
- Use Temperature: 176 F
-
Supplier: Proto Labs, Inc.
Description: Real Injection Molded Parts In as Fast as 1 Day! Prices from $1495. Best for 10–10,000+ pieces. Choose from hundreds of engineering-grade resins: ABS, Polycarbonate, Nylon, Acetal, Polypropylene, Acrylic, PBT, HDPE, LDPE, TPE, TPU, and LCP including glass or
- Industry Served: Aerospace, Automotive, Electrical / Electronics, Food Processing, Industrial, Marine, Medical, Optical, Pharmaceutical, Semiconductor, Other
- Location: North America, United States Only, Midwest US Only
- Mold Type: Injection Molding
- Services: Mold Texturing, Production Facilities, Prototyping, Design Assistance
-
Supplier: Proto Labs, Inc.
Description: Real Injection Molded Parts In as Fast as 1 Day! Prices from $1495. Best for 10–10,000+ pieces. Choose from hundreds of engineering-grade resins: ABS, Polycarbonate, Nylon, Acetal, Polypropylene, Acrylic, PBT, HDPE, LDPE, TPE, TPU, and LCP including glass or
- Capabilities: Selective Laser Sintering (SLS), Rapid Injection Molding, Direct Metal Laser Sintering (DMLS), Other
- Location: North America, United States Only, Midwest US Only
- Services: Design Assistance, Functional Prototype, Low Volume Production
-
Supplier: Proto Labs, Inc.
Description: Real Injection Molded Parts In as Fast as 1 Day! Prices from $1495. Best for 10–10,000+ pieces. Choose from hundreds of engineering-grade resins: ABS, Polycarbonate, Nylon, Acetal, Polypropylene, Acrylic, PBT, HDPE, LDPE, TPE, TPU, and LCP including glass or
- Industry: General Industrial
- Location: North America, United States Only, Midwest US Only
- Molding Type: Thermoplastic Injection Molding, Thermoset Injection Molding
- Services Offered: Large Part Molding, Prototype / Market Entry Molding, Low Volume Production (Short Runs), Tool / Mold Making, Design Assistance, Machining
-
Supplier: Proto Labs, Inc.
Description: Real Injection Molded Parts In as Fast as 1 Day! Prices from $1495. Best for 10–10,000+ pieces. Choose from hundreds of engineering-grade resins: ABS, Polycarbonate, Nylon, Acetal, Polypropylene, Acrylic, PBT, HDPE, LDPE, TPE, TPU, and LCP including glass or
- Capabilities: Machining, Molding, Plastic Fabrication
- Industry Served: Aerospace / Avionics, Agriculture / Forestry, Automotive, Building / Construction, Chemicals / Raw Materials, Consumer / Retail, Electronics / Semiconductors, Energy / Utility, Food / Beverage, Hydraulics / Pneumatics, Industrial / Commercial, Instruments / Sensors, Marine, Material
- Location: North America, United States Only, Midwest US Only
- Services: Low Volume Production
-
Supplier: RS Components, Ltd.
Description: Glenair Micro D Solder Cup Connectors are military standard metal shell connectors ideally suited for making strong and reliable connections within environmental and EMI applications.The Micro D connectors solder cup contacts can accomodate 26 AWG solid or stranded wire. The LCP insulators
- Gender: Female / Jack
- Geometry: Straight
- Number of Contacts: 37 #
-
Supplier: RS Components, Ltd.
Description: Glenair Micro D Solder Cup Connectors are military standard metal shell connectors ideally suited for making strong and reliable connections within environmental and EMI applications.The Micro D connectors solder cup contacts can accomodate 26 AWG solid or stranded wire. The LCP insulators
- Gender: Male / Plug
- Geometry: Straight
- Number of Contacts: 37 #
-
Supplier: RS Components, Ltd.
Description: Glenair Micro D Solder Cup Connectors are military standard metal shell connectors ideally suited for making strong and reliable connections within environmental and EMI applications.The Micro D connectors solder cup contacts can accomodate 26 AWG solid or stranded wire. The LCP insulators
- Gender: Male / Plug
- Geometry: Straight
- Number of Contacts: 25 #
-
Supplier: RS Components, Ltd.
Description: Glenair Micro D Solder Cup Connectors are military standard metal shell connectors ideally suited for making strong and reliable connections within environmental and EMI applications.The Micro D connectors solder cup contacts can accomodate 26 AWG solid or stranded wire. The LCP insulators
- Gender: Male / Plug
- Geometry: Straight
- Number of Contacts: 15 #
-
Supplier: Weiss-Aug Co., Inc.
Description: MOLDING RESINS PPA: Polyphthalamid HDPE: High Density Polyethylene PBT: Polybutylene Terephthalate LCP: Liquid Crystal Polymer Nylon (Poylamide) Other Resins Including PEEK AUTOMATION and QUALITY
- Industry: Aerospace, Automotive, Electrical / Electronics, General Industrial, Medical, Pharmaceutical, Telecommunications
- Location: North America, United States Only, Northeast US Only
- Molding Type: Thermoplastic Injection Molding, Other
- Services Offered: Insert Molding / Overmolding, Micro Molding, Reel to Reel Molding, Prototype / Market Entry Molding, Low Volume Production (Short Runs), High Volume Production (Long Runs), Assembly Services, Tool / Mold Making, Design Assistance, Machining, Packaging / Shipping
-
Supplier: Novation Industries
Description: maintains a wide range of tonnage and size capability. We aggressively seek out opportunities to process new or experimental materials to provide our customers the newest advances in polymer technology, including specialty and engineered resins such as high temperature, LCP, ESD
- Industry: Consumer, Electrical / Electronics, General Industrial, Medical
- Location: North America, United States Only, Midwest US Only
- Molding Type: Thermoplastic Injection Molding
- Services Offered: Insert Molding / Overmolding, Two-shot Injection Molding, Prototype / Market Entry Molding, Low Volume Production (Short Runs), High Volume Production (Long Runs), Assembly Services, Tool / Mold Making, Bonding, Design Assistance, Graphics, Hot Stamping Services, Just-In-Time Capability, Machining,
Find Suppliers by Category Top
Featured Products Top
-
(0.001) compared to liquid crystal polymer (LCP), polyimide and epoxy. These properties make Fluon+PFA EA-2000 resins an outstanding material for electrical insulation, raising the reliability of electronics. Stable dielectric constant with varying (read more)
Browse Resins and Compounds Datasheets for AGC Chemicals Americas, Inc. -
–25°C to +85°C. With housings made from heat-resistant PPS and rotors of durable LCP resin, these switches deliver excellent environmental resistance and soldering stability. FD01 and FD02 exemplify NKK’s commitment to delivering innovative, reliable switching solutions for next (read more)
Browse DIP Switches Datasheets for New Yorker Electronics Co., Inc.
Conduct Research Top
-
Laser Direct Structuring LCP for Mobile Antenna Applications
The rapid growth and global demand for wireless. communication and increasing need for more functionality in smart phones have created a need for advanced engineering resin to meet new antenna requirements for mobile devices. This paper discusses performance of new laser direct structuring LCP
-
How High Performance Liquid Crystal Polymers Cut the Cost of Precision Medical Parts
, more precise parts. By virtue of their design and processing advantages, LCPs can. indeed justify raw material cost which may be higher than some other resins. How can medical. designers capitalize on the design flexibility and cost savings possible with LCPs? To start, a. fundamental concept must
-
High Temperature Aesthetic Grade Liquid Crystal Polymers for Consumer Applications: Not Just For Connectors Anymore
For many years high owing engineered resins, such as Liquid Crystal Polymer (LCP), have been used for very detailed and intricate parts in the electronics and connector industries where function and performance far outweigh any need for coloristic attributes. Today we find. the uses of such resins
More Information Top
-
Blends of polypropylene resins with a liquid crystalline polymer. I. Isothermal crystallization
The PP and LCP resins were dried at 100°C for 24 h before mixing.
-
Liquid Crystal Polymers
Typical properties for high-heat Xydar®, Titan®, Zenite® and Vectra® LCP resins are presented in the following table: .
-
Polymer Blends Handbook
… over single resin systems • mechanical (creep, impact, stiffness, strength) • heat resistance • lower cost • optical • electrical properties • flammability • better flow for thin pathways in intricate molds (especially by blending with LCP resins ) • chemical resistance • …
-
ZASMHBA0003009
Unfilled or unmodified LCP resins are so easy to orient that the surface of a neat LCP can be abraded with even a soft rubber eraser and fibrills can be lifted.
-
High-Performance Thermoplastics
Polyplastics supplies extrusion grades of LCP resins to Kuraray for fiber and film applications.
-
Specialty Plastic Films
Liquid Crystal Polymer ( LCP ) Resin .
-
Thermotropic polyester amide‐carbon fiber composites
Carbon fiber- LCP resin composite panels were prepared by compression molding stacked layers of the tape.
-
Industrial Design of Plastics Products
Crystalline, semicrystalline, and LCP resins are less affected by increasing temperature because of their crystalline molecular structure, which has strong molecular bonds.
-
Area Array Packaging Handbook: Manufacturing and Assembly > POLYMER PACKAGING MATERIALS: ADHESIVES, ENCAPSULANTS, AND UNDERFILLS
Plaskon TPE LCP resins are thermoplastic and have extraordinary flow, making it possible to use conventional injection-molding equipment in semiconductor device encapsulation.
-
Unfilled Liquid Crystal Polymers
In barrier applications, even plastics considered to have a good combination of low water vapor transmission and oxygen permeability, such as ethylene-vinyl alcohol copolymer (EVOH) and polyvinylidene dichloride (PVDC), do not match that of LCP resins .
Indicates content that may require registration and/or purchase.