-
Supplier: Broadcom Inc.
Description: Demonstration circuit board for ALM-3012 LNA-filter module
- Category: Development Board
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1283284-SI4767LNA-A-EVB Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Tuner Package: Tray For Use With/Related Products: Si4767 Standard Package: 1 Frequency: 520kHz ~ 1.71MHz, 64MHz ~ 108MHz Supplied Contents:
- Category: Development Board
-
Supplier: Broadcom Inc.
Description: Demonstration circuit board for MGA-64606 and MGA-65606 LNA
- Category: Development Board
-
-
Supplier: Infineon Technologies AG
Description: broadband MMIC LNA for up to 5 GHz applications • Pre-matched to 50Ω at input and output • Supply voltage Vcc range: 1.8 - 4.0 V • Current adjustable between 5.5 mA to 30 mA by an external resistor • Power-off function • Gain: 16 dB at 6 mA, 3 V, 2.4 GHz • Excellent noise figure for a
- Minimum Gain: 16 dB
- Maximum Gain: 16 dB
- Noise Figure: 1.4 dB
- Nominal Operating Current: 0.0055 to 0.03 amps
-
Supplier: Broadcom Inc.
Description: Demoboard for Dual LNA MGA-16516,17516,12516
- Category: Development Board
-
Supplier: Broadcom Inc.
Description: Demonstration Circuit Board for AMMP-6408 /AMMP-6220 / AMMP-5618 / AMMP-6522 / AMMP-5620 /AMMP-6231/AMMP-6233 / AMMP-6222 / AMMP-6421 / AMMP-5024 /AMMP-6120 / AMMP-6130 / AMMP-5040 / AMMP-6425 /AMMP-6430 / AMMP-6345 /AMMP-6232 / AMMP-6545 /AMMP-6420 / AMMP-6331 /AMMP-6333 / AMMP-6532
- Category: Development Board
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
- Category: Development Board, Development Suite / Kit
- Supported System: RF
-
Supplier: Acme Chip Technology Co., Limited
Description: FM/AM/SW/LW RECEIVER, AUTOMOTIVE
- Category: Development Board
-
Supplier: Richardson RFPD
Description: GRF2543 is an ultra-low noise amplifier (LNA) with by-pass designed for IEEE 802.11a/n/ac/p applications over 5.1 GHz to 5.925 GHz. The device exhibits out-standing noise figure, linearity and gain to 6 GHz. Note that the reported NF is for the entire evaluation board from SMA to SMA
- Frequency Range: 4,900 to 6,000 MHz
- Maximum Gain: 14.4 dB
- Output Power( P1dB): -1 dBm
- Noise Figure: 1 dB
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: I/O Connectors LOCK SCREW SCR ONLY 1.4-1.6 DIA Product overview: DH-LNA from Hirose Electric is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing
-
Supplier: Mini-Circuits
Description: TB, PMA2-252LNA+, 50 Ohm
- Category: Development Board
-
Supplier: Powell Electronics, Inc.
Description: CHASSIS MT LINE INPUT TX
- Category: Signal / RF Transformer
-
Electrical Connectors - D - Sub Connectors - RDED-9PE-LNA(4-40)(55) -- 117987-RDED-9PE-LNA(4-40)(55)Supplier: Win Source Electronics
Description: Manufacturer: Hirose Electric Co Ltd Win Source Part Number: 117987-RDED-9PE-LNA(4-40)(55) Packaging: Tray Number of Positions: 9 Color: Black Connector Type: Plug, Male Pins Contact Type: Signal Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 8μin
- Voltage Rating: 350 volts
- Current Rating: 3 amps
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features Designed with Nickel alloy cores for high performance and Wide Bandwidth Frequency Response: 20 Hz – 20 kHz ±0.35 dB, (ref. @ 1 kHz) Low distortion at levels up to +27 dBu @ 20 Hz. Excellent Shielding – Mu Metal enclosures Line Output Transformers are open style (not Mu Metal)
- Other Transformer Types / Applications: Electronics Transformer
- Standards: RoHS Compliant
- Category: Signal / RF Transformer
-
Description: LNA BOARDS
- Category: Development Board
-
Supplier: ODG (Origin Data Global)
Description: SKY85818-11 EK1 EVALUATION BOARD
- Features: Other
-
Supplier: VAST STOCK CO., LIMITED
Description: Audio Transformers / Signal Transformers LINE INPUT IMP RATIO 10K:20K
-
Supplier: Win Source Electronics
Description: (Unlimited) Current Rating (Amps): 3A HTSUS: 8536.69.4040 Mfr: Hirose Electric Co Ltd Other Names: *RDED-9PA-LNA(55)-ND,H122891,-RDED-9PA-LNA(55),*RDED-9PA-LNA(55),211-0486-4-55 Base Product Number: RDED
- Voltage Rating: 350 volts
- Current Rating: 3 amps
-
Supplier: Newark, An Avnet Company
Description: EVALUATION KIT, LNA, SOT23-6; Silicon Manufacturer:Maxim Integrated Products; Silicon Core Number:MAX40088; Kit Application Type:Amplifier; Application Sub Type:Low Noise Amplifier; Kit Contents:Evaluation Kit MAX40088 RoHS Compliant: Yes
-
Supplier: ODG (Origin Data Global)
Description: CONN D-SUB PLUG 15POS R/A SLDR
- Current Rating: 3 amps
- Number of Contacts: 15 #
- Connector Type: D-Sub
- Gender: Male / Plug
-
Supplier: Acme Chip Technology Co., Limited
Description: EVALUATION BOARD/KIT
-
Description: EVALUATION BOARD/KIT
- Features: Other
-
Supplier: DigiKey
Description: CC2591 - Front End, PA and LNA Evaluation Board
- Manufacturer: Texas Instruments
-
Supplier: Infineon Technologies AG
Description: Kit features: An evaluation board that can support various Bluetooth protocols including Generic Access Profile (GAP) Generic Attribute Profile (GATT) Security Manager Protocol (SMP) Radio Frequency Communication protocol (RFCOMM) Service Discovery Protocol (SDP) BLE Mesh protocol Eval
- Category: Development Board
- Features: Other
- Ports: USB
-
Supplier: Mini-Circuits
Description: dB. The amplifier is housed in an industry standard 2x2mm SMT package, with RF ports internally matched to 50Ω, facilitating easy integration into microwave system PC boards.
- Operating Temperature: -40 to 85 C
- Nominal Impedance: 50 Ohms
- Amplifier Type: Low Noise Amplifier, Power Amplifier
- MMIC Tech.: MMIC Technology Required
-
Supplier: Richardson RFPD
Description: NXP’s RapidRF front-end designs for 5G infrastructure integrate an RF power amplifier, Rx LNA with T/R switch, a circulator and a bias controller in a compact footprint. They incorporate a coupler for DPD feedback and are to be used with digital pre-distortion. RapidRF reference boards
- Category: Development Board
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: EVALUATION BOARD/KIT Product overview: SKY65720-11 from Skyworks Solutions, Inc. is a Development Board and Programmer for evaluation, prototyping, programming, firmware development, device testing, and engineering validation. It is useful for engineers and buyers comparing datasheets,
-
Supplier: VAST STOCK CO., LIMITED
Description: RF Development Tools 2110-2170MHz LNA Eval Board
-
Supplier: Newark, An Avnet Company
Description: EVAL BOARD, AM/FM LOW-NOISE AMPLIFIER; Kit Application Type:RF / IF; Silicon Manufacturer:Maxim Integrated Products; Silicon Core Number:MAX2180A; Application Sub Type:Low Noise Amplifier (LNA); Kit Contents:Eval Board MAX2180A; RoHS Compliant: Yes
-
Supplier: VAST STOCK CO., LIMITED
Description: GPS Development Tools SiGe LNA IC Eval Board
-
Supplier: VAST STOCK CO., LIMITED
Description: Other Development Tools LNA Eval Board for AN26024A-NL
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: MGM12P 2.4 GHZ +18 DBM W/LNA RAD Product overview: SLWRB4304A from Silicon Labs is a Development Board and Programmer for evaluation, prototyping, programming, firmware development, device testing, and engineering validation. It is useful for engineers and buyers comparing datasheets,
-
Supplier: Win Source Electronics
Description: Board(s), Cable(s) Secondary Attributes: 35dB LNA Gain
- Category: Development Board
-
Supplier: Infineon Technologies AG
Description: BGA9U1MN9 | 4G/5G MIPI LNA and LNA Bank BGS12P2L6 | RF Switches BGA9H1MN9 | 4G/5G MIPI LNA and LNA Bank BGA824N6 | GNSS LNAs BGS14WMA9 | RF Switches BGM687U50 | 4G/5G MIPI LNA and LNA Bank BGS12WN6 | RF Switches BGS14M8U9 | RF Switches BGA9V1MN9 |
- Frequency Range: 100 to 6,000 MHz
- Insertion Loss: 0.28 dB
- Isolation (Port to Port): 49 dB
- Features: Other
-
Supplier: Infineon Technologies AG
Description: this product also designed with BGS16MA12 | RF Switches BGM687U50 | 4G/5G MIPI LNA and LNA Bank BGA5H1BN6 | Multi-purpose LNAs ESD239-B1-W0201 | Multi purpose diodes for ESD protection BGS12P2L6 | RF Switches BGA824N6 | GNSS LNAs BGA855N6 | GNSS LNAs BGS14M8U9 | RF
- Frequency Range: 600 to 2,700 MHz
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
low noise amplifiers (LNAs). These LNAs feature ultra low-noise figure, exceptional linearity, and operate over a wide range of frequencies. To reduce PCB board (read more)
Browse RF Amplifiers Datasheets for Skyworks Solutions, Inc. -
noise amplifier designed to meet the challenging requirements of cellular LTE and 5G NR infrastructure applications. This LNA features ultra low-noise figure, high gain, and operates over a wide range of frequencies. To reduce PCB board space, this device is housed in an ultra-compact 2 x 2 mm plastic (read more)
Browse Amplifier and Comparator Chips Datasheets for Skyworks Solutions, Inc. -
Infrastructure integrate a linear pre-driver, RF Power amplifier, Rx LNA with T/R switch, a circulator and bias controller and DPD feedback coupler in a compact footprint. RapidRF reference boards are ideal for radio units requiring 2.5-8W (34-39 dBm) average transmit power at the antenna. Versions (read more)
Browse RF Amplifiers Datasheets for Richardson RFPD -
The inbuilt Low-Noise Amplifier (LNA), a 35 × 35 × 4 mm ceramic patch, 113 mm coaxial cable, and U.FL connection provide straightforward integration (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
for use on the same board. Receive path matches the optimal technologies to maximize Rx sensitivity through noise figure performance that is consistent over a wider variety of conditions. Integrated die level filtering for 2nd and 3rd harmonics as well as 2 (read more)
Browse RF Modules Datasheets for Qorvo
More Information Top
-
Nanometer CMOS RFICs for Mobile TV Applications
LNA Board .
-
SKALA, a log-periodic array antenna for the SKA-low instrument: design, simulations, tests and system considerations
Figure 6 shows a view of the current version of SKALA including the mechanical improvements described in Section 3 and Fig. 7 shows the final feeding for simulations including the LNA boards , a differential port for the excited polarization (reference impedance = 100Ω…
-
The 8th International Conference on Robotic, Vision, Signal Processing & Power Applications
The fabricated wideband LNA board is shown in Fig. 43.6.
-
Power-efficient ultra wideband LNAs for the world’s largest radio telescope
Rogers RO4003C substrate with dielectric constant ( r) of 3.38 and dissi- pation factor (tanδ) of 0.002 was utilised for the fabrication of the MIC LNA boards .
-
Tuning and amplification strategies for intravascular imaging coils
This was neces- sary to allow for easy placement of the LNA board at different points in the signal chain.
-
An active tri‐band (AMPS/PCS/GPS) antenna with enhanced cellular‐to‐GPS isolation for automotive applications
Figure 3 Measured S21magnitude versus frequency for the GPS LNA board -level gain and modulelevel isolation .
-
Hybrid Ku‐band low‐noise amplifier for mobile DBS active phased‐array antennas
The LNA board is man- ually populated with the DC power supply compo- nents.
-
A High Performance
GPS Radio Occultation Instrument
LNA Board .
-
Wide Field Aperture Synthesis Radio Astronomy
LNA boards inspected .
-
Design of a low-loss low-noise tapered slot phased array feed for reflector antennas
Fig. 8: A single element of the second array prototype with co-integrated microstrip line feed and LNA board (front and back side).
Indicates content that may require registration and/or purchase.