Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Autec Power Inc.
Description: LifePO4 rechargeable battery series "The Quarter" is a perfect lithium iron phosphate solution to deliver 3.2 volts to all of your small portable electronics. With an Ultra long life cycle of around 5 years and a capacity of 400-1200Ah, this battery wont let you down. Featuring overcharge/
- Voltage: 3.2 volts
- Secondary Batteries: Lithium / Iron Sulfide
- Features: Other, Rechargeable (Secondary) Batteries
-
Supplier: Topex Battery Co., Ltd.
Description: Topex Battery Co.,Ltd is one of the best China 12v 20ah lifepo4 battery suppliers and manufacturers, welcome to wholesale 12v 20ah lifepo4 battery from us. LiFePO4 12V20Ah Battery Applications: UPS back up power supply, Telecommunication Production capacity: 20,000pcs per month
- Voltage: 12 volts
- Capacity, Amp Hours (AH): 20 ampere-hr
- Operating Temperature: -4 to 149 F
- Width / Diameter: 6.1023655 inch
-
Supplier: Topex Battery Co., Ltd.
Description: Topex Battery Co.,Ltd is one of the best China 12v40ah lifepo4 battery suppliers and manufacturers, welcome to wholesale 12v40ah lifepo4 battery from us. LiFePO4 12V40Ah Battery Applications: UPS back up power supply, Telecommunication Production capacity: 15,000pcs per month
- Voltage: 12 volts
- Capacity, Amp Hours (AH): 40 ampere-hr
- Operating Temperature: -4 to 149 F
- Weight: 10.584 lbs
-
-
Supplier: Topex Battery Co., Ltd.
Description: Topex Battery Co.,Ltd is one of the best China 3.2v 150ah lifepo4 battery suppliers and manufacturers, welcome to wholesale 3.2v 150ah lifepo4 battery from us. 3.2V 100Ah LiFePO4 Battery Production capacity: 10,000pcs per month Advantage: * Extremely long life, up to 2000cycles
- Voltage: 3.2 volts
- Capacity, Amp Hours (AH): 150 ampere-hr
- Operating Temperature: -4 to 149 F
- Width / Diameter: 2.362206 inch
-
Supplier: Topex Battery Co., Ltd.
Description: Topex Battery Co.,Ltd is one of the best China 3.2v 50ah lifepo4 battery suppliers and manufacturers, welcome to wholesale 3.2v 50ah lifepo4 battery from us. 3.2V 50Ah LiFePO4 Battery Production capacity: 20,000pcs per month Advantage: * Extremely long life, up to 2000cycles at
- Voltage: 3.2 volts
- Capacity, Amp Hours (AH): 50 ampere-hr
- Operating Temperature: -4 to 140 F
- Width / Diameter: 5.118113 inch
-
Supplier: Renesas Electronics Corporation
Description: The ISL78693 is an integrated single-cell Li-ion or Li-polymer battery charger capable of operating with an input voltage as low as 2.65V (cold crank case). This charger is designed to work with various types of AC adapters or a USB port. The ISL78693 operates as a linear charger when the AC
- Supply Voltage: 7 volts
- Voltage Accuracy: 1 %
- Cell Type: Li-Ion
- Charger Type: Linear Charger
-
Supplier: Microchip Technology, Inc.
Description: Product overview data is currently unavailable.
- Cell Type: Li-Ion
- Charger Type: Switching Charger
-
Supplier: Microchip Technology, Inc.
Description: Product overview data is currently unavailable.
- Cell Type: Li-Ion
- Charger Type: Switching Charger
-
Description: Product (LiFePO4) features: Utilizing proprietary technology, the batch is stable and environmentally friendly. Stable structure, high compaction density and long cycle life. Wide operating temperature range and good low temperature performance. High safety and reliability, wide application
- Applications: Battery / Fuel Cell
- Type: Cathode / Cathode Material
-
Supplier: PCB Piezotronics, Inc.
Description: 45 Ah 12V LiFePo battery for NMS045. Includes CBL225-01 & CBL232-02 (requires hazardous materials shipping license to ship by common carrier) http://www.larsondavis.com/products/soundlevelmeters/soundadvisor/nms045-permanent-soundadvisor-system
- Voltage: 12 volts
- Capacity, Amp Hours (AH): 45 ampere-hr
- Features: Lithium / Iron Phosphate, Rechargeable (Secondary) Batteries
-
Supplier: Utmel Electronic Limited
Description: Battery Monitoring/Fuel Gauge Li-Ion/Li-Polymer/LiFePO4 0V to 16V 44-Pin TSSOP T/R
- Operating Temperature: -40 to 85 C
-
Supplier: Texas Instruments
Description: 1A, Single-Input, Single-Cell LiFePO4 Linear Battery Charger with 50mA LDO 10-WSON -40 to 85
- Number of Cells: 1
- Supply Voltage: 30 volts
- Maximum Charge Current: 1,000 mA
- Operating Temperature: -40 to 85 C
-
Supplier: ACE BATTERY CO., LTD.
Description: ACE offers cylindrical lithium ion battery cells (lifepo4,nmc, rechargeable) like 18650, 26650 and 21700, with different li-ion types, diversified capacity levels and discharge rates such as 1200mah, 1500mah, 2000 mah, 2600mah, 2800mah, 3000mah, 3200mah, 3400mah, 3500mah, 3600mah, 4000mah,
- Voltage: 3.2 volts
- Capacity, Amp Hours (AH): 4 ampere-hr
- Operating Temperature: 14 to 122 F
- Weight: 0.200655 lbs
-
Supplier: Autec Power Inc.
Description: "The Treasure" is a rechargeable lithium-ion polymer (LiPO) battery. The battery has an extra long life of five years; letting it run at a nominal 3.67 or 3.7 volts at 11600MaH. Helping this battery remain charged at peak level is overcharge and discharge protection. Help keep your small portable
- Voltage: 3.67 to 3.7 volts
- Secondary Batteries: Lithium / Polymer
- Features: Other, Rechargeable (Secondary) Batteries
-
Supplier: Dantona Industries, Inc.
Description: Manufacturer: Product Category: Battery , LiFeO4 Packs , Lithium Rechargeable Rechargeable/Non Rechargeable: Output Voltage: 3.2V Capacity: 1500mAh Battery Chemistry: Lithium Iron Phosphate (LiFeP04) Cell Type: Cell Size: Number of Cells: Termination style: Connector Height: 2.6 Length: 0.7 Width:
- Voltage: 3.2 volts
- Capacity, Amp Hours (AH): 1.5 ampere-hr
- Width / Diameter: 0.7 inch
- Depth: 0.7 inch
-
Supplier: Texas Instruments
Description: 1A, Single cell, Linear Charger for LiFePO4 Applications 10-WSON -40 to 85
- Number of Cells: 1
- Supply Voltage: 30 volts
- Maximum Charge Current: 1,000 mA
- Operating Temperature: -40 to 85 C
-
Supplier: Dantona Industries, Inc.
Description: Manufacturer: Product Category: Battery , LiFeO4 Cells , Lithium Rechargeable , Rechargeable 3.2V Cylindrical Rechargeable/Non Rechargeable: Output Voltage: 3.2V Capacity: 1000mAh Battery Chemistry: Lithium Cell Type: A Cell Size: Number of Cells: 1 Termination style: Consumer Top Height: 0.7
- Voltage: 3.2 volts
- Capacity, Amp Hours (AH): 1 ampere-hr
- Depth: 2 inch
- Height: 0.7 inch
-
Supplier: Dantona Industries, Inc.
Description: Manufacturer: Product Category: Battery , LiFeO4 Cells , Lithium Rechargeable , Rechargeable 18650 , Rechargeable 3.2V Cylindrical Rechargeable/Non Rechargeable: Output Voltage: 3.2V Capacity: 1200mAh Battery Chemistry: Lithium Cell Type: 4/3A Cell Size: Number of Cells: 1 Termination style:
- Voltage: 3.2 volts
- Capacity, Amp Hours (AH): 1.2 ampere-hr
- Depth: 2.6 inch
- Height: 0.7 inch
-
Supplier: ASAP Semiconductor LLC
Description: EVAL MODULE FOR BQ25070 Power Management Battery Charger No BQ25070 1 Cell 1 A Linear Charger for LiFePO4
- Category: Development Board
-
Supplier: Newark, An Avnet Company
Description: LI-FES2 BATTERY, 1.5V, AAA; Battery Voltage:1.5V; Battery Size Code:AAA; Battery Technology:Lithium Iron Disulphide; Battery Capacity:1.25Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:10.5mm; Weight:7.6g RoHS Compliant: NA
-
Supplier: Newark, An Avnet Company
Description: LI-FES2 BATTERY, 1.5V, AA; Battery Voltage:1.5V; Battery Size Code:AA; Battery Technology:Lithium Iron Disulphide; Battery Capacity:2.9Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:14.5mm; Pack Quantity:2RoHS Compliant: NA
-
Supplier: Newark, An Avnet Company
Description: BATTERY CHARGER, LI-ION/LI-POL, WQFN-24; Battery Type:Li-Ion, Li-Pol; Input Voltage:14V; Battery Charge Voltage:4.71V; Charge Current Max:5A; Battery IC Case Style:WQFN; No. of Pins:24Pins; No. of Series Cells:1; Operating RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: BATTERY CHARGER, LI-ION/LI-POL, QFN-24; Battery Type:Li-Ion, Li-Pol; Input Voltage:17V; Battery Charge Voltage:4.2V; Charge Current Max:4A; Battery IC Case Style:QFN; No. of Pins:24Pins; No. of Series Cells:3; Operating Temperature RoHS Compliant: Yes
-
Supplier: Renesas Electronics Corporation
Description: The ISL6292 is an integrated single-cell Li-ion or Li-polymer battery charger capable of operating with an input voltage as low as 2.4V. This charger is designed to work with various types of AC adapters or a USB port.brbr The ISL6292 operates as a linear charger when the AC adapter is a voltage
- Supply Voltage: 7 volts
- Voltage Accuracy: 1 %
- Cell Type: Li-Ion
- Charger Type: Linear Charger
-
Supplier: Powell Electronics, Inc.
Description: Nintendo NC-WR01BA NiMH Battery 2.4V 40
- Features: Disposable (Primary) Batteries
-
Supplier: Tripp Lite by Eaton
Description: SMART2200RM2UL switches to 2.2kVA/1.92kW battery mode in milliseconds to keep your connected equipment running long enough to save files and shut down safely with no data loss. The innovative lithium iron phosphate (LiFePO4) internal battery more than doubles the service life of an equivalent
- Input Voltage Range: 120 volts
- Volt-Amp Rating: 2.2 kVA
- Watt Rating: 1.9199999999999968 kwatts
- Runtime at Half Load: 11.7 minutes
-
Supplier: Win Source Electronics
Description: Category: Battery Win Source Part Number: 1433516-NETAPP 7011193 - NetApp Li-ON Controller Battery Manufacturer: NetApp
- Features: Disposable (Primary) Batteries
-
Supplier: Autec Power Inc.
Description: The Chemistry (LI-ION Batter Series) is a Lithium Ion rechargeable battery. It has a Nominal Voltage of 3.65V, a Nominal Capacity of 2.6Ah, and Dimensions of ɸ18.4×65.2mm. Optional features include 2 Hour charge time, Overcharge/Discharge Protection, and Short Circuit Protection. The Chemistry is
- Voltage: 3.2 to 51.2 volts
- Width / Diameter: 0.72440984 to 0.8661422 inch
- Height: 1.90944985 to 8.267721 inch
- Secondary Batteries: Lithium-ion
-
Description: Type:Cylinderical Li-ion Battery Pack Dimension:70×37×19mm(a*b*h) Internal Resistance:≤150 mΩ Working Environment:(input)0~45℃ (output)-20~60℃ Limited Charge Voltage: 8.4V End-off Voltage:6V Products Standard:GB/T18287-2000 JINWO smart Li-ion batteries can be customized to meet unique
- Voltage: 7.4 volts
- Capacity, Amp Hours (AH): 2.2 ampere-hr
- Secondary Batteries: Lithium-ion
-
Supplier: Allied Electronics, Inc.
Description: RHINO 5200 Li-Ion Battery
-
Supplier: Utmel Electronic Limited
Description: TEXAS INSTRUMENTS BQ24196RGET Battery Charger for 1 Cell of Li-Ion, Li-Pol battery, 17V input, 4.4V / 2.5A charge, VQFN-24
- Pin Count: 24
- Number of Cells: 1
- Supply Voltage: 17 volts
- Quiescent Current (IQ): 0.015 mA
-
Supplier: Heilind Electronics, Inc.
Description: M210-BATTERY LI-ION BATTERY 170420
-
Supplier: Mountz, Inc.
Description: Battery for EPT cordless screwdrivers.
- Features: Disposable (Primary) Batteries
-
Supplier: Sonel Test
Description: Li-Poly rechargeable battery (7.4 V, 2.4 Ah) for Sonel CMM-60 multimeter.
-
Supplier: Panasonic OEM Battery Group
Description: A lithium ion battery (Li-Ion) is a high energy density battery that is widely used in the portable equipment market. It uses lithium metallic oxide in its positive electrode (cathode) and carbon material in its negative electrode (anode), and the lithium ions inside the battery transfer between
- Voltage: 3.6 to 3.7 volts
- Capacity, Amp Hours (AH): 1.1 to 2.9 ampere-hr
- Application: Camera / Electronic Cells, General Purpose, Laptop Batteries, Telecommunications
- Secondary Batteries: Lithium-ion
Find Suppliers by Category Top
Featured Products Top
-
Description This 4-pin magnetic connector to Type-C adapter cable is a smart charging and data transmission solution that utilizes magnetic attraction for alignment and connection.Supports reversible blind insertion, utilizing a strong magnetic array for precise (read more)
Browse Battery Chargers Datasheets for Shenzhen QH Industrial Co., Ltd -
These retainers accepts all ML414 micro Lithium batteries from all major manufacturers (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
5 different battery layouts are available as AA x 2, AA x 3, AA x 4, AAA x 2 and AAA x4. Each layout comes in 2 models: with lead-wire, and without lead-wire. BC battery boxes can also be mounted on aluminum enclosures or control panels. (read more)
Browse Battery Holders Datasheets for Takachi Electronics Enclosure Co., Ltd. -
lengths are 4.00" (101.6mm), 6.00" (152.4mm) or 8.00" (203.2mm). Lead lengths are in red and black. The third style (PN 227) is a pre-wired "Dual" battery strap which connects 9V batteries in parallel. These are manufactured with fiber bases and have Steel, Nickel-plated contacts. Featured are (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
Green Cubes Technology's Multi-Voltage Battery Green Cubes Technology’s patent pending multi-voltage, single 4/0 cable battery completes a full charge in less than one hour (read more)
Browse Batteries Datasheets for Green Cubes Technology -
existing chargers. The Access Shelf-Mount charger is great for rental fleets with up to two circuits per charger. Connect them in parallel for fast charging. Stack them up to three high. Features Microcomputer Smart Charger Charges all common battery (read more)
Browse Battery Chargers Datasheets for Micropower LLC -
contact resistance while battery polarity is clearly marked. The new holders accept 4.8mm, 6.8mm, 11.8mm, 12mm, 16mm, 20mm, 23mm and 24mm coin cells from all major manufacturers. Availabilities are in bulk or on tape and reel which is compatible with most vacuum and mechanical pick and (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
A broad, new selection of Keystone’s popular plastic battery holders now includes the option to have (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
SNS4-15 ACTUATOR WITH BATTERY BACKUP Enclosure options include: NEMA 4, 4X, 7 and 9. The heavy-duty sand-cast aluminum enclosure has a (read more)
Browse Electric Valve Actuators Datasheets for Indelac Controls, Inc. -
resolution and smoother operations. 4. Unparalleled Total Cost of Ownership (TCO) Investing in the SAFEFlex battery isn't just about upgrading your operations—it’s about securing better ROI in the long run (read more)
Browse Batteries Datasheets for Green Cubes Technology
Conduct Research Top
-
What Are the Characteristics of LiFePO4 Batteries?
A lithium iron phosphate (LiFePO4) battery is a type of lithium-ion battery that uses lithium iron phosphate as the cathode material. Like other lithium-ion batteries with different cathode materials, it is a secondary rechargeable battery. The LiFePO4 battery has high charging and discharging
-
The Latest in Residential Energy Storage
ACE's all-in-one energy storage system provides a secure, efficient residential solution with a built-in inverter and LiFePO4 battery packs.
-
Improved LiFePO4 cell balancing in battery-backup systems with an Impedance Track TM fuel gauge
The Impedance Track TM battery-fuel-gauging technology. from Texas Instruments (TI) is a proprietary algorithm. that learns battery capacity and impedance over time to. accurately calculate the state of charge (SOC) and. remaining capacity.
-
Selecting the Right Battery Chemistry for Automotive Safety Applications
phosphate (LFP or LiFePO4) chemistries, including their characteristics and charging profiles. It also identifies charging solutions that derive the maximum energy from the battery while maximizing battery life and reliability.
-
The Essential Ingredient for Safer Li-ion Batteries
Lithium-based battery technology is on a roll, a trend that will accelerate dramatically from today 's $44 billion global market value to $193 billion in less than seven years, according to Fortune Business Insights in February 2022. 1 In lithium-ion (Li-ion) form, it 's the de-facto technology
More Information Top
-
Lifepo4 Battery Pack - Lifepo4 Battery Pack Manufacturers, Suppliers
Search lifepo4 battery pack .
-
Lithium Batteries
We report in this section the typical results obtained on one of our samples, chosen because it is representative of the product that is now used as a cathode element of commercial LiFePO4 batteries .
-
Thermal runaway features of 18650 lithium-ion batteries for LiFePO4 cathode material by DSC and VSP2
Never- theless, few related researches were conducted for thermal runaway reaction of the LiFePO4 batteries .
-
CR4 - Thread: LiFePo4 Battery Usage
LiFePo4 Battery Usage .
-
http://dspace.mit.edu/bitstream/handle/1721.1/54200/566176045-MIT.pdf?sequence=2
Currently, the main challenge for their automotive application is cost reduction, since the cheapest LiFePO4 battery costs $247.8/kWh which is 1.65 times the cost target established by USABC.
-
Ev Battery - Ev Battery Manufacturers, Suppliers
Related Searches : lifepo4 battery , battery pack, power battery, lithium battery, ups battery, rechargeable battery, lithium battery pack, lithium, greensaver battery, solar energy storage battery, lifepo4, back-up power supply, 12v battery More..
-
lifepo4 batteries - offers from lifepo4 batteries manufacturers, suppliers, exporters & wholesalers
lifepo4 batteries .
-
lifepo4 battery battery - offers from lifepo4 battery battery manufacturers, suppliers, exporters & wholesalers
lifepo4 battery battery .
-
https://uwspace.uwaterloo.ca/bitstream/handle/10012/7936/Chen_Kaiwei.pdf?sequence=1
A prismatic 20Ah LiFePO4 battery from A123 is tested using the developed method, and temperature measurements on the battery throughout discharge show a maximum variation of 0.3◦ C temporally and 0.4◦ C spatially .
-
lifepo4 ( Page 14 ) - offers from lifepo4 manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : lithium battery, bicycle battery, battery, LiFePO4 battery ] .
Indicates content that may require registration and/or purchase.