Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Pyott-Boone Electronics (PBE Group)
Description: The PBE # 318-0003-003 Lightning arrestor is a heavy duty connection point for electrical equipment and earth ground. The center bolt must be connected to a 3/8” or larger, 8 foot ground rod not used by any other system such as the public phone or power companies. Failure to use a
- Device Type: SPD, Lightning Arrestor
-
Supplier: Richardson RFPD
Description: Lightning Protector: Gas Capsule 350V 20KA
- Device Type: Lightning Arrestor
-
Supplier: Advantech
Description: Lightning arrestors protect sensitive radio equipment from high-energy transients during lightning strikes – preventing costly repairs and/or equipment replacement. These lightning arrestors suppress surges to less than 45 Volts in ~100 ns. They are designed with a
- Device Type: Lightning Arrestor
-
-
Supplier: Radwell International
Description: SURGE ARRESTOR LIGHTNING ARRESTER MODEL75 650VAC. FREE 2 YEAR RADWELL WARRANTY
- Device Type: Lightning Arrestor
-
Supplier: Richardson RFPD
Description: Replaceable gas tube unit with a frequency range from DC - 2.4GHz.
- Device Type: Lightning Arrestor
-
Supplier: Richardson RFPD
Description: Patented PolyPhaser protection for single or multi-channel transmitters and / or receivers. Industry's BEST RF performance, fully weatherized, compact integrated connector housing, Industry's lowest throughput energy, maintenance free, and multi-strike compatible.
- Device Type: Lightning Arrestor
-
Supplier: Richardson RFPD
Description: Patented PolyPhaser protection for single or multi-channel transmitters and / or receivers. Industry's BEST RF performance, fully weatherized, compact integrated connector housing, Industry's lowest throughput energy, maintenance free, and multi-strike compatible.
- Device Type: Lightning Arrestor
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, LIGHTNING ARRESTOR, 340 SERIES, WITH GROUNDING RING. FREE 2 YEAR RADWELL WARRANTY
- Device Type: Lightning Arrestor
-
Supplier: Radwell International
Description: SURGE ARRESTOR. FREE 2 YEAR RADWELL WARRANTY
- Device Type: Lightning Arrestor
-
Supplier: Advantech
Description: Lightning arrestors protect sensitive radio equipment from high-energy transients during lightning strikes – preventing costly repairs and/or equipment replacement. These lightning arrestors suppress surges to less than 45 Volts in ~100 ns. They are designed with a
- Device Type: Lightning Arrestor
-
Supplier: TE Connectivity
Description: ] Shed Outside Diameter (MM) : 57 Surge Arrester Height (MM) : 400 Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 8 Discharge Current (Nominal) (KAMP
-
Supplier: TE Connectivity
Description: ] Shed Outside Diameter (MM) : 57 Surge Arrester Height (MM) : 400 Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 10 Discharge Current (Nominal) (KAMP
-
Supplier: TE Connectivity
Description: ] Shed Outside Diameter (MM) : 57 Surge Arrester Height (MM) : 400 Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 24 Discharge Current (Nominal) (KAMP
-
Supplier: TE Connectivity
Description: ] Shed Outside Diameter (MM) : 57 Surge Arrester Height (MM) : 400 Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 24 Discharge Current (Nominal) (KAMP
-
Supplier: Radwell International
Description: SURGE ARRESTOR ANALOG. FREE 2 YEAR RADWELL WARRANTY
- Device Type: Lightning Arrestor
-
Supplier: AvaLAN Wireless Systems, Inc.
Description: RPTNC in-line lightning arrestor to provide a measure of protection to the radio if lightning strikes the antenna.
- Application: Other
- Package Type: Connectorized
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: Frequency 0~6GHz VSWR < 1.25 Insertion Loss < 0.4 dB Impedance 50ohm DC Voltage 230V Insulation Resistance 5000Mohm Type N Male- N Male ETEILY features N-Male and N-Male Lightning Arrestor Adapter with a rubber O-ring seal for mounting through an enclosure
- Clamping Voltage: 230 volts
- Device Type: Lightning Arrestor
-
Supplier: PHOENIX CONTACT USA
Description: Lightning/surge arrester, consisting of base element and protective plug with N-PE total current spark gap, for mounting on NS 35/7,5. Housing width: 17.5 mm (1TE)
- Device Type: Lightning Arrestor
- Mounting: DIN Rail
- Operating Temperature: 104 to 176 F
- Standards: RoHS Compliant
-
Supplier: SOCOMEC
Description: The SURGYS G140-F surge arrester is designed to ensure the protection of your low voltage distribution installations and your electrical equipment. It acts against industrial operation overvoltages and overvoltages owing to lightning. This type of surge arrester is particularly
- Applications: Other
- Clamping Voltage: 2.5 volts
- Device Type: SPD, Lightning Arrestor
- Maximum Surge Current: 50000 amps
-
Supplier: Accuris
Description: ARRESTER, LIGHTNING (AIRCRAFT)
-
Supplier: L-com, Inc.
Description: The HGX-PMT24 allow L-com's ALS and ALW series weatherproof lightning and surge protectors. Includes mounting plate which attaches directly to the enclosure and u-bolt for mounting to masts 1.25" to 2" diameter. Features Attaches directly to enclosure For use with L
- Device Type: Lightning Arrestor
-
Description: Standard Docs
-
Supplier: Eaton Cooper Power Systems
Description: Improve Your System Reliability with Up to 15% Increased Margin of Overvoltage Protection Cooper Power Systems has set a new standard of excellence in UltraSIL™ polymer-housed, intermediate-class surge arresters. Improved energy handling capability, increased creep distance, and
- Device Type: Lightning Arrestor
- Mounting: Hard-Wired / Device Mount
-
Supplier: HydroLynx Systems, Inc.
Description: Broadband VHF/UHF Coaxial lightning protection.
- Device Type: Lightning Arrestor, Coaxial / RF Surge Suppressors
- Maximum Surge Current: 50000 amps
- Operating Temperature: -58 to 257 F
-
Control and Instrumentation Cables - LIGHTNING ARRESTOR 900MHZ N FEM TO N FEM INLINE -- BB-LAIL350NNSupplier: Advantech
Description: LIGHTNING ARRESTOR 900MHZ N FEM TO N FEM INLINE Lightning Arrestor – Protect Sensitive Equipment. Frequency Range: 0-1000 MHz.
-
Supplier: SOCOMEC
Description: The SURGYS G70 surge arrester is designed to ensure reinforced protection of single-phase and three-phase networks. It acts against industrial operation overvoltages and overvoltages owing to lightning. This type of Surge Protective Device is particularly recommended in case of
- Features: Remote Alarm Contacts, Thermal Fusing
- Maximum Surge Current: 70000 amps
- Mounting: DIN Rail
- Operating Temperature: -40 to 185 F
-
Supplier: RS Components, Ltd.
Description: Lightning / Surge Arrester 2800187 - Surge Protection Components - Surge Suppressor Units
- Device Type: Lightning Arrestor, Other
- Maximum Surge Current: 50000 amps
- Operating Temperature: -40 to 176 F
-
Supplier: Eaton Cooper Power Systems
Description: The Lightning Protected Transformer virtually eliminates transformer failure due to lightning. An UltraSIL Housed Polymer Evolution arrester or gapless VariSTAR porcelain arrester, designed by Cooper, provides overvoltage protection. Cooper’s STORM TRAPPER high-energy
- Maximum Primary Voltage Rating: 2400 to 46000 volts
- Maximum Secondary Voltage Rating: 120 to 600 volts
- Mounting / Form Factor: Pole-Mounted
- Output Voltage: AC
-
Supplier: Grommes~Precision Electronics, Inc.
Description: No one knows when and where lightning will strike. But with the Grommes~Precision SLS, you can rest easy in knowing that the majority of the reason electronic equipment gets damaged from lightning striking the speaker line can bow be eliminated inexpensively! Most lightning
- Device Type: Lightning Arrestor
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: A lightning arrestor with N male to N female coaxial connectors is a device designed to protect coaxial cable connections from lightning strikes and surges. Here’s a quick overview of how it works and why it’s useful: Purpose: This device diverts excessive
- Frequency: 3000 MHz
-
Supplier: CDM Inc.
Description: ARRESTOR 7/16 DIN MALE SURGE
-
Supplier: Sealevel Systems, Inc.
Description: the computer chassis. Surge suppression is handled with balanced arrays of high-speed avalanche diodes that divert excess energies created by electrostatic discharges, faulty wiring or lightning away from network interface connections.
- Device Type: Lightning Arrestor
- Number of Protected Lines: 9 #
-
Supplier: DigiKey
Description: Lighting Protection LED Shunt 6V Surface Mount
- Device Type: Lightning Arrestor
-
Supplier: TelephoneStuff.com
Description: Outlet Lightning And Surge Protector unit will protect your equipment from the threat of bad power. The Essential SurgeArrest series offers a great value for home equipment and business applications such as small office/home computers. Features: - Surge Suppressor - AC 120V - 6 output
Find Suppliers by Category Top
Featured Products Top
-
Eteily Technologies offers the N-Male to N-Male Adapter with Lightning Arrestor, which is intended to safeguard sensitive RF equipment from high-voltage surges, static discharge, and lightning-induced transients. This surge protector operates across a wide frequency (read more)
Browse RF Surge Suppressors Datasheets for Eteily Technologies India Pvt. Ltd.
Conduct Research Top
-
Bond Tester Helps Protect Wind Turbines from Lightning
Lightning strikes are a leading cause of damage to wind turbines even though they are designed with a lightning arrestor system that conducts the electricity from the tip of the blade, through the nacelle and down the tower to ground. A damaged turbine must be repaired before it can be returned
-
The Secrets of Transformer Cooling
your transformer. Those subsystems are often misunderstood and sometimes overlooked. These subsystems are: 1) load tap changer 2) bushings 3) lightning arresters 4) control cabinet 5) the cooling system. The cooling system consists of radiators, valves, pumps, fans, gauges, and controls. I
-
How To Assemble and Install A HyperLink Brand Grid Antenna
Products referenced in this video tip include 5.8 GHz Antennas, 2.4 GHz Antennas, and Coaxial Lightning Protectors/Arrestors
More Information Top
-
Lightning Protection
Triggered lightning has been used to test power transformers [7], lightning arresters [22,115,116], overhead ground wires [22], lightning rods including so-called early-streamer-emission rods [117] and high-resistance (tens to hundreds of kV), current-limiting rods [118], explosive …
-
Influence of Grounding Resistance Connecting to Surge Arrester on Effectiveness of Lightning Protection Caused by Direct Hit for Power Distribution Lines
Using experimental results we demonstrate that there exists a specific phenomenon (here called the reverse grounding effect) that reduces protective effective- ness in cases of low grounding resistance of lightning arresters of high-voltage distribution lines equipped with overhead grounding wires.
-
IEEE Guide for the Application of Metal-Oxide Surge Arresters for Alternating-Current Systems - Redline
[B50] Furukawa, S., Usuda, O., Isozaki, T., and Irie, T., “Development and applications of lightning arresters for transmission lines,” IEEE Transactions on Power Delivery, vol.
-
Bibliography of metal oxide surge arresters, 1980-1989
A paper recommended and approved DEVELOPMENTAND APPLICATIONS OF LIGHTNING ARRESTERS FOR .
-
Technique for predicting the number of lightning strokes to extended objects
INTRODUCTION Normative documents regarding the selection of means for lightning protection [1] are based on the experimentally determined probability of a lightning stroke to a zone protected by a lightning arrester (light- ning rod).
-
Effects of electromagnetic pulse (EMP) on a power system. Final report
The results of the study indicate that a distribution system should be able to survive a single EMP without extensive damage if it is well protected by lightning arresters .
-
http://www.thescipub.com/pdf/10.3844/ajassp.2009.13.23
Usage of Lightning Arrester Line to Feed Light Electrical Loads .
-
Minimum Distance of Lightning Protection Between Insulator String and Line Surge Arrester in Parallel
[1] S. Furukawa, O. Usuda, T. Isozaki, and T. Irie, “Development and application of lightning arresters for transmission lines,” IEEE Trans.
-
Lightning Protection in a 120-Kv Station - Field and Laboratory Studies
MODERN concepts of the design and operation of high-voltage stations demand an increasingly thorough under- standing of the factors pertaining to the application of lightning arresters .
Indicates content that may require registration and/or purchase.