-
Supplier: Jergens, Inc.
Description: Jergens Eye Nuts are for use in vertical pull only. Material: C1030 Forge ASTM A105
- Weight: 0.22 lbs
- Inch: 3/8"
- Rating: Load Rated
- Features: Other
-
Supplier: Reid Supply
Description: Eye nuts are threaded fasteners with a looped head that can be affixed to a stud or bolt. Made of forged carbon steel or stainless steel, these lifting eyes are used with rope or cable for vertical lifting applications. They may also be used with tie downs and guiding wires. .
- Maximum Load Capacity: 0.382 tons
- Inside Diameter or Width: 1.181103 inch
- Rating: Load Rated
- Metric: M12
-
Supplier: RUD Chain, Inc.
Description: With the following characteristics, distinctive in comparison to the conventional DIN - eye nuts; An octagonal shape symbolising quality class 8 Colored red, the identification color of quality class 8 Identification : Clear WLL indication for the most unfavorable load direction F2
- Maximum Load Capacity: 6.615 tons
- Bell Diameter: 6.8110273 inch
- Threaded Length: 1.4566937 inch
- Inside Diameter or Width: 3.543309 inch
-
-
Supplier: RUD Chain, Inc.
Description: With the following characteristics, distinctive in comparison to the conventional DIN - eye nuts; An octagonal shape symbolising quality class 8 Colored red, the identification color of quality class 8 Identification : Clear WLL indication for the most unfavorable load direction F2
- Maximum Load Capacity: 3.3075 tons
- Bell Diameter: 4.3700811 inch
- Threaded Length: 0.9842525 inch
- Inside Diameter or Width: 2.362206 inch
-
Supplier: RUD Chain, Inc.
Description: With the following characteristics, distinctive in comparison to the conventional DIN - eye nuts; An octagonal shape symbolising quality class 8 Colored red, the identification color of quality class 8 Identification : Clear WLL indication for the most unfavorable load direction F2
- Maximum Load Capacity: 8.82 tons
- Bell Diameter: 6.8110273 inch
- Threaded Length: 1.4566937 inch
- Inside Diameter or Width: 3.543309 inch
-
Supplier: RUD Chain, Inc.
Description: With the following characteristics, distinctive in comparison to the conventional DIN - eye nuts; An octagonal shape symbolising quality class 8 Colored red, the identification color of quality class 8 Identification : Clear WLL indication for the most unfavorable load direction F2
- Maximum Load Capacity: 0.882 tons
- Bell Diameter: 2.4803163 inch
- Threaded Length: 0.5118113 inch
- Inside Diameter or Width: 1.3779535 inch
-
Supplier: Pentair, Inc.
Description: " MALLEABLE IRON MATERIAL 3/8 INCH NOMINAL DIAMETER 610 LOAD RATING IN LB FEDERAL SPECIFICATION WW-H-171 TYPE 16, ANSI/MSS-SP-58 TYPE 16 APPLICABLE STANDARD 3/8 NOMINAL DIAMETER - FRACTIONAL .375 NOMINAL DIAMETER - DECIMAL 610 LB LOAD RATING 3/8 INCH BAIL SIZE ERICOI. BRAND OVERALL HEIGHT 1-5/8
- Maximum Load Capacity: 0.305 tons
- Inch: 3/8"
- Rating: Load Rated
- Features: Other
-
Supplier: PHD Manufacturing, Inc.
Description: MALLEABLE IRON MATERIAL 3/8 INCH NOMINAL DIAMETER 610 LOAD RATING IN LB FEDERAL SPECIFICATION A-A-1192A TYPE 16, MSS SP-69 TYPE 16 APPLICABLE STANDARD 3/8 NOMINAL DIAMETER - FRACTIONAL .375 NOMINAL DIAMETER - DECIMAL 610 LB LOAD RATING WEIGHT 0.08 LB FINISH/COATING PLAIN FINISH LOAD RATING IN LB -
- Maximum Load Capacity: 0.305 tons
- Weight: 0.08 lbs
- Inch: 3/8"
- Features: Other
-
Supplier: Peco Fasteners, Inc.
Description: TURNED TYPE ZINC PLATED FINISH 5 INCH 3 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER 125 POUND CAPACITY 1 INCH EYE INNER DIAMETER CIRCULAR CROSS SECTION SHAPE INCLUDES HEX NUT STANDARD PACKAGE 20 PER JAR, 6 PER CASE
- Inch: 3/8"
- Special Eyebolt Type: Forged
-
Supplier: Festo Corporation
Description: rod eye CRSGS-M6 With hexagonal nut, for spherical swivelling cylinder mounting (piston rod side) as per DIN ISO 8139. Size=M6, Based on the standard=ISO 12240-4, Corrosion resistance classification CRC=3 - High corrosion stress, Ambient temperature=-40 - 150 °C, Product weight=29 g
- Features: Corrosion Resistant
- Configuration: Metal Ball with Metal Liner
- Design Units: Metric
-
Supplier: RS Components, Ltd.
Description: M20 ZINC PLATED EYE NUT DIN 582 SWL:1.2t
- Maximum Load Capacity: 1.2 tons
- Threaded Length: 0.6299216 inch
- Rating: Load Rated
- Metric: M20
-
Supplier: Ebinger Manufacturing Corp.
Description: OPEN EYE TYPE ZINC PLATED FINISH 6 INCH 3/8 INCH NOMINAL DIAMETER 16 TPI SHANK LENGTH 4-1/4 INCH INCLUDES HEX NUT
- Threaded Length: 6 inch
- Shank Length: 4.25 inch
- Inch: 3/8"
- Finish: Zinc Plated
-
Supplier: L.H. Dottie Company
Description: OPEN EYE TYPE STEEL MATERIAL ZINC PLATED FINISH 6 INCH 3 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER 144 LB CAPACITY 3/4 INCH EYE INNER DIAMETER SHANK LENGTH 5 INCH INCLUDES HEX NUTS EB MODEL
- Maximum Load Capacity: 0.072 tons
- Threaded Length: 3 inch
- Shank Length: 5 inch
- Eye Inside Diameter: 0.75 inch
-
Supplier: Reid Supply
Description: Eye bolts consist of a threaded shank with a loop at one end. When attached to structures such as wood or steel posts, rope or cable is fed through the loop to lift objects. Made of forged carbon steel or stainless steel, our selection of eye bolts includes plain style and shoulder
- Shank Length: 3.00000162 inch
- Eye Inside Diameter: 0.50000027 inch
- Inch: 3/8"
- Finish: Galvanized
-
Supplier: Murphy Industrial Products Inc.
Description: GALVANIZED SHOULDER PATTERN EYE BOLT WITH HEAVY HEX NUT - IMPORT
- Maximum Load Capacity: 0.325 to 3.6 tons
- Threaded Length: 1.5 to 3 inch
- Shank Length: 2 to 6 inch
- Eye Inside Diameter: 0.5 to 1.5 inch
-
Supplier: Murphy Industrial Products Inc.
Description: GALVANIZED REGULAR PATTERN EYE BOLT WITH HEAVY HEX NUT - IMPORT
- Maximum Load Capacity: 0.325 to 5 tons
- Threaded Length: 1.5 to 4 inch
- Shank Length: 2 to 12 inch
- Eye Inside Diameter: 0.5 to 2 inch
-
Supplier: Minerallac Company
Description: OPEN EYE TYPE CARBON STEEL MATERIAL ZINC PLATED FINISH 8 INCH 4 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER 16 TPI 1 INCH EYE INNER DIAMETER CIRCULAR CROSS SECTION SHAPE SHANK LENGTH 6-1/4 INCH INCLUDES HEX NUT PACKAGING QUANTITY 20 PER BOX
- Threaded Length: 4 inch
- Eye Inside Diameter: 1 inch
- Material: Steel
- Finish: Zinc Plated
-
Supplier: Hardware House, LLC
Description: 56-6299 3/8"x4 US2C EYE BOLTBright zinc plated steel eye boltsNut includedMeets or exceeds all ANSI standardsBulk packedSize: 3/8x4"Qty/Pack: 25/Box
- Rating: Not Load Rated
- Special Eyebolt Type: Shoulder Eyebolts
-
Supplier: Peco Fasteners, Inc.
Description: 1 INCH SCREW LENGTH 20 TPI 1/4 INCH SCREW SIZE #3 DRILL SIZE HEX HEAD TYPE 3/8 INCH ANCHOR SIZE VERTIGO[R] BRAND APPROVAL UL, FM POINT STYLE TYPE 3 USED ON STEEL INCLUDES NUT APPLICATION PIPE HANGING, CONDUIT, EYE ROD, CABLE TRAY, LIGHTING SYSTEM, STRUT CHANNEL, OVERHEAD UTILITIES,
- Hole Size (Diameter): 0.375 inch
-
Supplier: Aggressive Hydraulics Inc.
Description: yield) Welded style construction certified to A.W.S. B2.1 Internally threaded head design with buttress threads Highest quality seal configurations compatible with petroleum base fluids Ductile iron head gland & piston Piston utilizes wear bearings Nylon inserted lock nut Standard paint; grey
- Stroke or X-Axis Travel: 62 inch
- Mounting Type: Clevis or Eye
- Actuation Type: Hydraulic
- Device Type: Rod Type
-
Supplier: RAFI GmbH & Co. KG
Description: RAFIX 30 FS+ control components are not only real eye-catchers. They’ll also impress you with the proven advantages of FS technology. With the two switching element models “Quick Connect” (QC) flat terminal and printed circuit board assembly (PCB), you can achieve very flat housings. You’ll
- Mounting Diameter: 1.19291403 inch
- Temperature Range: -25 to 70 C
- Features: Electrical, Other
- Feedthrough Mount: Nut Mount
-
Supplier: RS Components, Ltd.
Description: Lock-out, 103 N Running. Operating Force < 125 N (300 mm Deflection). Operating temperature -25°C to +80°C. Safety contact gap >2 x 2mm . Rated at 500V ac/1A, 250V ac/2A, 100V ac 5A. Heavy duty weatherproof die-cast aluminium alloy (LM24) yellow case, sealed to IP66 . Stainless steel eye
- Pendant Type: Control Pendant
-
Supplier: TMP Pro Distribution
Description: input connectors include a four-position, stainless steel barrier strip and 2 x 4-pin Neutrik Speakons. In outdoor applications, connections are made via the 4-position barrier strip through the gland nut. The gland nut is weatherproof, is rated NEMA 6P (IP 68) and it will accommodate
- Nominal Input Power: 18.75 to 75 watts
- Sensitivity: 92 dB
- Frequency Response: 65 to 16,000 Hz
- Speaker Size: 8 inch
-
Supplier: TMP Pro Distribution
Description: input connectors include a four-position, stainless steel barrier strip and 2 x 4-pin Neutrik Speakons. In outdoor applications, connections are made via the 4-position barrier strip through the gland nut. The gland nut is weatherproof, is rated NEMA 6P (IP 68) and it will accommodate
- Nominal Input Power: 200 watts
- Sensitivity: 92 dB
- Frequency Response: 65 to 16,000 Hz
- Speaker Size: 8 inch
-
Supplier: Larson Electronics LLC
Description: goggles. 850Nm versions have a very slight red glow around the LED emitters when veiwed from a certain angle while 940Nm versions are completely invisible to the naked eye. This light can run on any voltage from 9 to 42 volts and provides a compact and rugged infrared lighting solution that
Find Suppliers by Category Top
Featured Products Top
-
Your Solution for Manufacturing Challenges: Inventory, Inflation, Long Lead Times National Bolt & Nut Corporation, a women-owned, ISO 9001:2015 Certified, Domestic manufacturer of Custom Non-Standard & Standard (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
The Election is finally over, let's get back to business National Bolt & Nut Corporation National Bolt & Nut Corp (NBN) is a custom domestic manufacturer of non-standard and standard fasteners. ISO 9001:2015. Certified (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
CUSTOM BOLTS & FASTNERS FOR THE MINING INDUSTRY National Bolt & Nut serves a wide variety of customers within the mining industry. From surface to underground mining equipment, NBN (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
A guide to fasteners: Types of bolts, nuts, and washers All fasteners perform the same function — mechanically joining and securing two or more parts together. However (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
Heavy Equipment/Construction Heavy equipment and construction industries demand hardware that can handle high loads, repeated stress, and harsh environments. National Bolt & Nut Corporation (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation
More Information Top
-
stainless steel nut - offers from stainless steel nut manufacturers, suppliers, exporters & wholesalers
SS304/SS316 Stainless Steel Lifting Eye Nuts M4 M6 M8 M10- M38 .
-
Vaulter Clinical dictionary
… edge of the Nagels✫ Margo orbitalis (E orbital margin): front edge of the orbit [Orbita✫] Margo parietalis … … pedis Margo ulnaris antebrachii: →Margo medialis antebrachii Margo uteri (E margin of uterus): uterus edge; s.u … Abb. M38 .
-
GRAINGER APPROVED VENDOR products - Grainger Industrial Supply
Lifting Eye Bolt, System of Measurement Metric, Eyebolt Type with CE Marking, Material Low Carbon Steel C15E,... • Hex Nut , M38 x 1.50mm, Steel, PlainHex Nut,M38 x 1.50mm,Steel,Plain .
-
http://repositories.lib.utexas.edu/bitstream/handle/2152/ETD-UT-2010-12-2034/MOLINA-THESIS.pdf?sequence=1
Next the BLM-05 Bear-lok nut is hand tightened onto the thread (see Figure 6-2). The lifting eye feature on 10223-DT- collar continues and the M64 thread should be advancing into the collar while the M38 .
-
Vaulters lexicon diagnosis & therapy
Abb. M38 . Menkes-Syndromnt:Syn:Menkes-Stahlhaarkrankheit,Kraushaar- syndrome kinky hair disease, Trichopoliodystrophie, Pili torti with copper deficiency; rare … … nt: ➙Prednyliden Melthyllerlgolbalsin nt: ➙Methylergometrin Melthyllerlgolbrelvin nt: ➙Methylergometrin Melthyllerlgolmeltrinnt: Syn: Methylergobasin, Methylergobrevin, Methylergonovin; nut grain alkaloid with …
-
Encyclopedia of Genetics, Genomics, Proteomics and Informatics
▶cynomolgus, ▶Rhesus, ▶Cercopithecidae Macadamia Nut (Macadamia spp): A delicious nut , 2n = 2x = 28. The macula of the eye contains photoreceptor cone cells, critical for color and other aspects of vision. Melandrium (synonymous with Lychnis, Silene): A dioecious plant (see Fig. M38 ) (2n = 22 + XX or 22 + XY …
-
First Light and Beyond
O’Meara has keen eyes , often able to ferret out nuances in the eyepiece that often go unnoticed … … audience has food allergies, because many people have severe allergic reactions to certain foods (such as nuts ). … 166, 295 M33, 37, 144, 148–152, 166 M34, 212 M36, 117 M37, 117 M38 , 111, 113, 116 …
-
Molecular Detection of Human Fungal Pathogens
C. bertholletiae is fre- quently isolated from Brazil nuts . … aspects, morphological features are always easy to access, but require an experi- enced eye in terms of … … 15 strains of Zygomycetes to nine antifungal agents as determined by the NCCLS M38 -A microdilution method, .
-
Human Vision and the Night Sky
… and tripod arrange- ment greets the user with an intimidating array of knobs, nuts and bolts to … … becomes dirty or smeared, it will inhibit the ability of your telescope and eyes to sight faint … In order they are: M35, M37, M36, M38 , M41, M93, M47, M46, M50, M48, M44 (Beehive) and …
-
Viewing the Constellations with Binoculars
M38 … be diminishing, and in 500,000 years it will no longer be visible to the naked eye . The elliptical galaxy M 85 is a tough nut to crack for binoculars.
Indicates content that may require registration and/or purchase.