Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: JC Cherry, Inc.
Description: MMCX Connectors PCB Jacks Material & Finish: Shell: Brass, Au Plated Insulator: PTFE
- Gender: Female / Jack
- Features: RF and Microwave Connector
-
Supplier: Powell Electronics, Inc.
Description: MMCX Plug to SMA Plug
-
Supplier: JC Cherry, Inc.
Description: MMCX Connectors Cable Plugs Material & Finish: Shell: Brass, Au Plated Insulator: PTFE Acceptable Cable: 55024A1311(Raychem)
- Gender: Male / Plug
- Features: RF and Microwave Connector
-
-
Supplier: Amphenol RF
Description: MMCX R/A Male Low Profile for .047 Semi Rigid Cable Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our
- Connector Type: MMCX
- Gender: Male / Plug
- Features: RF and Microwave Connector
- Geometry: Right Angle
-
Supplier: HUBER+SUHNER AG
Description: non-slotted outer contact, the MMCX series provides a low RF leakage. In addition, HUBER+SUHNER SMT MMCX connectors fully meet today’s SMT (Surface Mount Technology) requirements with superior design, material selection and packaging. HUBER+SUHNER SMT connectors are
- Frequency Range: 6 GHz
- Features: Circular / Cylindrical Connector, Micro Connector and Nano Connector, RF and Microwave Connector
- Connector Type: MMCX
-
Supplier: JC Cherry, Inc.
Description: Non-Magnetic RF Coaxial Connector MMCX Connector For Cable Plug/Jack ●Nominal Impedance : 50Ω ●Using Non-Magnectic material ●Also possible to select low outgas material ●We also able to design and manufacture the PCB with non-magnetic material. Finish : Au
- Features: Coaxial Connector, RF and Microwave Connector
- Gender: Female / Jack, Male / Plug
- Connector Type: MMCX
- Geometry: Straight
-
Supplier: ODG (Origin Data Global)
Description: 82_MMCX-S50-0-2/111_KG
- Frequency Range: 6 GHz
- Features: Coaxial Connector, RF and Microwave Connector
- Gender: Female / Jack
- Connector Type: MMCX
-
Supplier: VAST STOCK CO., LIMITED
Description: RF Connectors / Coaxial Connectors MMCX straight PCB jack(f)
- Features: RF and Microwave Connector
-
Supplier: Win Source Electronics
Description: Manufacturer: Huber+Suhner, Inc. Win Source Part Number: 858379-82_MMCX-S50-0-55/119_OM Operating Temperature Range: -40°C ~ 90°C Features: MMCX Connector Jack, Female Socket 50Ohm Surface Mount Solder Package: Bulk Mounting: Surface Mount Categories: Connectors ECCN: EAR99
- Features: Coaxial Connector
-
Supplier: DigiKey
Description: 82_MMCX-S50-0-2/111_KH
- Features: Board Mount Connector, Coaxial Connector, Other, RF and Microwave Connector
- Connector Type: MMCX
-
Supplier: Gem Electronics
Description: MMCX Plug Product is provided as standard nickel body O.D, gold contacts. For gold plated bodies delete the 'N' at the end of the part number.
- Voltage Rating: 500 volts
- Frequency Range: 0 to 6 GHz
- Connector Type: BNC, MMCX
- Features: Coaxial Connector, RF and Microwave Connector
-
Supplier: Gem Electronics
Description: MMCX Jack Product is provided as standard nickel body O.D, gold contacts. For gold plated bodies delete the 'N' at the end of the part number.
- Voltage Rating: 500 volts
- Frequency Range: 0 to 6 GHz
- Connector Type: BNC, MMCX
- Features: Coaxial Connector, RF and Microwave Connector
-
Supplier: ODG (Origin Data Global)
Description: MMCX Coaxial Connectors (RF) ROHS
-
Supplier: Gem Electronics
Description: MMCX Surface Mounted Jack Above items are provided as standard gold body and gold contact. For nickel bodies add 'N' at the end of the part number.
- Voltage Rating: 500 volts
- Frequency Range: 0 to 6 GHz
- Connector Type: BNC, MMCX
- Features: Coaxial Connector, RF and Microwave Connector
-
Supplier: Gem Electronics
Description: MMCX Printed Circuit Board Jack Above items are provided as standard gold body and gold contact. For nickel bodies add 'N' at the end of the part number.
- Voltage Rating: 500 volts
- Frequency Range: 0 to 6 GHz
- Number of Contacts: 1 #
- Connector Type: BNC, MMCX
-
Supplier: Win Source Electronics
Description: Manufacturer: Hirose Electric Co Ltd Win Source Part Number: 847250-MMCX-LR-SMT Features: Connector Package: Bulk Part Status: Obsolete Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per
- Features: Coaxial Connector
-
Supplier: Win Source Electronics
Description: Manufacturer: Hirose Electric Co Ltd Win Source Part Number: 885371-MMCX-R-PC(40) Operating Temperature Range: -55°C ~ 85°C Features: MMCX Connector Receptacle, Female Socket 50Ohm Through Hole Solder Package: Bulk Mounting: Through Hole Family Name: MMCX Categories:
- Features: Coaxial Connector
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic
-
Supplier: Comtelco Industries, Inc.
Description: MMCX STRAIGHT CONNECTOR FOR RG316/LMR100 COAX
- Connector Type: MMCX
- Gender: Male / Plug
- Features: RF and Microwave Connector
- Geometry: Straight
-
Supplier: L-com, Inc.
Description: L-com antenna features a MMCX Right Angle connector, allowing it to be mounted directly to a WLAN card and adhesive mounted for optimal usage. This WLAN 2.4 GHz to 2.5 GHz omnidirectional 3 dBi antenna with an MMCX Right Angle connector, as well as our wide selection of
- Primary Frequency Range: 2,400 to 2,500 MHz
- Gain: 3 dB
- Applications: Broadband Network / WLAN
- Pattern Type: Omnidirectional
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: MMCX - RF Connectors / Coaxial Connectors ROHS
- Features: Coaxial Connector, RF and Microwave Connector
-
Supplier: JC Cherry, Inc.
Description: Non-Magnetic RF Coaxial Connector MMCX Connecto For PCB Plug/Jack ●Nominal Impedance : 50Ω ●Using Non-Magnectic material ●Also possible to select low outgas material ●We also able to design and manufacture the PCB with non-magnetic material. Finish : Au
- Features: Coaxial Connector, RF and Microwave Connector
- Gender: Female / Jack, Male / Plug
- Connector Type: MMCX
- Geometry: Straight
-
Supplier: Rego Electronics Inc.
Description: Product Series - 1x1 Port SMA, SMB, SMC, MCX, MMCX Connectors and Cable Assemblies Features & Benefits - A full range of products with various outline sizes, mount angles High performance, high quality Target Market - Wireless infrastructure, Automotive, Broadband, Test and
- Features: Coaxial Connector
- Connector Type: MCX, MMCX, SMA, SMB, SMC
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: Product: Connector Type: MMCX Connector Gender: Female Impedance: 50Ω Mounting: PCB Mount Orientation: Straight Material & Plating: Brass, Gold Mating Type: Snap-on
- Gender: Female / Jack
- Connector Type: MMCX
- Features: RF and Microwave Connector
- Geometry: Straight
-
Supplier: CDM Inc.
Description: MMCX STR DIRECT SOLDER PLUG RG-405
- Features: Coaxial Connector, RF and Microwave Connector
- Connector Type: MMCX
- Gender: Male / Plug
-
Supplier: Newark, An Avnet Company
Description: CONNECTOR, MMCX, PLUG, 50 OHM, PCB; Connector Type:MMCX Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Through Hole Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes
-
Supplier: Linx Technologies
Description: MMCX Connectors MCX microminiature connectors are 45% smaller than SMB connectors. Their tiny size and snap-on connection are ideal for dense packaging arrangements such as those in GPS and automotive applications. They provide repeatable electrical performance from DC to
- Frequency Range: 0 to 6 GHz
- Features: Coaxial Connector, RF and Microwave Connector
- Connector Type: MMCX
-
Supplier: Linx Technologies
Description: with an SMA, MCX or MMCX connector on the other end. Performant: high gain improves receive sensitivity Resilient: protected from shorts, over current and other electrical problems Durable: weatherized package protects the antenna from damage in outdoor applications Customizable:
- Primary Frequency Range: 1,575.42 MHz
- VSWR: 1.5 :1
- Operating Temperature: -4 to 185 F
- Form Factor / Mounting: External
-
Supplier: Newark, An Avnet Company
Description: RF/COAXIAL ADAPTER, MMCX JACK-MMCX JACK; Convert From Coax Type:MMCX; Convert From Gender:Jack; Convert To Coax Type:MMCX; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:INTRA- Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: RF CABLE ASSY, MMCX R/A-MMCX PLUG, 95MM; Connector to Connector:90° MMCX Plug to MMCX Plug; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:3.7"; Cable Length - Metric:95mm; Jacket Colour:-; Product Range:-; RoHS Compliant: Yes
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: Product: Connector Type: MMCX Connector Gender: Female Impedance: 50Ω Orientation: Straight Material & Plating: Brass, Gold Polarity: Standard Termination Method: Solder Mating Type: Snap-on
- Gender: Female / Jack
- Connector Type: MMCX
- Features: RF and Microwave Connector
- Geometry: Straight
-
Supplier: Newark, An Avnet Company
Description: CONNECTOR, MMCX, JACK, 50 OHM, PCB; Connector Type:MMCX Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Surface Mount Straddle; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: Package Includes: 1 x MMCX Gold Plated Coaxial Connector Male Straight
- Connector Type: MMCX
- Gender: Male / Plug
- Features: RF and Microwave Connector
- Geometry: Straight
-
Supplier: Linx Technologies
Description: MMCX Connectors MCX microminiature connectors are 45% smaller than SMB connectors. Their tiny size and snap-on connection are ideal for dense packaging arrangements such as those in GPS and automotive applications. They provide repeatable electrical performance from DC to
- Frequency Range: 0 to 6 GHz
- Features: Coaxial Connector, RF and Microwave Connector
- Connector Type: MMCX
-
Supplier: Empower RF Systems
Description: Applications: antennas, base stations, broadband communication, wireless
- Voltage Rating: 170 to 500 volts
- Frequency Range: 6 GHz
- Features: Coaxial Connector, RF and Microwave Connector
- Gender: Female / Jack
Find Suppliers by Category Top
Featured Products Top
-
models also minimize the change in transmission line impedance. Rego's RF Coaxial Connectors are designed for electronic applications with good RF characteristics in Micro Coax, SMA, SMB, SMC, MMCX & BNC types. These RF connectors provide solutions apply to wireless infrastructure, automotive (read more)
Browse Coaxial Connectors Datasheets for Rego Electronics Inc. -
, and RF test applications, provide for reliable hookups between antennas, cables, RF modules, and test equipment. This range covers common connector types such as SMA, BNC, TNC, N-Type, U.FL, MCX, MMCX, SMC, SMB, QMA, FME, F-Type, UHF, and others, available in (read more)
Browse RF and Microwave Connectors Datasheets for Eteily Technologies India Pvt. Ltd. -
frequencies up to 11 GHz or more. F-Type Connectors: F-type connectors are designed for 75-ohm impedance, making them useful in a range of settings. MCX and MMCX Connectors: Micro and miniaturized versions of (read more)
Browse Electrical Connectors Datasheets for ASAP Semiconductor LLC -
mounting. 3m RG174 cable with SMA male connection (custom lengths are available). Types of connectors that can be customized include SMA, SMB, Fakra, MMCX, and .FL. Designed for very reliable navigation and tracking systems. (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
Product Series - Micro Coax, BNC, SMA, SMB, SMC, MCX, and MMCX connectors assembled with various sizes of coaxial cables and micro coaxial cables Features & benefits - A full range of customized products Good RF characterization / Low cost, short lead time (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for Rego Electronics Inc. -
-copper wire, and an MMCX male right-angle connector, providing small size and flexible installation for a wide range of GNSS applications. This multi-band GNSS antenna is perfect for fleet monitoring, autonomous systems, UAVs, surveying equipment, and Internet of Things (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
Datacom Market Segment Manager, Anderson Power With over 20 years in the electrical connector industry, David Beach has spent 8 years at Anderson Power. He studied chemical engineering at Syracuse University and specializes in data and power connections for military, aerospace, and datacom markets. Register today (read more)
Browse Electrical Connectors Datasheets for Anderson Power Products -
, challenges and practical considerations of implementing high-voltage architectures. Information and Communication Technology Design Engineers will gain valuable insights into high-voltage three-phase connector solutions and options to optimize power flow within large data centers to meet (read more)
Browse Electrical Connectors Datasheets for Anderson Power Products -
The versatile Powerpole connector series invented by Anderson Power meets a wide range of power connection needs. The four housing sizes in the Powerpole product family can carry a wide range of amperage and wire sizes in the most compact footprint. For currents up (read more)
Browse Electrical Connectors Datasheets for Anderson Power Products -
Anderson Power provides power where it’s needed in all your lawn and garden applications, with weatherproof connector solutions that are meant to be utilized in the most challenging outdoor applications. These dedicated power interconnect solutions are UL certified, making them a trusted component for applications in agriculture, construction, and lawn & garden equipment. (read more)
Browse Electrical Connectors Datasheets for Anderson Power Products
Conduct Research Top
-
Reference Chart: Coaxial Connector Chart
reference guide helps you find the exact part you need. You may not know the name of every connector in the industry, but you know what you want. Compare our detailed pictures of popular BNC, F, FME, Mini-UHF, MC Card, MMCX, RP-MMCX, N, NMO, ORiNOCO, RCA, SMA, RP-SMA, SMB, SMC, TNC, Twin BNC
More Information Top
-
http://pentek.com/deliver/TechDoc.cfm/Clk_Sync.pdf?Filename=Clk_Sync.pdf
… sampling and data acquisition for multichannel systems ■ Synchronizes gating and triggering functions ■ Clock rates from 800 MHz to 2.2 GHz ■ Front panel SMA connectors for clock input and outputs ■ Front panel MMCX connectors for gate/trigger and sync …
-
Johnson-Cinch Connectivity Solutions - 135-3302-001 - Coaxial/RF Connectors - RF Connectors - Allied Electronics
Straight Crimp Type Jack MMCX Connector , 50 Ohms Impedance, 0 to 6 GHz Frequency .
-
Johnson-Cinch Connectivity Solutions - 135-3403-101 - Coaxial/RF Connectors - RF Connectors - Allied Electronics
Right Angle Solder Type Plug MMCX Connectors , 50 Ohms Impedance, 0 to 6 GHz Frequency .
-
Sell MMCX RF CONNECTOR 3
• Sell MMCX CONNECTOR 2 .
-
http://qspace.library.queensu.ca/jspui/bitstream/1974/493/1/Dubejsky_Gregory_Stefan_200707_MSc.pdf
The MMCX connectors plugged into ports on the sample mount top spindle (He-3 pot).
-
http://pentek.com/deliver/GetDS.cfm/7892.pdf?Filename=7892_Jan_13.pdf
… to four separate high-speed Cobalt or Onyx I/O boards ■ Synchronizes sampling and data acquisition for multichannel systems ■ Synchronizes gating and triggering functions ■ Clock rates up to 1.8 GHz ■ Front panel MMCX connectors for input signals ■ …
-
http://pentek.com/deliver/GetDS.cfm/7492.pdf?Filename=7292_Feb_122.pdf
… or eight separate high-speed Cobalt or Onyx I/O boards ■ Synchronizes sampling and data acquisition for multichannel systems ■ Synchronizes gating and triggering functions ■ Clock rates up to 1.8 GHz ■ Front panel MMCX connectors for input signals ■ …
-
http://pentek.com/deliver/GetDS.cfm/7640.pdf?Filename=7640_Oct_101.pdf
The front end accepts two full scale analog HF or IF inputs on PCI slot panel MMCX connectors at +4 dBm into 50 ohms with transformer coupling into AD6645 14-bit 105 MHz A/D converters.
Indicates content that may require registration and/or purchase.