Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Eaton Cooper Power Systems
Description: Metal Oxide Surge Arrester for AC Power Circuits.” FEATURES 175-Volt Arresters The 175-volt arrester is designed for single-phase 120-volt applications. It is available as single-, double-, or triple-pole for two-, three-, or four-wire systems. 350-Volt Arresters
- Mounting: Hard-Wired / Device Mount
- Device Type: Lightning Arrestor
- Technology: MOV
-
Supplier: Eaton Cooper Power Systems
Description: Cooper Power Systems Storm Trapper H.E. (High Energy), low-voltage distribution-class surge arresters are designed to provide surge protection at distribution transformer secondary bushings. The Storm Trapper H.E. arrester is the industry's first low-voltage
- Mounting: Hard-Wired / Device Mount
- Device Type: Lightning Arrestor
- Technology: MOV
-
Supplier: GE Grid Solutions
Description: Surge Arresters ANSI Surge Arresters GE TRANQUELL surge arrester products work to improve the performance and reliability of today’s electric power systems. From the first metal oxide arrester introduced in 1976, to the latest range of
- Standards: ANSI, IEEE
- Technology: MOV
- Features: Other, Three Phase
-
-
Supplier: Eaton Cooper Power Systems
Description: The Cooper Power Systems Parking Stand Arrester combines metal (zinc) oxide varistor technology with a premolded rubber insulated standoff bushing. The arrester provides overvoltage system protection in an insulated, fully shielded, submersible, deadfront device. The standoff bushing
- Mounting: Hard-Wired / Device Mount
- Device Type: Lightning Arrestor
- Technology: MOV
-
Supplier: Radwell International
Description: SURGE SUPRESSOR, MOV SUPPRESSOR, 137-277 VAC. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: MTE Corporation
Description: PR-O-TECT surge arrestors help to protect sensitive electronics equipment from dangerous voltage transients and spikes.
- Maximum Surge Current: 6,500 amps
- AC Energy Absorption: 130 to 250 joules
- Operating Temperature: -40 to 185 F
- Clamping Voltage: 650 to 1,815 volts
-
Supplier: Eaton Cooper Power Systems
Description: VariSTAR AZG2 Surge Arresters offer the latest in metal oxide varistor (MOV) technology for the economical protection of medium-voltage class power and substation equipment. These arresters are gapless and are constructed of a single series column of 49 mm diameter
- Mounting: Hard-Wired / Device Mount
- Device Type: Lightning Arrestor
- Technology: MOV
-
Supplier: Schneider Electric Surge Protection
Description: No Description Provided
- Maximum Surge Current: 40,000 amps
- Voltage: 120/240
- Wires: 3-Wire
- Standards: ANSI, IEEE, UL, UL 1449 Second Edition
-
Description: electrification system. Transient overvoltage protection from lightning and switching surges of various dc transit electrification systems can be achieved by the application of metal-oxide varistor (MOV) gapless-surge arresters. The application of surge
-
Description: electrification system. Transient overvoltage protection from lightning and switching surges of various dc transit electrification systems can be achieved by the application of metal-oxide varistor (MOV) gapless-surge arresters. The application of surge
-
Supplier: Transtector Systems, Inc.
Description: AC surge protector (also known as SPD or lightning protector) 1000-831 from Transtector is a module style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 120 Vac electrical service. This surge protector provides effective
- Maximum Surge Current: 10,000 amps
- Operating Temperature: -4 to 149 F
- Features: Computer Rooms, Lightning Arrestor, MOV, Medical Facilities, NC/NO Dry Contacts, Network Applications, Other, SPD, Visual Indicators / LEDs
- Mounting: DIN Rail, Plug-in Module
-
Supplier: Transtector Systems, Inc.
Description: AC surge protector (also known as SPD or lightning protector) 1101-1023 from Transtector is a panel style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 120 Vac Single-Phase electrical service. This surge protector pro-vides
- Maximum Surge Current: 30,000 amps
- Operating Temperature: -40 to 185 F
- Features: 120, Computer Rooms, Lightning Arrestor, MOV, Medical Facilities, NC/NO Dry Contacts, Network Applications, Other, SPD, Visual Indicators / LEDs
- TVSS Signal Protection: Single Phase
-
Supplier: Transtector Systems, Inc.
Description: Transtector AC surge protector / arrester (Also known as alternating current surge protection device or SPD as well as transient voltage surge suppressor or TVSS) 1000-682-5 is in-stock and will ship same business day as purchased from us. Our AC surge protector /
- Maximum Surge Current: 30,000 amps
- Operating Temperature: -22 to 149 F
- Features: Computer Rooms, MOV, Medical Facilities, NC/NO Dry Contacts, NEMA Enclosure, Network Applications, Other, SPD, Visual Indicators / LEDs
-
Supplier: Transtector Systems, Inc.
Description: Transtector AC surge protector / arrester (Also known as alternating current surge protection device or SPD as well as transient voltage surge suppressor or TVSS) 1000-682-4 is in-stock and will ship same business day as purchased from us. Our AC surge protector /
- Maximum Surge Current: 30,000 amps
- Operating Temperature: -22 to 149 F
- Features: Computer Rooms, MOV, Medical Facilities, NC/NO Dry Contacts, NEMA Enclosure, Network Applications, Other, SPD, Visual Indicators / LEDs
-
Description: electrification system. Transient overvoltage protection from lightning and switching surges of various dc transit electrification systems can be achieved by the application of metal-oxide varistor (MOV) gapless-surge arresters. The application of surge
-
Supplier: CITEL SURGE PROTECTION
Description: Citel’s CXF Series is a hybrid surge arrestor designed for use in low frequency RF applications from 3 to 500MHz. The protection circuit utilizes gas discharge tubes (GDT) and metal oxide varistors (MOV). The CXF60 is best deployed in low frequency applications that require a very low
- Operating Temperature: -58 to 185 F
- Frequency: 0 to 500 MHz
- Features: 20 kA
- Device Type: Coaxial / RF Surge Suppressors
-
Supplier: CITEL SURGE PROTECTION
Description: Citel’s CNP Series is a hybrid surge arrestor designed for use in low frequency RF applications from 125 to 1000MHz. The protection circuit utilizes gas discharge tubes (GDT), inductors, capacitors and metal oxide varistor (MOV). This CNP is best deployed in low frequency applications
- Operating Temperature: -56.2 to 185 F
- Frequency: 125 to 1,000 MHz
- Features: 20 kA
- Device Type: Coaxial / RF Surge Suppressors
-
Supplier: Sealevel Systems, Inc.
Description: Protect your equipment from surges traveling through network cabling with the 4220 surge suppressor. The 4220 uses high energy metal oxide varistors (MOVs) and a double network of ultra-fast diodes and silicon avalanche diodes to protect against a wide range of potentially
- Operating Temperature: -40 to 185 F
- Standards: CE Marking, UL
- Mounting: DIN Rail
- Device Type: Lightning Arrestor
-
Supplier: MTE Corporation
Description: MTE RL Line /Load reactors with surge arrestors offer enhanced protection of diodes, transistors, SCRs, thyristors, etc. from dangerous voltage spikes and current surges. They can reduce overall system operating costs by reducing equipment down time and increasing system reliability
- Features: 208, 240, 3-Wire, 380, 480, 600, Grounding Wire, MOV, NEMA Enclosure, Other, SPD
- Mounting: In-Line / Integrally Attached
- Connection: Screw Down Terminals
- TVSS Signal Protection: Three Phase
-
Supplier: Mersen
Description: The most popular range in the STX series offering, the Surge-Trap® Type 1 STXR meets requirements for UL1449 4th Edition and is ideal for the replacement of obsolete surge arrestors. The STXR Series SPDs feature TPMOV® technology inside, making them the safest product available. With a
- Operating Temperature: -40 to 185 F
- Standards: ANSI, CSA Mark, IEEE, RoHS Compliant, UL
- Features: MOV, Other, SPD
-
Supplier: TelephoneStuff.com
Description: suppressing surges - SurgeArrest components such as MOVs and Thermal fuse ensure instantaneous reaction to lightning strikes and wiring faults. If the surge components are damaged due to power spike or over voltage, excess power cannot reach your equipment - Receptacle Style -
-
Supplier: L-com, Inc.
Description: The HyperLink AL-D15P1228AW is designed to provide superior lightning and surge protection for RS-485 control and 12-28VAC power lines. These protectors incorporate individual protection circuits for the RS-485 control lines and AC power lines. All housed in one weatherproof resistant
- Device Type: Lightning Arrestor
-
Supplier: L-com, Inc.
Description: The HyperLink ALS-D25P1228AW is designed to provide superior lightning and surge protection for RS-422/485 control and 12-28VAC power lines. These protectors incorporate individual protection circuits for the RS-422/485 control lines and DC power lines. All housed in one NEMA rated
- Device Type: Lightning Arrestor
-
Supplier: Richardson RFPD
Description: 48 VdC protector that utilizes MOV technology to provide a high surge current capacity and low let-through voltage.
- Device Type: Lightning Arrestor
-
Supplier: ASCO Power Technologies
Description: The SPDee Series utilizes large Block 50kA Thermal Protected MOV’s with surge current levels of 50kA per mode. The unit is a perfect replacement to the obsolete surge arrestors. With a small, compact design and line or load side installation flexibility, this unit can be
- Supply Voltage (VS): 120 to 600 volts
- Response Time: 1 ns
- Current Surge: 50,000 amps
- Direction: Bidirectional
-
Supplier: ASCO Power Technologies
Description: The SPDee Series utilizes large Block 50kA Thermal Protected MOV’s with surge current levels of 50kA per mode. The unit is a perfect replacement to the obsolete surge arrestors. With a small, compact design and line or load side installation flexibility, this unit can be
- Maximum Surge Current: 50,000 amps
- Operating Temperature: -13 to 140 F
- Nominal Discharge Current: 10 kA, 20 kA
- Features: 2-Wire, Audible Alarm, MOV, NC/NO Dry Contacts, NEMA Enclosure, Other, Remote Alarm Contacts, SPD, Self-Diagnostics, Thermal Fusing, Visual Indicators / LEDs
-
Supplier: L-com, Inc.
Description: The HyperLink AL-VDP11228AW protector is designed to provide superior lightning and surge protection for analog PTZ video cameras. These protectors incorporate individual protection circuits for the analog video line, RS-485 control line and 12-28VAC power lines. All housed in one NEMA rated
- Application: Audio and Video Applications
- Device Type: Lightning Arrestor
-
Supplier: CSA Group
Description: information on testing when surge arresters are present; g) additional requirements for mechanical interlocks; h) an annex on dielectric testing; and i) numerous other minor edits and clarifications throughout. This Standard follows traditional North American practices for evaluating
Find Suppliers by Category Top
Featured Products Top
-
Eteily Technologies offers the N-Male to N-Male Adapter with Lightning Arrestor, which is intended to safeguard sensitive RF equipment from high-voltage surges, static discharge, and lightning-induced transients. This surge protector operates across a wide frequency (read more)
Browse RF Surge Suppressors Datasheets for Eteily Technologies India Pvt. Ltd.
Conduct Research Top
-
Application Note: Combing GDTs and MOVs for Surge Protection of AC Power Lines
for equipment connected to AC power lines.The role of gas discharge tube (GDT) surge arresters specifically designed for AC power line protection will also be discussed. The first step in providing an effective defense against power line transients is to accurately characterize the transients. One good
More Information Top
-
Light rail transit DC traction power system surge overvoltage protection
The gapped MOV surge arrester shown in Fig. 2(d) may not provide a close margin of voltage protection, as triggering of the gap will occur at a relatively higher peak overvoltage condition.
-
Lineman's and Cableman's Handbook, Twelfth Edition > Lightning and Surge Protection
The metal oxide varistor ( MOV ) surge arrester is now the industry standard (Figs. 16.7 through 16.12).
-
Bibliography of metal oxide surge arresters, 1980-1989
The stress on the metal oxide ( MOV ) surge arresters at the line ends is also evaluated.
-
Standard Handbook for Electrical Engineers, Sixteenth Edition > OVERVOLTAGE PROTECTION DEVICES
This behavior of the MOV surge arrester can be captured with the model of Fig. 27-53.
-
Author index
substations, MOV surge arrester , time-to-failure, energy absorpt.
-
Series graded gapped arrester provides reliable overvoltage protection in distribution systems
There are two Metal Oxide Varistor ( MOV ) surge arrester designs: gapless and gapped.
-
Failure analysis of dry-type power transformer
vidual set of intermediate class metal–oxide varistor ( MOV ) surge arresters are installed near the primary terminals of each power transformer [8].
-
Self-generated overvoltages due to open-phasing of ungrounded-wye delta transformer banks
The authors mention test data which suggests that gapped MOV surge arresters spark over at 2.25 times the peak of their MCOV rating for ferroresonant waveforms (3.2 pu for a 12 kV gapped MOV distribution class surge arrester on a …
-
Overvoltage Protection of Shunt-Capacitor Banks Using MOV Arresters
ABSTRACT This paper evaluates using metal-oxide-varistor ( MOV ) surge arresters to protect shunt-capacitor banks from overvoltages.
-
Application of Metal-Oxide-Varistor Surge Arresters on Distribution Systems
When metal-oxide-varistor ( MOV ) surge arresters were introduced, the most likely area for their application was in HV and EHV protection.[1] This was, in part, because when compared with conventional silicon-carbide arresters: * The better protective characteristics of MOV arresters …
Indicates content that may require registration and/or purchase.