-
Supplier: ITW Switches USA
Description: The 57M series has a rugged zinc alloy housing with velour chrome or mirror black plating. These Solid-State switches are available with either maintained or momentary action and feature Gold plated contacts or solder terminals. It is ideal for a multitude of applications.
- Maximum Current: 0.02 amps
- Maximum DC Voltage: 26.5 volts
- Features: Dustproof, Illuminated Switch, RoHS, Weather Resistant / Waterproof
- Actuator Specifications: Flush Pushbutton
-
Supplier: R. S. Hughes Company, Inc.
Description: OCCUNOMIX SP-MSS-YL; MOTORCYCLE SFT SHELL
-
Supplier: R. S. Hughes Company, Inc.
Description: OCCUNOMIX SP-MSS-YXL; MOTORCYCLE SFT SHELL
-
-
Supplier: R. S. Hughes Company, Inc.
Description: OCCUNOMIX SP-MSS-Y3X; MOTORCYCLE SFT SHELL
-
Supplier: R. S. Hughes Company, Inc.
Description: OCCUNOMIX SP-MSS-Y2X; MOTORCYCLE SFT SHELL
-
Supplier: Heilind Electronics, Inc.
Description: MSS1300G04=SP3T SL SW VERT AU
-
Supplier: Newark, An Avnet Company
Description: MSS140004=SP4T SL SW VERT AG
-
Supplier: Newark, An Avnet Company
Description: MSS130004=SP3T SL SW VERT AG
-
Supplier: Newark, An Avnet Company
Description: MSS130004=SP3T SL SW VERT AG
-
Supplier: Newark, An Avnet Company
Description: MSS1300G04=SP3T SL SW VERT AU
-
Supplier: Win Source Electronics
Description: Range - Operating: -20°C to 85°C Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient
- Pole & Throw Specifications: Double Pole, Double Throw (DPDT)
-
Supplier: Win Source Electronics
Description: Manufacturer: Coilcraft Win Source Part Number: 1227704-MSS6122-103MLC Manufacturer Homepage: www.coilcraft.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
-
Supplier: Win Source Electronics
Description: Manufacturer: Coilcraft Win Source Part Number: 1227650-MSS1048-332NLD Manufacturer Homepage: www.coilcraft.com Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Consumer Electronics, Portable
-
Supplier: Coilcraft, Inc.
Description: Coilcraft MSS7348T Series shielded surface-mount power inductors feature low DC resistance, excellent current handling, and high-temperature performance across a wide range of inductance values, making them a cost-effective option for a variety of general-purpose applications. Very low DCR – as low
- Inductance Range: 22 microH
- DCR: 0.08 ohms
- SRF: 18 MHz
- Operating Temperature: -40 to 125 C
-
Supplier: Accuris
Description: QUALITY STANDARD FOR EVALUATION OF CAST SURFACE FINISHES - VISUAL AND TACTILE METHOD - INCLUDES THE MSS SP 112 STANDARD AND THE THREE DIMENSIONAL CAST SURFACE COMPARATOR
-
Supplier: Win Source Electronics
Description: Manufacturer: Coilcraft Win Source Part Number: 1227723-MSS7341T-622NLD Manufacturer Homepage: www.coilcraft.com Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Inductor Power Shielded Wirewound 15uH 20% 100KHz Ferrite 5.7A 0.022Ohm DCR Automotive T/R Product overview: MSS1210-153MEB from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for
- Inductance Tolerance: 20 (+/- %)
- Standards and Certifications: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Inductor Power Shielded Wirewound 10uH 20% 100KHz Ferrite 5.7A 0.0243Ohm DCR Automotive T/R Product overview: MSS1278-103MLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for
- Inductance Tolerance: 20 (+/- %)
- Standards and Certifications: RoHS Compliant
-
Supplier: VAST STOCK CO., LIMITED
Description: Slide Switches SP3T SL SW VERT AG
-
Supplier: Cole-Parmer
Description: • Easily detect and diagnose issues quickly and accurately • Easy-to-use pop-up menu with built-in multilanguage system • 23 automatic measurements • Waveform math: add, subtract, multiply, and divide • Store and recall up to 1000 waveform screens and setups using the installed 2 G micro SD card •
- Bandwidth: 100 MHz
- Features: Integral Display
-
Supplier: Acme Chip Technology Co., Limited
Description: SWITCH SLIDE SP4T 0.4VA 20V
- Maximum AC Voltage: 20 volts
- Maximum DC Voltage: 20 volts
- Operating Temperature: -4 to 185 F
- Maintained Switch Function: ON / ON (Low / High)
-
Supplier: ODG (Origin Data Global)
Description: FIXED IND 15UH 5.7A 22MOHM SM
- Inductance Range: 15.000000000000002 microH
- Inductance Tolerance: 20 (+/- %)
- DCR: 0.022 ohms
- Rated DC Current: 5,700 milliamps
-
Supplier: ODG (Origin Data Global)
Description: Slide Switches ON-ON-ON 4 PIN SP3T SMD T/R
-
Supplier: Acme Chip Technology Co., Limited
Description: RELAY (HG) 1FA 500 O 12 V DW REV
- DC Coil Voltage: 12 volts
- Features: Other
- Poles: Single Pole (SP)
- Throw: Single Throw
-
Supplier: DigiKey
Description: RELAY REED SPST 2A 24V
- DC Coil Voltage: 24 volts
- Operating Temperature: -40 to 221 F
- Mounting: PC Board
- Poles: Single Pole (SP)
-
Description: RELAY REED SPST 2A 5V THRU-HOLE
- DC Coil Voltage: 5 volts
- Features: Other
- Poles: Single Pole (SP)
- Throw: Single Throw
-
Supplier: ABB Inc.
Description: The thermistor motor protection relays of the CM-MSx.xx range monitor the winding temperature of motors which have PTC temperature sensors installed. These sensors are incorporated in the motor windings thus measuring the motor heat directly. This direct temperature measurement enables the
-
Description: standards – MSS SP-58 and MSS SP-89 relate to hanger materials, design, manufacture, fabrication and installation; MSS SP-127 relates to the design, selection, and application of bracing for piping systems subject to seismic – wind – dynamic loading. In
-
Description: instrument piping systems. (See MSS SP-99, Instrument Valves, and MSS SP-105, Instrument Valves for Code Applications). This Standard Practice applies to valves in which a compression packing assembly is used as the primary stem sealing system.
-
Description: Castings. For additional nondestructive examinations defining quality of steel castings, this Standard Practice may be supplemented by the following Standard Practices; SP-53 "Magnetic Particle Examination Method", SP-54 "Radiographic Examination Method", SP-93 "Liquid Penetrant
-
Description: Quality Standard for Steel Castings and Forgings for Valves, Flanges, Fittings, and Other Piping Components Liquid Penetrant Examination Method This MSS Standard Practice, SP-93, was originally adopted in 1982 for the purpose of providing a uniform method of Liquid Penetrant
-
Supplier: Allied Electronics, Inc.
Description: Performance you need at a price you can afford. With up to 200 MHz bandwidth and 2 GS/s sample rate, the TDS2000C Oscilloscope Series provides you with affordable performance in a compact design. Packed with standard features - including USB connectivity, 16 automatic measurements,
-
Supplier: Tru-Flo Valves & Automation
Description: Features & Specifications Sizes 2" through 12" available, wafer or lug Conforms to MSS-SP-67, MSS-SP-25, API-609 Designed for blowout proof service High Cv slim disc design Easily field repairable
- Valve Type: Butterfly Valves, Control Valves
-
Supplier: Tru-Flo Valves & Automation
Description: Features & Specifications Sizes 2" through 12" available, wafer or lug Conforms to MSS-SP-67, MSS-SP-25, API-609 Designed for blowout proof service High Cv slim disc design Easily field repairable
- Valve Type: Butterfly Valves, Control Valves
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Socket Welding Flange, Available in ANSI, BS, JIS, UNI, MSS and SP Standards.
- English Size: 0.5 to 64 inch
- Material: Carbon & Alloy Steel
- Features: English
- Connection Type: Flange
Find Suppliers by Category Top
Featured Products Top
-
The DeZURIK KSV Severe Service Knife Gate Valve meets MSS SP-135 standards and is specially designed to withstand high pressures and abrasive slurries in some of the toughest services in mining, (including oil sands processing), steel, power, chemical, municipal sludge, bio-fuels production, and paper industries. For more information visit DeZURIK.com. (read more)
Browse Gate Valves Datasheets for DeZURIK, Inc. -
DeZURIK Severe Service Knife Gate Valve meets MSS SP-135 standards and can withstand high pressures and abrasive slurries found in mining (including oil sands processing), steel, power, chemical, and paper industries. Ideal for isolation in high-pressure, high-density slurry lines, the valves (read more)
Browse Gate Valves Datasheets for DeZURIK, Inc. -
steel seat, disc, guard, retaining ring & spring Cracking pressure: 0.6 to 0.15 psi Temperatures to 450 degrees F Use in Schedule 40 pipe Meets ASME B16.34-2004 & MSS SP-126 Flange Finish per MSS SP-6 Seat Leakage per MSS SP-61 (read more)
Browse Check Valves Datasheets for DFT Inc. -
. Bonomi 8000/9000 Series butterfly valves are designed to meet or exceed the following standards: API 598 testing, API 609, ANSI 16.5, MSS SP-25 marking, MSS SP-61 testing and MSS SP-68 design. Standard features include a blowout-proof stem made from 17-4 PH stainless steel (read more)
Browse Butterfly Valves Datasheets for Bonomi North America, Inc. -
a self?locating flapper pin that streamlines field servicing. The valve meets major industry standards including AWWA C508, MSS SP?136, and NSF/ANSI/CAN 61 and 372, ensuring compliance for potable water applications. Optional accessories—including a hold?open device, externally (read more)
Browse Check Valves Datasheets for DeZURIK, Inc. -
M Stainless steel seat, disc & bushing Nitronic 60 stem Inconel® X-750 spring Seat leakage per MSS SP-61 Tapped holes in the body for lifting lugs Options: - Soft Seat / * NACE / - 316 SS spring (read more)
Browse Check Valves Datasheets for DFT Inc. -
vertical installation Protected spring Easy maintenance Versatile ASME 150 To 2500 - 1" to 36" Line size - 316 SS trim - RF Flanged Ends - MSS-SP61 seat leakage Options Inconel® X-750 Spring Soft Seat (read more)
Browse Check Valves Datasheets for DFT Inc. -
.34) Stainless steel trim (optional soft seat) Complies with API 594, MSS SP-61, API 598 (shell and seat). The TLW® is part of DFT’s full line of non-slam, silent (read more)
Browse Check Valves Datasheets for DFT Inc. -
Severe duty 410 trim and carburized bushings Meets API 594 face-to-face dimensions Class 600/900/1500 RF Meets MSS SP-61 seat leakage Horizontal or vertical installation. For more information on the WLC® BF or other severe service DFT non (read more)
Browse Industrial Valves Datasheets for DFT Inc. -
steam applications for both horizontal and vertical installations. The TLW® is a spring-assisted, center-guided check valve with a lightweight compact wafer-style design (fits between mating flanges) that meets API 594 face-to-face dimensions. Its testing meets MSS SP-61 and (read more)
Browse Check Valves Datasheets for DFT Inc.
More Information Top
-
Contributions to the histology of salivary glands The meaning of Giannuzzi'schen crescents
5f till e r ~) ( 57 , 58) ~ iussert itself folgenderm, mssen : These Sp ~ ter has e in the sert ~ sen Speicheldriisen Kinky Kficheflmeister described lying as intracellul …
-
Reviews
11), becomes now through sp~itchwar . 6nby- to 'drive' < * dambJ'aia- gestfitzt: Humbach, MSS 45 (1985) 97 with reference to Samadi, Diss. … JUB (Nigh. Yfi.) off; it provides pandy,ya- RV 1 160, 5 VIII 57 , 3(Vfilakh.) more …
-
Reviews
For w 23 'pat * griv i bag ~ m kbf i burz' Pagliaro's Reading (p. 57)/pad gar~n bagn/'on the peak(s) of the of mountains ' is certainly to be preferred-cf. Vd. … likely / har mardbm az... mad Cud) 5 (i) wi ~ t ~ sp ] Lh 5 mad … … fought off - dispute ross' in 28 w involves a tacit emendation of the MSS ~ pyl, ~ …
-
The Greek Aerzte in Arabic Uebersetzungen
… Aechtheit of which is indubitable while it hinzuffigte that it has drafted Galen sp'~ter as its Catalog. 2. l ~ ifti enth'alt not groove in the unvollstiindigen text Casiri's (I, 256), but also in the Mss. , a defecte and verwirge hbschrift of the list the Fihrist. … 33, 38--44, 46, 45, 47, 49, 48, 54, 50, 53, 55, 59, 57 , 60, 62--66 …
-
Over rain water supply
… also this EntnahmemSglichkei ~ besehriinkt: Wiihrend the long drought 1904 and in the Sp ~ therbst 1907 … the water level in the summer because of low 57 iederschlagsmengen low, so gr ~ bt one … As fflternde ~ of mssen , come into question: 1.
-
Atophan intoxication
AllmghlieherAnstieg of the lib (51, 57 , 62, 72 %). Erfahrungsgem / ~ $ is to expect an erfolgreiehe therapy sp / ~ terrmr noeh in rare … … geseh / ~ of digten of Capillarresistenz and Gerinnungsf ~ higkeit of blood (OBE ~ mSS ~.).
Indicates content that may require registration and/or purchase.