Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: whether an observed value of failure rate, failure intensity, mean operating time to failure (MTTF), mean operating time between failures (MTBF), conforms to a given requirement. It is assumed, except where otherwise stated, that
-
Supplier: CSA Group
Description: specifies procedures to test whether an observed value of: failure rate, failure intensity, meantime to failure (MTTF), and mean operating time between failures (MTBF). The main changes with respect to the previous edition are as follows: - A
-
Supplier: RobotWorx
Description: integrated press loading package. Features: Faster than any other robot in its class High reliability - over 20,000 hour Mean Time Between Failure (MTBF) Strong wrist designed to handle long tooling Press synchronization software to further increase productivity
- Number of Axes: 6 #
- Load Capacity: 50 kg
- Reach: 1,783 mm
- Features: Ceiling Mounted
-
-
Supplier: RobotWorx
Description: pallet loading stations. PC-based off-line programming software is available as an option to simplify programming of palletizing applications. EPL-series models are highly reliable, with a 62,000-hour MTBF (Mean Time Between Failure) rating.
- Number of Axes: 4 #
- Load Capacity: 300 kg
- Reach: 3,159 mm
-
Supplier: RobotWorx
Description: pallet loading stations. PC-based off-line programming software is available as an option to simplify programming of palletizing applications. EPL-series models are highly reliable, with a 62,000-hour MTBF (Mean Time Between Failure) rating.
- Number of Axes: 4 #
- Load Capacity: 500 kg
- Reach: 3,160 mm
-
Supplier: SAE International
Description: method uses Monte Carlo simulation to estimate the system failure rate and reliability as a function of time. The probability density functions (PDF) of the time between failures for all components of the system are estimated using either limited data or a
-
Supplier: TelephoneStuff.com
Description: 24-Outlet, 20-Amp Receptacles, 0U or Wall Mount PDU. Features: - 24 outlets - 20-amp receptacles - Switchless design and on/off LEDs provide greater mean time between failure (MTBF) - Housed in sturdy, black, metal case with heavy-duty outlets - Power cord is
- Type / Features: Integral Circuit Breaker, Integral Switch
- Device Type: Receptacle / Outlet
- Standards / Certifications: RoHS Compliant, UL Listing Mark
- Mounting Style: Wall / Box Mounted
-
Supplier: TelephoneStuff.com
Description: 18-Outlet, 15-Amp Receptacles, 0U Vertical Mounting PDU. Features: - 18 outlets - 15-amp receptacles - Switchless design and on/off LEDs provide greater mean time between failure (MTBF) - Housed in sturdy, black, metal case with heavy-duty outlets - Power cord is
- Type / Features: Integral Circuit Breaker, Integral Switch
- Device Type: Receptacle / Outlet
- Standards / Certifications: RoHS Compliant, UL Listing Mark
-
Supplier: TelephoneStuff.com
Description: 24-Outlet, 15-Amp Receptacles, 0U or Wall Mount PDU. Features: - 24 outlets - 15-amp receptacles - Switchless design and on/off LEDs provide greater mean time between failure (MTBF) - Housed in sturdy, black, metal case with heavy-duty outlets - Power cord is
- Type / Features: Integral Circuit Breaker, Integral Switch
- Device Type: Receptacle / Outlet
- Standards / Certifications: RoHS Compliant, UL Listing Mark
- Mounting Style: Wall / Box Mounted
-
Supplier: TelephoneStuff.com
Description: 24-Outlet, 20-Amp Receptacles, Amp-Metered, 0U Vertical Mounting PDU. Features: - 24 outlets - 20-amp receptacles - Switchless design and on/off LEDs provide greater mean time between failure (MTBF) - Housed in sturdy, black, metal case with heavy-duty outlets -
- Type / Features: Integral Circuit Breaker, Integral Switch
- Device Type: Receptacle / Outlet
- Standards / Certifications: RoHS Compliant, UL Listing Mark
-
Supplier: RobotWorx
Description: envelope High reliability - over 50,000 hour Mean Time Between Failure (MTBF) 7th axis rail capability
- Number of Axes: 6 #
- Load Capacity: 8 kg
- Reach: 2,627 mm
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: Bluetooth keypad DriveWizard HVAC software for parameter management and start-up Maintenance monitors Global certifications (CE, UL, cUL, TUV, RCM, CSA) Mean Time Between Failures (MTBF): 28 years
- Rated Power: 2,238.437822461215 watts
- Supply Voltage (AC): 200 to 240 volts
- Frequency: 60 Hz
- Motor / System: AC Induction Motor, AC Sensorless Vector Drive, AC Vector / Feedback Drive
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: Bluetooth keypad DriveWizard HVAC software for parameter management and start-up Maintenance monitors Global certifications (CE, UL, cUL, TUV, RCM, CSA) Mean Time Between Failures (MTBF): 28 years
- Rated Power: 3,730.729704102025 watts
- Supply Voltage (AC): 200 to 240 volts
- Frequency: 60 Hz
- Motor / System: AC Induction Motor, AC Sensorless Vector Drive, AC Vector / Feedback Drive
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: Bluetooth keypad DriveWizard HVAC software for parameter management and start-up Maintenance monitors Global certifications (CE, UL, cUL, TUV, RCM, CSA) Mean Time Between Failures (MTBF): 28 years
- Rated Power: 746.145940820405 watts
- Supply Voltage (AC): 380 to 480 volts
- Frequency: 60 Hz
- Motor / System: AC Induction Motor, AC Sensorless Vector Drive, AC Vector / Feedback Drive
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: Bluetooth keypad DriveWizard HVAC software for parameter management and start-up Maintenance monitors Global certifications (CE, UL, cUL, TUV, RCM, CSA) Mean Time Between Failures (MTBF): 28 years
- Rated Power: 2,238.437822461215 watts
- Supply Voltage (AC): 200 to 240 volts
- Frequency: 60 Hz
- Motor / System: AC Induction Motor, AC Sensorless Vector Drive, AC Vector / Feedback Drive
-
Supplier: RMI Laser, LLC
Description: High-Resolution – low as a 15μm spot size with a 100 mm lens 60 x 60 mm to 305 x 305 mm marking area Consumption power: 300 W max 100,000 Hours Mean-Time Between Failure (MTBF) Full 2-year warranty
- Laser Output Power: 30.000000000000004 watts
- Marking Area Length: 3.93701 inch
- Marking Area Width: 3.93701 inch
- Resolution: 1,270 dpi
-
Supplier: Schneider Electric, Automation & Control
Description: individually. NPP qualified The firmware is certified according to IEC 60880 for third party, and the components withstand applicable seismic requirements. Proven reliability Best in class Mean Time Between Failures (MTBF) within long product lifetime with minimal
- Volt-Amp Rating: 220 kVA
- Features: Other
-
Supplier: Technetics Group
Description: optimization of overall operating costs, increasing the Mean Time Between Failure (MTBF). FEATURES & BENEFITS Excellent elastic recovery, capable of reaching 40% of compression recovery (spring back effect) Graphite spring-back effect serves the sealing function
- Maximum Operating Pressure: 2,900 psi
- Operating Temperature: -320 to 842 F
- Material: Graphite
-
Supplier: Schneider Electric, Automation & Control
Description: sized individually based on customer requirements. NPP qualified The firmware is certified according to IEC 60880 for third party, and the components are withstanding applicable seismic requirements. Proven reliability Best in class Mean Time Between Failures
-
Supplier: Smiths Interconnect, a Molex company
Description: mating cycles Increases Mean Time Between Failure (MTBF) of reusable side PCB Connection Fine pitch edge card contacts allow for smaller footprint in medical equipment Finger-proof for patient & medical personnel safety, while eliminating bent pin damage Effortless
- Connector Type: Circular / Cylindrical Connector, PC Card Connector
-
Supplier: Northrop Grumman Corporation
Description: G-2000 also offers high reliability with an estimated mean time between failure (MTBF) of more than 100,000 hours. More than 45,000 of these highly reliable gyros have been delivered since 1992 and used in a wide variety of military and commercial applications. The
- Angular Rate Range: 60 to 285 deg/sec
- Operating Temperature: -40 to 185 F
- Angular / Rotary Axes: Biaxial, Triaxial
-
Supplier: Schneider Electric, Automation & Control
Description: reliability Best in class Mean Time Between Failures (MTBF) within a long product lifetime with minimal servicing required. Over 20,000 systems installed worldwide with excellent quality records. Applications - Nuclear Power Plants (NPP) - Oil & Gas, Petrochemical
-
Supplier: Weidmuller
Description: The powerful new line of PRO-H power supplies – with ATEX and Class I Div. 2 approvals – is designed for use in Ex zones and the high-performance sector. High power reserves, a wide operating temperature range of -25 °C to +70 °C and high MTBF values (mean time between
- DC Output Voltage: 24 to 28 volts
- DC Output Current: 13.3 to 25 amps
- AC Input Voltage: 85 to 264 volts
- Input Frequency: 47 to 63 Hz
-
Supplier: Pyott-Boone Electronics (PBE Group)
Description: surge handling (above 9000 amps) • Acts instantly to protect (snubber) • Removes power harmonics and line noise • Very small size allows protector to be mounted inside of equipment to be protected • Double-sided tape solves mounting problems • Significantly increases the mean time
- TVSS Signal Protection: Dataline and DC Signal
- Features: SPD
-
Supplier: Xoxide
Description: spinning on a single extended longevity ceramic bearing that keeps the total noise of the Swiftech system at a mere 24dBA! Specifications: Small Footprint: 2.4" x 2.4" x 1.5" 50,000 hours MTBF (Mean Time Between Failure) equivalent to 5 years lifetime Superior 12
-
Supplier: L-com, Inc.
Description: environment and industrial requirements. The fan-less design greatly extends the mean time between failures (MTBF). The IES-series switches are unmanaged and can be installed in minutes providing industrial network connectivity for myriad applications including
- Number of Ports: 5 #
- Network Equipment: Switch
-
Supplier: L-com, Inc.
Description: environment and industrial requirements. The fan-less design greatly extends the mean time between failures (MTBF). The IES-series switches are unmanaged and can be installed in minutes providing industrial network connectivity for myriad applications including
- Number of Ports: 8 #
- Network Equipment: Switch
-
Supplier: L-com, Inc.
Description: environment and industrial requirements. The fan-less design greatly extends the mean time between failures (MTBF). The IES-series switches are unmanaged and can be installed in minutes providing industrial network connectivity for myriad applications including
- Number of Ports: 16 #
- Network Equipment: Switch
-
Supplier: Xoxide
Description: Lowers Hard Disk Drive operating temperature to achieve maximum performance, reliability and longer MTBF (Mean Time Between Failure). Specifications: Fan Dimension: 80 x 80 x 15 mm Started Voltage: 6 V; 7 V Max Rated Current : 0.16 A Power Input: 1.92 W Fan Speed:
-
Supplier: ValueTronics International, Inc.
Description: speed Shrink your test stand with two rack-unit height Get the performance and capabilities you need today and easily upgrade later Maximize resources with low cost of ownership Increase uptime with high mean time between failures (MTBF) based on first-generation
- Minimum Frequency Range: 3,000 MHz
- Maximum Frequency Range: 3,000 MHz
- Device Type: Generator
- Generator Type: Signal, Sweep
-
Supplier: L-com, Inc.
Description: environment and industrial requirements. The fan-less design greatly extends the mean time between failures (MTBF). The IES-series switches are unmanaged and can be installed in minutes providing industrial network connectivity for myriad applications including
- Number of Ports: 10 #
- Network Equipment: Switch
-
Supplier: Richardson RFPD
Description: The SKY67226-11 LNA is comprised of a single stage high linearity, high gain low noise GaAs pHEMT amplifier integrated with all required matching components, greatly reducing PCB area and offering low thermal resistance for enhanced mean time between failure
- Frequency Range: 2,200 to 3,000 MHz
- Maximum Gain: 16.6 dB
- Output Power( P1dB): 22 dBm
- Noise Figure: 1.02 dB
-
Supplier: CEF Industries LLC
Description: applications. With thousands of units in the field today, all of CEF's piston compressors are serviceable with overhaul manuals and with spare part kits. Key Features Excellent MTBF (Mean Time Between Failure) – High reliability RTCA-DO-160D Qualified Low Weight
- Discharge / Operating Pressure: 37 to 45 psi
- Flow Capacity: 1 to 3.25 SCFM
- Horse Power: 0.5 HP
- Power Source: AC Single Phase
-
Supplier: AMETEK Programmable Power
Description: switching technology ensures higher mean time between failure (MTBF) by eliminating high voltage transients found in conventional hard-switching power supplies which can cause premature failure of power components. AMETEK engineers also rigorously tested the
- DC Output Current: 1 to 110 amps
- DC Output Power: 670 to 850 watts
- AC Output Voltage: 6 to 600 volts
- AC Output Current: 1 to 110 amps
Find Suppliers by Category Top
Featured Products Top
-
directly impacts the MTBF (Mean Time Between Failures) of your systems. Failing to anticipate these constraints can lead to: - Costly redesigns, - Production delays, - Degraded performance in operation (read more)
Browse Board to Board Connectors Datasheets for Nicomatic North America -
In order to understand MTBF (Mean Time Between Failures) it is best to start with something else -- something for which it is easier to develop an intuitive feel. This other concept is failure rate which is, not surprisingly, the average (mean) rate at which things fail. A "thing" could be a (read more)
Browse Signal Conditioners Datasheets for Dataforth Corporation -
: Reduced downtime Increased mean time between failures (MTBF) Vibration resistance (read more)
Browse Computers Datasheets for OnLogic Inc. -
leading MTBF (Mean Time Between Failure) greater than 200,000 hours. An optional, integrated input switchgear panel is also available with all UL/CSA recognized components (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
(mean time between failures) of around 200 years using the parts count method. On our captive and spring return transducers the armature assembly is guided using low friction bearings again with very low wear and extremely long life. Where waterproof LVDTs are needed the case and (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
unguided LVDT therefore is very robust and has a MTBF (mean time between failures) of around 200 years using the parts count method. On our captive and spring return transducers the armature assembly is guided using low friction bearings again with very low wear and extremely (read more)
Browse LVDT and RVDT Signal Conditioners Datasheets for RDP Electrosense -
mean time between failures (MTBF) of up to 20,000 hours and withstand frequent load changes. Vacuum-compatible versions are available for cleanroom and high-vacuum environments (read more)
Browse Linear Actuators Datasheets for PI (Physik Instrumente) L.P. -
±300 °/s range, single-axis gyroscope Bias instability: 0.4 °/h (typ), 2 °/h (max.) Angular Random Walk: 0.07 °/√h Vibration rejection: 0.5 °/h/g² Latency: ≤1 ms Mean Time Between Failure (MTBF): >1,000,000 hours 24-bit digital SPI interface (read more)
Browse Gyroscopes Datasheets for Tronics Microsystems -
/or temperature this design prevents excessive seating stress on the seal during transients. This reliable and sustainable solution allows the optimization of overall operating costs, increasing the Mean Time Between Failure (MTBF (read more)
Browse Gaskets and Gasketing Datasheets for Technetics Group -
Mean Time Between Failure (MTBF): > 1 000 000 hours (read more)
Browse Datasheets for Tronics Microsystems
Conduct Research Top
-
Understanding Mean Time Between Failure (MTBF) for Process Instrumentation
MTBF is largely based on assumptions and the definition of failure and attention to these details is important for proper interpretation.
-
Reliability of Capacitors
MTBF (Mean time between failures) is the most commonly used reliability rating used today. Aluminum. electrolytic capacitors do not failure in a manner where MTBF can be used accurately. Instead of using. MTBF we use load life rating.
-
Signal Conditioner Life
In order to understand MTBF (Mean Time Between Failures) it is best to start with something else -- something for which it is easier to develop an intuitive feel. This other concept is failure rate which is, not surprisingly, the average (mean) rate at which things fail. A "thing" could
-
MTBF: Misquoted and Misunderstood
datasheet - including those for power products. Mean operating time between failures (MTBF) is the most familiar way of specifying reliability. But even this simple measure can be misquoted and misunderstood. Datasheet producers use the term very loosely (sometimes deliberately, sometimes inadvertently
-
MTBF of 700-Series Platform and Surface Mount Tiltmeters
We reviewed our repair records for all 700-Series Platform and Surface Mount Tiltmeters sold during an 11-year period between February 9,1995 and February 8, 2006 to obtain an estimate of the mean time between failures (MTBF) for these instruments. These tiltmeters include all units with root model
-
Flow Switches for Oil/Gas Refinery Water Treatment
with no moving parts and a mean time between failure (MTBF) rating of 190 years
More Information Top
-
Handbook of Reliability, Availability, Maintainability and Safety in Engineering Design
The fundamental indicator of reliability was previously given as the probability that the equipment has operated over a specific period of time, the average of which is the measure of MTBF ( mean time between failures ).
-
Improving Product Reliability: Strategies and Implementation
If the reliability is defined in MTBF ( Mean Time Between Failures , in hours), then you must add up the reciprocal of each MTBF.
-
Handbook of Performability Engineering
MTBF ( mean time between failures ), MTTF (mean time to failure), and failure rates are all reliability terms derived under assumption of exponential distribution (34.2), where MTBF applies to repairable systems and MTTF to non- repairable, .
-
http://dspace.mit.edu/bitstream/handle/1721.1/92407/TITANS%20AE%20SSL%20Report.pdf?sequence=1
comm_ MTBF Mean time between failure (MTBF) for Comm subsystem .
-
Reliability Engineering
… “time to failure” or more simply, failure time) and the quantitative evaluation of reliability is by way of the evaluation of reliability as a “performance”, the MTTF (Mean Time To Failure), the failure rate λ and the MTBF ( Mean Time Between Failures ).
-
Essentials of Project and Systems Engineering Management 3rd Edition
… utilization for CDOS shall not exceed 50% — The memory and storage utilization for CDOS shall not exceed 75% The EOSDIS ground system shall have an operational availability of 0.992 with an MTBF ( mean time between failures ) of 500 hours and …
-
Avionics Navigation Systems 2nd Edition Complete Document
Reliability including MTBF ( mean time between failure ) and reca lib ra ti on interval (if applicable).
-
IEEE Recommended Practice for the Design of Reliable Industrial and Commercial Power Systems - Redline
MTBF mean time between failures .
-
Fault-Tolerance Techniques for High-Performance Computing
Even if each node provides an individual MTBF ( Mean Time Between Failures ) of, say, one century, a machine with 100,000 such nodes will encounter a failure every 9 hours in average, which is larger than the execution time of many HPC …
-
Design for Reliability
Many corporations still use MTBF ( mean time between failures ) as a measure of reliability, which, depending on the statistical distribution of failure data, implies acceptance of roughly 50 to 70% failures during the time indicated by the MTBF.
Indicates content that may require registration and/or purchase.