-
Supplier: Accuris
Description: WAX, MICROCRYSTALLINE, IMPREGNATING
-
Supplier: Accuris
Description: WAX, MICROCRYSTALLINE (METRIC)
-
Supplier: Esprix Technologies
Description: The specialty wax line includes products aimed at specific segments within the toner industry that feature purified fully refined paraffin waxes. These waxes are also very useful in TTIR (Thermal Transfer Ink Ribbon). Unique Ester waxes available. Petroleum: Microcrystalline Paraffin
-
-
Supplier: Esprix Technologies
Description: your raw material needs today. Toner Technology: Waxes The Esprix Specialty Wax line offers features product of various petroleum grades that include paraffin, microcrystalline and proprietary converted products designated as specialty products. Features Low melting (60-80° C) Sharp
-
Supplier: Ellsworth Adhesives
Description: Vantage BIOACT® 280 Wax Remover Yellow is designed to quickly dissolve paraffinic, microcrystalline plating wax, and thermoplastic fixturing waxes. It also effectively removes greases, metal working fluids, lubricating oils, and buffing compounds. 36 lb Pail.
-
Supplier: ASTM International
Description: 1.1 These test methods cover a compendium of tests that apply to mineral waxes of petroleum origin in general, but more specifically to the so-called microcrystalline types used as either electrical insulation or moisture-proofing mediums, or both, for treating, impregnating, coating, and
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of the melting point (cooling curve) of petroleum wax. It is unsuitable for waxes of the petrolatum group, microcrystalline waxes, or blends of such waxes with paraffin wax or scale wax. Note 1-For additional methods used for
-
Supplier: ASTM International
Description: including carnauba. The test method is also applicable to oxidized microcrystalline waxes, oxidized Fischer-Tropsch, oxidized polyethylene, and montan esters. 1.3 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of
-
Supplier: AENOR
Description: Cosmetic raw materials. Microcrystalline wax.
-
Supplier: AENOR
Description: COSMETIC RAW MATERIALS. MICROCRYSTALLINE WAX.
-
Supplier: ASTM International
Description: 1.1 These test methods cover a compendium of tests that apply to mineral waxes of petroleum origin in general, but more specifically to the so-called microcrystalline types used as either electrical insulation or moisture-proofing mediums, or both, for treating, impregnating, coating, and
-
Supplier: BRIM Electronics, Inc.
Description: Round twisted Linen (pure flax) treated with a microcrystalline fungicidal wax to repel mildew, fungus & help with tying.
- Overall Width / OD: 0.036 to 0.063 inch
- Overall Length: 300 to 850 yd
- Applications: Electrical / Electronics
- Material: Linen / Flax, Natural (Cotton, Wool, etc.)
-
Supplier: BRIM Electronics, Inc.
Description: Round twisted Nylon, treated with a microcrystalline fungicidal wax to resist mildew, fungus & help in tying. OPERATING TEMP.: -67°F TO +250°F. STD. P-U: 1 TUBE.
- Overall Width / OD: 0.025 to 0.044 inch
- Overall Length: 550 to 1,975 yd
- Use Temperature: -67 to 250 F
- Applications: Electrical / Electronics
-
Supplier: BRIM Electronics, Inc.
Description: Nylon flat braid treated with a microcrystalline fungicidal wax finish. Stays flat & flexible, creating a wider contact to distribute stress. Won't slip when tied. Resistant to fungus, flame, abrasion & acids. OPERATING TEMPERATURE: -67°F TO +250°F
- Overall Thickness: 0.01 to 0.016 inch
- Overall Width / OD: 0.05 to 0.2 inch
- Overall Length: 250 to 500 yd
- Use Temperature: -67 to 250 F
-
Supplier: Ryan Electronics Corporation
Description: APPLICATIONS: Used for bundling military wire harnesses CHARACTERISTICS: PRODUCT DESCRIPTION: Type N: Vegetable fiber Fabricated from cotton, flax, soft hemp, flax and soft hemp, and ramie fiber, microcrystalline wax treated Available in either natural or black colors Type P: Polyamide
-
Supplier: BRIM Electronics, Inc.
Description: Dacron flat braid treated with a microcrystalline fungicidal wax finish to help prevent slipping when tying knots, resists fungus and mildew. Wont cut or damage items being held together. Stays flat. Superior to Nylon in resistance to acids & elongation. OPERATING TEMPERATURE: -100°F
- Overall Thickness: 0.01 to 0.015 inch
- Overall Width / OD: 0.05 to 0.11 inch
- Overall Length: 250 to 500 yd
- Use Temperature: -100 to 350 F
Find Suppliers by Category Top
Featured Products Top
-
. NYLON FLAT BRAIDED LACING TAPE-- A-A-52080 (MIL-T-43435 TYPE I) FINISH B Nylon flat braid treated with a microcrystalline fungicidal wax finish. Stays flat & flexible, creating a wider contact to distribute stress. Won't slip when tied. Resistant to (read more)
Browse Cordage, Rope, and Webbing Datasheets for BRIM Electronics, Inc.
More Information Top
-
Laws and provisions
The Reinheitsprfifung yon takes microcrystalline waxes place not according to these methods, but by means of determination of the UV-Absorption2.
-
Laws and provisions
Microcrystalline waxes paraffins of diinnfliissig, dickfliissig, hard, natiirlich, hard, synthetic stearates, cellulose, silicates balsam of Peru .
-
Demand objects technical products and the like
B. Microcrystalline waxes (Mikrowachse ") 6 .
-
Health judgment of plastics in the frame of the food and demand object law 198. Communication; Stood: October 1, 1998
Microcrystalline waxes according to section I.B 3.
-
Adhesive bonding
Important wax types are: paraffin waxes with melting points in the region of 45-70 ° C and molar weights between 225 and 500, microcrystalline waxes with melting points in the region of 60-95 ° C; along with linear hydrocarbons…
-
Adhesive bonding
Important wax types are: paraffin waxes with melting points in the region of 45-70 ° C and molar weights between 225 and 500, microcrystalline waxes with melting points in the region of 60-95 ° C; along with linear hydrocarbons…
-
Laws and of bylaw and court of decisions on food
Priifung of fliissigen paraffins, hard paraffins and microcrystalline waxes .
-
Laws and provisions
a) Beeswax, b) hard paraffins of natfirlicher origin, c) Microcrystalline waxes for coating (~)berziehen) yon of Hartk ~ Ise, Schnittk ~ Ise and halbfestem Schnittk ~ Ise with closed bark or skin.
-
Chewing gum
Number 7 erh ~ lt following socket: ,,7. a) hard paraffins of natiirlicher tterkm ~ ft, b) Syathetische hard paraffins, c) Microcrystalline waxes ; " 4.
Indicates content that may require registration and/or purchase.