Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Gefran
Description: the second channel is a serial port with Modbus RTU slave protocol, and lets you connect to a Modbus RTU Master. The node address is assigned by means of the two rotary switches (0...99) on the product that houses the module. The network Master (typically a PLC) recognizes the
-
Supplier: Gefran
Description: the product on which the module is installed, for total of 16 controlled zones (4x4); • the second channel is a ethernet port with Modbus/TCP slave protocol, and lets you connect to a Master Modbus/TCP. The node address is assigned by means of the two rotary switches (1...99) on
-
Supplier: Shenyang Vhandy Technology Co., Ltd.
Description: perdefine connection, suppor parameters store GCAN-IO-8100: Modbus Adapter Node number: 1~247 Baud rate: 600bps~115200bps Power input: 24V DC (18~36V) Insert I/O module number: 32 pieces (at most 32*8 IO point) Module feature: Support Modbus function code:01, 02, 03, 04, 05, 06, 15, 16
-
-
Supplier: ProSoft Technology, Inc.
Description: The 3170-MBS module is simple to use, requiring only the setting of several dip-switch options. The Flex and Integra module data images are pre-mapped into Modbus addresses to simplify reading and writing using standard Modbus commands. Each product is shipped with a User Manual
- Operating Temperature: 0 to 60 C
- Features: Other
- Port Type: RS485
- Protocol / Network: Serial
-
Supplier: ProSoft Technology, Inc.
Description: The inRAx Modbus Master/Slave Communications module is designed to allow ControlLogix processors to interface easily with Modbus protocol-compatible devices and hosts. The MVI56-MCM module acts as an input/output module between the Modbus network and the Rockwell
- Number of Ports: 2
- Operating Temperature: 0 to 60 C
- Operating Humidity: 5 to 95 %
- Features: Indicators, Other
-
Supplier: ProSoft Technology, Inc.
Description: The inRAx Modbus Master/Slave Communications module (MVI69-MCM) is designed to allow CompactLogix processors to interface easily with Modbus protocol-compatible devices and hosts. Many host SCADA packages support the Modbus protocol, while devices commonly supporting the
- Operating Temperature: 0 to 60 C
- Features: Other
- Port Type: RS232, RS422, RS485
- Protocol / Network: Serial
-
Supplier: ProSoft Technology, Inc.
Description: The ProLinx Modbus Plus to Modbus Master/Slave Gateway creates a powerful connection between devices on a Modbus Plus network and Modbus devices. This stand-alone DIN-rail mounted protocol gateway provides one Modbus Plus port and up to four Modbus
- Number of Terminating Connections: 1 to 4
- Features: Other
- Product Form Factor: Stand-alone Unit
-
Supplier: Gefran
Description: that houses the module or by means of a software message. The network Master (typically a PLC) recognizes the slave node by means of this address. The slave node recognized by the Master consists of the GFX4/GFXTERMO4 that houses the module plus the GFX4/GFXTERMO4 products connected to
-
Supplier: Gefran
Description: product that houses the module. The network Master (typically a PLC) recognizes the slave node by means of this address. The slave node recognized by the Master consists of the GFX4/GFXTERMO4 that houses the module plus the GFX4/GFXTERMO4 products connected to the Modbus serial
-
Supplier: Newark, An Avnet Company
Description: ZELIO LOGIC SR3 MODBUS SLAVE COMM MO ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: DXM150 MODBUS SLAVE DEVICE; I/O BASE BOARD ONLY; INPUTS: 8 UNIVERSAL, 2 DISCRETE; OUTPUTS: 2 RELAY, 4 NMOS DISCRETE, 2 ANALOG ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: DXM100 MODBUS SLAVE DEVICE; I/O BASE BOARD ONLY; INPUTS: 4 UNIVERSAL; OUTPUTS: 4 NMOS DISCRETE, 2 SELECTABLE ANALOG ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: DXM100 MODBUS SLAVE DEVICE; MULTIHOP 900 MHZ RADIO 1W; INPUTS: 4 UNIVERSAL; OUTPUTS: 4 NMOS DISCRETE, 2 SELECTABLE ANALOG ROHS COMPLIANT: YES
-
Supplier: Automation24, Inc.
Description: The AirGate Modbus 8816041310 from NOVUS is an integral component in building a wireless sensor network. The 8816041310 has an excellent wireless range up to 1000 m (3200 ft.), and is extremely versatile with several operating modes. The AirGate Modbus 8816041310 can operate in RS485
- Network Equipment: Gateway
-
Supplier: Real Time Automation, Inc.
Description: The 460MMDM moves registers and coils between up to 32 Modbus RTU Servers and a network of up to 32 DeviceNet slaves. It’s the perfect tool to get your Modbus RTU Server data connected to your DeviceNet slave devices. Comes with panel mount. Fully configurable
- Network Equipment: Gateway
-
Supplier: Real Time Automation, Inc.
Description: The 460MRSDM connect us to 32 DeviceNet slaves to a Modbus RTU controller. There is no software to download all of the configuration is done via a web browser. Best of all, the product is made in the USA and comes with 5-year warranty. Comes with panel mount and wall wart. Fully
- Network Equipment: Gateway
-
Supplier: Real Time Automation, Inc.
Description: The 460MSDM connect us to 32 DeviceNet slaves to a Modbus TCP/IP controller. There is no software to download all of the configuration is done via a web browser. Best of all, the product is made in the USA and comes with 5-year warranty. Comes with panel mount. Fully configurable
- Network Equipment: Gateway
-
Supplier: Real Time Automation, Inc.
Description: The 460MCDM moves data between a network of up to 32 Modbus TCP/IP server devices and up to 32 DeviceNet slaves. It’s the perfect tool to tie all of your Modbus TCP/IP devices into your DeviceNet network. Comes with panel mount. Fully configurable Modbus TCP/IP client
- Network Equipment: Gateway
-
Supplier: Banner Engineering Corp.
Description: The SureCross® MultiHop Modbus Data Radios extend the range of Modbus networks. Each radio may be set to act as either a master radio, a repeater radio, or a slave radio. Models are available with built-in discrete and analog I/O, which can be accessed using the Modbus
-
Supplier: Sichuan Odot Automation System Co., Ltd.
Description: Server and Modbus TCP client are supported simultaneously. It supports Modbus RTU master or slave. 4. It is a programmable system that follows the IEC61131-3 international standard. It supports five programming languages such as ladder diagram (LD), instruction list (IL),
- Maximum Number of Channels: 10
- Operating Temperature: -22 to 158 F
- Program Languages: IEC 61131-3
- Features: Other, Other / Proprietary
-
Supplier: Mitsubishi Electric Automation, Inc.
Description: The QJ71MT91 module offers a full MODBUS/TCP network communications facility to any Q Series system. Use this module to establish control of a MODBUS/TCP network of devices from a Q Series based system. Key Features: Easily configured with Intelligent Function Module utilities in GX
- Number of Ports: 64 #
- Data Rate: 0.01 to 0.1 Gbps
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Switch
-
Supplier: Bronkhorst USA
Description: The Modbus-TCP protocol is 100% Ethernet-compatible and is used for data exchange between I/O controllers and I/O devices (slaves / field devices). It adapts the widely used Modbus protocol to TCP/IP with Ethernet as the common medium. Modbus-TCP is a master /
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Type: DC Voltage Input
- Interface: Ethernet / Networkable
-
Supplier: Sichuan Odot Automation System Co., Ltd.
Description: RTU/ASCII Table Spec [M/S/F:Working Mode]: Modbus Master, Slave, Transparent Transmission Table Spec [M/S/F:Baud Rate]: 300bps-500Kbps Table Spec [M/S/F:Data Bit]: Bit 7, Bit 8 Table Spec [M/S/F:Parity Checking]: None, Odd, Even Table Spec [M/S/F:Stop Bit]: Bit1, Bit2 Table Spec
- Data Rate: 0.3 kbps
- Number of Ports: 1
- Operating Temperature: -35 to 70 C
- Operating Humidity: 5 %
-
Supplier: Classic Automation LLC
Description: SLIO - IM 053MT - Modbus/TCP slave Modbus/TCP slave I/O configuration via fieldbus Adjustable I/O cycle (0,5…4 ms) Max. 64 peripheral modules
- Data Acquisition: I/O Module
-
Supplier: BinMaster, Inc.
Description: two lines are user configurable to show either multiple variables or custom tags used to identify vessels. It can be used in Modbus RTU master, slave, or snooper mode to poll and display up to 16 process variables. A convenient keypad under the front panel door allows for immediate
- Number of Digits: 12
- Width: 319.786 mm
- Height: 270.002 mm
- Depth: 121.158 mm
-
Supplier: Allied Electronics, Inc.
Description: SNAP-B3000-MODBUS works with any Modbus master device. The SNAP-B3000-Modbus brain communicates to its master controller via RS-485 using the Modbus slave protocol in both ASCII and RTU modes. Serial communication from 300 baud to 115,200 baud is supported
-
Supplier: Shenyang Vhandy Technology Co., Ltd.
Description: Modbus Master station. When the converter receives the sending instruction, it will progress the Modbus data and send to CAN bus. Features Modbus slave support function code: 03H, 04H, 06H, 16H; Serial baud rate: 600bps ~ 115200bps; CAN-Bus supports CAN2.0A and CAN2.0B
- Operating Temperature: -40 to 185 F
- Features: DC Current, DC Voltage
- Form Factor: DIN Rail
-
Supplier: Opto 22
Description: The SNAP-B3000-MODBUS brain is a high-performance processor designed to remotely control and acquire a mix of SNAP analog and digital I/O modules on a B-series rack. The brain communicates to any Modbus master device via RS-485 using the Modbus slave protocol in both
- Analog Input Channels: 1 #
- Resolution: 16 bits
- Transmission Rate: 115.2 kbps
- Operating Temperature: 32 to 158 F
-
Supplier: Electro-Sensors, Inc.
Description: I/O Modules with Modbus Features • 3 Models: - Analog-In - Discrete I/O - Frequency/Discrete-In (coming soon) • Standard Modbus RTU slave over RS485 network interface, up to 115.2k baud • Low latency (< 1 mS) from Query end to Response start for high data throughput • Protected
- Analog Input Channels: 12 #
- Form Factor: DIN Rail
- Application: General Lab and Industrial
- Data Acquisition: Input Module
-
Supplier: Define Instruments
Description: The RIO-MOD-RTU is a Modbus Slave device which can be used as an RTU for any Modbus system. It is ideal for direct connection to Modbus Master PLC's or SCADA systems. The RIO-MOD-RTU is capable of providing 16 isolated relay outputs and 16 digital inputs. 32 indicator
- Digital I/O Channels: 16 #
- Sampling Frequency: 1 kHz
- User Interface: Computer Programmable
- Form Factor: DIN Rail
-
Supplier: Beckhoff Automation LLC
Description: The Bus Terminal Controller BC7300 is a Bus Coupler with integrated PLC functionality and has a fieldbus interface for Modbus. The BC7300 is an intelligent slave and can be used as a non-central intelligence in the Modbus system. One unit consists of the Bus Terminal Controller,
- Device Category: PAC Module
-
Supplier: Shenyang Vhandy Technology Co., Ltd.
Description: Modbus Slave station. It will load the data received on CAN bus into the register (address) and wait for the instructions sent by Modbus Master station to read. When the converter receives the reading instruction, it will send the data from specified register (address) to the
- Operating Temperature: -40 to 185 F
- Features: DC Current
- Form Factor: DIN Rail
-
Supplier: Sichuan Odot Automation System Co., Ltd.
Description: MG-CANEX Protocol Converter CANopen to Modbus TCP protocol converter MG-CANEX is a protocol converter from CANopen to Modbus TCP. The device plays as the master in the CANopen network and it could be connected to the standard CANopen slave devices. The data transmission supports
-
Supplier: Fieldbus International AS
Description: T210 is an OEM built-in module for converting Modbus RTU based instruments to HART General description: HART slave OEM module for built-in application Provides HARTability to Modbus transmitters Modbus connection options are RS485, RS232 or CMOS. Connects to the 4-20 mA
-
Supplier: Fieldbus International AS
Description: The T511 is DIN rail mounted module for interfacing Modbus RTU, RS-485, instruments to a Profibus DP network. It acts as a Modbus Master and Profibus Slave. T511 allows interfacing up to 4 Modbus instruments. It generates a measured variable including a status variable
- Network Equipment: Gateway
Find Suppliers by Category Top
Featured Products Top
-
galvanically isolated USB, Ethernet, and analog interfaces. An optional slot allows for plug-in modules (Profibus, ProfiNet, CANopen, ModBus TCP, EtherCAT) for seamless integration into industrial networks. Scalable Master-Slave Parallel Operation: Allows (read more)
Browse Programmable Power Supplies Datasheets for TPS Elektronik GmbH -
& Interfaces: Equipped with a built-in function generator, USB/Ethernet interfaces, an isolated analog interface (0-5V/0-10V), and a slot for optional digital interface modules (CAN, Profibus, Profinet, ModBus TCP, EtherCAT, etc.) for flexible system integration. Master-Slave (read more)
Browse Programmable Power Supplies Datasheets for TPS Elektronik GmbH -
photovoltaic (PV) curves, battery testing, and arbitrary waveforms, supports master-slave parallel operation for scaling up to 64 units (total 1920 kW) with true current sharing via Share bus and Master-Slave bus, offers multiple control interfaces including front-panel HMI with color touchscreen (read more)
Browse Programmable Power Supplies Datasheets for TPS Elektronik GmbH -
, Ethernet, and galvanically isolated analog interface (0-5V/0-10V) enable versatile remote control, with optional plug-in modules for CANopen, Profibus, Profinet, ModBus TCP, and EtherCAT for industrial automation. The integrated function generator supports sine, triangle, rectangle, arbitrary waveforms (read more)
Browse Programmable Power Supplies Datasheets for TPS Elektronik GmbH
Conduct Research Top
-
Client/Server Terminology for Modbus TCP
Modbus is a very simple protocol, and for that reason,. it is very widely used. The simplest topology consists of. a single master (or client), and a slave (server). Multiple. slaves or servers are typical, but having multiple clients. or masters can get very complicated, very quickly. This. paper
-
What is Communication Protocol
communication protocol. Modbus is a one-to-one communication method of one master and one slave (the host sends a frame, and the slave sends back one frame). Of course, it also has one master and multiple slaves, but it is actually one-to-one communication.
More Information Top
-
Critical Infrastructure Protection
that performs the passive open operation on TCP (server) assumes the role of a Modbus slave .
-
http://www05.abb.com/global/scot/scot229.nsf/veritydisplay/23d80efbb1cd542c85256ee70068451f/$File/TG7.11.1.7-51%20v2.1%20b1%20%20DPU%20Modbus.pdf
The DPU2000, DPU2000R, and DPU1500R are designed as Modbus slave emulation devices.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/65-0000s/65-0310.pdf
The SOLA functions as a Modbus slave (server) on this interface.
-
http://www05.abb.com/global/scot/scot267.nsf/veritydisplay/9dc63366f39890ce85257576004d5c79/$File/2103334MNAA.pdf
… IEC 61131 (complex math/logic) • Selectable units (user selectable engineering units) • Display/keypad handler • I/O subsystem • Tank level application • Therms master application • Therms slave application • Multiple protocols (Totalflow proprietary low power, Modbus slave (RTU/ASCII), Modbus master (RTU/ASCII …
-
Critical Information Infrastructure Security
We have implemented a particular kind of malware, which, once launched, tries to discover the ModBus slaves connected to the same network of the infected machine, and which starts to send them a huge set of ModBUS packets, trying to overload their …
-
Modbus
This software utility is written for testing Modbus slave devices.
-
http://www.automation.siemens.com/w2/efiles/pcs7/pdf/76/SIMATICPCS7_STPCS71_complete_English_2010.pdf
SIPLUS RIC ET 200S Bundle Modbus Slave with SIMATIC IM 151-7 CPU .
-
SCADAVT-A framework for SCADA security testbed based on virtualization technology
Modbus devices adapted a client-server approach, where the Modbus slave device represents the server side, while the Modbus master device represents the client side of the communication model.
-
Experiential Learning of Digital Communication Using LabVIEW
Students used one computer, functioning as a Modbus slave , to measure the motor speed or temperature inside the chamber and to turn the motor or lightbulbs on and off.
-
Application of Communication Optimization Strategy Based on Cascade PLC MODBUS in Fire Water System of Hydropower Station
MODBUS MASTER MODBUS SLAVE .
Indicates content that may require registration and/or purchase.