-
Supplier: Quail Electronics
Description: The L14-20P is a mechanical, cable mountable version of the 4-prong, North American, Locking NEMA L14-20P Plug. This mechanical plug is available for manual assembly. Simply open up the casing by removing the screws, and feed your stripped wire through to the corresponding
- Voltage Rating: 250 volts
- Current Rating: 20 amps
- Wires: 3-Wire
- Power Type: AC Power Connector
-
Supplier: Quail Electronics
Description: The L14-20R is a mechanical, cable mountable version of the Locking NEMA L14-20R Receptacle. This mechanical receptacle is available for manual assembly. Simply open up the casing by removing the screws, and feed your stripped wire through to the corresponding prongs. Inside, the conductors
- Voltage Rating: 250 volts
- Current Rating: 20 amps
- Wires: 3-Wire
- Power Type: AC Power Connector
-
Supplier: Newark, An Avnet Company
Description: SUPER-SAFEWAY PLUG NEMA L14-20 20A125/25
-
-
Supplier: Newark, An Avnet Company
Description: 3P4W 20A 125/250V ANG PLUG NEMA 14-20P ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: LOCKING MALE PLUG NEMA L20-20P ROHS COMPLIANT: YES
-
Supplier: Belden Inc.
Description: Basic, Surge, 20A, 120V, Vertical, (14) NEMA 5-20R, breakered, 10 ft power cord with 5-20P, Black Powder Coat
- Number of Electrical Outlets: 14
- Current Rating: 20 amps
- Protection: Circuit Breaker
-
Supplier: Suzhou Ele Mfg Co., Ltd.
Description: High impact and heat resistance provide maximum safety and longer life. | Ergonomic, fluted body design with radial grip ridge is ideal for gripping, turning and pulling. | High-conductivity, corrosion resistant material for reliable, low resistance to fault currents. | The assembly locks together
- Voltage Rating: 125 to 250 volts
- Current Rating: 20 amps
- Poles: 3 Poles
- Applications: Commercial
-
Supplier: Belden Inc.
Description: Basic, Surge, 20A, 120V, Vertical, (14) NEMA 5-20R, breakered, 10 ft power cord with L5-20P, Black Powder Coat
- Number of Electrical Outlets: 14
- Current Rating: 20 amps
- Protection: Circuit Breaker
-
Supplier: Newark, An Avnet Company
Description: LOCKING MALE PLUG NEMA L5-20P ROHS COMPLIANT: YES
-
Supplier: UNICABLE, Inc.
Description: 18/3 AWG (10A/250V): SVT, SPT-2, SPT-3, SJT, SJTW, SJTO, SJTOW, ST, STW, STO, STOW 16/3 AWG (13A/250V): SPT-2, SPT-3, SJT, SJTW, SJTO, SJTOW, ST, STW, STO, STOW 14/3 AWG (18A/250V): SPT-3, SJT, SJTW, SJTO, SJTOW, ST, STW, STO, STOW 12/3 AWG (20A/250V): SPT-3, SJT, SJTW, SJTO, SJTOW, ST, STW,
- Voltage Rating: 250 volts
- Current Rating: 20 amps
- Wires: 3-Wire
- Power Type: AC Power Connector
-
Supplier: UNICABLE, Inc.
Description: 18/3 AWG (10A/125V): SVT, SJT, SJTW, SJTO, SJTOW, ST, STW, STO, STOW, SPT-2, SPT-3 16/3 AWG (13A/125V): SJT, SJTW, SJTO, SJTOW, ST, STW, STO, STOW, SPT-2, SPT-3 14/3 AWG (18A/125V): S, SO, SOW, SOOW, SJ, SJO, SJOW, SJOOW, SJT, SJTW, SJTO, SJTOW, ST, STW, STO, STOW, SPT-3 12/3 AWG (20A/125V):
- Voltage Rating: 125 volts
- Current Rating: 20 amps
- Wires: 3-Wire
- Power Type: AC Power Connector
-
Supplier: Allied Electronics, Inc.
Description: 20 A Amperage, 125⁄250 VAC , Black⁄White , Connector Body Receptacles, INSULGRIP Connector Bodies, Flanged Devices and Plugs Natural (white) nylon cord clamp material, 0.35 in. to 1.15 in. cord diameter.
-
Supplier: Tripp Lite by Eaton
Description: no-frills PDU for networking, telecom, security, audio/video and sound reinforcement applications 14 NEMA 5-15/20R outlets in one breakered load bank 20A circuit breaker protects outlets against overloads NEMA L5-20P input plug with 15 ft. cord 24 in. all-metal housing
- Power Rating: 2,400 watts
- Voltage: 115 VAC
- Frequency: 50 Hz, 60 Hz
- Certifications: CSA, UL
-
Supplier: UNICABLE, Inc.
Description: 18/3 AWG (10A/250V): SVT, SJT, SJTW, SJTO, SJTOW, ST, STW, STO, STOW, SPT-2, SPT-3 16/3 AWG (13A/250V): SJT, SJTW, SJTO, SJTOW, ST, STW, STO, STOW, SPT-2, SPT-3 14/3 AWG (18A/250V): SJT, SJTW, SJTO, SJTOW, ST, STW, STO, STOW, SPT-3 12/3 AWG (20A/250V): SJT, SJTW, SJTO, SJTOW, ST, STW, STO,
- Voltage Rating: 250 volts
- Current Rating: 20 amps
- Wires: 3-Wire
- Power Type: AC Power Connector
-
Supplier: UNICABLE, Inc.
Description: 18/3 AWG (10A/125V): SVT, SJT, SJTW, SJTO, SJTOW, ST, STW, STO, STOW, SPT-2, SPT-3 16/3 AWG (13A/125V): SJT, SJTW, SJTO, SJTOW, ST, STW, STO, STOW, SPT-2, SPT-3 14/3 AWG (18A/125V): SJT, SJTW, SJTO, SJTOW, ST, STW, STO, STOW, SPT-3 12/3 AWG (20A/125V): SJT, SJTW, SJTO#44 SJTOW, ST, STW, STO,
- Voltage Rating: 125 volts
- Current Rating: 20 amps
- Wires: 3-Wire
- Power Type: AC Power Connector
-
Supplier: Quail Electronics
Description: Our 4822 series features the 4-prong, North American, Locking NEMA L14-20P Plug with an ROJ. These locking power cords are ideal for powering your high voltage/ high current equipment. The plug mates with the NEMA L14-20R while the other end hard-wires directly into your
- Cord Length: 120.078805 inch
- Rated Current: 20 amps
- Rated Voltage: 250 volts
- Number of Conductors: 4 Conductors
-
Supplier: DigiKey
Description: AC PLUG NEMA L14-20P
- Voltage Rating: 0.5 volts
- Current Rating: 20 amps
-
Supplier: Thomas & Betts Corporation
Description: NYLON 6 MATERIAL; BLACK, WHITE COLOR; NEMA L14-20P CONFIGURATION; 4 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 125/250 VOLT AC VOLTAGE RATING; 20 AMP CURRENT RATING; GROUNDING; 3 POLE(S); CORROSION RESISTANT, IMPACT RESISTANT; 0.225 TO 1.15 INCH CORD SIZE
- Voltage Rating: 125/250 V
- Current Rating: 20 amps
- Poles: 3 Poles
- Wires: 4-Wire
-
Supplier: Tripp Lite by Eaton
Description: The PDUV20 1.9kW Single-Phase 120V Basic PDU is an excellent no-frills unit for data centers, server rooms and network wiring closets. Perfectly suited for high-density IT environments, the PDUV20 features 14 NEMA 5-15/20R outlets. The NEMA L5-20P input plug with long
- Power Rating: 1,900 watts
- Voltage: 115 VAC
- Frequency: 50 Hz, 60 Hz
- Certifications: CSA, UL
-
Supplier: Selecta Products
Description: " NYLON 6 MATERIAL BLACK, WHITE COLOR NEMA L14-20P CONFIGURATION 4 WIRE(S) UL 498, CSA, FSUL WC596 APPROVAL 125/250 VOLT AC VOLTAGE RATING 20 AMP CURRENT RATING GROUNDING 3 POLE(S) CORROSION RESISTANT, IMPACT RESISTANT 0.225 TO 1.15 INCH CORD SIZE TURNLOK[R] BRAND ROHS COMPLIANT
- Voltage Rating: 125/250 V
- Current Rating: 20 amps
- Poles: 3 Poles
- Wires: 4-Wire
-
Supplier: Quail Electronics
Description: Our 5292 series features the standard IEC-60320-C14 Plug with the NEMA 5-20R Receptacle. These power cords provide power for any device or appliance using the NEMA 5-20P by tapping into any IEC-60320-C13 outlet or socket with an IEC-60320-C14. The 5292.012 carries the UL and
- Cord Length: 11.81103 inch
- Rated Current: 15 amps
- Rated Voltage: 250 volts
- Number of Conductors: 3 Conductors
-
Supplier: Legrand - Pass & Seymour
Description: NYLON 6 MATERIAL BLACK, WHITE COLOR NEMA L14-20P CONFIGURATION 4 WIRE(S) UL 498, CSA, FSUL WC596 APPROVAL 125/250 VOLT AC VOLTAGE RATING 20 AMP CURRENT RATING GROUNDING 3 POLE(S) CORROSION RESISTANT, IMPACT RESISTANT 0.225 TO 1.15 INCH CORD SIZE TURNLOK[R] BRAND ROHS COMPLIANT OVERALL
- Voltage Rating: 125/250 V
- Current Rating: 20 amps
- Poles: 3 Poles
- Wires: 4-Wire
-
Supplier: Interpower
Description: Current Rating: 20A Voltage Rating: 250VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-O Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NEMA L6-20 Plug/Socket Standard: WD 6 Plug/Socket Color:
- Voltage Rating: 250 volts
- Current Rating: 20 amps
- Operating Temperature: -40 to 60 C
- Wires: 3-Wire
-
Supplier: Allied Electronics, Inc.
Description: Type 1589 is built to meet the rugged requirements of industrial and commercial use. All metal housing, heavy-duty 12/3 SJTW wire for extreme temperature ranges with integral straight blade (NEMA 5-20P) molded plug or twist-lock plug (NEMA L5-20P). Available with lighted
-
Supplier: VAST STOCK CO., LIMITED
Description: AC Power Plugs & Receptacles PLUG NEMA L14-20 WATERTITE
- Voltage Rating: 250 volts
- Current Rating: 20 amps
- Power Type: AC Power Connector
- Features: Other
-
Supplier: SFCable.com
Description: NEMA L6-20P to C13 8 foot power cord. NEMA L6-20P to IEC C13 with 14/3 SJT black wire. 8 feet cUL approval. Rated up to 15A 250V.
- Cable Length: 8 ft
- Application: Cordage
- Standards / Certifications: IEC, UL Recognized Component Mark (US and Canadian)
-
Supplier: SFCable.com
Description: NEMA L5-20P to C13 8 foot power cord. NEMA L5-20P to IEC C13 with 14/3 SJT black wire. 8 feet. cUL approval. Rated up to 15A 125V.
- Cable Length: 8 ft
- Application: Cordage
- Standards / Certifications: IEC, UL Recognized Component Mark (US and Canadian)
-
Supplier: Interpower
Description: Current Rating: 18A Voltage Rating: 250VAC Length: 3.05m/10.0ft Temperature Rating: -15ºC to +60ºC Plug Type: NEMA 6-20 Hosp. Plug Color: Black Connector Type: Unterminated Cable Style: North Am. Conductor Size: 14 AWG Number of Conductors: 3 Cond. Color Code:
- Cord Length: 120.078805 inch
- Maximum Cable Temperature: -15 to 60 C
- Rated Current: 18 amps
- Rated Voltage: 250 volts
-
Supplier: Interpower
Description: Current Rating: 18A Voltage Rating: 125VAC Length: 3.05m/10.0ft Temperature Rating: -15ºC to +60ºC Plug Type: NEMA 5-20 Hosp. Plug Color: Gray Connector Type: Unterminated Cable Style: North Am. Conductor Size: 14 AWG Number of Conductors: 3 Cond. Color Code:
- Cord Length: 120.078805 inch
- Maximum Cable Temperature: -15 to 60 C
- Rated Current: 18 amps
- Rated Voltage: 125 volts
-
Supplier: Interpower
Description: Current Rating: 18A Voltage Rating: 125VAC Length: 3.05m/10.0ft Temperature Rating: -15ºC to +60ºC Plug Type: NEMA 5-20 Hosp. Plug Color: Gray Connector Type: IEC 60320 C19 Connector Color: Gray Cable Style: North Am. Conductor Size: 14 AWG Number of Conductors: 3
- Cord Length: 120.078805 inch
- Maximum Cable Temperature: -15 to 60 C
- Rated Current: 18 amps
- Rated Voltage: 125 volts
-
Supplier: Radwell International
Description: SUPER-SAFEWAY PLUG WITH LOCKING BLADE, 3 POLE/4 WIRE, NEMA L14-20, 125V/250V. FREE 2 YEAR RADWELL WARRANTY
- Gender: Male / Plug
-
Supplier: Tripp Lite by Eaton
Description: wiring closets 14 total outlets—4 C13 in front, 8 C13 and 2 C19 in rear NEMA L6-20P input plug with 15 ft. (4.5 m) power cord Rear-panel grounding lug Switchless Design Prevents accidental shutdowns and costly downtime Versatile Installation Options Reversible all-metal housing
- Power Rating: 3,800 watts
- Voltage: 208 VAC, 230 VAC
- Frequency: 50 Hz, 60 Hz
- Certifications: CSA, UL
-
Supplier: TelephoneStuff.com
Description: Vertical Power Strip - 14 Outlet with Breaker protection. Power Strip Features: - Power Strip is 48" in length with a 15' Power Cord with a NEMA 5-20P plug - Fourteen NEMA 5-20R grounded 20 amp receptacles - Metal construction for durability - Complete with
- Protection: Circuit Breaker
- Outlets: NEMA
- Unit Type: Vertical Mount
-
Supplier: Selecta Products
Description: " POLARIZED TYPE POLYCARBONATE MATERIAL GRAY COLOR L14-20P CONFIGURATION 4 WIRE(S) UL 498, CSA APPROVAL 125/250 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 3 POLE(S) TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 2.87 INCH DIA X 1.65 INCH L BLADE
- Voltage Rating: 125/250 V
- Current Rating: 20 amps
- Poles: 3 Poles
- Wires: 4-Wire
-
Supplier: Hubbell Incorporated
Description: APPLICABLE STANDARD FEDERAL SPECIFICATION WC596/121-1, NEMA WD 1, NEMA WD 6
- Voltage Rating: 125/250 V
- Current Rating: 20 amps
- Poles: 3 Poles
- Wires: 4-Wire
Find Suppliers by Category Top
Featured Products Top
-
Interpower is pleased to announce it has added white NEMA 5-15 and 5-20 panel-mount, snap-in sockets to its product line. The 5-15 sockets are rated at 15A/125VAC and the 5-20 sockets are rated at 20A/125VAC for North American use only. The part numbers for the white (read more)
Browse Power Plugs Datasheets for Interpower -
condensation remain constant threats to safety and reliability. The M20 Battery Pack Protective Vent is engineered to manage these risks by balancing internal pressure while keeping water and contaminants out. This (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
Interpower Corporation is pleased to announce its NEMA 5-20 Hospital-Grade Plugs now come in molded colors of Clear, Black, or Gray on 10-foot Lengths of flexible cord. These molded plugs complement our NEMA 5-20 hand-wired Hospital-Grade plugs. North (read more)
Browse AC Power Cords Datasheets for Interpower -
Product Datasheet 739W-X2/34 NEMA 6-20R Snap-in AC Power Outlet with Solder Terminals Approvals (read more)
Browse AC Power Connectors Datasheets for Qualtek Electronics Corp. -
Interpower Corporation, is pleased to announce its NEMA 6-20 Hospital-Grade Plugs now come in molded colors of Clear, Black, or Gray on 10-foot Lengths of flexible cord. These molded plugs complement our NEMA 6-20 hand-wired Hospital-Grade plugs. North (read more)
Browse AC Power Cords Datasheets for Interpower -
NEMA 6-15 hand-wired Hospital-Grade plugs. North American 15A Hospital Grade Power Cord on 14 AWG SJT Cable 86631010, (read more)
Browse AC Power Cords Datasheets for Interpower -
Interpower® is pleased to announce it is expanding its current product line of sockets by offering Brazil surface-mount sockets. The single-phase socket types are NBR 14136. They have a voltage rating of 250VAC and a current rating of either 10A or 20A. The (read more)
Browse Power Plugs Datasheets for Interpower -
protection against seat corrosion that can cause plug face damage and leakage. The raised seat provides an area for solids to be pushed away, ensuring positive closure. Cast iron valves are pressure rated to 175 psi CWP as standard in .5 to 12 inch sizes; cast iron valves 14 inch and larger are (read more)
Browse Plug Valves Datasheets for DeZURIK, Inc. -
other high-demand industrial equipment. Packaging & Delivery: Single Package Size: 30 × 20 × 15 cm, 2 kg (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
. With user-selectable amperage, drivers can tailor the charging rate to match their needs and the available outlet capacity. Compatible with NEMA 5-15P, 6-20P, 14-50P, and CEE32 plugs, these portable chargers offer broad connectivity and are also available with custom options. Whether for (read more)
Browse IC Power Supplies Datasheets for New Yorker Electronics Co., Inc.
More Information Top
-
Installation of second electric range - Self Help Forums
The corresponding receptacle would then be either 14-15R or 14 - 20 R. Nema Plug /Receptacle Link .
-
Installation of second electric range - Self Help Forums
The corresponding receptacle would then be either 14-15R or 14 - 20 R. Nema Plug /Receptacle Link .
Indicates content that may require registration and/or purchase.