-
Supplier: Newark, An Avnet Company
Description: 3P4W 50A 125/250V MALE PLUG NEMA 14-50P ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: 50 AMP, 125/250 VOLT, NEMA 14-50P, 3P, 4W, PLUG, STRAIGHT BLADE, INDUSTRIAL GRADE, GROUNDING, ANGLE -BLACK
-
Supplier: Quail Electronics
Description: Our 4832 series features the 4-prong, NEMA 14-50P Plug with an ROJ Special. These Heavy Duty North American power cords are ideal for powering your custom equipment. This power cord will plug into the NEMA 14-50R wall outlet or receptacle on one end and will
- Cord Length: 120.078805 inch
- Rated Current: 50 amps
- Rated Voltage: 250 volts
- Number of Conductors: 4 Conductors
-
-
Supplier: Quail Electronics
Description: This variant of our 4832 series features the 4-prong, Up Angle NEMA 14-50P Plug with an ROJ Special. These Heavy Duty North American power cords are ideal for powering your custom equipment. This power cord will plug into the NEMA 14-50R wall outlet or
- Cord Length: 48.031522 inch
- Rated Current: 30 amps
- Rated Voltage: 250 volts
- Number of Conductors: 4 Conductors
-
Supplier: SFCable.com
Description: Our premium power cord is perfect for replacing your misplaced or overused power cords. Perfect for Server, PC, UPS, monitor, scanner, printer and like devices. Connectors: USA 3-pin plug NEMA 5-15P to IEC C13. Category: American 3 Prong. Cable Type: Heavy-Duty SJT, 14AWG, 15 Amp, 125
- Cord Length: 600 inch
- Rated Current: 15 amps
- Rated Voltage: 125 volts
- Approvals: CSA Mark (US, C and US, NRTL/C), UL Listing Mark
-
Supplier: Suzhou Ele Mfg Co., Ltd.
Description: Angle plugs include blades for 30A, 50A & 60A configurations. | They are designed for industrial and commercial applications. | Built-in cord grip adjusts automatically. | Heavy-duty brass alloy blades and contacts resist heat rise, provide excellent conductivity.
- Voltage Rating: 125 to 250 volts
- Current Rating: 30 to 50 amps
- Poles: 3 Poles
- Applications: Commercial
-
Supplier: DigiKey
Description: AC PLUG NEMA 14-50P
- Voltage Rating: 0.5 volts
- Current Rating: 50 amps
-
Supplier: Interpower
Description: Current Rating: 15A Voltage Rating: 125VAC Length: 2.50m/8.2ft Temperature Rating: -15ºC to +60ºC Plug Type: NEMA 5-15 Plug Color: Black Connector Type: Unterminated Cable Style: North Am. Conductor Size: 14 AWG Number of Conductors: 3 Cond. Color Code:
- Cord Length: 98.42525 inch
- Maximum Cable Temperature: -15 to 60 C
- Rated Current: 15 amps
- Rated Voltage: 125 volts
-
Supplier: TelephoneStuff.com
Description: 50Amp NEMA 14-50P Matching angle plug. Features: - 50Amp - 125/250V - 3P, 4W - Straight blade - Industrial grade - Grounding - NEMA 14-50R
- Mounting Style: Flush Mounted
- Applications: Industrial
- Device Type: Plug / Inlet, Receptacle / Outlet
-
Supplier: Southwire Company, LLC
Description: BLACK COLOR 5 FT NEMA 14-50P CONFIGURATION UL APPROVAL ELECTRICAL RANGE APPLICATION 125/250 V VOLTAGE RATING 50 AMPERE CURRENT RATING 4 CONDUCTOR(S) (2) 6 AWG, (2) 8 AWG CONDUCTOR SIZE SRDT, PVC, -20 TO 60 DEG C CORD TYPE MALE PLUG 90 DEGREE INLET CABLE OUTER DIAMETER 0.8
- Cord Length: 60 inch
- Rated Current: 50 amps
- Rated Voltage: 125 volts
- Number of Conductors: 4 Conductors
-
Supplier: Interpower
Description: Current Rating: 15A Voltage Rating: 125VAC Length: 2.50m/8.2ft Temperature Rating: -15ºC to +60ºC Plug Type: NEMA 5-15 Plug Color: Black Connector Type: Unterminated Cable Style: North Am. Conductor Size: 14 AWG Number of Conductors: 3 Cond. Color Code: Black/White/Green
- Cord Length: 98.42525 inch
- Maximum Cable Temperature: -15 to 60 C
- Rated Current: 15 amps
- Rated Voltage: 125 volts
-
Supplier: Interpower
Description: Current Rating: 15A Voltage Rating: 250VAC Length: 2.50m/8.2ft Temperature Rating: -15ºC to +60ºC Plug Type: NEMA 6-15 Plug Color: Black Connector Type: Unterminated Cable Style: North Am. Conductor Size: 14 AWG Number of Conductors: 3 Cond. Color Code: Black/White/Green
- Cord Length: 98.42525 inch
- Maximum Cable Temperature: -15 to 60 C
- Rated Current: 15 amps
- Rated Voltage: 250 volts
-
Supplier: Newark, An Avnet Company
Description: TURNLOK, PLUG, 3P4W, 30A, L14-30P, IP20; Connector Type:NEMA L14-30P; Current Rating:30A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:-; Gender:Plug RoHS Compliant: No
-
Supplier: Radwell International
Description: RECEPTACLE FLUSH 50AMP 125/250V NEMA 14-50R 3P. FREE 2 YEAR RADWELL WARRANTY
- Gender: Female / Jack
-
Supplier: Waytek, Inc.
Description: The Noco Company GCP2, AC Port Plug 10351 with Dual 18 Inch Extension Cable Category: Cordset Blades & Plugs Manufacturer: The Noco Company Sleek, ultra low-profile design requires 50% less space and mounts to boats, golf carts, UTVs, or any other electric vehicle Integrated 18'
- North American (AWG): 14 AWG
- Rated Voltage: 0.125 kilovolts
- Rated Amperage: 15 amps
- Features: Other
-
Supplier: Interpower
Description: Current Rating: 15A Voltage Rating: 250VAC Length: 2.50m/8.2ft Temperature Rating: -15ºC to +60ºC Plug Type: NEMA 6-15 Plug Color: Black Connector Type: IEC 60320 C19 Connector Color: Black Cable Style: North Am. Conductor Size: 14 AWG Number of Conductors: 3 Cable Type:
- Cord Length: 98.42525 inch
- Maximum Cable Temperature: -15 to 60 C
- Rated Current: 15 amps
- Rated Voltage: 250 volts
-
Supplier: Legrand - Pass & Seymour
Description: ANGLED TYPE YELLOW COLOR 14-50P CONFIGURATION 4 WIRE(S) UL 498, CSA C22.2 APPROVAL 125/250 V VOLTAGE RATING 50 AMPERE CURRENT RATING GROUNDING 3 POLE(S) DIAMETER 1.77 INCH OVERALL DIMENSION 2.62 INCH W X 2.12 INCH D X 3.43 INCH H ENCLOSURE IP20 APPLICABLE STANDARD NEMA WD-1/WD-6
- Voltage Rating: 125/250 V
- Current Rating: 50 amps
- Poles: 3 Poles
- Wires: 4-Wire
-
Supplier: Selecta Products
Description: " ANGLED TYPE YELLOW COLOR 14-50P CONFIGURATION 4 WIRE(S) UL 498, CSA C22.2 APPROVAL 125/250 V VOLTAGE RATING 50 AMPERE CURRENT RATING GROUNDING 3 POLE(S) DIAMETER 1.77 INCH OVERALL DIMENSION 2.62 INCH W X 2.12 INCH D X 3.43 INCH H ENCLOSURE IP20 APPLICABLE STANDARD NEMA
- Voltage Rating: 125/250 V
- Current Rating: 50 amps
- Poles: 3 Poles
- Wires: 4-Wire
-
Supplier: Waytek, Inc.
Description: The Noco Company GCP1E, AC Port Plug 10349 with 6 foot Extension Cable Category: Cordset Blades & Plugs Manufacturer: The Noco Company Sleek, ultra low-profile design requires 50% less space and mounts to boats, golf carts, UTVs, or any other electric vehicle Integrated 6'
- North American (AWG): 14 AWG
- Rated Voltage: 0.125 kilovolts
- Rated Amperage: 15 amps
- Features: Other
-
Supplier: Waytek, Inc.
Description: The Noco Company GCP1EX, AC Port Plug 10350 with 12 foot Extension Cable Category: Cordset Blades & Plugs Manufacturer: The Noco Company Sleek, ultra low-profile design requires 50% less space and mounts to boats, golf carts, UTVs, or any other electric vehicle Integrated 12'
- North American (AWG): 14 AWG
- Rated Voltage: 0.125 kilovolts
- Rated Amperage: 15 amps
- Features: Other
-
Supplier: Eaton Corporation - Sensors
Description: or diffuse reflective mode depending on the fiber optic cable selected Glass fiber optic cables plug into NEMA 4 rated sockets on the front of the sensor. Sockets are leakproof even when the fiber optic cables are not plugged in Fully potted construction for use in areas subject to
- Operating Distance: 360 inch
- Operating Temperature: -40 to 158 F
- Output Load: DC Load
- Mode: Dark-on, Light-on
-
Supplier: TelephoneStuff.com
Description: Fits all wallplates with 2.15" diameter center hole. Features: - 50Amp - 125/250V - 3P, 4W - Straight blade - Industrial grade - Self grounding - Side wired - Steel strap - NEMA 14-50R
- Mounting Style: Flush Mounted
- Applications: Industrial
- Device Type: Plug / Inlet, Receptacle / Outlet
-
Supplier: TelephoneStuff.com
Description: Fits all wallplates with 2.15" diameter center hole. Features: - 50Amp - 125/250V - 3P, 4W - Straight blade - Industrial grade - Self grounding - Side wired - Steel strap - NEMA 14-50R
- Applications: Industrial
- Mounting Style: Panel Mounted
- Device Type: Plug / Inlet, Receptacle / Outlet
-
Supplier: TelephoneStuff.com
Description: Input: 20 amps - Input Connection Type: 2 NEMA L5-20P with 2 NEMA 5-20P plug adapters - UL listed - RoHS Compliant Package Contents: - (1) PDU with attached L5-20P input power cord - (1) Detachable C19 to NEMA L5-20P 12 ft. (3.6m) power cord for optional secondary input -
- Current Rating: 20 amps
- Frequency: 50 Hz, 60 Hz
- Outlets: NEMA
- Certifications: UL
-
Supplier: Eaton Corporation
Description: EQUIPMENT PROTECTOR, THERMAL MAGNETIC TYPE 14 TO 6 AWG (ALUMINUM/COPPER) WIRE SIZE UL 489, CSA APPROVAL 120/240 VAC VOLTAGE RATING PLUG ON MOUNTING 10000 AMPERE INTERRUPTING RATING 50 AMPERE CURRENT RATING 2 POLE(S) CLIP (LINE) TERMINAL TYPE 30 MILLIAMPERE TRIP SENSITIVITY
- Rated AC Voltage: 120 to 240 volts
- Continuous Current Rating: 50 amps
- Rated Breaking Capacity (Icn): 10,000 amps
- Number of Poles: 2
-
Supplier: Eaton Corporation
Description: HEAVY DUTY PLUG IN TYPE DIE CAST ZINC MATERIAL E50 SERIES MODULAR PLUG IN LIMIT SWITCH USED ON DP, 1NO-1NC (GRAVITY OPERATED) CONTACT CONFIGURATION 1/2 INCH NPT CONDUIT CONNECTION TYPE 600 VAC 5 AMPERE CONTACT RATING UL, CSA, TUV APPROVAL NEMA 1/3/3S/4/4X/6/6P/13, IP67 ENCLOSURE
-
Supplier: Schaffner EMC Inc.
Description: Locking system for standardized IEC C14/C20 inlet filter No accidental disconnection Rated current up to 10A (C13 plug), up to 15A (C13P plug), and up to 16A (C19 plug) Fits any Schaffner IEC C14/C20 inlet filter Retrofit for any IEC C14/C20 inlet Various power line plugs
- Cord Length: 78.7402 inch
- Maximum Cable Temperature: -25 to 70 C
- Rated Current: 10 to 16 amps
- Male End Type: BS 1363 (UK), CEE 7/7, EN 60320-C14, JIS 8303 (Japan), NEMA 5-15P, SEV 1011 (Switzerland)
-
Supplier: Southwire Company, LLC
Description: 2 FT UL, CSA APPROVAL 14/3 CORD TYPE 120 V 15 AMPERE 50/60 HZ OUTLET RATING NEMA 5-15P PLUG RATING MANUAL POWER OUT RESET SHOCKSHIELD[R] BRAND OPERATING TEMPERATURE -35 TO 66 DEG C APPLICATION CONSTRUCTION SITES, HIGH PRESSURE SPRAYER WASHERS, DRAIN SNAKES, PUMPS,
- Product Category: Bulk Cable
- Standards / Certifications: CSA Mark, UL Recognized Component Mark (US and Canadian)
-
Supplier: Radwell International
Description: CURRENT LOOP INDICATOR, 115V, DUAL RANGE, 4 TO 20MA / 10 TO 50MA, 3 1/2 DIGIT, 14.2MM HIGH LED READOUT, SEALED METAL FRONT BEZEL, NEMA 4, IP65, 24VDC EXCITATION SUPPLY, PLUG-IN TERMINAL STRIP, SELECTABLE DECIMAL POINTS, REPLACEMENT PAXLCL00PAXLCL00. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Eaton Corporation
Description: HEAVY DUTY PLUG IN TYPE SP-1NO-1NC CONTACT CONFIGURATION 5 PIN RECEPTACLE CONNECTION TYPE 2 POSITION, MAINTAINED, SNAP OPERATION TYPE 120 VAC 10 AMPERE CONTACT RATING UL, CSA, TUV APPROVAL NEMA 1/3/3S/4/4X/6/6P/13, IP67 ENCLOSURE DIE CAST ZINC BODY MATERIAL 14 TO 200 DEG F
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 120 volts
- Operating Temperature: -10 to 93.33333333333333 C
- Movement Differential: 50 degrees
-
Supplier: Tripp Lite by Eaton
Description: outlets (6 front/8 rear), 15 ft AC power cord and guarded power switch to reduce the risk of accidental shutoff. Diagnostic LED indicates surge protection status. PLUG/OUTLETS: Input: NEMA 5-15P/Output: 14 NEMA5-15R (6 front & 8 rear) ELECTRICAL: 120V AC, 50/60Hz, 15A
- Clamping Voltage: 140 volts
- Standards: IEEE
-
Supplier: Lumberg Automation - A Belden Brand
Description: RSM 8-354/...M Actuator/ sensor cord sets, single-ended, M8 male connector without snap-in joint and molded cable. 8-Pole Round Plug Connector According to IEC 61976-2-104. Outer Jacket: Halogen-Free PUR. Conductor Size: 8 x 0.14 mm2 . Jacket Color: Black. Outer Diameter: .197” (5.0
- Cable Length: 6.561683333333334 to 32.808416666666666 ft
- Operating Temperature: -25 to 80 C
- Product Type: Fieldbus
- Features: Other, Other / Specialty
-
Supplier: Hammond Manufacturing Company Inc.
Description: 1590ZGRP081PL - SC583-50 - SCGM4-50 1590ZGRP084 - 3.17 2.97 2.95 2.38 0.59 1590ZGRP081PL - SC583-50 - SCGM4-50 1590ZGRP082 - 4.32 2.94 2.17 1.58 0.59 1590ZGRP082PL - SC583-50 - SCGM4-50 1590ZGRP121 - 4.72 4.78 3.57 2.56 0.98 1590ZGRP121PL - SC570-20 -
- Length / Height: 10.04 inch
- Width/Diameter: 9.87 inch
- Depth: 6.32 inch
- Height: 10.04 inch
-
Supplier: Hammond Manufacturing Company Inc.
Description: Switch units to: mm Part No. - Capacity - Overall Dimensions - Wt. Lbs. VA - A - B - C - D - E 175A-NA - 100 3.16 4.25 3.81 2.50 2.94 3.5 175B-NA - 200 3.16 4.50 3.81 2.50 3.19 4.5 175C-NA - 300 3.16 5.00 3.81 2.50 3.69 6 175D-NA - 500 3.80 6.00 4.68 3.00 4.38 10 175E-NA
- Power Rating (VA): 500 VA
- Other Transformer Types / Applications: Electronics Transformer, Isolation Transformer
- Standards: RoHS Compliant
- Category: Signal / RF Transformer
-
Supplier: ValueTronics International, Inc.
Description: Discharge Air: Exits on right side of the chamber Heat of Rejection: Maximum 6300 BTU's per hour Power: 120V -1PH-60Hz Amp-Fuse: 20 Amp-Under Load: 16 NEMA Plug: Male Plug NEMA 5-15P Standard Ports Included (loc): 3" Standard Port w/Plug centered left sidewall
Find Suppliers by Category Top
Featured Products Top
-
NEMA 6-15 hand-wired Hospital-Grade plugs. North American 15A Hospital Grade Power Cord on 14 AWG SJT Cable 86631010, (read more)
Browse AC Power Cords Datasheets for Interpower -
Interpower Corporation is pleased to announce its NEMA 5-20 Hospital-Grade Plugs now come in molded colors of Clear, Black, or Gray on 10-foot Lengths of flexible cord. These molded plugs complement our NEMA 5-20 hand-wired Hospital-Grade plugs. North (read more)
Browse AC Power Cords Datasheets for Interpower -
-in plugs to prevent tampering. They also assist with weather protection. Six sizes of commandCASE cast metal housings are available in each version – from 9.05" x 7.87" x 4.72" to 16.92" x 11.81" x 4.72". There is a 1-degree diecasting draft to allow for cast ejection. The chloroprene lid (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
Interpower Corporation, is pleased to announce its NEMA 6-20 Hospital-Grade Plugs now come in molded colors of Clear, Black, or Gray on 10-foot Lengths of flexible cord. These molded plugs complement our NEMA 6-20 hand-wired Hospital-Grade plugs. North (read more)
Browse AC Power Cords Datasheets for Interpower -
protection against seat corrosion that can cause plug face damage and leakage. The raised seat provides an area for solids to be pushed away, ensuring positive closure. Cast iron valves are pressure rated to 175 psi CWP as standard in .5 to 12 inch sizes; cast iron valves 14 inch and larger are (read more)
Browse Plug Valves Datasheets for DeZURIK, Inc. -
Breather Plugs Key Specifications Product Type: Battery Pack Pressure Relief Vent Thread Specification: M40 × 1.5 Optional Thread Types: M40 × 1.5 Short Thread (8 mm), M50 × 1.5 (15 mm) Protection Rating (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
Thread Options Available (M40x1.5, M40x1.5-8mm, M50x1.5-15mm) for flexible installation If you are developing or upgrading EV battery systems, this (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
SEE A VIDEO DEMO OF SOME APPLICATIONS OF X-TREME TAPE™ Available in 1" and 1-1/2" widths, 10-ft and 36-ft length rolls. Silicone Tape Withstands up to 500F (260C) Remains Flexible to -60F (-50C) Many Sizes and Colors (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for MOCAP LLC -
Petestop® Pipe Plug, Inflatable Line Stop, 129 Series Quickly Block the flow without depressurizing the pipeline! The (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Petersen Products Co. -
. Specification 1- Name?Indicator Light Portable Ev Charger 2- Power plug:NEMA 14-50P 3- Installation Method:Floor-mounted /Wall-Mounted 4- Weight:About 3.4kg 5- Voltage:AC 240V Core Advantages (read more)
Browse Electric Vehicle Chargers Datasheets for Shenzhen QH Industrial Co., Ltd
More Information Top
-
Power Plugs
Power plugs that do not bear lettered designations include the NEMA 14-30 and NEMA 14 - 50 plugs that are used in North America with ovens and dryers.
-
Pulse generator for biofouling prevention
Power connection- NEMA 14 - 50 plug recepticle separate circuit.
-
Hooking up a dryer to a Bobcat
Either put a NEMA 14-50P on your dryer, or build an adapter from a NEMA 14 - 50 P plug to a NEMA 14-30R (or C) receptacle.
-
plugging MIG into portable?
Use a NEMA 14 - 50 P plug on one end of the extension cord (with the center neutral prong not wired or installed) and a NEMA 6-50R or C on the other end to plug in the MIG.
-
plugging MIG into portable?
Use a NEMA 14 - 50 P plug on one end of the extension cord (with the center neutral prong not wired or installed) and a NEMA 6-50R or C on the other end to plug in the MIG.
-
plugging MIG into portable?
Use a NEMA 14 - 50 P plug on one end of the extension cord (with the center neutral prong not wired or installed) and a NEMA 6-50R or C on the other end to plug in the MIG.
-
New Items Electrical - Grainger Industrial Supply
• Wire Range Cord, Gauge/Conductor 4-Wire, Cord Length 4 ft., Voltage 125/250VAC, Connector End Straight/Angled, NEMA Plug Configuration 14 - 50 , Max.
-
Electrical - Grainger Industrial Supply
• Wire Range Cord, Gauge/Conductor 4-Wire, Cord Length 4 ft., Voltage 125/250VAC, Connector End Straight/Angled, NEMA Plug Configuration 14 - 50 , Max.
-
Power Supply Cord - Wire and Cable - Grainger Industrial Supply
• Wire Range Cord, Gauge/Conductor 4-Wire, Cord Length 4 ft., Voltage 125/250VAC, Connector End Straight/Angled, NEMA Plug Configuration 14 - 50 , Max.
-
New Items Electrical - Grainger Industrial Supply
• Wire Range Cord, Gauge/Conductor 4-Wire, Cord Length 6 ft., Voltage 125/250VAC, Connector End Straight/Angled, NEMA Plug Configuration 14 - 50 , Max.
Indicates content that may require registration and/or purchase.