-
Supplier: Interpower
Description: Current Rating: 15A Voltage Rating: 125VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-2 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NEMA 5-15 Plug/Socket Standard: WD 6 Plug/Socket
- Voltage Rating: 125/250 V
- Current Rating: 15 amps
- Operating Temperature: -40 to 60 C
- Wires: 3-Wire
-
Supplier: Interpower
Description: NOTE: This is an Obsolete Part Current Rating: 15A Voltage Rating: 125VAC Temperature Rating: -40ºC to 75ºC Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Copper Alloy Plug/Socket Type: NEMA L5-15 Plug/Socket Standard: WD 6 Plug/Socket
- Voltage Rating: 125/250 V
- Current Rating: 15 amps
- Operating Temperature: -40 to 75 C
- Wires: 3-Wire
-
Supplier: Newark, An Avnet Company
Description: ADAPTER, NEMA L5-15 RCPT/NEMA 5-15 PLUG; Product Range:Super-Safeway 130151 Series; Accessory Type:NEMA L5-15 Receptacle to NEMA 5-15 Plug; For Use With:AC Power Inlets and Outlets RoHS Compliant: Yes
-
-
Supplier: Interpower
Description: Current Rating: 15A Voltage Rating: 125VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-2 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NEMA 5-15 Plug/Socket Standard: WD 6 Plug/Socket
- Voltage Rating: 125/250 V
- Current Rating: 15 amps
- Operating Temperature: -40 to 60 C
- Wires: 3-Wire
-
Supplier: Interpower
Description: Current Rating: 15A Voltage Rating: 125VAC Length: 1.80m/6.0ft Temperature Rating: -15ºC to +60ºC Plug Type: Angled NEMA 5-15 Plug Color: Black Connector Type: IEC 60320 C19 Connector Color: Black Cable Style: North Am. Conductor Size: 14 AWG Number of
- Cord Length: 70.86618 inch
- Maximum Cable Temperature: -15 to 60 C
- Rated Current: 15 amps
- Rated Voltage: 125 volts
-
Supplier: Newark, An Avnet Company
Description: ADAPTER, NON-NEMA RCPT/NEMA 5-15 PLUG; Product Range:Super-Safeway 130151 Series; Accessory Type:Non-NEMA Receptacle to NEMA 5-15 Plug; For Use With:AC Power Inlets and Outlets
-
Supplier: UNICABLE, Inc.
Description: 18/3 AWG (10A/125V): SPT-1, SPT-2, SPT-3, S, SO, SJ, SJO, SVT, SVTO, SJT, SVT shielded, SJT shielded, SJTW, STO, STOW, ST, STW, SJTO, SJTOW, HPN 17/3 AWG (12A/125V): SPT-1, SPT-2, SPT-3, S, SO, SJ, SJO, SVT, SVTO, SVT shielded, SJTW, STO, STOW, ST, STW, SJTO, SJTOW, HPN 16/3 AWG (13A/125V): SPT-2,
- Voltage Rating: 125 volts
- Current Rating: 15 amps
- Wires: 3-Wire
- Power Type: AC Power Connector
-
Supplier: Newark, An Avnet Company
Description: ADAPTER, NEMA L5-20 RCPT/NEMA 5-15 PLUG; Product Range:Super-Safeway 130151 Series; Accessory Type:NEMA L5-20 Receptacle to NEMA 5-15 Plug; For Use With:AC Power Inlets and Outlets RoHS Compliant: Yes
-
Supplier: Quail Electronics
Description: The 5-15P is a mechanical, cable mountable version of the standard, domestic, 3-prong, North American Plug (NEMA 5-15P). This mechanical plug is available for manual assembly. Simply open up the casing by removing the screws, and feed your stripped wire through to
- Voltage Rating: 125 volts
- Current Rating: 15 amps
- Wires: 3-Wire
- Power Type: AC Power Connector
-
Supplier: Quail Electronics
Description: The 0500.B adapts the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) into two (2) NEMA 5-15R Receptacles. This outlet saver procures 2 standard AC outlets from one. This adapter is rated at 15A and 125V and carries the UL and C-UL approvals.
- Rated Current: 15 amps
- Rated Voltage: 125 volts
- Male End Type: NEMA 5-15P
- Female End Type: NEMA 5-15R
-
Supplier: Condor Electronics, Inc.
Description: Locking Input Plug (NEMA L5-15P)
- Power Type: AC Power Connector
- Configuration: NEMA
- Device Type: Plug / Inlet
- Applications: Residential / General-Purpose
-
Supplier: Quiktron, Inc.
Description: Replace your overused or misplaced power cable, or just manage your power more efficiently. This handy cable features a flat male 3-prong plug on one end (flat for easy plug-in into surge protectors and UPS outlets) and a straight female 3-prong shroud on the other end. Simply
- Male End Type: NEMA 5-15P
- Female End Type: NEMA 5-15R
-
Supplier: Utmel Electronic Limited
Description: PWR ENT PLUG NEMA5-15 STR SCREW
- Standards / Certifications: CSA Mark, RoHS Compliant
- Configuration: NEMA
- Features: Other
- Device Type: Plug / Inlet, Power Entry Module
-
Supplier: UNICABLE, Inc.
Description: 18/3 AWG (10A/125V): SVT, STW, SPT-2, SPT-3, SVT shielded, SJT, SVT shielded, SJT shielded, SJTW, STO, STOW, SJTO, SJTOW, HPN 17/3 AWG (12A/125V): SVT, STW, SPT-2, SPT-3, SVT shielded, SJT, SJT shielded, SJTW, ST, STW, SJTW, STO, STOW, SJTO, SJTOW, HPN 16/3 AWG (13A/125V): SJT, SJT shielded, SJTW,
- Voltage Rating: 125 volts
- Current Rating: 15 amps
- Wires: 3-Wire
- Power Type: AC Power Connector
-
Supplier: Quiktron, Inc.
Description: Replace your overused or misplaced power cable, or just manage your power more efficiently. This handy cable features a flat male 3-prong plug on one end (flat for easy plug-in into surge protectors and UPS outlets) and a straight female 3-prong shroud on the other end. Simply
- Male End Type: NEMA 5-15P
- Female End Type: NEMA 5-15R
-
Supplier: Quiktron, Inc.
Description: Replace your overused or misplaced power cable, or just manage your power more efficiently. This handy cable features a flat male 3-prong plug on one end (flat for easy plug-in into surge protectors and UPS outlets) and a straight female 3-prong shroud on the other end. Simply
- Male End Type: NEMA 5-15P
- Female End Type: NEMA 5-15R
-
Supplier: Newark, An Avnet Company
Description: LIGHTED PLUG NEMA 5-15
-
Supplier: Transtector Systems, Inc.
Description: Rack mount power distribution unit (also known as PDU) 1102-032-1 from Transtector is an AC Strip PDU that accepts a 120 Vac single-phase electrical service and distributes power to individual loads via 6x 15A NEMA 5-15 outlets. This rack mount unit equipped with
- Number of Electrical Outlets: 6
- Current Rating: 15 amps
- Operating Temperature: -40 to 149 F
- Outlets: NEMA
-
Supplier: Quail Electronics
Description: Our 2500.PS6-15 model power strip features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) and 6 NEMA 5-15R Receptacles. This North American power strip features a 15 foot power cord and a lighted on/off switch. Wall-mounting slots
- Number of Electrical Outlets: 6
- Current Rating: 15 amps
- Outlets: NEMA
- Features: Other
-
Supplier: Condor Electronics, Inc.
Description: Locking Input Plug (NEMA L5-15P)
-
Supplier: Quail Electronics
Description: Our 5511 series features the domestic, 3-prong, 360 Rotating North American Plug (NEMA 5-15P) with the NEMA 5-15R Q-Lock Receptacle. The Q-Lock is a NEMA locking receptacle that holds the pins of a 5-15P Plug to keep your cord from being
- Cord Length: 72.047283 inch
- Rated Current: 13 amps
- Rated Voltage: 125 volts
- Number of Conductors: 3 Conductors
-
Supplier: Tripp Lite by Eaton
Description: used to connect a computer, monitor, printer or other device with a NEMA 5-15P plug to a wall outlet, PDU, surge protector or UPS system with a NEMA 5-15R outlet. The 15-foot length allows you great flexibility in placing equipment with respect to the power
- Cord Length: 180 inch
- Rated Current: 15 amps
- Rated Voltage: 120 volts
- Number of Conductors: 3 Conductors
-
Supplier: Tripp Lite by Eaton
Description: Features 15-Foot Extension Cord Connects Computers, Printers, Servers and Other EquipmentThis power extension cable is designed for small data center or office workstation applications that do not require a heavy-gauge connection. With a NEMA 5-15P plug on one end and a
- Cord Length: 180 inch
- Rated Current: 10 amps
- Rated Voltage: 120 volts
- Number of Conductors: 3 Conductors
-
Supplier: Qualtek Electronics Corp.
Description: North American Outdoor Extension Power Cord NEMA 5-15P to NEMA 5-15R Features: Cordage: SJTW, 14AWG / 3C, Unshielded Temperature Rating: 105C Rating: 125VAC, 15A Jacket Color: Black Plug: NEMA 5-15P Connector: NEMA 5-15R Approvals: UL,
- Cord Length: 120 inch
- Maximum Cable Temperature: 105 C
- Rated Current: 15 amps
- Rated Voltage: 125 volts
-
Supplier: Qualtek Electronics Corp.
Description: North American Outdoor Extension Power Cord NEMA 5-15P to NEMA 5-15R Features: Cordage: SJTW, 14AWG / 3C, Unshielded Temperature Rating: 105C Rating: 125VAC, 15A Jacket Color: Black Plug: NEMA 5-15P Connector: NEMA 5-15R Approvals: UL,
- Cord Length: 300 inch
- Maximum Cable Temperature: 105 C
- Rated Current: 15 amps
- Rated Voltage: 125 volts
-
Supplier: Belden Inc.
Description: Basic, Standard, 15A, 120V, Vertical, (8) NEMA 5-15R, power switch, breakered, 10 ft power cord with 5-15P, Black Powder Coat
- Number of Electrical Outlets: 8
- Current Rating: 15 amps
- Protection: Circuit Breaker
-
Supplier: Belden Inc.
Description: Basic, Surge, 15A, 120V, Vertical, (14) NEMA 5-15R, power switch, breakered, 10 ft power cord with 5-15P, Black Powder Coat
- Number of Electrical Outlets: 14
- Current Rating: 15 amps
- Protection: Circuit Breaker
-
Supplier: Transtector Systems, Inc.
Description: Rack mount power distribution unit (also known as PDU) 1101-534 from Transtector is an AC 1RU PDU that accepts a 120 Vac 2x single-phase feed electrical service and distributes power to individual loads via 6x 15A NEMA 5-15 outlets. This rack mount unit equipped with
- Number of Electrical Outlets: 6
- Current Rating: 15 amps
- Operating Temperature: -40 to 176 F
- Frequency: 50 Hz, 60 Hz
-
Supplier: Belden Inc.
Description: Basic, Standard, 15A, 120V, Horizontal, (6) NEMA 5-15R, power switch, breakered, 10 ft power cord with 5-15P, Black Powder Coat
- Number of Electrical Outlets: 6
- Current Rating: 15 amps
- Protection: Circuit Breaker
-
Supplier: Tripp Lite by Eaton
Description: used to connect a computer, monitor, printer or other device with a NEMA 5-15P plug to a wall outlet, PDU, surge protector or UPS system with a NEMA 5-15R outlet. The six-foot length allows you flexibility in placing equipment with respect to the power outlet.
- Cord Length: 72 inch
- Rated Current: 15 amps
- Rated Voltage: 120 volts
- Number of Conductors: 3 Conductors
-
Supplier: Allied Electronics, Inc.
Description: SJ Rubber, 13 A, Cords & Electrical 3 conductor Extension cord sets Type SJ cord is rubber. Adapter is rated for 15 amps. 125 V service and is UL listed.
-
Supplier: Tripp Lite by Eaton
Description: Features 12-Foot Extension Cord Connects Computers, Printers, Servers and Other EquipmentThis power extension cable is designed for small data center or office workstation applications that do not require a heavy-gauge connection. With a NEMA 5-15P plug on one end and a
- Cord Length: 144 inch
- Rated Current: 10 amps
- Rated Voltage: 120 volts
- Number of Conductors: 3 Conductors
-
Supplier: Belden Inc.
Description: Metered, Standard, 15A, 120V, Horizontal, (10) NEMA 5-15R, power switch, breakered, 10 ft power cord with 5-15P, Power - Local (A, V, W, PF) Digital RMS Scrolling Power Meter +/- 2% Accuracy with Full Scale 60Hz sine wave input. Black Powder Coat
- Number of Electrical Outlets: 10
- Current Rating: 15 amps
- Protection: Circuit Breaker
-
Supplier: Quiktron, Inc.
Description: cord features a fully molded design for maximum durability and long life. The female connector plugs directly into the device power cable while the male connector plugs into a standard outlet.
- Male End Type: NEMA 5-15P
- Female End Type: NEMA 5-15R
-
Supplier: SFCable.com
Description: NEMA 5-15P to C15 power cord: NEMA 5-15P to IEC C15 with 14/3 SJT black wire, 8 feet with cUL approval and rated up to 15A 125V.
- Cord Length: 96 inch
- Rated Current: 15 amps
- Rated Voltage: 250 volts
- Number of Conductors: 3 Conductors
Find Suppliers by Category Top
Featured Products Top
-
Interpower is pleased to announce it has added white NEMA 5-15 and 5-20 panel-mount, snap-in sockets to its product line. The 5-15 sockets are rated at 15A/125VAC and the 5-20 sockets are rated at 20A/125VAC for North American use only. The part numbers for the white (read more)
Browse Power Plugs Datasheets for Interpower -
Breather Plugs Key Specifications Product Type: Battery Pack Pressure Relief Vent Thread Specification: M40 × 1.5 Optional Thread Types: M40 × 1.5 Short Thread (8 mm), M50 × 1.5 (15 mm) Protection Rating (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
Thread Options Available (M40x1.5, M40x1.5-8mm, M50x1.5-15mm) for flexible installation If you are developing or upgrading EV battery systems, this (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
in harsh outdoor environments and offers reliable sealing with its M12×1.5 threaded design. For optimum enclosure protection, the drain plug is recommended for installation at the bottom of the (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
. Secure and Compatible Design M12x1.5 thread with nut allows firm installation on various enclosure types (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
environments. M12x1.5 Thread with Nut: Secure installation for various enclosure types (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
Interpower Corporation is pleased to announce its NEMA 6-15 Hospital-Grade Plugs now come in molded colors of Clear, Black, or Gray on 10-foot Lengths of flexible cord. These molded plugs complement our (read more)
Browse AC Power Cords Datasheets for Interpower -
Secure Assembly: Vent cap design prevents separation during installation or operation. Wide Applications: Automotive battery packs, motors, gearboxes, 5G/telecom/WiFi boxes, outdoor lighting, and (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
4.72″ x 3.54″ x 1.97″ to 11.02″ x 6.69″ x2.36″. Widths 3.54", 4.33", 5.11”, 5.90" are rated IP 66; 6.69" is rated IP 65. Accessories for SMART-BOX include pressure equalization elements, cable grommets, security plugs, soft-touch TPE case feet (read more)
Browse NEMA and IP Enclosures Datasheets for OKW Enclosures, Inc. -
Interpower Corporation is pleased to announce its NEMA 5-20 Hospital-Grade Plugs now come in molded colors of Clear, Black, or Gray on 10-foot Lengths of flexible cord. These molded plugs complement our NEMA 5-20 hand-wired Hospital-Grade plugs. North (read more)
Browse AC Power Cords Datasheets for Interpower
More Information Top
-
Alpha Wire - 550F BK078 - Power Cables - Power, Line - Allied Electronics
10 in.; NEMA 5 - 15 plug ; 90 deg. C13 conn; Shielded .
-
Alpha Wire - 548F BK078 - Power Cables - Power, Line - Allied Electronics
10 in.; NEMA 5 - 15 plug ; C13 connector; Shielded .
-
Alpha Wire - 538 BK078 - Power Cables - Power, Line - Allied Electronics
10 in.; NEMA 5 - 15 plug ; 90 deg. C13 connector .
-
Alpha Wire - 545B BK076 - Power Cables - Power, Line - Allied Electronics
6 in.; NEMA 5 - 15 plug ; C13 connector .
-
Alpha Wire - 784 BK078 - Power Cables - Power, Line - Allied Electronics
Cord, Pwr; 13 A; 125 V; 12 Ft; NEMA 5 - 15 plug ; Blk Rubber Jkt; Stripped End .
-
Alpha Wire - 531B BK076 - Power Cables - Power, Line - Allied Electronics
7 in.; NEMA 5 - 15 plug ; C13 connector .
-
Alpha Wire - 615 BK078 - Power Cables - Power, Line - Allied Electronics
Cord, Pwr; 10 A; 125 V; 6 Ft; NEMA 5 - 15plug ; Blk Rubber Jkt; Stripped End .
-
portable task lighting Temporary Job Site Light Heads - Job Site Lighting - Grainger Industrial Supply
• Portable Floodlight, 1 Lighthead, LED Lamp Type, 12 Watts, 120 Voltage, 960 Lumens, Lighthead Adjustment (Deg.) 300 Horizontal /210 Vertical, No Lens, Description/Special Features 50000-Lamp Life Hrs (Avg) 15' 18/3 Cordset with NEMA 5 - 15 Plug , Housing- Aluminum Spun Shade …
-
FOSTORIA Temporary Job Site Light Heads - Job Site Lighting - Grainger Industrial Supply
• Portable Floodlight, 1 Lighthead, LED Lamp Type, 12 Watts, 120 Voltage, 960 Lumens, Lighthead Adjustment (Deg.) 300 Horizontal /210 Vertical, No Lens, Description/Special Features 50000-Lamp Life Hrs (Avg) 15' 18/3 Cordset with NEMA 5 - 15 Plug , Housing- Aluminum Spun Shade …
-
Lincoln V205T on 115v
This is much better than trying to get that #10 cord to work with a NEMA 5 - 15 plug .
Indicates content that may require registration and/or purchase.