-
Supplier: Interpower
Description: Current Rating: 20A Voltage Rating: 250VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-2 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NEMA 6-20 Plug/Socket Standard: WD 6
- Voltage Rating: 250 volts
- Current Rating: 20 amps
- Operating Temperature: -40 to 60 C
- Wires: 3-Wire
-
Supplier: Interpower
Description: Current Rating: 20A Voltage Rating: 250VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-2 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NEMA L6-20 Plug/Socket Standard: WD 6 Plug/Socket
- Voltage Rating: 250 volts
- Current Rating: 20 amps
- Operating Temperature: -40 to 60 C
- Wires: 3-Wire
-
Supplier: UNICABLE, Inc.
Description: 18/3 AWG (10A/250V): SVT, SPT-2, SPT-3, SJT, SJTW, SJTO, SJTOW, ST, STW, STO, STOW 16/3 AWG (13A/250V): SPT-2, SPT-3, SJT, SJTW, SJTO, SJTOW, ST, STW, STO, STOW 14/3 AWG (18A/250V): SPT-3, SJT, SJTW, SJTO, SJTOW, ST, STW, STO, STOW 12/3 AWG (20A/250V): SPT-3, SJT, SJTW, SJTO, SJTOW, ST, STW, STO,
- Voltage Rating: 250 volts
- Current Rating: 20 amps
- Wires: 3-Wire
- Power Type: AC Power Connector
-
-
Supplier: Quail Electronics
Description: The 6-20P is a mechanical, cable mountable version of the 3-prong North American NEMA 6-20P Plug. This mechanical plug is available for manual assembly. Simply open up the casing by removing the screws, and feed your stripped wire through to the corresponding
- Voltage Rating: 250 volts
- Current Rating: 20 amps
- Wires: 3-Wire
- Power Type: AC Power Connector
-
Supplier: Quail Electronics
Description: The L6-20P is a mechanical, cable mountable version of the 3-prong, North American, Locking NEMA L6-20P Plug. This mechanical plug is available for manual assembly. Simply open up the casing by removing the screws, and feed your stripped wire through to the corresponding prongs.
- Voltage Rating: 250 volts
- Current Rating: 20 amps
- Wires: 3-Wire
- Power Type: AC Power Connector
-
Supplier: Interpower
Description: Current Rating: 20A Voltage Rating: 250VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-2 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NEMA 6-20 Plug/Socket Standard: WD 6 & UL 60601-1
- Voltage Rating: 250 volts
- Current Rating: 20 amps
- Operating Temperature: -40 to 60 C
- Wires: 3-Wire
-
Supplier: Quail Electronics
Description: The WS-189 adapts the 3-prong North American NEMA 6-20P Plug into the Locking NEMA L6-20R Receptacle. This adapter is rated at 20A and 250V and carries the UL and C-UL approvals.
- Rated Current: 20 amps
- Rated Voltage: 250 volts
- Male End Type: NEMA 6-20P
- Approvals: RoHS Compliant, UL Listing Mark
-
Supplier: Quail Electronics
Description: The WS-193 adapts the 3-prong, North American, Locking NEMA L6-20P Plug into the NEMA 6-20R Receptacle. This adapter is rated at 20A and 250V and carries the UL and C-UL approvals.
- Rated Current: 20 amps
- Rated Voltage: 250 volts
- Female End Type: NEMA 6-20R
- Approvals: RoHS Compliant, UL Listing Mark
-
Supplier: Utmel Electronic Limited
Description: PWR ENT PLUG NEMA6-20 STR SCREW
- Standards / Certifications: CSA Mark, RoHS Compliant
- Configuration: NEMA
- Features: Other
- Device Type: Plug / Inlet, Power Entry Module
-
Supplier: Interpower
Description: Current Rating: 20A Voltage Rating: 250VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-0 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NEMA 6-20 Plug/Socket Standard: WD 6
- Voltage Rating: 250 volts
- Current Rating: 20 amps
- Operating Temperature: -40 to 60 C
- Wires: 3-Wire
-
Supplier: Newark, An Avnet Company
Description: SUPER-SAFEWAY PLUG NEMA 6-20 20A/250V
-
Supplier: UNICABLE, Inc.
Description: 18/3 AWG (10A/250V): SVT, SJT, SJTW, SJTO, SJTOW, ST, STW, STO, STOW, SPT-2, SPT-3 16/3 AWG (13A/250V): SJT, SJTW, SJTO, SJTOW, ST, STW, STO, STOW, SPT-2, SPT-3 14/3 AWG (18A/250V): SJT, SJTW, SJTO, SJTOW, ST, STW, STO, STOW, SPT-3 12/3 AWG (20A/250V): SJT, SJTW, SJTO, SJTOW, ST, STW, STO, STOW,
- Voltage Rating: 250 volts
- Current Rating: 20 amps
- Wires: 3-Wire
- Power Type: AC Power Connector
-
Supplier: Newark, An Avnet Company
Description: SUPER-SAFEWAY PLUG NEMA L6-20 20A/250V
-
Supplier: SFCable.com
Description: NEMA 6-20P to C19 power cord: NEMA 6-20P USA 3 pin plug to IEC C19 with 12/3 SJT black wire, 6 feet with UL and CSA approvals. Rated up to 20A 250V.
- Cord Length: 72 inch
- Rated Current: 20 amps
- Rated Voltage: 250 volts
- Number of Conductors: 3 Conductors
-
Supplier: Newark, An Avnet Company
Description: PLUG, NEMA L6-20P, 20A 250V, YL
-
Supplier: Qualtek Electronics Corp.
Description: Q-726 NEMA 6-20P Straight Blade Device Features: Rating: 20A 250VAC Color: Black Cord Clamp: Accepts 18/3 - 12/3 Cable Approvals: UL, cUL
- Voltage Rating: 125/250 V
- Current Rating: 20 amps
- Power Type: AC Power Connector
- Configuration: NEMA
-
Supplier: Qualtek Electronics Corp.
Description: Q-728 NEMA 6-20R Straight Blade Device Features: Rating: 20A 250VAC Color: Black Cord Clamp: Accepts 18/3 - 12/3 Cable Approvals: UL, cUL
- Voltage Rating: 125/250 V
- Current Rating: 20 amps
- Power Type: AC Power Connector
- Configuration: NEMA
-
Supplier: Newark, An Avnet Company
Description: LOCKING MALE PLUG NEMA L6-20P ROHS COMPLIANT: YES
-
Supplier: SFCable.com
Description: NEMA L6-20P to C19 8 foot power cord. NEMA L6-20P to IEC C19 with 12/3 SJT black wire 8 feet. cUL approval. Rated up to 20A 250V.
- Cord Length: 96 inch
- Rated Current: 20 amps
- Rated Voltage: 250 volts
- Number of Conductors: 3 Conductors
-
Supplier: Qualtek Electronics Corp.
Description: Q-726-RA NEMA 6-20P Right Angled Straight Blade Device Features: Rating: 20A 250VAC Color: Black Cord Clamp: Accepts 18/3 - 12/3 Cable Approvals: UL, cUL
- Voltage Rating: 125/250 V
- Current Rating: 20 amps
- Power Type: AC Power Connector
- Configuration: NEMA
-
Supplier: Qualtek Electronics Corp.
Description: North American Power Cord 228003-01 NEMA 6-20P to IEC 60320 C19 Features: Cordage: SJT, 12AWG / 3C, Unshielded Temperature Rating: 60C Rating: 250VAC, 20A Jacket Color: Black Plug: NEMA 6-20P Other End: IEC 60320 C19 Approvals: UL, CSA Length: 98 inches
- Cord Length: 98 inch
- Maximum Cable Temperature: 60 C
- Rated Current: 20 amps
- Rated Voltage: 250 volts
-
Supplier: SFCable.com
Description: NEMA L6-20P to C13 8 foot power cord. NEMA L6-20P to IEC C13 with 14/3 SJT black wire. 8 feet cUL approval. Rated up to 15A 250V.
- Cable Length: 8 ft
- Application: Cordage
- Standards / Certifications: IEC, UL Recognized Component Mark (US and Canadian)
-
Supplier: Suzhou Ele Mfg Co., Ltd.
Description: Universal plugs include blades for 30A or 50A configuration. | Simple turn and twist assembly provides quick installation. | Nylon housing provides impact and chemical resistance. | Unique dimpled body design provides a secure grip.
- Voltage Rating: 250 volts
- Current Rating: 20 amps
- Poles: 2 Poles
- Applications: Industrial
-
Supplier: Suzhou Ele Mfg Co., Ltd.
Description: High impact and heat resistance provide maximum safety and longer life. | Ergonomic, fluted body design with radial grip ridge is ideal for gripping, turning and pulling. | High-conductivity, corrosion resistant material for reliable, low resistance to fault currents. | The assembly locks together
- Voltage Rating: 250 volts
- Current Rating: 20 amps
- Poles: 2 Poles
- Applications: Commercial
-
Supplier: Allied Electronics, Inc.
Description: Features: J06BOB20X-AM Has a Digital Ammeter Units Available with NEMA L5-20P Locking Plug Designed to Fit Standard 19" Cabinets, Carts and Racks 20 Amp, 120 Volts 1.5" Receptacle Center to Center Resettable Overload Circuit Breaker Steel Housing with Matte Black Anodized Finish
-
Supplier: SFCable.com
Description: NEMA 5-20P to C19 power cord: NEMA 5-20P USA 3 pin plug to IEC C19 with 12/3 SJT black wire 6 feet. UL and CSA approvals. Rated up to 20A 125V.
- Cord Length: 72 inch
- Rated Current: 20 amps
- Rated Voltage: 250 volts
- Number of Conductors: 3 Conductors
-
Supplier: Suzhou Ele Mfg Co., Ltd.
Description: Universal plugs include blades for 30A or 50A configuration. | Simple turn and twist assembly provides quick installation. | Nylon housing provides impact and chemical resistance. | Unique dimpled body design provides a secure grip.
- Voltage Rating: 250 volts
- Current Rating: 20 amps
- Poles: 2 Poles
- Applications: Commercial
-
Supplier: Tripp Lite by Eaton
Description: molded C19 end connects to your device’s C20 inlet, and the fully molded NEMA L6-20P plug connects to an AC power source up to six feet away. The six-foot length allows you some flexibility in placing equipment with respect to the power outlet. Locking Connector Helps Prevent
- Cord Length: 72 inch
- Rated Current: 20 amps
- Rated Voltage: 250 volts
- Number of Conductors: 3 Conductors
-
Supplier: Allied Electronics, Inc.
Description: 20 A Amperage, 250 VAC , Black⁄White , Connector Body Receptacles, INSULGRIP Connector Bodies, Flanged Devices and Plugs Natural (white) nylon cord clamp material, 0.360 in. to 0.930 in. cord diameter.
-
Supplier: DigiKey
Description: AC PLUG NEMA 6-20R
- Voltage Rating: 250 volts
- Current Rating: 20 amps
-
Supplier: Allied Electronics, Inc.
Description: Type 1589 is built to meet the rugged requirements of industrial and commercial use. All metal housing, heavy-duty 12/3 SJTW wire for extreme temperature ranges with integral straight blade (NEMA 5-20P) molded plug or twist-lock plug (NEMA L5-20P). Available with lighted
-
Supplier: Tripp Lite by Eaton
Description: molded C19 end connects to your device’s C20 inlet, and the fully molded NEMA L6-20P plug connects to an AC power source up to 10 feet away. The 10-foot length allows you great flexibility in placing equipment with respect to the power outlet. Locking Connector Helps Prevent Accidental
- Cord Length: 120 inch
- Rated Current: 20 amps
- Rated Voltage: 250 volts
- Number of Conductors: 3 Conductors
-
Supplier: Tripp Lite by Eaton
Description: molded C19 end connects to your device’s C20 inlet, and the fully molded NEMA L6-20P plug connects to an AC power source up to 12 feet away. The 12-foot length allows you great flexibility in placing equipment with respect to the power outlet. Locking Connector Helps Prevent Accidental
- Cord Length: 144 inch
- Rated Current: 20 amps
- Rated Voltage: 250 volts
- Number of Conductors: 3 Conductors
-
Supplier: Tripp Lite by Eaton
Description: all-metal housing, lighted power switch with transparent guard to prevent accidental shutoff, 20 amp resettable circuit breaker and attractive blue/gray color scheme. PLUG/OUTLETS - Input: NEMA 5-20P/Output: 6 NEMA 5-15R/20R ELECTRICAL - 120V AC, 50/60Hz, 20A
- Frequency: 50 Hz, 60 Hz
- Unit Type: Plug Strip
-
Supplier: Selecta Products
Description: BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 "
- Voltage Rating: 250 volts
- Current Rating: 20 amps
- Poles: 2 Poles
- Wires: 3-Wire
Find Suppliers by Category Top
Featured Products Top
-
Interpower is pleased to announce it has added white NEMA 5-15 and 5-20 panel-mount, snap-in sockets to its product line. The 5-15 sockets are rated at 15A/125VAC and the 5-20 sockets are rated at 20A/125VAC for North American use only. The part numbers for the white (read more)
Browse Power Plugs Datasheets for Interpower -
M20×1.5 Material: PA6 plastic housing (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
. This metal vent plug enables reliable enclosure protection. • Waterproof protection (IP66/IP67/IP68) for harsh environments (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
Product Datasheet 739W-X2/34 NEMA 6-20R Snap-in AC Power Outlet with Solder Terminals Approvals (read more)
Browse AC Power Connectors Datasheets for Qualtek Electronics Corp. -
Interpower Corporation, is pleased to announce its NEMA 6-20 Hospital-Grade Plugs now come in molded colors of Clear, Black, or Gray on 10-foot Lengths of flexible cord. These molded plugs complement our NEMA 6-20 hand-wired Hospital-Grade plugs. North (read more)
Browse AC Power Cords Datasheets for Interpower -
4.72″ x 3.54″ x 1.97″ to 11.02″ x 6.69″ x2.36″. Widths 3.54", 4.33", 5.11”, 5.90" are rated IP 66; 6.69" is rated IP 65. Accessories for SMART-BOX include pressure equalization elements, cable grommets, security plugs, soft-touch TPE case feet (read more)
Browse NEMA and IP Enclosures Datasheets for OKW Enclosures, Inc. -
Interpower Corporation is pleased to announce its NEMA 5-20 Hospital-Grade Plugs now come in molded colors of Clear, Black, or Gray on 10-foot Lengths of flexible cord. These molded plugs complement our NEMA 5-20 hand-wired Hospital-Grade plugs. North (read more)
Browse AC Power Cords Datasheets for Interpower -
Interpower Corporation is pleased to announce its NEMA 6-15 Hospital-Grade Plugs now come in molded colors of Clear, Black, or Gray on 10-foot Lengths of flexible cord. These molded plugs complement our (read more)
Browse AC Power Cords Datasheets for Interpower -
. Installation Flexibility: Snap-fit vents (MIV-PTV-7.9) install directly; push-fit vents (MIV-PTV-6-8) allow hose routing for space or temperature-sensitive layouts (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
condensation and accumulated water while maintaining the enclosure's waterproof performance. Manufactured from UV-resistant PA6, the drain plug provides long-lasting durability (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited
More Information Top
-
http://www.cisco.com/web/strategy/government/ny/docs/ny_product_03_01_07.pdf
Power Cord, 250Vac 16A, straight blade NEMA 6 - 20 plug , US .
-
Catalyst Switch Cable, Connector, and AC Power Cord Guide - Cisco
CAB-AC-2500W-US1= 250Vac 16A, straight-blade NEMA 6 - 20 plug .
-
http://www.cisco.com/web/strategy/government/ny/docs/Product_Price_List_11_25_08_Rev2.pdf
Power Cord, 250Vac 16A, straight blade NEMA 6 - 20 plug , US .
-
http://www.cisco.com/web/strategy/government/ny/docs/ny_product_01_09_06.pdf
Power Cord, 250Vac 16A, straight blade NEMA 6 - 20 plug , US .
-
air compressor 240v wiring - Self Help Forums
I ordered the 240V conversion kit, which comes with what I have identified as a NEMA 6 - 20 plug .
-
Cisco ASR 1000 Series Router Hardware Installation Guide - Cisco ASR 1006 Router Overview and Installation [Cisco ASR 1000 Series Aggregation Services Routers]...
• CAB-4000W-US1—Power cord, 250 VAC 20 A, Right Angle C19, NEMA 6 - 20 Plug , US .
-
Cisco 7604 Chassis Data Sheet - Cisco
Power cord, 250 VAC 16A, straight blade NEMA 6 - 20 plug , United States .
-
Cisco Nexus 7000 Series Switches Power Supply Modules Data Sheet - Cisco
Power Cord, 250 VAC, 16A, straight blade NEMA 6 - 20 plug , United States .
-
http://www.cisco.com/en/US/docs/cable/serv_exch/serv_control/broadband_app/rel355/sce8000_10gbe_ig/04_SCE8000_IG_Installation_and_Maintenance.pdf
North America (Non-locking) (1900W power supply) NEMA 6 - 20 plug (20A, 250V .
-
http://www.cisco.com/en/US/docs/ios_xr_sw/iosxr_r3.4/getting_started/installation/guide/gs34book.pdf
Power Cord, 250Vac 16A, straight blade NEMA 6 - 20 plug , US .
Indicates content that may require registration and/or purchase.