-
Supplier: Quail Electronics
Description: The 5269 is a mechanical, cable mountable version of the NEMA 5-15R Receptacle. This mechanical receptacle is available for manual assembly. Simply open up the casing by removing the screws, and feed your stripped wire through to the corresponding prongs. Inside, the conductors
- Voltage Rating: 125 volts
- Current Rating: 15 amps
- Wires: 3-Wire
- Features: AC Power Connector, In-Line / Cable End, Receptacle / Outlet, Tabs
-
Supplier: Quail Electronics
Description: The 5669 is a mechanical, cable mountable version of the NEMA 6-15R Receptacle. This mechanical receptacle is available for manual assembly. Simply open up the casing by removing the screws, and feed your stripped wire through to the corresponding prongs. Inside, the conductors
- Voltage Rating: 250 volts
- Current Rating: 15 amps
- Wires: 3-Wire
- Features: AC Power Connector, In-Line / Cable End, Receptacle / Outlet, Tabs
-
Supplier: Quail Electronics
Description: The 5469 is a mechanical, cable mountable version of the NEMA 6-20R Receptacle. This mechanical receptacle is available for manual assembly. Simply open up the casing by removing the screws, and feed your stripped wire through to the corresponding prongs. Inside, the conductors
- Voltage Rating: 250 volts
- Current Rating: 20 amps
- Wires: 3-Wire
- Features: AC Power Connector, In-Line / Cable End, Receptacle / Outlet, Tabs
-
-
Supplier: TelephoneStuff.com
Description: Non NEMA locking receptacles. Features: - Receptacle - 50A - Black - Single - Twist-Lock - 3 Pole - 4 Wire Grounding - 3Ø 480V AC
- Type / Features: Locking
- Features: Receptacle / Outlet
-
Supplier: Quail Electronics
Description: The 4729 is a mechanical, cable mountable version of the Locking NEMA L5-15R Receptacle. This mechanical receptacle is available for manual assembly. Simply open up the casing by removing the screws, and feed your stripped wire through to the corresponding prongs. Inside, the
- Voltage Rating: 125 volts
- Current Rating: 15 amps
- Wires: 3-Wire
- Features: AC Power Connector, In-Line / Cable End, Receptacle / Outlet, Tabs
-
Supplier: TelephoneStuff.com
Description: AC Power Surge Module with 6 NEMA Receptacles for Input: 120VAC, 50/60Hz max current 15amp.
- Features: Receptacle / Outlet
- Type / Features: Surge Protection
- Standards / Certifications: UL Listing Mark
-
Supplier: TelephoneStuff.com
Description: 20 AMP 250V AC/DC/ 10 AMP 600V AC 4-pole, 5-wire grounding non-nema single flush receptacle.
- Features: Receptacle / Outlet
- Configuration: Single
-
Supplier: TelephoneStuff.com
Description: Flush receptacle, 15A, standard, 2-pole, 3-wire grounding, construction series, duplex, NEMA, 125V, back and side.
- Features: Receptacle / Outlet
-
Supplier: Interpower
Description: Current Rating: 20A Voltage Rating: 250VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-2 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NEMA 6-20 Plug/Socket Standard: WD 6 Plug/Socket Color: Brown Cable Selection: 3 wire
- Voltage Rating: 250 volts
- Current Rating: 20 amps
- Operating Temperature: -40 to 60 C
- Wires: 3-Wire
-
Supplier: Interpower
Description: Current Rating: 15A Voltage Rating: 250VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-2 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NEMA 6-15 Plug/Socket Standard: WD 6 Plug/Socket Color: Brown Cable Selection: 3 wire
- Voltage Rating: 250 volts
- Current Rating: 15 amps
- Operating Temperature: -40 to 60 C
- Wires: 3-Wire
-
Supplier: Interpower
Description: Current Rating: 20A Voltage Rating: 250VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-2 Phase: Single Phase Class: Class I Number of Contacts: 5 Contact Material: Brass Plug/Socket Type: NEMA 6-20 Plug/Socket Standard: WD 6 Plug/Socket Color: Brown Cable Selection: 3 wire
- Voltage Rating: 250 volts
- Current Rating: 20 amps
- Operating Temperature: -40 to 60 C
- Wires: 5-Wire
-
Supplier: Interpower
Description: Current Rating: 15A Voltage Rating: 250VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-2 Phase: Single Phase Class: Class I Number of Contacts: 5 Contact Material: Brass Plug/Socket Type: NEMA 6-15 Plug/Socket Standard: WD 6 Plug/Socket Color: Brown Cable Selection: 3 wire
- Voltage Rating: 250 volts
- Current Rating: 15 amps
- Operating Temperature: -40 to 60 C
- Wires: 5-Wire
-
Supplier: Legrand
Description: Receptacle Single 4wire 30amp 600volt Turnlok FEATURES Compact, impact-resistant nylon face and body are ultrasonically welded together for unrivaled strength. Face color coding by voltage facilitates locating and mating of proper devices. One piece, high-grade brass contacts offer excellent
- Voltage Rating: 600 volts
- Current Rating: 30 amps
- Wires: 4-Wire
- Country Selection: Canada, Mexico, USA
-
Supplier: Legrand
Description: Turnlok Receptacle Single 3wire 30amp 250v FEATURES Compact, impact-resistant nylon face and body are ultrasonically welded together for unrivaled strength. Face color coding by voltage facilitates locating and mating of proper devices. One piece, high-grade brass contacts offer excellent
- Voltage Rating: 250 volts
- Current Rating: 30 amps
- Wires: 3-Wire
- Country Selection: Canada, Mexico, USA
-
Supplier: DigiKey
Description: Power Entry Connector Receptacle, Female Sockets NEMA 5-15R Panel Mount, Snap-In
- Voltage Rating: 125 volts
- Current Rating: 15 amps
-
Supplier: Powell Electronics, Inc.
Description: RECEPTACLE, PANEL SNAP, VERTICAL
- Gender: Female / Jack, Male / Plug
-
Supplier: Newark, An Avnet Company
Description: TURNEX RECEPTACLE NEMA L5-15
-
Supplier: Newark, An Avnet Company
Description: NEMA 3R RECEPTACLE COVERS
-
Supplier: Newark, An Avnet Company
Description: TURNEX RECEPTACLE NEMA L16-30
-
Supplier: Newark, An Avnet Company
Description: TURNEX RECEPTACLE NEMA L5-15
-
Supplier: Allied Electronics, Inc.
Description: Receptacle, Isolated Ground Duplex Receptacle, 20A, 125V, 5-15R NEMA, Orange
-
Supplier: Allied Electronics, Inc.
Description: Receptacle, TradeMaster GCFI, 15 Amps, 125 Volts, 5-15R NEMA Config, Ivory
-
Supplier: Allied Electronics, Inc.
Description: Receptacle, Specification Grade GCFI, 20 Amps, 125 VAC, 5-20R NEMA Config, Ivory
-
Supplier: Allied Electronics, Inc.
Description: Receptacle, Hard Use Duplex, 15 Amp, 125 V, 5-15R NEMA Config.,Back & Side Wire
-
Supplier: Qualtek Electronics Corp.
Description: Q-642 NEMA L15-20R Locking Device Features: Rating: 20A 250VAC Color: Black Approvals: UL, cUL
- Voltage Rating: 125/250 V
- Current Rating: 20 amps
- Features: AC Power Connector, Other, Receptacle / Outlet, Screw
- Type / Features: Locking
-
Supplier: Qualtek Electronics Corp.
Description: Q-842 NEMA L15-20P Locking Device Features: Rating: 20A 250VAC Color: Black Cord Clamp: Accepts 12/3 - 8/4 Cable Approvals: UL, cUL
- Voltage Rating: 125/250 V
- Current Rating: 20 amps
- Features: AC Power Connector, Other, Receptacle / Outlet, Screw
- Type / Features: Locking
-
Supplier: Qualtek Electronics Corp.
Description: NEMA L5-15R Locking Device Features: Rating: 15A 125VAC Color: Black Approvals: UL, cUL
- Voltage Rating: 125/250 V
- Current Rating: 15 amps
- Features: AC Power Connector, Other, Receptacle / Outlet, Screw
- Type / Features: Locking
-
Supplier: Qualtek Electronics Corp.
Description: NEMA 5-15R Straight Blade Device Features: Rating: 15A 125VAC Color: Black Cord Clamp: Accepts 16/3 - 12/3 Cable Approvals: UL, cUL
- Voltage Rating: 125/250 V
- Current Rating: 15 amps
- Features: AC Power Connector, Other, Receptacle / Outlet, Screw
- Standards / Certifications: NEMA
-
Supplier: UNICABLE, Inc.
Description: 18/3 AWG (10A/125V): SJT, SJTW, SJTOW, ST, ST shielded, STO, STOW, SJ, SJO, SJOW, SJOOW, SJW, SO, SOO, SOOW, SOW 16/3 AWG (13A/125V): SJT, SJT shielded, SJTW, SJTO, SJTOW, ST, STO, STOW, SJ, SJO, SJOW, SJOOW, SJW, SO, SOO, SOOW, SOW, SPT-2, SPT-3 14/3 AWG (15A/125V): SJT, SJTW, SJTO, SJTOW, ST,
- Voltage Rating: 125 volts
- Current Rating: 15 amps
- Wires: 3-Wire
- Features: AC Power Connector, Other, Receptacle / Outlet
-
Supplier: UNICABLE, Inc.
Description: 18/2 AWG (10A/125V): SJT, SJTW, HPN 16/2 AWG (13A/125V): SJT, SJTW, SJTO, SJTOW, SPT-2, SPT-3 16/2 AWG (15A/125V): HPN 14/2 AWG (15A/125V): SJT, SJTW, SJTO, SJTOW, SPT-3
- Voltage Rating: 125 volts
- Current Rating: 15 amps
- Wires: 2-Wire
- Features: AC Power Connector, Other, Receptacle / Outlet
-
Supplier: Selecta Products
Description: DUPLEX TYPE BROWN COLOR UL 20/498 APPROVAL 120/125 VAC 15 AMPERE SINGLE POLE TOGGLE SWITCH TYPE SIDE WIRING NO WALL PLATE INCLUDED NEMA 5-15R 120/125 VAC 15 AMPERE 1-POLE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE APPLICABLE STANDARD NEMA WD-1/WD-6
- Configuration: Duplex
- Standards / Certifications: NEMA, UL Listing Mark
- Features: Receptacle / Outlet
-
Supplier: New Yorker Electronics Co., Inc.
Description: RECEPTACLE, PANEL SNAP, VERTICAL
-
Supplier: Tripp Lite by Eaton
Description: Features 25-Foot Extension Cord Connects Computers, Printers, Servers and Other EquipmentThis power extension cable is designed for small data center or office workstation applications that do not require a heavy-gauge connection. With a NEMA 5-15P plug on one end and a NEMA 5-15R
- Cord Length: 300 inch
- Rated Current: 10 amps
- Rated Voltage: 120 volts
- Number of Conductors: 3 Conductors
-
Supplier: Thomas & Betts Corporation
Description: SINGLE LOCKING TYPE; NYLON MATERIAL; NEMA L6-15R CONFIGURATION; 3 WIRE(S); UL 498 APPROVAL; 250 VOLT AC VOLTAGE RATING; STRAP MOUNTING; 15 AMP CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.375 INCH FACE OUTER DIAMETER; TURNLOK[R]
- Voltage Rating: 250 volts
- Current Rating: 15 amps
- Poles: 2 Poles
- Wires: 3-Wire
-
Supplier: Thomas & Betts Corporation
Description: DUPLEX FEED THROUGH, STRAIGHT BLADE TYPE; HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL; GRAY COLOR; NEMA 5-15R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, UL (CANADA AND US) APPROVAL; 125 VAC AT 60 HZ VOLTAGE RATING; 15 AMPERE CURRENT RATING; 2
- Voltage Rating: 125 volts
- Current Rating: 15 amps
- Wires: 3-Wire
- Configuration: Duplex
Find Suppliers by Category Top
Featured Products Top
-
maintain reliable protection over time. A clear NEMA 3R-rated weatherproof lid protects the internal receptacle from rain and dust. Because the cover is transparent, users can visually inspect the connection without opening the lid. The deep interior cavity provides room for routing heavy (read more)
Browse Electrical Receptacles Datasheets for Suzhou Ele Mfg Co., Ltd. -
, 125VAC Configuration: NEMA 5-20R Termination: IDC Terminals Features: Tamper Resistant Follow us on: (read more)
Browse Electrical Receptacles Datasheets for Qualtek Electronics Corp. -
Interpower® offers a four series product line of NEMA 5-15, 5-20, 6-15, and 6-20 snap-in sockets (screw-mount also available). The snap (read more)
Browse Electrical Receptacles Datasheets for Interpower -
Power Outlet Box provides a weather-resistant connection point for RVs, campers, motorhomes, EV charging equipment, and other high-power applications. The enclosure integrates a NEMA 14-50R receptacle with a pre-installed 50A double-pole circuit breaker, helping simplify field installation while (read more)
Browse Electrical Receptacles Datasheets for Suzhou Ele Mfg Co., Ltd. -
-resistant outlets provides peace of mind, knowing that the electrical outlets in their property are designed with safety as a priority. Easy installation: NEMA snap-in outlets are designed to be easily installed in standard electrical boxes, making them a straightforward replacement (read more)
Browse Electrical Receptacles Datasheets for Qualtek Electronics Corp. -
SCHURTER introduces a new version of its NR010 series NEMA 5-15R Receptacles, with IDC terminals for bussing insulated wires perpendicular to the Pin-Axis. The new version completes the range with both vertical and horizontal bussed wire options. All three terminals L, N & E can be bussed (read more)
Browse Power Distribution Units (PDU) Datasheets for SCHURTER Inc -
the exact same locations as our popular NEMA style convenience outlets. QKRC-10-05 is a self-contained receptacle system which does not require an external power supply. Within the receptacle body is a power unit that converts the AC input to 5V 2A DC (read more)
Browse Power Supplies Datasheets for Qualtek Electronics Corp. -
QKRC-10-05 10W 5V Snap-in USB Type C Power Supply Receptacle The QKRC-10-05, a 10W single USB Type C receptacle fits in the exact same locations as our popular NEMA style convenience outlets. QKRC-10 (read more)
Browse AC-DC Adapters Datasheets for Qualtek Electronics Corp. -
as bedrooms, hallways, bathrooms, and other areas where convenient nighttime orientation is useful. Key Features & Benefits: Tamper-Resistant Outlet: Adds receptacle protection for everyday residential applications. Dusk-to-Dawn Operation: The (read more)
Browse Electrical Receptacles Datasheets for Suzhou Ele Mfg Co., Ltd. -
ELEGRP introduces a dual Type-C 65W PD 3.0 USB in-wall charger that combines high-power device charging with a wall-receptacle installation format. The product provides a direct charging point without requiring a separate USB power adapter, helping reduce (read more)
Browse Electrical Receptacles Datasheets for Suzhou Ele Mfg Co., Ltd.
More Information Top
-
Plug-In Power Surge Protectors - Grainger Industrial Supply
Surge Protection Outlet Strip, Number of Outlets 7, NEMA Receptacle Configuration 5-15R, Voltage 120, Max.
-
Electrical Outlets - Grainger Industrial Supply
• Surge Protection Outlet Strip, Number of Outlets 6, Cord Length 6 ft., Rated Joules 840, NEMA Receptacle Configuration 5-15R, NEMA Plug Configuration 5-15P, Voltage 120, Max.
-
Hospital-Grade Outlets - Grainger Industrial Supply
• Surge Protection Outlet Strip, Medical Grade, Number of Outlets 4, Cord Length 15 ft., Rated Joules 644, NEMA Receptacle Configuration 5-15R, NEMA Plug Configuration 5-15P, Voltage 125, Max.
-
Electrical Outlets - Grainger Industrial Supply
• Surge Protection Outlet Strip, Number of Outlets 6, Cord Length 6 ft., Rated Joules 840, NEMA Receptacle Configuration 5-15R, NEMA Plug Configuration 5-15P, Voltage 120, Max.
-
POWER FIRST Extension Cords and Outlet Strips - Electrical - Grainger Industrial Supply
Amps, NEMA Plug Configuration, NEMA Receptacle Configuration, and Number of Outlets .
-
Grainger.com
• Line Cord GFCI, 20 Amps, Voltage Rating 120VAC, Number of Poles 2, Number of Wires 3, Cord Length 3 ft., NEMA Plug Configuration 5-20P, NEMA Receptacle Configuration 5-20R, HP 1, Color Yellow, Enclosure Rating Weatherproof, Material PVC, Reset Type …
-
White Electrical - Grainger Industrial Supply
Surge Protector, Number of Outlets 1, Cord Length Direct Plug In, NEMA Receptacle Configuration 5-15R, NEMA Plug Configuration 5-15P, Voltage 120, Max.
-
Ground Fault Receptacles - Grainger Industrial Supply
• Plug-in GFCI with Triple Outlet, 15 Amps, Voltage Rating 120VAC, 50/60 Hz, Number of Poles 2, Number of Wires 3, Cord Length 2 ft., NEMA Plug Configuration 5-15P, NEMA Receptacle Configuration (3) 5-15R, Color Yellow, Enclosure Rating Rainproof …
-
TRIPP LITE Electrical - Grainger Industrial Supply
Surge Protection Outlet Strip, Number of Outlets 7, NEMA Receptacle Configuration 5-15R, Voltage 120, Max.
-
GFCI (Ground Fault) Receptacles - Grainger Industrial Supply
• Plug-in GFCI with Triple Outlet, 15 Amps, Voltage Rating 120VAC, 50/60 Hz, Number of Poles 2, Number of Wires 3, Cord Length 2 ft., NEMA Plug Configuration 5-15P, NEMA Receptacle Configuration (3) 5-15R, Color Yellow, Enclosure Rating Rainproof …
Indicates content that may require registration and/or purchase.