Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Win Source Electronics
Description: Manufacturer: C&D Technologies Win Source Part Number: 1231878-NMR101 Manufacturer Homepage: www.cdpowerelectronics.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
-
Supplier: Suzhou Niumag Corporation
Description: The PQ001 NMR Analyzer was launched in 2008. After years of upgrading, PQ001 has many advantages such as small size, high precision, good repeatability, good stability and excellent cost/benefit performance. Based on these advantages, PQ001 has been widely used in MRI Contrast Agent
-
Supplier: Suzhou Niumag Corporation
Description: upgrades to multi-dimensional NMR analyzer with diffusion functions. MicroMR02-025V is the world's advanced level benchtop NMR analyzer using a compact body design. It is an advanced level benchtop NMR analyzer that can be used in petroleum exploration. Advantages: high
-
-
Supplier: JEOL USA, Inc.
Description: reliability of the spectrometer. It is capable of high-field and solid-state NMR measurements while maintaining the size of a conventional low-field solution NMR system. The new Multi Frequency Drive System enables multi-resonance measurements in a standard configuration, providing a
-
Supplier: JEOL USA, Inc.
Description: Features ◆Click the play button in the above box to watch the video. (4 min.)◆ The JEOL AUTOMAS probe provides a breakthrough system for liquid NMR probe users who may have felt that it is troublesome to use solid NMR probes. The AUTOMAS probe has the following features: Switches
-
Supplier: Suzhou Niumag Corporation
Description: Product Description PQ001 NMR Analyzer was launched in 2008. After years of upgrading, PQ001 has many advantages such as small size, high precision, good repeatability, good stability and excellent cost/benefit characteristics. Based on these advantages, PQ001 has been widely used in the
-
Supplier: Newark, An Avnet Company
Description: CA100 NMR - NMR ft: 003
-
Supplier: Newark, An Avnet Company
Description: CA240 NMR - NMR ft: 003
-
Supplier: Newark, An Avnet Company
Description: CA100W NMR - NMR ft: 003
-
Supplier: Newark, An Avnet Company
Description: CA195RW NMR - NMR in: 43
-
Supplier: Oxford Instruments
Description: and efficiently. As NMR signals are generated from all parts of the sample not just the surface, even if they are opaque, more accurate measurements are guaranteed. NMR measurements do not damage the sample in any way, so samples can be kept for repeat measurements or to be analyzed
-
Supplier: Suzhou Niumag Corporation
Description: Product Description The VTMR20-010V-I integrates various relaxation time testing and magnetic resonance imaging technology, combined with the variable temperature module, it can provide a wide range of solutions, which can carry out non-destructive rapid analysis of samples such as solutions, gels,
-
Supplier: Win Source Electronics
Description: Manufacturer: Murata Electronics North America Win Source Part Number: 1231882-NMR120C Manufacturer Homepage: www.murata.com Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited
-
Supplier: Oxford Instruments
Description: Pulsar is a high resolution, 60MHz benchtop NMR spectrometer, providing high quality 1-D and 2-D NMR spectra of 1H, 19F, 13C and 31P. Pulsar uses a permanent magnet which means that it requires neither liquid helium nor liquid nitrogen. Advanced, automatic shimming produces a highly
-
Supplier: Win Source Electronics
Description: Manufacturer: Murata Electronics North America Win Source Part Number: 1231881-NMR118C Manufacturer Homepage: www.murata.com Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited
-
Supplier: Win Source Electronics
Description: Manufacturer: Murata Electronics North America Win Source Part Number: 1231880-NMR108C Manufacturer Homepage: www.murata.com Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited
-
Supplier: Lab-Tools Ltd.
Description: Time-Domain NMR Spectrometer Measures NMR Relaxation times T1, T2, T1 rho, using standard sequences; offers support for Materials Science, and process measurement and control.
-
Supplier: VAST STOCK CO., LIMITED
Description: AC Fans AC Tubeaxial Fan
-
Supplier: Dexter Magnetic Technologies, Inc.
Description: Dexter Magnetic Technologies has designed and produced a large variety of permanent magnet static field sources for MRI/NMR applications, some based on our current quadrature magnet patents and others so unique that patents have been applied for. Magnetic Resonance Imaging (MRI) was known as
- Form Factor: Bench / Rack / Cabinet
- Instrument Technology: Magnetic
- Features: Material Condition
-
Supplier: Lab-Tools Ltd.
Description: Compact Variable-Temperature Time-Domain NMR Spectrometer. Cost-sensitive materials-science physical characterization by compact benchtop NMR - novel techniques, no cryogens required. Shoebox sized variable-temperature -10C to +70C Time-Domain multi-nuclear NMR Spectrometer.
-
Supplier: Lab-Tools Ltd.
Description: Compact Variable-Temperature Time-Domain NMR Spectrometer. Cost-sensitive materials-science physical characterization by compact benchtop NMR - novel techniques, no cryogens required. Shoebox sized variable-temperature -10C to +70C Time-Domain multi-nuclear NMR Spectrometer.
-
Supplier: Lab-Tools Ltd.
Description: NMR cryoporometry include studies of silica gels, bones, cements, rocks and many other porous materials. Lab-Tools have recently updated their NMR Cryoporometry instruments to version CryoP9, and have just sold, delivered and installed the first of this version at the UK Biochar
-
Supplier: Bruker Corporation
Description: Time-Domain NMR or Low Resolution NMR is a well known variant of NMR referred to as TD-NMR. It is being widely applied in Quality Control (QC/QA) and Research & Development. Bruker now provides a NMR benchtop system for many purposes. Applications for TD-NMR
-
Supplier: Oxford Instruments
Description: The MQR is a low resolution, high performance TD-NMR research system designed for applications based on relaxation and/or diffusion measurements. The system includes a high performance digital spectrometer, 23MHz (0.54T) permanent magnet, and a choice of interchangeable 10, 18 and 26mm
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: FULL SPEED Product overview: A22N-MR15 from Omron Automation is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle
-
Supplier: Accuris
Description: NOISE MEASUREMENT REPORT (NMR)
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
-
Supplier: Heilind Electronics, Inc.
Description: SA
-
Supplier: Dickow Pump Company, Inc.
Description: General Magnetic coupled DICKOW-Pumps of series NMR are of sealless design. The containment shell forms a closed system with hermetically sealed liquid end. The NMR are designed for the chemical process industry. A leak-free magnetic drive is used to improve plant and personnel safety
- Horsepower: 265 HP
- Maximum Discharge Flow: 4,400 GPM
- Maximum Discharge Pressure: 580.1508 psi
- Media Temperature: 464 F
-
Supplier: Lake Shore Cryotronics, Inc.
Description: SuperTran-VP cryostat features <2 K to 500 K Can use either LHe or LN2 Sample-in-flowing-vapor Lake Shore SuperTran-VP cryostats cool samples by immersion in a temperature-controlled flowing gas. Simple to operate, they use a high-efficiency transfer line to deliver LHe (or LN2) to the sample
-
Supplier: COSA Xentaur Corporation
Description: TD-NMR Spectrometer Model SpinPulse CX-20 Total Fat and Moisture in Food & Medical Products Food and Feed, Seeds, Grains, Chocolate and Candy Dairy Products and Non-Homogenous Samples Pharmaceutical Powders and Tablets Solid Fat Content (SFC) in Oils and Fats AOCS Methods (Cd 16b-93 and Cd
-
Supplier: Microelectrodes, Inc.
Description: Measures volumes as small as 5 microliters. Each combination pH electrode includes a bottle of reference solution.
- pH Range: 0 to 14 ph
- Response Time: 5 to 15 seconds
- Operating Temperature: 23 to 212 F
- Electrode Configuration: Combination
-
Supplier: DigiKey
Description: COAX ADAPT N TO N
- Features: Coaxial Connector, RF and Microwave Connector
- Gender: Female / Jack, Male / Plug
- Geometry: Right Angle
- Connector Type: Type N
-
Description: DC DC CONVERTER 15V 1W
- Form Factor: Board Mount
- Type: DC/DC Converter
- Technology: Switching
-
Supplier: Bonomi North America, Inc.
Description: 24VAC 4-way explosion proof
- Pressure Rating: 20 to 120 psi
- Number of Ports/Ways: 4
- Power: 24 volts
- Features: Single Solenoid
Find Suppliers by Category Top
Featured Products Top
-
A highly compact but precision instrument with a versatile graphical user interface, offering NMR physical measurements on both liquids and solids, including T1rho spin locked measurements of slow molecular dynamics. It features a Graphical User Interface for control, data analysis, display, and (read more)
Browse NMR Spectrometers Datasheets for Lab-Tools Ltd. -
Compact Variable-Temperature Time-Domain NMR Spectrometer. Cost-sensitive materials-science physical characterisation by compact benchtop NMR - novel techniques, no cryogens required. Shoebox (read more)
Browse NMR Spectrometers Datasheets for Lab-Tools Ltd. -
Compact Variable-Temperature Time-Domain NMR Spectrometer. Cost-sensitive materials-science physical characterisation by compact benchtop NMR - novel techniques, no cryogens required. Shoebox sized variable (read more)
Browse NMR Spectrometers Datasheets for Lab-Tools Ltd. -
liquid—time-domain NMR gives you superior resolution. Lower frequency operation provides cleaner separation of relaxation times, delivering the precise data you need. The MK4 (read more)
Browse NMR Spectrometers Datasheets for Lab-Tools Ltd. -
Benchtop, cost-sensitive physical characterisation for Food Science.
Ideal for measuring molecular mobility, dynamics, stiffness, viscosity, solid/fat content, crystalline/amorphou
s ratio, or rigidity in your
materials-science samples - solids, polymers, porous, liquids & food-stuffs at ambient temperature.Lab-Tools Ltd. (nano-science) UK.
(read more)
Browse NMR Spectrometers Datasheets for Lab-Tools Ltd. -
Peltier thermo-electrically cooled variable-temperature (VT) NMR probe, ranging from -60C to +80C, is ideal for Material-Science measurements across temperatures. It enables detailed analysis of sample component-mass and dynamic properties such as mobility, dynamics, stiffness, viscosity, or (read more)
Browse NMR Spectrometers Datasheets for Lab-Tools Ltd. -
Cutting edge technology support by THK-NM1 MRI Scanner Electron Microscope NMR Spectrometer Electron Beam Lithography System Learn More (read more)
Browse Roller Bearings Datasheets for THK America, Inc. -
A range of X7R MLC capacitors with a guaranteed nonmagnetic / relative permeability of 1.000 and having a customized design to achieve a lower ESR and improved Q factor than normal X7R MLCC’s. Ideal for critical applications such as NMR / MRI and where PIM could potentially be an issue if nickel was present. These MLCC's can be used where an improved performance is required, such as blocking caps. (read more)
Browse Ceramic Capacitors Datasheets for Knowles -
NMR, Sealless Magnetic Coupled Centrifugal Pumps Type NMR Magnetic coupled DICKOW-Pumps of series NMR are of (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
Sealless Magnetic Coupled Centrifugal Pumps Type NMR Magnetic coupled DICKOW-Pumps of series NMR are of sealless design. The containment (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc.
Conduct Research Top
-
Pulsed NMR
The pulsed NMR also called Time domain NMR, the short name is TD NMR. It uses physical methods to display abstract theories using multimedia, allowing us to see the imaging effects intuitively and help us quickly understand the imaging principles of NMR.
-
Benchtop NMR
NIUMAG Benchtop NMR instruments offer a convenient and affordable solution for many routine NMR applications in research and industry. While they may have some limitations compared to high-field NMR, they provide a practical option for many chemists and scientists who require NMR capabilities
-
Time domain NMR (TD-NMR)
Time domain NMR (TD-NMR) is a magnetic resonance technique based on relaxation time detection. Time domain NMR is generally tested and analyzed by T1 and T2 relaxation time. It is an advanced characterization method, and the test process is fast and non-destructive.
-
NMR Relaxations
In benchtop nmr experiments, there are two main relaxations, spin-lattice relaxation and spin-spin relaxation. The following figure is the recovery curve of T1 and T2.
-
NMR Relaxation
In benchtop nmr experiments, there are two main relaxations, spin-lattice relaxation and spin-spin relaxation. The following figure is the recovery curve of T1 and T2.
-
NMR Instrument
The choice of NMR instrument depends on the application and the sample being studied. Higher field strengths generally provide better resolution and sensitivity, but they also require more expensive instrumentation and specialized expertise.
-
NMR Cryoporometry-low Field NMR
NMR cryoporometry (NMR-C) is an emerging pore characterization technology that can cover the test range of nanopores, can achieve continuous measurement of the same sample, and can directly and efficiently obtain pore size distribution, porosity, and other information. The test process has little
-
"Probe" into NMR
Speaking of nuclear magnetic resonance (NMR), the first reaction of many people is the examination we usually do in the hospital-magnetic resonance imaging (MRI). Due to the lack of certain scientific knowledge, many of them believe that MRI has radiation and is harmful to the body. This is called
More Information Top
-
Modern Magnetic Resonance
O NMR Chemical Shift NMR for Hydrogen Bonds, Shigeki Kuroki .
-
Aromatic Hydroxyketones: Preparation and Physical Properties
A large part of these are included in the reference NMR and IR spectra collection of Sadtler …
-
Natural Compounds
13 C NMR ), which may further lead to a fundamental generalization of chemical and biological properties, and …
-
Natural Compounds
NMR , etc.), information on pharmacology and biol- ogy, and references to original papers.
-
Aromatic Hydroxyketones: Preparation & Physical Properties
A large part of these are included in the reference NMR and IR spectra collection of SADTLER …
-
Encyclopedia of Biophysics
… from diffraction, through a wide range of spectroscopic methods (X-ray, optical, EPR, NMR ), kinetics, thermodynamics and …
-
Handbook of Hydroxyacetophenones: Preparation and Physical Properties
A large part of these are included in the reference NMR and IR spectra collection of Sadtler …
-
Metabonomics in Toxicity Assessment
… a presentation of the instrumentation and methods that are required to perform biofluid NMR will be made …
Indicates content that may require registration and/or purchase.