Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Brake NVH Testing and Measurements
-
Description: in cars. This book provides readers with a fundamental understanding of current practices for measuring and testing brake NVH. From coverage of basic definitions and concepts to in-depth analysis of on-road testing procedures, it will serve as a comprehensive reference guide for
-
Supplier: Accuris
Description: Wind noise - Road test
-
-
Supplier: Marposs Corp
Description: DESCRIPTION Marposs NVH G-EAR tester, that works on the Single Flank testing principle of one master gear meshing with the component under inspection, is able to detect macro-geometry (nicks, runout etc.) and micro-geometry (gear mesh excitation, ghost orders) defects that are
-
Supplier: Prosig USA, Inc.
Description: The Prosig NVH Starter System is a complete hardware and software bundle that provides a test engineer with everything needed to capture and analyze noise and vibration data. The Prosig P8004 unit has four 24-bit analog inputs and a dedicated tacho input. Capture speeds of up to 400k samples
- Application: Aerospace / Military, Vehicular
- Features: Analog-to-Digital Converter, Application Software Included, Chart Recorder, Data Acquisition Instrument / System, Encoder and Resolver Signal Conditioners, Vibration and Acceleration
- User Interface: Computer Programmable
- Data Logger: Datalogger / Recorder
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: Sensor connection cable for triaxial acceleration sensors with charge output and connection to e.g. Müller BBM PAK Messtechnik
- Operating Temperature: -55 to 250 C
- Cable Length: 3.280841666666667 ft
- Rated Voltage: 0.048 kilovolts
- Cable Shielding: Braid
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: collection cable for a structured and proper laying for example at a test bench
- Operating Temperature: -50 to 90 C
- Cable Length: 9.842525 ft
- Rated Voltage: 0.9 kilovolts
- Connector Type: BNC
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: Adapter cable for the adaptation of a mini female acceleration sensor (IEPE) with a 4-pin ¼ 28 sensor cable.
- Cable Length: 0.9842525000000001 ft
- Operating Temperature: -55 to 250 C
- Rated Voltage: 0.15 kilovolts
- Application: Industrial / Instrumentation and Control
-
Supplier: Accuris
Description: Taxonomy and Guidelines for Design, Fabrication, and Installation of Brake NVH Fixtures for Inertia Dynamometer Testing
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: In multi-channel NVH measurements with triaxial accelerometers, a structured and clearly arranged cabling setup is essential. The 8-way IEPE triax multicore cable enables the bundled and reliable connection of multiple sensor signals to measurement systems, reducing complexity in the
- Operating Temperature: -40 to 90 C
- Cable Length: 16.404208333333333 ft
- Rated Voltage: 0.15 kilovolts
- Connector Type: BNC
-
Supplier: Accuris
Description: Natural Frequency for Cross Car beam (Rigid Test Rig)
-
Supplier: SAE International
Description: preloading) apply to single-ended brake inertia dynamometer NVH testing, with a frequency range between 1.25 kHz and 16 kHz (per SAE J2521). This IR applies to passenger car and light trucks with a gross vehicle weight rating of 4536 kg or below. This IR does not address other sources
-
Description: braking systems in heavy duty hybrid-electric vehicles Development of an auxiliary pressurized hybrid brake system NVH integration in hybrid vehicles Spherical beamforming and buzz, squeak and rattle (BSR) testing
-
Supplier: SAE International
Description: refining models, addressing intricate systems, and CAE resistant phenomena. In a background of increasing modularity and process transfers, hybrid methods coupling with testing results, have shown a great potential for improving the quality of NVH prognosis and development quality.
-
Supplier: SAE International
Description: nature an extensive acoustic tuning of the Range Extender is necessary to meet the requirements of exterior vehicle noise and passenger comfort. This paper describes the NVH (noise, vibration & harshness) development work of a range extender within the AVL approach of an electrically driven
-
Supplier: SAE International
Description: Hypoid gears transmission error (TE) is a metric that is usually used to evaluate their NVH performance in component level. The test is usually done at nominal position as well as out of positions where the pinion and gear are moved along their own axis and also along offset direction to
-
Test, Inspection, and Measurement Software - Test Automation System for Brake Testing -- STARS BrakeSupplier: HORIBA Instruments, Inc.
Description: enabling increased efficiency and fluency of the testing and development procedures. STARS Brake is designed to address the needs of a wide range of brake testing applications from component development to certification of vehicles ranging from motorcycles to high speed railway
- Applications: Automotive Electronic Test
- Features: Data Acquisition Capability, Program Custom Tests
- Computer Platform: PC
-
Supplier: Signalysis, Inc.
Description: represents a turnkey solution dropped right into the assembly line test station. IQC has proved invaluable when it comes to sound & vibration testing. Data is acquired through one of the supported IQC acquisition systems and then analyzed and compared to acceptable performance standards for
-
Supplier: RedViking Group, LLC
Description: Customers in automotive and off-highway vehicle production and R&D environments trust us to design and build precise, reliable, and repeatable drivetrain component test stands. All of our systems are designed to provide the highest level of dynamic testing capability at a competitive price.
- Display / User Interface: Application Software, Computer Interface
- Mechanical Test: Fatigue / Cyclic
-
Supplier: HORIBA Instruments, Inc.
Description: land, water or in the air. The TITAN eDrive is a comprehensive, modular test bench concept for testing e-motors and inverters. It is applicable for endurance, energy efficiency, NVH and development investigations even under difficult climatic conditions. In addition, the TITAN eDrive
- Features: Computer Interface, Other
- Online Test Parameters: Efficiency
- Form Factor: Stand Alone / Bench
-
Supplier: Marposs Corp
Description: high productivity, reliability, and business continuity in the most demanding industrial settings. AMT5/WF - Complete Fan Testing System: is a complete fan testing system designed for high-cadence production environments. It enables comprehensive electrical and functional
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Dytran 3143D Series is a Hermetically Sealed IEPE Triaxial Accelerometer used in Modal and Structural Analysis, Automotive Test and NVH, and Space Vehicle Ground & Flight Testing.
- Acceleration: 50 g
- Frequency Range: 0.5 to 3,000 Hz
- Operating Temperature: -59.8 to 149 F
- Features: Other, Piezoelectric
-
Supplier: OROS
Description: OR35 is the portable real-time multi-analyzer that integrates the best of sound & vibration analysis technology in a truly mobile instrument. OR35 is the synthesis of the ultimate OR3x technology and OROS' wealth of experience of measurement. Designed to be the best for field operations, OR35 takes
-
Supplier: Erbessd Instruments
Description: The most complete Vibration Analysis Device’ DigivibeMX M20 is the Vibration analyzer with the most advanced functions in the market. With its intuitive interface you can make simple Vibration analysis as well as complex 3D ODS vibration simulations, DigivibeMX M20 is your best tool for predictive
-
Supplier: OROS
Description: OR36 models are intended for advanced needs in acoustic and vibration analysis measurements, for R&D as well as for testing. OR36 is a synthesis of components usually used separately for measurements. OR36 includes an acquisition front-end, with conditioning and sampling, a time domain
-
Supplier: Signalysis, Inc.
Description: A Microsoft Windows 95/98 (TM) based application, SLAM integrates continuous monitoring with live displays of sound level trends, level indicator bars and numeric output, storing results in an easily accessible database. A Remote Alarm Indicator can be activated from any of the permanent monitoring
-
Supplier: TSI Incorporated
Description: The Noise Indicator NI-100 alerts users to potentially dangerous noise levels, helping identify areas where noise assessment may be needed to determine the need for hearing protection. Users clip the device to a shirt or jacket, and its LED light delivers a clear indicator when noise levels exceed
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Standard front panel for LAN-XI 3058 CAN Bus Module 8 × SMB (jack) connectors for input signal 2 × 8-pin circular (F) connectors for CAN bus For automotive NVH tests
- Analog Input Channels: 8
- Features: Other
-
Supplier: Unico, Inc.
Description: Our engine dyno drives provide the most effective testing solution for all kinds of engine-testing dynamometer applications. It is an all-digital AC flux vector drive that incorporates software specifically designed for testing internal combustion engines to investigate the
- Technology: AC
- Application: Automotive, Transmissions
- Interface: Computer, Modem / Remote Control
-
Supplier: Trilion Quality Systems
Description: Noise, Vibration and Harshness (NVH) measurements in Automotive including wind tunnel environments - Measurement of relative motion - Simple measurement of dynamic gap and flush - Alternative to accelerometers up to 250 Hz (at full-size images, faster for smaller fields)
-
Supplier: MonoDAQ
Description: user interface. It is now easier to use and at the same time being less performance heavy and features advanced computational algorithms. Power module in X3 is more than 10x faster than X2. DSA/NVH MODULES UPDATE: Several new features and speed enhancements have been added to order tracking,
- Features: Data Acquisition Capability, Remote Access (LAN, WAN)
- Applications: Predictive Maintenance
Find Suppliers by Category Top
Featured Products Top
-
The leading-edge technology for gear NVH analysis Marposs NVH G-EAR tester offers what today gear manufacturers really need to complete their internal production quality inspection. With its solid and robust (read more)
Browse Nondestructive Testing (NDT) Equipment Datasheets for Marposs Corp -
To help automotive manufacturers improve their acoustic, vibration and mechanical performance processes, Hottinger Brüel & Kjær (HBK) has combined its NVH end-of-line (EoL) testing tool - Discom NVH production testing systems - with its (read more)
Browse Vibration Sensors Datasheets for Hottinger Brüel & Kjær A/S -
Marposs showcases the latest evolution of its NVH G-EAR machine, a cutting-edge solution for gear measurement and testing. This recent development reflects the company’s ongoing commitment to improving the quality and performance of transmission components. With the now firmly (read more)
Browse Force and Torque Instruments Datasheets for Marposs Corp -
Optical Locked Loop), Ommatidia extends the measurable velocity range of Q-Series Laser Radar by over 10x—from 15.5 mm/s to 155 mm/s. This game-changing technology : ? Enhanced NVH (Noise, Vibration, and Harshness) testing (read more)
Browse LiDAR Sensors Datasheets for Ommatidia LiDAR -
without physical contact. The laser beam reflects off the surface, and the frequency shift in the returned light is directly proportional to the surface’s velocity. This makes LDV invaluable for vibration testing in fields like (read more)
Browse LiDAR Sensors Datasheets for Ommatidia LiDAR -
. salt spray testing per ASTM B-117. If maximum mechanical performance or impact resistance is required then CTI can also apply Polyarmor G17 which is an electrostatic thermoplastic powder coating, which by the way provides excellent NVH properties. (read more)
Browse Die Springs Datasheets for Coiling Technologies, Inc. -
, and six technology tracks spanning vehicle dynamics, NVH, ADAS, HiL, durability, and electrified powertrains, the Summit brings together the full ecosystem of modern vehicle development – from simulation and testing to AI-supported data workflows and digital twin validation. (read more)
Browse Data Acquisition Datasheets for Hottinger Brüel & Kjær A/S -
-driven workflows, and smart engineering ecosystems in the field of vehicle dynamics, Ride, NVH, ADAS, HMI, durability, reliability and electric powertrain testing. Hands-On demonstrations: Live experiences combining driving simulators, virtual engineering platforms, and integrated test (read more)
Browse Data Acquisition Datasheets for Hottinger Brüel & Kjær A/S -
systems, to sealing issues, to managing NVH. All these challenges pose big impacts on the operations bottom line. No matter the challenge, we’re committed to working alongside our partners to incorporate innovative and cost-effective tribological solutions. In this video (read more)
Browse Industrial Coatings Datasheets for GGB -
NVH (noise, vibration, hardness) reduction Compact design (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB
Conduct Research Top
-
Keys to Successful Engine NVH Testing (.pdf)
Many factors are driving the need for automotive manufacturers to implement more stringent noise, vibration and harshness (NVH) testing. Consumer tolerance for any perceived noise is minimal. The slightest unexpected engine noise can lead to a costly warranty claim. Other factors such as longer
-
NVH Lab is using Mars Labs Titan for Testing
Spectrum Technologies Inc. of Redford, MI, a NVH test lab serving the automotive R&D market and heavy user of data acquisition equipment is taking advantage of the Mars Labs Titan data acquisition system's unique versatility as a workhorse for their demanding Noise, Vibration and Harshness testing
-
IQC Brake Test System
The IQC Brake Rotor/Drum Test system is designed for. 100% Resonance Frequency Inspection. Brake Rotors/. Drums are required to pass a series of tests to validate. that the modal parameters of a rotor/drum are within. product specifications. The Signalysis IQC System. brings traditional NVH
-
IQC HVAC Production Test Systems
This IQC Production Test System is designed to perform. 100% inspection for NVH related defects of in vehicle HVAC. units. The system replaces existing subjective tests with an. arsenal of vibration, sound and motor current algorithms and. metrics. The Signalysis IQC System combines traditional
-
IQC Power Seat Test System
This IQC Production Test System is designed to perform. 100% inspection for NVH related defects of power seats. The system replaces existing subjective tests with an arsenal. of vibration, sound, travel velocity and motor current. algorithms and metrics. The Signalysis IQC System. combines
-
IQC Steering Column Test System
This IQC Production Test System is designed. to perform 100% inspection for NVH related. defects of in power assist steering columns. The. system replaces existing subjective tests with. an arsenal of vibration, sound and motor current. algorithms and metrics. The Signalysis IQC. System combines
More Information Top
-
Brake NVH: Testing and Measurements
88 5.2 Goals for On-Road Brake NVH Testing .
-
Advances/Progress in NVH Brake Test Technology
Due to the complexity and related costs, consolidation of test strategies to attack multiple characteristics is strongly desirable. I. THE INTEGRATED DEVELOPMENT - NVH TEST CONCEPT A. SYSTEMIZATION OF NVH PHENOMENA - Typically noise problems are sorted into three major categories: 1.
-
Practical Considerations of Driveline Vibration and Acoustic Test Cell with Case Study of McLaren's Driveline Dynamometers
INTRODUCTION NVH testing in of driveline components in vehicle provides the full response with customer quality metrics of vibrations and sound pressure level at customer interface points.
-
Proceedings of the FISITA 2012 World Automotive Congress
The NVH tests show that it’s effective to reduce the torsional vibration by modulating the clutch stiffness and torsional angle.
-
Analysis of Transient Noise Behavior of a Truck Diesel Engine
The goal of the study presented here was to investigate the noise relevant differences between steady-state and transient condition based on NVH tests on a 6-cylinder in-line heavy-duty turbocharged DI diesel engine.
-
CR4 - Thread: NVH Test Engineer a Good Field to Go into?
NVH Test Engineer a Good Field to Go into?
-
http://dspace.mit.edu/bitstream/handle/1721.1/43111/244639300-MIT.pdf?sequence=2
All driveline NVH test engineers must agree that that magnitude of vibration felt during acceleration and sound level of moan at high speeds is low enough to be granted at least the minimum acceptable subjective rating at defined by the customer.
-
The Integrated Test Concept: Dyno - Vehicle, Performance - Noise
NVH testing on dyno and vehicle show up as strongest cost drivers with a still increasing tendency.
-
Global NVH Matrix for Brake Noise - A Bosch Proposal
NVH TEST PROCEDURES ON DYNOS Basically two approaches can be followed when designing dynamometer brake noise procedures.
-
Use of Statistical Energy Analysis in Vehicle NVH Design Cycle
At later stages of the design process, SEA combines with NVH testing to provide more accurate predictions and to provide guidance for more efficient testing.
Indicates content that may require registration and/or purchase.