Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Mechanical Properties of Cast Strengthened Nickel Base Superalloys
-
Supplier: Accuris
Description: High Performance Cast G\x92-Strengthened Nickel Based Superalloys \x96 An Interpretive Report
-
Supplier: Oerlikon Metco
Description: application Cobalt- and nickel-based powders compliment our activated diffusion braze alloy powders Nickel-based powders facilitate wide-gap applications when blended with standard braze filler metals Coarse and fine powder cuts are available for many powders to suit your repair needs
-
-
Supplier: Oerlikon Metco
Description: application Cobalt- and nickel-based powders compliment our activated diffusion braze alloy powders Nickel-based powders facilitate wide-gap applications when blended with standard braze filler metals Coarse and fine powder cuts are available for many powders to suit your repair needs
-
Supplier: ATI
Description: ATI's nickel & cobalt-based alloys and superalloys are used in jet engines, gas turbines, chemical processing, petroleum refining, marine, electronics and other applications where common stainless steels may not provide adequate performance.
- Type: Nickel / Nickel Alloy (UNS N)
- Features: Non-ferrous - Any Type
- Shape / Form: Semi-finished Shape / Mill Stock
-
Supplier: Matexcel
Description: Application: Nickel-based superalloys are commonly known as its exceptional combination of high temperature strength, toughness, and resistance to degradation in corrosive or oxidizing environments. Currently, it is commonly used for aircraft and power-generation turbines, rocket
- Applications: Aerospace / Aircraft (AQ), Chemical / Materials Processing, Nuclear
- Type: Nickel / Nickel Alloy (UNS N)
- Features: Non-ferrous - Any Type
- Shape / Form: Powder
-
Supplier: Matexcel
Description: Application: Nickel-based superalloys are commonly known as its exceptional combination of high temperature strength, toughness, and resistance to degradation in corrosive or oxidizing environments. Currently, it is commonly used for aircraft and power-generation turbines, rocket
- Applications: Aerospace / Aircraft (AQ), Chemical / Materials Processing, Nuclear
- Type: Nickel / Nickel Alloy (UNS N)
- Features: Non-ferrous - Any Type
- Shape / Form: Powder
-
Description: Waspaloy Strip, Coil, Foil, Wire, AMS 5544 APPLICATIONS Gas turbine parts Afterburner components WASPALOY DESCRIPTION Waspaloy® is a nickel-base alloy with excellent high temperature strength and good resistance to oxidation at temperatures up to 1600 °F. Waspaloy has higher stability and
- UNS Number: 7,001
- Tensile Strength (UTS, Break): 85,000 to 175,000 psi
- Yield Strength (YS): 85,000 to 110,000 psi
- Elongation: 13 to 25 %
-
Supplier: Matexcel
Description: Application: Nickel-based superalloys are commonly known as its exceptional combination of high temperature strength, toughness, and resistance to degradation in corrosive or oxidizing environments. Currently, it is commonly used for aircraft and power-generation turbines, rocket
- Applications: Aerospace / Aircraft (AQ), Chemical / Materials Processing, Nuclear
- Type: Nickel / Nickel Alloy (UNS N)
- Features: Non-ferrous - Any Type
- Shape / Form: Powder
-
Supplier: Matexcel
Description: Application: Nickel-based superalloys are commonly known as its exceptional combination of high temperature strength, toughness, and resistance to degradation in corrosive or oxidizing environments. Currently, it is commonly used for aircraft and power-generation turbines, rocket
- Applications: Aerospace / Aircraft (AQ), Chemical / Materials Processing, Nuclear
- Type: Nickel / Nickel Alloy (UNS N)
- Features: Non-ferrous - Any Type
- Shape / Form: Powder
-
Supplier: SAE International
Description: This Report presents general information on over 50 alloys in which nickel either predominates or is a significant alloying element. It covers primarily wrought materials, and is not necessarily all inclusive. Values given are in most cases average or nominal, and if more precise values are
-
Supplier: SAE International
Description: This Report presents general information on over 50 alloys in which nickel either predominates or is a significant alloying element. It covers primarily wrought materials, and is not necessarily all inclusive. Values given are in most cases average or nominal, and if more precise values are
-
Supplier: ASTM International
Description: 1.1 This practice covers a procedure for the isolation of carbides, borides, TCP (topologically close-packed), and GCP (geometrically close-packed) phases (Note 1) in nickel and nickel-iron base gamma prime strengthened alloys. Contamination of the extracted residue by coarse matrix
-
Supplier: ASTM International
Description: 1.1 This practice covers a procedure for the isolation of carbides, borides, TCP (topologically close-packed), and GCP (geometrically close-packed) phases (Note 1) in nickel and nickel-iron base gamma prime strengthened alloys. Contamination of the extracted residue by coarse matrix
-
Supplier: Universal Wire Works Inc.
Description: nickel and Monel type alloys; and joining carbon steels to Monel and stainless steels to carbon steel and nickel. Electrode sizes 3/32 and 1/8 dia. can be used in all positions, while the larger 5/32 and 3/16 dia. are used in the flat and horizontal positions. POWER SUPPLY DCRP.
- Tensile Strength (UTS, Break): 80,000 psi
- Elongation: 30 %
- Features: Nickel / Nickel Alloy (UNS N), Non-ferrous - Any Type, Other, Specialty / Other, Super Alloy
- Shape / Form: Wire / Shaped Wire
-
Supplier: Universal Wire Works Inc.
Description: Universal Alloy X is a nickel chromium molybdenum alloy that possesses exceptional strength and oxidation resistance up to 2200 degrees F. Alloy X has been found to be highly resistant to stress-corrosion cracking in petrochemical applications. This alloy is recommended especially for use in
- Tensile Strength (UTS, Break): 110,000 psi
- Elongation: 40 %
- Features: Corrosion Resistant, Nickel / Nickel Alloy (UNS N), Non-ferrous - Any Type, Other, Specialty / Other, Super Alloy
- Shape / Form: Wire / Shaped Wire
-
Supplier: Hyperion Materials & Technologies
Description: Coated microcrystalline CBN powders with exceptional thermal conductivity that provides improved surface integrity in the grinding of hardened alloy steels, tool steels, and nickel- and cobalt-based superalloys.
- Type: Grinding
-
Supplier: United Performance Metals
Description: Inconel 625 is a nickel-based super alloy that possesses excellent resistance to oxidation and corrosion in a broad range of environments. Additionally this alloy has outstanding strength and toughness at temperatures ranging from cryogenic to 2000 degrees Fahrenheit. This alloy possesses a
- UNS Number: 6,625
- Overall Width / OD: 0.25 to 48 inch
- Overall Thickness: 0.008 to 1.5 inch
- Overall Length: 96 to 120 inch
-
Supplier: United Performance Metals
Description: Alloy-X is a nickel-based super alloy that possesses excellent resistance to corrosion. Additionally, it delivers strong strength characteristics at elevated temperatures-up to 2200 degrees Fahrenheit. Alloy-X is well suited for forming and welding. Common Applications of High Temp Alloy X
- UNS Number: 6,002
- Overall Width / OD: 0.25 to 48 inch
- Overall Thickness: 0.018 to 0.75 inch
- Overall Length: 96 to 120 inch
-
Supplier: United Performance Metals
Description: Inconel 718 is a nickel-based super alloy that is well suited for applications requiring high strength in temperature ranges from cryogenic up to 1400 degrees Fahrenheit. Inconel 718 also exhibits excellent tensile and impact strength. Common Applications of Inconel 718 Jet engine Gas turbine
- UNS Number: 7,718
- Overall Width / OD: 0.25 to 48 inch
- Overall Thickness: 0.008 to 1.5 inch
- Overall Length: 96 to 120 inch
-
Supplier: High Performance Alloys, Inc.
Description: atmospheres. Alloy X is one of the most widely used nickel base superalloys for gas turbine engine components. AMS 5754 has no yield or tensile strength requirements, but it does require a hardness maximum and stress rupture minimums. Strong and Oxidation Resistant to 2200 Deg. F (1200
- Specifications: AMS, UNS
- Applications: Aerospace / Aircraft (AQ), Chemical / Materials Processing, Oil and Gas, Resistance Alloy / Heating
- Features: Alloy, Corrosion Resistant, Forged, Heat Resistant / Hot Work, Metal / Metal Alloys, All Types, Nickel / Nickel Alloy (UNS N), Non-ferrous, Other, Other / Miscellaneous Nonferrous (UNS M), Super Alloy, Wrought
- Processing, Temper & Finish: Annealed, Ground / Machined
-
Supplier: Oerlikon Metco
Description: technology for critical applications Diffusion alloys are proven materials for repairing superalloy blades, vanes, and other hot section turbine components. The right options for your specific application Nickel- and cobalt-based diffusion alloys Chemistries based on substrate
-
Description: is an age hardenable Nickel-Cobalt base superalloy that has a unique combination of properties - ultra high strength, toughness, ductility and outstanding corrosion resistance. MP35N® resists corrosion in hydrogen sulfide, salt water and other chloride solutions. It also has excellent
- UNS Number: 30,035
- Tensile Strength (UTS, Break): 135,000 to 300,000 psi
- Yield Strength (YS): 60,000 to 290,000 psi
- Elongation: 10 to 70 %
-
Supplier: Arnold Magnetic Technologies
Description: Inconel is known for its strength, and high temperature and corrosion resistance. These properties make it an excellent material choice for many applications in the aerospace and chemical industries. Typical applications include aviation thrust reversers and ductwork, industrial pressure sensors
- Overall Width / OD: 4 to 17.5 inch
- Overall Thickness: 0.00008 to 0.025 inch
- Tensile Strength (UTS, Break): 165,000 psi
- Yield Strength (YS): 152,000 psi
-
Supplier: LECO Corporation
Description: products include setters, saggers, pusher plates, hearth plates, and kiln furniture. LECO ceramics are ideal for melting steel, aluminum, chromium, copper, iron, silver, manganese, nickel, ductile iron, gray iron, and cobalt-based metals. Each ceramic product goes through a rigorous testing
- O.D. / Width: 4.44 to 8.78 inch
- Height: 8 to 13.25 inch
- Wall Thickness: 0.38 to 0.63 inch
- Furnace / Atmosphere: Air / Oxidizing
-
Supplier: Washington Alloy Co.
Description: Specifications AWS A5.14-89 Class ERNiMo-3 AMS 5786 C MIL-R-5031 Class 12 Description Washington Alloy W filler metal is designed for MIG, TIG, submerged arc and plasma arc welding of similar nickel-molybdenum alloys such as Hastelloy? W. However this “superalloy” is most commonly used
-
Supplier: LECO Corporation
Description: products include setters, saggers, pusher plates, hearth plates, and kiln furniture. LECO ceramics are ideal for melting steel, aluminum, chromium, copper, iron, silver, manganese, nickel, ductile iron, gray iron, and cobalt-based metals. Each ceramic product goes through a rigorous testing
- O.D. / Width: 3.25 to 19.25 inch
- Height: 4 to 21 inch
- Wall Thickness: 0.38 to 1.88 inch
- Furnace / Atmosphere: Air / Oxidizing
-
Supplier: LECO Corporation
Description: products include setters, saggers, pusher plates, hearth plates, and kiln furniture. LECO ceramics are ideal for melting steel, aluminum, chromium, copper, iron, silver, manganese, nickel, ductile iron, gray iron, and cobalt-based metals. Each ceramic product goes through a rigorous testing
- Capacity: 121.99999999999999 to 4,750 cubic inches
- O.D. / Width: 5.62 to 18 inch
- Height: 7.75 to 25 inch
- Wall Thickness: 0.35 to 1 inch
-
Supplier: Zak, Inc.
Description: No Description Provided
- Wall Thickness: 0.375 to 1.5 inch
- Melt Temperature: 3,000 C
- Furnace / Atmosphere: Arc / Plasma Melting, Electron Beam Melting, Evaporator / CVD Furnace, Induction, Inert, Reducing, Vacuum
- Material Types: Copper (Water Cooled)
-
Supplier: LECO Corporation
Description: products include setters, saggers, pusher plates, hearth plates, and kiln furniture. LECO ceramics are ideal for melting steel, aluminum, chromium, copper, iron, silver, manganese, nickel, ductile iron, gray iron, and cobalt-based metals. Each ceramic product goes through a rigorous testing
- O.D. / Width: 7.15 to 16.88 inch
- Height: 9.59 to 20.5 inch
- Wall Thickness: 0.41 to 1.25 inch
- Furnace / Atmosphere: Air / Oxidizing
-
Supplier: PSM Industries
Description: Precision Engineered, Designed and Manufactured Metal Parts and Components PSM offers the widest range of sintered solutions in the metal fabrication business. PSM can provide the most efficient solution to your manufacturing requirements by having access to the knowledge and experience of our six
- Materials Processed: Metals, Nickel / Cobalt Superalloys, Specialty / Other, Stainless Steel, Tool Steel / High Alloy Steel
- Services Offered: Net / Near Net Shape Fabrication, Powder Preparation / Blending
- Features: North America, Northeast US Only, United States Only
-
Supplier: Polymer Technologies Inc.
Description: information on the steps involved in Metal Injection Molding. Experts in MIM PTI is a leader in advanced Metal Injection Molding. We apply our unique metallurgical expertise in the development of high quality parts from advanced materials such as nickel based super alloys (such as Inconel
- Services Offered: Assembly Services, Coining, Design Assistance, High Volume Production, Low Volume Production, Machining, Micro Molding, Packaging / Shipping, Powder Metal (P/M) Services, Tool / Mold Making
- Materials: Carbon Steel, Iron-Nickel Alloy, Nickel Steel, Stainless Steel, Superalloys (Inconel 713, etc.), Titanium Alloys, Tool Steel, Tungsten-Copper Alloy
- Features: North America, Northeast US Only, Other, United States Only
Find Suppliers by Category Top
Featured Products Top
-
Nickel-based superalloys, such as Inconel, have an unparalleled combination of toughness, resistance to degradation and high-temperature strength. Utilized in aircraft turbines, rocket engines and other applications that demand maximum toughness, they are critical to the efficient operation of these delicate machines at elevated temperatures. (read more)
Browse Datasheets for Protomatic, Inc. -
. Nickel 200 Nickel 201 (UNS N02200 / N02201) Ni 99.6 C 0.08 Commercially pure wrought nickel, good mechanical (read more)
Browse Superalloys Datasheets for High Performance Alloys, Inc. -
operational disruptions. Innovative Solution with Inconel X750 To address this challenge, our engineering team developed a spring using Inconel X750, a nickel-based superalloy known for its high strength and resistance to extreme temperatures. The resulting design featured a large (read more)
Browse Torsion Springs Datasheets for Coiling Technologies, Inc. -
operational disruptions. To address this challenge, our engineering team developed a spring using Inconel X750, a nickel-based superalloy known for its high strength and resistance to extreme temperatures. The resulting design featured a large Inconel Spring with the following specifications (read more)
Browse Compression Springs Datasheets for Coiling Technologies, Inc. -
also has good resistance to chloride stress-corrosion cracking and has good resistance to carburization, excellent resistance to reducing or carburizing atmospheres. Alloy X is one of the most widely used nickel base superalloys for gas turbine engine components. AMS 5754 has no yield or (read more)
Browse Nickel and Nickel Alloys Datasheets for High Performance Alloys, Inc. -
maintain passivity. Understanding the different alloy series can aid in material selection. Austenitic, ferritic, martensitic, precipitation hardening (PH) and duplex are the main series of stainless steel alloys. The austenitic 300 series of stainless steel alloys contain nickel additions as well (read more)
Browse Medical Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
with high nickel and chromium additions have been developed for improved oxidation and scaling resistance at elevated temperatures, such as 309, 310, 321, 314, 330, and 446. Inconel® and Nimonic® superalloys are valuable for tubing within a jet engine, turbocharger, or power generation gas (read more)
Browse Medical Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc.
Conduct Research Top
-
The Inconel Family of Superalloys
When you need a metal with outstanding physical properties that can withstand extreme conditions, Inconel alloys are often the best choice. Ulbrich offers a variety of nickel superalloys that will stand up to just about any high-temperature or oxidation element you throw at it.
-
An Introduction to Making Gas Turbine Nozzle Assemblies
The combustion gases expelled from a gas turbine will quickly erode and can even melt most steels. For internal components to survive in such an environment, they are investment cast in nickel-based superalloys, precision machined and carefully inspected. Here's an introduction to their function
-
Inconel (R) Investment Casting
Engineers turn to nickel-based superalloys when stainless steel can't provide enough corrosion resistance or high temperature strength. The downside of alloys like Inconel (R) though, is that they are hard to machine. This makes investment casting the most practical manufacturing route.
-
Not So Hard: New Tooling Technology and Application Expertise Take the Difficulty Out of Hard Milling
) include tool steels, mold steels, chilled and chrome irons, P/M, weld overlay and some nickel- and cobalt-base superalloys. Manufacturers use hard materials to extend wear life and maintain precision in molds, gears, tools and dies, aerospace components and processing equipment.
-
Ceramic Grade Descriptions
. WG-300 is very effective at machining nickel and cobalt based super-alloys, and other hard materials at metal removal rates up to 10 times higher than carbide. WG-600 TM The only commercially available second-generation coated ceramic-composite cutting tool using whisker reinforcement. Excels
More Information Top
-
Superalloys: A Technical Guide
Macrostructures are shown for a polycrystalline (PC) cast cobalt and a PC cast nickel superalloy and indicate the carbide phases that are usually seen.
-
Superalloys
Wehler, M Krottenthaler, S. Neumeier, K. Durst, and M Goken The Localization of Strain in Low Solvus High Refractory (LSHR) Nickel Superalloy ... l 03 S.
-
Advances in Materials Technology for Fossil Power Plants: Proceedings from the Seventh International Conference 2013
NiCoCrAlYHf Coating Evolution through Multiple Refurbishment Processing on a Single Crystal Nickel Superalloy .......................................................................................
-
Creep & Fracture in High Temperature Components
… material performance in this highly demanding environment, a number of combined cycle fatigue (CCF) and low cycle fatigue (LCF) tests with dwell, where stress relaxation plays an important role, have been carried out on a polycrystalline nickel superalloy , at temperatures up to …
-
ZSTGS2002P149
Most welding concern is focused on the highstrength -hardened nickel superalloys , which are the high precipitation-hardener(aluminum titanium) content alloys.
-
Elements of Metallurgy and Engineering Alloys
The main strengthening mechanisms for nickel and iron- nickel superalloys are solid- solution hardening and precipitation hardening.
-
Protective Coatings for Turbine Blades
The idea to apply a layer with protective properties to the surface of a nickel superalloy was first practiced in the 1960s and found a wide application area.
-
ZEMEA2008ALL
The main strengthening mechanisms for nickel and iron- nickel superalloys are solidsolution hardening and precipitation hardening.
-
Comparison of fatigue crack propagation in nickel base superalloys RR1000 and Udimet 720Li
D. M. Knowles and D. W. Hunt: ‘The influence of microstructure and environment on the crack growth behavior of powder metallurgy nickel superalloy RR1000’, Metall. Mater. Trans.
-
Computational Methods for Microstructure-Property Relationships
2008) Small scale mechanical testing techniques and application to evaluate a single crystal nickel superalloy .
Indicates content that may require registration and/or purchase.