Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Real Tech, Inc.
Description: Real Tech’s bypass Nitrate sensor offers an affordable solution for nitrate monitoring. Using the UV absorption measurement principle with Real Tech’s innovative Split-Sense Pro technology, the sensor provides accurate and reliable measurement without reagents. This
- Measured Parameter: Nitrate
-
Supplier: ABB Measurement & Analytics
Description: Nitrate Sensor The UviTec Nitrate bypass sensor provides real-time measurement of nitrate (NO3) in water or wastewater. UviTec Nitrate sensors utilize UV-VIS light for measurement. Designed to meet the needs of many monitoring applications, it offers
- Response Time: 1 seconds
- Operating Temperature: 32 to 113 F
- Instrument Type: Fixtured or Permanent
- Measured Parameter: Nitrate
-
Supplier: Hach
Description: Hach's Nitratax sc Family includes digital, optical probes for the high precision determination of nitrate concentration directly in the medium. Featuring a high degree of accuracy due to direct UV measurement, without cross sensitivities, Nitratax sc Nitrate Sensors are ideally
- Sample Type: Aqueous
- Electrode Type: Nitrate (NO3-)
-
-
Supplier: Hach
Description: Hach's digital, ion-selective N-ISE sc probe is designed for the determination of nitrate concentration directly in the medium. Calibration-free with automatic chloride compensation. The sensor features easy handling and low maintenance due to Cartrical sensor cartridge. N-ISE
- ISE Concentration Range: 0 to 1,000 ppm
- pH Range: 5 to 9 pH
- Response Time: 3 seconds
- Maximum Diameter / Width: 84.5 inch
-
Supplier: ABB Measurement & Analytics
Description: The UviTec High Nitrate/Nitrite bypass sensor provides affordable real-time measurement of high levels of nitrate (NO3) and nitrite (NO2) in water or wastewater. The High Nitrate/Nitrite sensor provides superior measurement performance across multiple wavelengths
- Response Time: 30 seconds
- Operating Temperature: 32 to 113 F
- Instrument Type: Fixtured or Permanent
- Measured Parameter: Nitrate
-
Supplier: Real Tech, Inc.
Description: Real Tech’s bypass High Nitrate sensor provides affordable real-time measurement of high levels of nitrate in water or wastewater. The High Nitrate sensor provides superior measurement performance across multiple wavelengths of light using UV LEDs. Designed to meet
- Operating Temperature: 32 to 113 F
- Instrument Specific Features: Controller Functionality
- Form Factor: Panel
-
Supplier: SWAN Analytical USA, INC.
Description: Nitrate-sensitive electrode system for measuring in potable water and effluents. Swansensors Nitrate (N03-N) and RefTemp Nitrate sensor: Sensor with ion sensitive membrane in mechanically and chemically inert plastic case (IP 68) with excellent life time. Reference
- Maximum Diameter / Width: 0.4724412 inch
- Operating Temperature Range: 32 to 122 F
- Operating Pressure Range: 29.00754 psi
- Sample Type: Aqueous
-
Supplier: ABB Measurement & Analytics
Description: The robust submersible UviTec High Nitrate/Nitrite probe provides affordable real-time measurement of high concentrations of nitrate (NO3) and nitrite (NO2) in water or wastewater. The High Nitrate/Nitrite probe utilizes patent-pending technology to provide superior measurement
- Response Time: 10 seconds
- Operating Temperature: 32 to 113 F
- Instrument Type: Fixtured or Permanent
- Measured Parameter: Nitrate
-
Supplier: SWAN Analytical USA, INC.
Description: Electronic transmitter/controller for the contnuous measurement of Nitrate. Sensors and accessories: Swansensor Nitrate in combination with reference electrode RefTemp for measurement of Nitrate (see data sheet of sensor). Submerge fitting UNIDIP RINSEMATIC with
- Number of Control Relays: 2
- Operating Temperature: 14 to 122 F
- Electrical Output: Analog Current Output
- Display Type: Digital Display
-
Supplier: Hach
Description: ideal for measuring nitrate concentrations in wastewater, drinking water and general water quality applications. The ISENO3181’s solid-state sensor design eliminates membrane replacement and allows for dry storage of the ISE. Utilizes a unique solid-state sensor technology that
- ISE Concentration Range: 0.1 to 14,000 ppm
- ISE Accuracy: 0.05 ±% Full Scale
- Maximum Diameter / Width: 0.47 inch
- Maximum Length: 8.66 inch
-
Supplier: SWAN Analytical USA, INC.
Description: Monitor for continuous measurement of Nitrate in potable water and effluents Complete system mounted on PVC panel: Features Transmitter FAM Nitrate in a tough aluminum enclosure (IP66). Swansensor Nitrate in combination with reference electrode RefTemp. Three Nitrate
- Number of Control Relays: 1 to 2
- Operating Temperature: 14 to 122 F
- ISE Range: 0.1 to 1,000 ppm
- Number of Electrodes (Inputs): 1
-
Supplier: Myron L Company
Description: BENEFITS: Reliable Repeatable Results Accurate Affordable Easy to Use Rugged Design Ensure Product Quality Reduce Waste Protect the Environment HIGH PERFORMANCE FEATURES: Nitrate Concentration (ppm N or ppm NO3 - ) or mV 1 and 2 Point Calibration Options Proprietary ISE Sensor Design
- Operating Temperature: 32 to 104 F
- Features and Functionality: Battery Powered
- Display Type: Digital Display
- Form Factor: Hand Held
-
Supplier: Myron L Company
Description: BENEFITS: Reliable Repeatable Results Affordable Rugged Design Reduce Waste Accurate Easy to Use Ensure Product Quality Protect the Environment HIGH PERFORMANCE FEATURES: Nitrate Concentration (ppm N or ppm NO3- ) or mV 1 and 2 Point Calibration Options Proprietary ISE Sensor Design
- Operating Temperature: 32 to 104 F
- Features and Functionality: Battery Powered
- User Controls: Computer Interface
- Form Factor: Hand Held
-
Supplier: Metrohm USA, Inc.
Description: Additional Informations - These sensors are designed to measure nitrate by open circuit potentiometry (OCP) in a range of concentration 10-5 to 1 M (from 1 to 101100 ppm). Substrate material - Ceramic Substrate size - 3.4 x 1.0 x 0.05 cm WE material - Carbon / Nitrate ionophore
- Maximum Diameter / Width: 0.1574804 inch
- Features: Other
-
Supplier: Hach
Description: Hach's digital AN-ISE sc Combination Sensor for Ammonium and Nitrate carries out continuously direct measurements using an ion-selective electrode. No need for reagents or sample preparation. With automatic and simultaneous compensation of potassium and chloride. Easy handling and low
- ISE Concentration Range: 0 to 1,000 ppm
- pH Range: 5 to 9 pH
- Response Time: 3 seconds
- Maximum Diameter / Width: 84.5 inch
-
Supplier: ABB Measurement & Analytics
Description: The UviTec High Nitrite bypass sensor provides affordable real-time measurement of high concentrations of nitrite (NO2) in water or wastewater. The sensor provides superior measurement performance across multiple wavelengths of light using UV LEDs. Designed to meet the needs of many
- Response Time: 30 seconds
- Operating Temperature: 32 to 113 F
- Instrument Type: Fixtured or Permanent
- Measured Parameter: Nitrate
-
Supplier: Real Tech, Inc.
Description: Real Tech’s GL series UV-VIS spectrum sensor offers the ideal solution for nitrate and organics monitoring. Using the UV absorption measurement principle with Real Tech’s innovative Split-Sense Pro technology, precise and reliable data can be obtained without the use of reagents or
- Wavelength Range: 200 to 750 nm
- Flow Rate Range: 300 ml/min
- Operating Temperature: 32 to 113 F
- Light Source: Other Method
-
Supplier: OTT Hydromet
Description: anti-foulant devices. An integral pump minimizes the sensors' exposure to environmental waters, significantly reducing the impact of bio-fouling on sensor performance and drift. A copper faceplate and wiper protect the combination chlorophyll and turbidity sensor. The
- Conductivity / Dissolved Solids Range: 0 to 70,000 µS/cm
- Conductivity Accuracy: 0.003 ±% Full Scale
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Features: Other
-
Supplier: OTT Hydromet
Description: anti-foulant devices. An integral pump minimizes the sensors' exposure to environmental waters, significantly reducing the impact of bio-fouling on sensor performance and drift. A copper faceplate and wiper protect the combination chlorophyll and turbidity sensor. The
- Conductivity / Dissolved Solids Range: 0 to 70,000 µS/cm
- Conductivity Accuracy: 0.003 ±% Full Scale
- Accuracy: 20,000 ppm
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
-
Supplier: OTT Hydromet
Description: anti-foulant devices. An integral pump minimizes the sensors' exposure to environmental waters, significantly reducing the impact of bio-fouling on sensor performance and drift. A copper faceplate and wiper protect the combination chlorophyll and turbidity sensor. The
- Conductivity / Dissolved Solids Range: 0 to 70,000 µS/cm
- Conductivity Accuracy: 0.003 ±% Full Scale
- Accuracy: 20,000 ppm
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
-
Supplier: Instrumentation Northwest, Inc.
Description: The TempHion™ Smart Sensor is a submersible water quality sensor and datalogger capable of measuring pH, specific ions, redox, and temperature. Each unit comes with a thermistor based temperature element plus up to three pH, ISE, or redox elements. The TempHion™ comes with INW's
-
Supplier: OTT Hydromet
Description: anti-foulant devices. An integral pump minimizes the sensors' exposure to environmental waters, significantly reducing the impact of bio-fouling on sensor performance and drift. A copper faceplate and wiper protect the combination chlorophyll and turbidity sensor. The
- Conductivity / Dissolved Solids Range: 0 to 70,000 µS/cm
- Conductivity Accuracy: 0.003 ±% Full Scale
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Features: Other
-
Supplier: SWAN Analytical USA, INC.
Description: DescriptionMonitor for continuous measurement of Ammonium, Nitrate or Fluoride in potable water. Complete system mounted on PVC panel:Transmitter AMI ISE Universal in a rugged aluminum enclosure (IP 66).Flow cell M-Flow 10-3PG with temperature sensor (NT5k).Factory tested and
- ISE Range: 0.1 to 1,000 ppm
- Display Type: Digital Display
- User Controls: Digital Front Panel
- Form Factor: Panel
-
Supplier: AMETEK Spectro Scientific
Description: Highlights The MicroLab® combines automation and artificial intelligence in an all-in-one oil analysis tool, making on-site oil analysis possible for any fleet. Simple to use - no special operator required Fast - results in less than 15 minutes Easy to read reports - color-coded alarms and
-
Supplier: AMETEK Spectro Scientific
Description: This portable IR spectrometer uses advanced data processing and a built-in oil application library to deliver immediate, actionable quantitative results for water, TAN and TBN. Applications include mineral and synthetic oils used in machinery components: Gear boxes Compressors Hydraulic systems
-
Description: in the plant where they are most popular. Analytical Sensors & Instruments has been manufacturing OEM Ion Selective Electrodes for more than 18 years. Our success has been accomplished through constant research and communication with our customers. Call ASI today to findout what ISE would
- Maximum Diameter / Width: 0.6299216 inch
- Maximum Length: 4.724412 inch
- Electrode Type: Ammonia (NH3), Ammonium (NH4+), Bromide (Br-), Cadmium (Cd2+), Calcium (Ca2+), Carbon Dioxide (CO2), Chloride (Cl-), Chlorine (Cl2), Cupric (Cu2+), Fluoride (F-), Fluoroborate
- Sample Type: Aqueous
Find Suppliers by Category Top
Featured Products Top
-
) Oil condition parameters indicate potential degradation and contamination: - Viscosity - Oil chemistry (Total Base Number, oxidation, nitration) - Contamination (glycol, water, soot, particle count (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
Electro Optical Components offers the most sensitive ammonia sensors and they have longer life than conventional electrochemical sensors. When we come into contact with ammonia, it corrodes (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
V Oxidation, Nitration, and sulfation V (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
FluidScan include oxidation, nitration, sulfation, anti-wear additive, Total Base Number (TBN), glycol, soot, and water for engine oil; and oxidation, Total Acid Number (TAN), and water for rotating machine lubricants such as gear oil, transmission oil and hydraulic oil (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
wealth of information about the oil condition and contamination. Oxidation and Nitration by Infrared Analysis If oxidation becomes severe, the lubricant will corrode the critical surfaces. The greater the "oxidation number", the more oxidation is present. Conditions (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
Use your Bluetooth®-enabled mobile device with the user-intuitive, Myron L® Ultrapen PTBTX2™ app to measure, store and export water quality data (includes time, date, and location) for Nitrate and Temperature! The UltrapenX2™ PTBT6 is designed with high (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
The PT6 is designed with high-performance features including: proprietary ISE sensor design; readings in concentration, ppm N or ppm NO3–, or mV; built-in double junction reference electrode; 1- and 2-point calibration options; user-selectable LIVE and HOLD modes; IP (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
can select either a 1- or 2-point calibration option and choose from one of 4 standard solutions depending on the application. Readings display as Nitrate, Nitrogen, or mV. pH, ORP, FCE, DO, and Nitrate sensors are all user replaceable. PTBT Series (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
, high-torque motors from MICROMO. The XPAK uses fluorescence detection technology to detect a wide variety of explosives, ranging from TNT and C4 to ammonium nitrate. The unit contains a removable baton wrapped with specially treated paper. The user swipes the baton (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO
Conduct Research Top
-
Spectrometer Introduction - Wide Range of Application References
Avantes line of spectrometers enables the use in a very wide variety of sensing and sensor applications, such as agriculture, measure oxygen content of soil, determination of chlorophyll by fluorescence measurements, determination of Nitrate fertilizer concentration in crops; astronomy, measuring
More Information Top
-
Origin of Scale-Dependent Dispersivity and Its Implications For Miscible Gas Flooding
MINIATURE NITRATE SENSOR DEVELOPMENT AND TESTING .
-
New Developments and Applications in Sensing Technology
Analytica Chimica Acta 477(1), 125–129 (2003) [64] Cho, S.-J., Sasaki, S., Ikebukuro, K., et al.: A simple nitrate sensor system using titanium trichloride and an ammonium electrode.
-
Response to culture aeration mediated by the nitrate and nitrite sensor NarQ of Escherichia coli K‐12
of a conserved signal transducing element: the HAMP linker of the Escherichia coli nitrate sensor NarX.
-
Development of planar electromagnetic sensors for measurement and monitoring of environmental parameters
… A and Alonso ´A 2006 Ecological and toxicological effects of inorganic nitrogen pollution in aquatic ecosystems: A global assessment Environ. Int. 32 831–49 Cho S-J, Sasaki S, Ikebukuro K and Karube I 2002 A simple nitrate sensor system using titanium trichloride …
-
Environmental Analysis by Electrochemical Sensors and Biosensors
times of the pH and nitrate sensors were less than 5 s and 7 s, respectively.
-
Continuous measurement of nitrate concentration in a highly event‐responsive agricultural catchment in south‐west of France: is the gain of information useful?
Abstract A nitrate sensor has been set up to measure every 10 min the nitrate signal in a stream draining a small agricultural catchment dominated by fertilized crops during a 2‐year study period (2006–2008) in the south‐west of France.
-
Asymmetric cross‐regulation between the nitrate‐responsive NarX–NarL and NarQ–NarP two‐component regulatory systems from Escherichia coli K‐12
2003) Mutational analysis of a conserved signal-transducing element: the HAMP linker of the Escherichia coli nitrate sensor NarX.
-
Taylor & Francis Online :: Mutation of NRT1.1 enhances ammonium/low pH-tolerance in Arabiopsis thaliana - Plant Signaling & Behavior - Volume 6, Issue 5
NRT1.1 is a dual-affinity nitrate transporter and a nitrate sensor that plays a role in nitrate-dependent signaling pathway.
-
http://research-repository.st-andrews.ac.uk/bitstream/10023/748/7/VickiSymingtonPhDThesis.pdf
A fungal nitrate sensor ?
-
Development of Nitrate-Selective Electrochemical Sensor with Integrated Micro-fluidics
In summary, we have demonstrated by using electrochemical doping approach on polypyrrole nanowires, a highly sensitive and selective nitrate sensor on MEMS micro-fluidic platform can be developed.
Indicates content that may require registration and/or purchase.